-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 90 VDC
- Other Output Power: 1 HP
- Continuous Current: 10.4 amps
- Gearbox Efficiency: 82 %
-
Supplier: DuraComm Corporation
Description: DJET Series Features: Charge Controller and 360 degree swivel mount included Rated Power: DJET-100 = 100 Watts / DJET-200 = 200 Watts Permanent Magnet Generator Electrical Brake Variety of Custom Configurations Available Security and Internet Applications
- Cut-in Wind Velocity: 7 miles/hr
- Cut-out Wind Velocity: 45 miles/hr
- DC Prime Power Rating (Watts): 200 watts
- Height: 3.3333333333333335 ft
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
-
Supplier: Caterpillar Oil & Gas
Description: excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators Starting/Charging System Jacket water heater with shutoff valves Oversized batteries Controls Load share module
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: RepairZone
Description: Permanent Magnet Motors • Generators • Traction Motors • UL/CSA Approved Rebuild Facility • Armature Winding Please feel free to call for quotes on AC and DC motors, drives, generators, soft starters, transformers, pumps, fans and all associated parts.
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: Henkel Corporation - Industrial
Description: of magnets and provides excellent adhesion to ferrite, alnico, and rare earth magnet types. Excellent bond strength is also obtained to most metal surfaces. Typical applications include permanent magnet brush in type DC motors, speaker assemblies,
- Applied Thickness / Gap Fill: 0.2 inch
- Viscosity: 30,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: ENERCON GmbH
Description: running smoothness, low sound emissions and a long service life. One special feature is that, thanks to the externally excited annular generator, there is no need for the use of permanent magnets that are manufactured from highly controversial neodymium (rare earths). The
- Cut-out Wind Velocity: 62.61998436289537 to 76.03855244065838 miles/hr
- AC Prime Power Rating (Watts): 2,300,000.000000003 watts
- Mounting: Tracking Mount
- Orientation: Vertical axis
-
Supplier: SAE International
Description: permanent-magnet generator/ rectifier source that is large-displacement stable for bounded changes in load power. Formulating the design as an evolutionary optimization problem, the response of system may be improved without compromising stability.
-
Supplier: SAE International
Description: This paper introduces a novel method for an electric power generation system (EPGS) employing a lead-unity-lag (LUL) permanent-magnet (PM) generator operation for a direct current (DC) power distribution bus. In addition, background information of the prior art for a
-
Description: The only book on the market that emphasizes machine design beyond the basic principles of AC and DC machine behavior AC electrical machine design is a key skill set for developing competitive electric motors and generators for applications in industry, aerospace, and defense. This book
-
Supplier: Microchip Technology, Inc.
Description: synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 100
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
motor solution. Our PMDC motors are suitable for a wide range of applications in different industries such as mobility, patient care, industrial automation and leisure products. Custom PMDC geared motors from Parvalux Parvalux standard permanent magnet DC motor-only products covers the following (read more)
Browse DC Motors Datasheets for parvalux by maxon -
traditional brushed or brushless DC motor, where the magnetic field is created in the stator windings.. As the magnets are fixed in a permanent magnet motor, you cannot control the magnetic field strength externally. This means that you are likely to find PMDC motors in applications (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Designed to meet the demanding needs of the permanent magnet industry, the Lake Shore Model 425 gaussmeter provides high-end functionality and performance in an affordable desktop instrument. Magnet testing and sorting have never been easier. When used in combination with the built-in relay and (read more)
Browse Gaussmeters Datasheets for Lake Shore Cryotronics, Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
cataloged Brushed Permanent Magnet DC Motors. Bodine's superior design and rugged construction set the industry standard for performance, reliability, long life, and quiet operation. Bodine PMDC products are designed to provide an economical solution for demanding applications such as medical and (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Drive Motor - 0.13 kw permanent magnet motor Drive Wheel - 5.9” (159mm) diameter x 2” (50mm) wide Vulcolan Caster Wheels - 6” (152mm) diameter x 2” (50mm) wide Frame - Unitized (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
them directly compatible with the Model 480 fluxmeter. As a result, little or no user inputs are required. These coils are particularly valuable when testing permanent magnets. Values such as operating flux density, operating field strength, coercive force, and residual flux density, and maximum energy product can be derived from the measured moment value. (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
of a Stator and a Rotor. The stator creates a magnetic field which in turn will rotate the rotor consisting of magnets to power the machinery. Brushed motors on the other hand, use a series of carbon / precious metal brushes to transfer the current to the electromagnets. DC brushless motors (BLDC (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
More Information Top
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
optimizing shape of DC permanent magnet generator to minimize time harmonics of EMF using finite-element method; design sensitivity analysis.
-
A novel self-powered MR damper: theoretical and experimental analysis
Vibration energy harvesting mechanisms were adopted, based on ball-screw mechanisms and a rotary permanent magnet dc generator , to convert the external vibration energy into electrical energy to power the MR damping unit.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20210/Niblick_washington_0250O_10132.pdf?sequence=1&isAllowed=y
The Windblue Power DC-540 Permanent Magnet DC generator , on the other hand, has optimum efficiency of ~65% at speeds of 490 rpm or greater and with torque 1.7 Nm or higher, while its efficiency at 100 rpm is just ~35% …
-
http://www.iosrjournals.org/iosr-jeee/Papers/vol1-issue6/H0164148.pdf
For providing electricity use permanent magnet DC generator connected to three blade wind turbine constructed on 1.8 m tower practically build as the wind energy system.
-
http://waset.org/publications/6168/design-and-development-of-pico-hydro-generation-system-for-energy-storage-using-consuming-water-distributed-to-houses
Keywords—Alternative Energy, Energy storage, Permanent Magnet DC Generator , Pico-Hydro Generation System.
-
Improving an energy harvesting device for railroad safety applications
It consists of: a rack and pinion gear to convert the linear motion to rotary motion, a bearing clutch to rectify the motion, a gearbox to amplify the rotary motion, and a permanent magnet DC generator .
-
Self-powered and sensing control system based on MR damper: presentation and application
The system includes four key parts: a rack and pinion mechanism, a linear permanent magnet DC generator , a current adjustment MR damper, and a control circuit.
-
On-track testing of a power harvesting device for railroad track health monitoring
The rotational motion is amplified through a gearbox and mechanically rectified through a clutch to rotate a permanent magnet DC generator .
-
Scientific.Net: Materials Science
Design of NdFeB Permanent Magnet DC Generator .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/6980/Sharif_Razavian_Reza.pdf?sequence=1
coupled to a permanent magnet DC generator .
Indicates content that may require registration and/or purchase.