Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: NMB Technologies Corporation
Description: PM25L-024-HHC5 Permanent Magnet Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right
- Static / Holding Torque: 3.681415929203536 In-oz
- Step Angle: 15 degrees
- Stepper Construction: Permanent Magnet
-
Supplier: Autotrol Corporation
Description: The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver alloy brushes provide long life, quiet operation and low starting voltage. The three slot
- Other DC Voltage: 6 VDC
- Continuous Current: 0.016 to 0.07 amps
- Continuous Torque: 9.375 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
-
Supplier: Aerotech, Inc.
Description: MATLAB®, or LabVIEW® for the ultimate in programming flexibility HEX RC Specifications Specifications Processor Intel i7 multi-core processor, 8 GB memory Number of Axes Six Encoder Inputs Six (1 Vpp or TTL) Motor Style Brush, Brushless, Stepper Power Supply Single-Phase 100-240
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
-
Supplier: MY-TE Products, Inc.
Description: construction 12V permanent magnet motor 10′ pendant control High-capacity cable drum Frictionless bearings Full power reversible Free-wheeling clutch SPECIFICATIONS For complete specifications, see downloads available POWER SOURCE OPTIONS 12V DC – Standard,
- Load Capacity: 10,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Supplier: RS Components, Ltd.
Description: and SCRs with compatible voltage specifications. Potential Applications. Industrial:. Position sensing. Robotics control. Linear or angular displacement sensing. Speed and RPM (revolutions per minute) sensing. Tachometer, counter pickup. Flow-rate sensing. Motor and fan control.
- Operating Temperature: 212 F
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: Honeywell Sensing & IoT
Description: The VF360NT, VF360ST, and VF460S High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles.
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive
-
Supplier: Honeywell Sensing & IoT
Description: The VF360NT, VF360ST, and VF460S High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles.
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive
-
Supplier: Honeywell Sensing & IoT
Description: The VF360NT, VF360ST, and VF460S High Sensitivity Latching Digital Hall-Effect Sensor ICs are small, sensitive and versatile devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles.
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive
-
Supplier: Honeywell Sensing & IoT
Description: specifications below for details). For brushless dc motor manufacturers that need latching sensors with reliable, consistent performance for more efficient and smaller designs, the new Honeywell family of High Sensitivity Hall-Effect Latching Sensor ICs with Built-in Pull-up
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
motor solution. Our PMDC motors are suitable for a wide range of applications in different industries such as mobility, patient care, industrial automation and leisure products. Custom PMDC geared motors from Parvalux Parvalux standard permanent magnet DC motor-only products covers the following (read more)
Browse DC Motors Datasheets for parvalux by maxon -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Modern compact devices require motors that deliver reliable performance while maintaining limited installation space and efficient power transmission. Baida Electric’s 76mm DC micro motor is designed for space-constrained applications, featuring a compact cylindrical structure and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
torque, speed stability, or customization, causing inefficiencies in demanding applications. The YHD-RC34 DC motor provides fast response, high torque (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-7812 DC brush motor delivers reliable high torque and stable operation for a wide range of applications, including automotive systems, precision equipment (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Precision electric devices YHD-6612 DC brush motor provides reliable performance and flexible customization for appliance manufacturers. Contact us to request specifications or customization options. (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
optimize motor specifications, mechanical structures, and accessories according to specific project requirements. Designed for household appliances, cordless power tools, and consumer equipment, the 76mm-3 DC Micro Motor combines precision manufacturing, consistent performance, and OEM (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Specifications: Motor Type: DC Micro Motor Shaft Orientation: In-line Motor Shape: Cylindrical Body (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
-Powered Applications Stable Operating Performance OEM Manufacturing Capability Key Specifications Product Type: DC Micro Motor Model: BRS-395SH Structure: Cylindrical Motor Design Diameter: 27 mm (1 (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
Conduct Research Top
-
Kimco Brushless DC Motor Application Guide (.pdf)
A brushless motor is a hybrid permanent magnet DC motor.
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
Oil Pump Motor Solutions for Petrochemical Industry
Through the redesign of the permanent magnet DC motor structure, Power Motor has developed High Performance Oil Pump Motor Solutions, the life of up to 500 hours, the efficiency of the motor can reach more than 75%, and the load point can withstand a torque of 500mN.
-
EC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC (Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
Intelligent Water Meter Switch Motion Solution
The water meter motor is used to remotely automatically control the switch and measurement of the water meter to meet the production and life needs of modern people. Usually, the permanent magnet DC motor is equipped with a gearbox transmission structure. Traditional water meter motors are equipped
-
Brushed DC Motor Fundamentals
, and how a drive circuit can be interfaced to a PIC (R) microcontroller. The stator generates a stationary magnetic field that surrounds the rotor. This field is generated by either permanent magnets or electromagnetic windings. The different types of BDC motors are distinguished by the construction
-
Difference Between DC and AC Motor
and DC brushless motors according to the type of steering gear. Among them, the stator of the brushed DC motor is a permanent magnet, and the rotor is a winding metal armature, which is commutated by carbon brushes and a commutator. The stator of the brushless DC motor is a winding coil, and the rotor
-
Sensorless Brushless DC Motor Reference Design
designers using Silicon Laboratories MCUs, significantly reducing the design time and time to market. Brushless dc motors consist of a permanent magnet rotor with a three-phase stator winding. Brushless dc motors evolved from conventional dc motors where the function of the brushes is replaced
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81719/861005942-MIT.pdf?sequence=2
3.1 Maxon RE 25 brushed permanent magnet DC motor specifications .
-
Robust Fuzzy Control of Electrical Manipulators
The control system is simulated for tracking control of PUMA 560 Arm driven by brushed permanent magnet dc motors with specifications [26] given in Table 2.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42073/237212997-MIT.pdf?sequence=2
To do this, we will consider a generic, best-case permanent magnet DC motor , without specifying the geometry to achieve this best case, which will set an absolute lower limit on the fundamental motor constant.
-
An Error Driven Pid Controller for Maximum Utilization of Photovoltaic Powered PMDC Motor Drives
In order to operate the Permanent Magnet DC (PMDC) motor at specified reference speed at a given electrical torque, the DC-DC chopper converter is dynamically controlled by the novel time decoupled time scaled tri-loop error driven PID Controller, which is …
-
Dynamics of Smart Structures
Table 2.7 Specifications of a permanent magnet DC motor .
-
http://waset.org/publications/10618/a-model-free-robust-control-approach-for-robot-manipulator
We define specifications of the permanent magnet dc motors by Table I [32].
-
DC motor control via high order differential feedback control
We define the specifications of the permanent magnet DC motor by Table I.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
Specifications : 1) DC permanent magnet motor , firm structure, durable 2) Speed from 6.5 mm/s to 60mm/s 3) Stroke: 50~600mm(optional) 4) Max Load 12000N 5) Temperature Range: -40~+65 centigrade 6) Duty cycle:...
Indicates content that may require registration and/or purchase.