Products/Services for Permea Nitrogen

  • Gas Generation Equipment-Image
    Gas Generation Equipment - (338 companies)
    ...generation equipment provides one of seven commonly used gas types. These include: chlorine dioxide. hydrogen. humidity or water vapor. nitrogen. ozone. oxygen. zero air. Humidity generation equipment provides a reliable humidity source value...
  • Nitrogen Lasers-Image
    Nitrogen Lasers - (6 companies)
    Nitrogen lasers are an excellent source of high intensity, short pulse, ultraviolet radiation. They can be used as an excitation source, or as a pump for a dye laser. Image credit: Stanford Research Systems | Laser Innovations | USHO. Nitrogen...
  • Nitrification and Denitrification Systems-Image
    Nitrification and Denitrification Systems - (15 companies)
    Nitrification systems are used to control ammonia levels. Denitrification systems are used to turn nitrate into gaseous nitrogen species. Nitrification systems and denitrification systems are used to control ammonia levels and turn nitrate...
  •  
    Elemental Analyzers - (67 companies)
    Elemental Analyzers are used for analyzing the Carbon, Hydrogen, Nitrogen, Oxygen, and Sulfur content of organic materials. Elemental analyzers are a family of high-tech devices that analyze the chemical content of organic and inorganic materials...
  • Fluid Feedthroughs-Image
    Fluid Feedthroughs - (29 companies)
    Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
  •  
    Selective Catalytic Reduction (SCR) Systems - (72 companies)
    Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems...
  •  
    Pharmaceutical and Medical Gases - (66 companies)
    Production and Atmosphere. Medical gases are occasionally valued for their ability to expel other gaseous fluids from a container or environment. Most often, nitrogen or carbon dioxide is introduced to a pharmaceutical product to reduce oxygen...
  •  
    Cryogenic Equipment - (149 companies)
    ...cryogenies accessories and cryogenic tanks. A cryogenic tank or dewar is used to store cryogenic gases such as liquid oxygen, nitrogen, argon, carbon dioxide, and methane in bulk quantities. Cryogenic refrigerators are used to preserve cryogenic...
  •  
    Food and Beverage Gases - (29 companies)
    ...life with more culinary flexibility. Atmosphere. Image credit: Air Liquide. Utilizing gases within a manufacturing or packaging environment is beneficial to many food products. It is common to introduce an inert gas, such as carbon dioxide or nitrogen...
  •  
    Industrial Gases - (333 companies)
    ...compressible than solids and liquids. Industrial gases are comprised of elements, molecular compounds, or mixtures. The most common industrial gases are oxygen, hydrogen, nitrogen, carbon dioxide, and noble gases such as argon, neon, xenon, and krypton...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire