-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Sierra Instruments, Inc.
Description: Gas Mass Flow Meters SmartTrak® 100 gas mass flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas mass
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
-
Supplier: Sierra Instruments, Inc.
Description: Gas Flow Meters SmartTrak® 100 gas flow meters from Sierra Instruments offer unprecedented performance, user-friendliness and flexibility of innovative features like Dial-A-Gas capability and the Pilot Module interface. Sierra's SmartTrak 100 gas flow meters
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity, high leak integrity metal flow path
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 0.007062 to 8.8275 SCFM
- Mass Flow Rate: 0.0005506 to 0.68825 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 5,801.508 psi
-
Supplier: Axetris AG
Description: MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override
- Gas Volumetric Flow Rate: 0 to 0.105944000175 SCFM
- Mass Flow Rate: 0 to 0.008259 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Vogtlin Massflow USA
Description: Fast and a huge turndown make this red-y smart series thermal mass flow meter particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free software and program examples (Labview, C++, etc),
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Bronkhorst USA
Description: lowest range (0,16 ... 8 mln/min) up to the highest range 220 ... 11.000 m3n/h - Mass Flow Meter and 10 ... 500 m3n/h - Mass Flow Controller). Flow Control An EX-FLOW Mass Flow Controller has a control valve with fast and smooth control
- Gas Volumetric Flow Rate: 0.003531 to 3.531 SCFM
- Mass Flow Rate: 0.0002753 to 0.2753 lbs/min
- Operating Temperature: 14 to 113 F
- Operating Pressure: 0 to 10,152.639 psi
-
Supplier: Aalborg Instruments
Description: Model GFC thermal Mass Flow Controllers are designed to indicate and control set flow rates of gases. The GFC combines the characteristics and accuracy of conventional mass flow devices into a unique compact design at low costs previously unattainable. Each of these
- Pipe Diameter: 0.125 to 0.75 inch
- Gas Volumetric Flow Rate: 0.706214689265537 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Aalborg Instruments
Description: The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Bronkhorst USA
Description: control valves are piped on to the flow meter while the electronic PI-control function is an integral part of the flow meter. "Multibus" Digital Mass Flow Meters/Controllers Bronkhorst High-Tech developed their digital instruments according to
- Gas Volumetric Flow Rate: 0.0000148302 to 0.074151 SCFM
- Mass Flow Rate: 0.00000115626 to 0.0057813 lbs/min
- Operating Temperature: 14 to 158 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: HORIBA Instruments, Inc.
Description: Offer micro-litre to ultra low flow rate control Enable precision flow control of low boiling point and high viscosity liquids Ultra clean. Measurement Techniques Cooling Measurement Method The flow rate sensors in these mass flow controllers for liquids,
- Pipe Diameter: 0.0625 to 0.25 inch
- Operating Pressure: 725.184196785985 psi
- Mass Flow Rate: 0.0000441 to 0.2205 lbs/min
- Operating Temperature: 41 to 122 F
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that
- Pipe Diameter: 0.75 to 1 inch
- Mass Flow Rate: 8.81 to 176 lbs/min
- Operating Pressure: 2,177 to 4,350 psi
- Mass Flow Rate Range: 8.81 to 176 lbs/min
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump, capable of
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Vogtlin Massflow USA
Description: The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions.
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Aalborg Instruments
Description: In AFC mass flow controllers the combined gas streams flow through a proportionating electromagnetic valve with an appropriately selected orifice. The closed loop control circuit continuously monitors the mass flow out- put and maintains it at the set flow rate.
- Pipe Diameter: 0.125 to 0.375 inch
- Gas Volumetric Flow Rate: 0 to 0.0003531 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Aalborg Instruments
Description: Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases totalizer
- Pipe Diameter: 0.125 to 0.375 inch
- Gas Volumetric Flow Rate: 2.82485875706215 SCFM
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 500 psi
-
Supplier: FLEXIM AMERICAS Corp.
Description: The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: -4 to 122 F
- Media Temperature: -40 to 750 F
-
Supplier: Vogtlin Massflow USA
Description: The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions.
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Maximum working pressure of 10,000, 15,000 and 20,000 psi dependent upon line size. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available).
- Pipe Diameter: 0.25 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.25 to 15,000 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require steam or hot water to
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 800 GPM
- Operating Pressure: 850 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HP Series of Insertion Turbine Flowmeters are designed for measuring liquid and gas flow in medium to large diameter pipes with accuracies inherent in the turbine flowmeter at a substantially lower price than in-line flowmeters. Several versions are available including fixed,
- Pipe Diameter: 4 to 72 inch
- Velocity Flow Rate: 0.5 to 250 ft/sec
- Operating Pressure: 2,500 psi
- Media Temperature: -20 to 400 F
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22)
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Axetris AG
Description: MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override
- Gas Volumetric Flow Rate: 0 to 0.105944000175 SCFM
- Mass Flow Rate: 0 to 0.008259 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Teledyne Instruments
Description: HFM-D-306A/HFC-D-308A mass flow instruments have flow ranges from 0-2500 slm to 0-10000 slm; provide analog and digital outputs, and are constructed of stainless steel. Easy, user friendly digital communications with windows based software interface available. Available with a variety
- Mass Flow Rate: 0 to 27.53 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 27.53 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Teledyne Instruments
Description: The HFM-300 / HFC-302 meters and controllers have flow ranges from 0-5 sccm to flows of 0-25 slm; provide analog outputs, are constructed of stainless steel and have normally closed valves. The full scale range is specified by the end user. A NIST traceable calibration
- Mass Flow Rate: 0 to 0.068825 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 0.068825 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® G601 CA Energy flow meter is the answer to it and the ideal solution for monitoring tasks! The FLUXUS G601 CA Energy flow meter is based on the very succesful G601 portable gas flow meter and transfers all the exceptional characteristics known
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -256 to 750 F
- Media Temperature Range: -256 to 750 F
-
Supplier: Brooks Instrument
Description: For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo™ technology as our
- Mass Flow Rate: 0.000008259 to 0.8259 lbs/min
- Operating Pressure: 150 psi
- Media Temperature: 122 F
- Media Temperature Range: 122 F
-
Supplier: Teledyne Instruments
Description: The HFM-205 / HFC-207 meters and controllers have flow ranges from 0-1000 slm to flows of 0-2500 slm; provide analog outputs, are constructed of stainless steel and can be configured with normally open or normally closed valves. The full scale range is specified by the end user.
- Mass Flow Rate: 0 to 6.8825 lbs/min
- Operating Pressure: 500 psi
- Mass Flow Rate Range: 0 to 6.8825 lbs/min
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P. High Speed Response Ultra
- Pipe Diameter: 0.25 to 0.75 inch
- Mass Flow Rate: 0.000013765 to 0.41295 lbs/min
- Operating Temperature: 59 to 248 F
- Operating Pressure: 43.5110518071591 psi
-
Supplier: Malema Sensors
Description: The M-1500P Series with DSP Technology consists of an inline primary flow sensor and externally mounted controller unit. The flow sensor is a straight - through flow tube that uses ultrasonic sensing technology to measure the flow rate. The Controller Electronics receives
- Pipe Diameter: 0.125 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.1584 GPM
- Operating Pressure: 70 psi
-
Supplier: OMEGA Engineering, Inc.
Description: This switch package offers a complete solution for flow or no-flow switching in pipes or ducting ranging up to 16". The compact relay controller provides reliable actuation of valves, pumps or blowers rated up to 1 /2 HP. Common applications include low flow pump or process
- Pipe Diameter: 0.75 to 12 inch
- Operating Temperature: 140 F
- Operating Pressure: 150 psi
- Media Temperature: 158 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer API Series turbine flowmeters provide extremely accurate custody transfer grade flow measurement in a bladed rotor design. These flowmeters are typically used to measure liquid petroleum products. OUTSTANDING FEATURES Designed for custody transfer flow applications and to be
- Pipe Diameter: 1 to 4 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 6 to 1,500 GPM
- Operating Pressure: 5,000 psi
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Flow meters are vital to the integrity and accuracy of fluid processing systems, but they are also vulnerable to one common and costly problem: pulsation. Using a pulsation dampener for flow meter protection can significantly reduce flow variability and extend the life (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
more. Directional Flow Controls Lee Directional Flow Control valves provide metered flow in one direction, and free flow in the opposite direction. Functionally equivalent to a check valve in parallel with (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
needed with many flow meter technologies by controlling swirl and other flow disturbances in the pipe that affect measurement accuracy. The V-Cone is accurate to +0.5%, with a repeatability of +0.1%, and requires only 0-3 pipe straight diameters upstream and 0-1 diameters (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The CentriFlow® Meter's ability to provide accurate, real-time, continuous flow measurement allows you to optimize your process like never before. The ability to measure gives you the control to manage. Successful in Any Industry The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
O'Keefe Controls Co. Tamperproof Checked Orifices are a unique style of flow control consisting of an integral check valve and a fixed precision orifice incorporated into a single fitting. This efficient construction allows metered flow in one (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
Effects of Every Furrow vs.Every Other Furrow Surface Irrigation in Cotton
The flow rate in cubic meters per minute was calculated as follows: (1) The trial was managed by the farm with respect to cultivation, fertilizer application, pest control and defoliation.
-
Assessing Irrigation BMP for Water Conservation - Alternate Row Irrigation
The flow rate in cubic meters per minute was calculated using the formula The trial was managed by the farm with respect to cultivation, fertilizer application, pest control and defoliation.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
… Methods 269 1.5.2 Non-Chemical Techniques 269 Mechanical Weeding 269 Thermal Treatments 271 Vacuum 272 Biological Pest - control Equipment 272 1.5 … … 304 xvi Contents Timed- flow Method for Calibrating Boom … … 9 Granular Applicators 306 Metering Devices 306 Calibrating and …
-
Applied Mechanics, Mechatronics Automation & System Simulation
… data acquisition provides a convenient, such as through the deployment of wireless sensor network for monitoring water level and rainfall, soil moisture, and so on mountain flood, debris flow , natural disasters such as … … in precision agriculture, crop pests in the soil, pH … (3) Remote control : as for the smart grid in remote meter reading, load optimization, operation condition monitoring; applied to the city water, gas pipe network monitoring and remote valve control; applied in civil air defense alarm remote monitoring system for environmental protection …
-
Wood skills
… 257 material 21, gallery / construction 328-foot 334 radiation protection door 451 strand pressing plate 117 - - tube plate 455 stretch control 233 coups 92 cutting measure 124 strip plane blades 187-plate 114 strobe pulse 75 current 161-circuit 162-blade … Tray extract 356, 359 tangential cut 44 Tanne 70 Tannenblättling 83 submersible method pests technical to 397 …
Indicates content that may require registration and/or purchase.