Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: returned to the crystallizer. DTB units are also used successfully for crystallization from reaction, such as fertilizers made by the neutralization of an acid with a base, because of their high level of internal mixing and the ability to introduce the reactants into a zone of high
-
Description: The OSLO Crystallizer (the growth type crystallizer) consists of a concentric two-body arrangement connected by a central downcomer. The lower body (retention or growth chamber) supplies the necessary volume and fluidization characteristics for developed supersaturation release and crystal growth.
-
Supplier: Eastman Chemical Company
Description: Eastman Eastar™ Copolyester PP001 is an amorphous copolyester with improved processability for multilayer film extrusion useful in pharmaceutical and food packaging. Extruded films made of Eastman Eastar™ copolyester are non-crystallizing, crystal clear, halogen-free, exhibit good toughness,
- Tensile Strength (Break): 7,251.84196785985 psi
- Industry: Industrial
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
-
Supplier: Matexcel
Description: Monascus red is a red liquid color extracted from red curly rice with ethanol followed by crystallization, refination to the final monascus red product. Source: Rice Storage: Store in a cool, dry and sealed place Application: Monascus red is widely used in food industry, health products,
- Applications: Cosmetics / Personal Care, Food / Beverage, Pharmaceuticals / Drugs
- Features: Natural
-
Supplier: GIG Karasek, LLC
Description: (Wiped Film evaporation technology) and a specialist in crystallization technology. Anyone in need of tailor-made, precisely planned plant and equipment, for, the pharmaceutical, polymer, petrochemical, oleochemical, fine chemical, pulp & starch, and food industries as well as for the
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Liquid Recycling, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Solvent Recovery, VOC Recovery / Abatement, Waste Water Treatment
- Process: Blending / Mixing, Crystallization, Distillation, Drying, Evaporation
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Other, South / Central America Only, South Asia Only, United States Only
- Components: Columns, Heat Exchangers, Heaters, Mixers, Pressure Vessels, Separators
-
Description: Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with
- Ultimate Operating Vacuum: 0.01 to 0.03 torr
- Pumping Speed: 157 to 253 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Lubrication Style: Dry / Oil-less
-
Description: system. EVAPORATION/CRYSTALLIZATION/DRYING EQUIPMENT Evaporation and crystallization technology can be used in various industrial fields (chemical, environmental, pharmaceutical, power, etc.). We develop, design and produce mass transfer equipment and can offer solutions for all
-
Description: Chemical and Pharmaceutical Processing Vapor Recovery Deaeration Extruders Crystallizers Central Vacuum Systems Features: KLRC liquid ring vacuum pumps are ideally suited for pumping wet mixtures and even slugs of liquid. Materials of Construction: Casing and Impellers (options): Cast Iron
- Motor Power: 5 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
- Configuration: Individual Vacuum Pump
-
Supplier: Hebeler LLC.
Description: food, chemical, pharmaceutical, waste treatment, bio-energy industries. We are one of only a few worldwide offering product research and testing, the design and engineering of process equipment and systems, and manufacturing of complex one-of-a-kind and first-of-a-kind equipment and systems
- Process: Blending / Mixing, Crystallization, Distillation, Drying, Evaporation
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Operation / Mounting: Floor / Field, Pilot Plants, Production Plants, Skidded
-
Supplier: Rogers Machinery Company, Inc.
Description: Requirements Applications: Chemical & Pharmaceutical Processing Vapor Recovery, Deaeration Extruders, Crystallizers Central Vacuum Systems
- Mechanical: Liquid Ring
-
Supplier: Gems Sensors & Controls
Description: a solid residue. Applications: Medical Laboratory Food and Beverage Systems Pharmaceuticals Petrochemicals Leak Detection Hydraulic Reservoirs Machine Tools
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 0 to 176 F
- Features: Analog Current, Analog Voltage
-
Supplier: Rogers Machinery Company, Inc.
Description: contact between operating parts Quiet operation PEEK coated internals reduce damage from corrosive or condensable gases Applications: Chemical & Pharmaceutical Processing Solvent Recovery Crystallization Vapor Coating
- Ultimate Operating Vacuum: 0.01 torr
- Pumping Speed: 253 CFM
- Mechanical: Rotary Screw
-
Supplier: Heinkel USA
Description: closed system and can therefore be kept sanitary and even sterile - the product is protected at all times. Markets Pharmaceuticals Chemicals Food Dairy Cosmetics Minerals Metals Others Applications Mixing Homogenizing Heating and cooling Addition or injection of liquids De-aeration
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Applications / Industry: Adhesives Processing, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
-
Supplier: InCon Process Systems
Description: Equipment & Systems Technology WE DELIVER YOUR COMMERCIAL SYSTEM Using InCon’s process knowledge and GIG Karasek's process and internationally acclaimed fabrication expertise, we will design, fabricate, test, deliver, and startup your system. GIG Karasek, the world’s largest thin film system
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Piping, Pressure Vessels, Pumps, Separators, Tanks
- Services: Complete Machine / Turnkey System, Installation / B.O.T. / Commissioning, Repair / Overhaul Services
-
Supplier: The Advanced Team, Inc.
Description: No Description Provided
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery, VOC
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Crystallization, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting, Milling, Reactor / Fermentation
- Services: Design Assistance, Inspection / Optimization, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: Quantachrome Instruments
Description: even hydrophobic materials can take up moisture if their pores are small enough. Crystallization phenomena: certain amorphous materials will undergo crystallization as a function of water sorption due to, for example, shifts in glass transition points. Sample form: sorption kinetics
- Properties Analyzed: Absorption / Water Absorption, Porosimetry / Pore Volume
- Test Media: Adhesives / Coatings, Ceramics / Glass, Concrete / Cement, Food / Drugs, Powders / Granular Materials, Textiles
- Mounting / Loading Options: Laboratory / Batch
-
Description: best-selling ISA books. This CD contains: Books Automation Applications in Bio-Pharmaceuticals by George Buckbee, PE and Joseph Alford, PhD, PE, CAP Applying S88: Batch Control from a User’s Perspective by Jim Parshall and L B Lamb Batch Control Systems: Design, Application, and
Find Suppliers by Category Top
Featured Products Top
-
aerospace industry, if your rocket requires tight tolerances and the humidity control does not work properly, crystallization may occur inside the rocket which could result in the loss of the overall system. As an environmental control company, we specialize in providing (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC
Conduct Research Top
-
Controlling Crystallization through Modeling
directly in line with FDA s process analytical technology (PAT) initiative. Despite their importance, detailed models have not been used to their full potential in pharmaceutical crystallization. Simple models such as Mixed-Suspension Mixed-Product Removal (MSMPR) models have been more popular
-
PAT and the Crystallization Toolkit
By Des O Grady, Mark Barrett, Eoin Casey, and Brian Glennon, School of Chemical and Bioprocess Engineering, Center for Synthesis and Chemical Biology, University College Dublin Crystallization is a key unit operation within the pharmaceutical industry, and over 80% of drug products involve
-
Controlling Crystallization through Modeling
Reports Positive Results with Voyager Use CFD to Improve Crystallization Process Modeling and Control Challenges in the Pharmaceutical Industry Particle counting: It s Just One Piece of the Quality Control Puzzle From Underperformance to Overachieving: Culture Change at Bayer Berkeley Aseptic Blow
-
Scaling Up and Controlling Crystallization
By Michael Dunne, ITOMS Ltd Crystallization is a key pharmaceutical manufacturing operation. While the target is always to grow the desired crystals within a narrow size distribution, the nature of the crystallization process can make it difficult to achieve this level of control. One particular
-
Crystallization Imaging Offers Sneak Peak Inside Reactor
, the new process analytical technology (PAT) tool characterises particle shapes using a probe which collects images of the crystallization process. The tool will enable pharmaceutical companies to monitor and optimise these processes. "Essentially we're filming inside the reactor so you can see exactly
-
Perfect Pumps for the Process (.pdf)
Glucose presents several challenges for food and pharmaceutical processors to overcome, but Eccentric Disc Pumps are the clear solution. In the world of industrial processing-specifically in the food and pharmaceutical fields-glucose is a highly versatile and key ingredient. It is a compound
-
A Guide to Centrifuge Selection
Solid-Liquid separation through centrifugation is often. a crucial step to obtain the desired product after. L.. precipitation or crystallization. thhere are two types. of centrifugation (also called dewatering or deliquoring): filtering and sedimenting. This guide focuses mainly on. filtering
-
Open Batch Control: Not Quite Plug-and-Play, But Getting Closer
analysis, FTIR, and NIR are all moving to the plant floor. They enable operators to accomplish such complex tasks as monitoring a polymorph transition during crystallization. Yet unlike field instruments, PAT instruments have traditionally operated as stand-alone entities. They are not easily incorporated
More Information Top
-
Advances in Organic Crystal Chemistry
Fujiwara et al. [61] wrote that “The vast majority of pharmaceutical crystallization processes are designed so that the desired operation is within the metastable zone.” .
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
Figure 13.6 displays a summary of common habits observed in pharmaceutical crystallizations .
-
Applications of the crystallization process in the pharmaceutical industry
Pharmaceuticals crystallization on the production scale is carried out in glass-lined semi-batch crystallizers with a working capacity of about 1 m3 .
-
Engineering of pharmaceutical materials: An industrial perspective
… or incorporating addi- tives or inclusions in the crystal structure to increase the crystal free energy and hence the intrinsic dissolution rates.5 The use of population balance concept to model the particle size distribution in pharmaceutical crystallization has been studied.6 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/59879/673471803-MIT.pdf?sequence=2
In situ raman spectroscopy for in-line control of pharmaceutical crystallization and solids elaboration processes: A review.
-
Quality‐by‐Design (QbD): An integrated process analytical technology (PAT) approach for real‐time monitoring and mapping the state of a pharmaceutical coprecip...
Pharmaceutical Crystallization .
-
From form to function: Crystallization of active pharmaceutical ingredients
Bacon.35 In the field of pharmaceutical crystallizations , this statement has never before rung truer than it does today.
-
http://dspace.mit.edu/bitstream/handle/1721.1/59874/672415642-MIT.pdf?sequence=2
Computer-Aided Rational Solvent Selection for Pharmaceutical Crystallization .
Indicates content that may require registration and/or purchase.