Products/Services for Phase Interpolator SerDes

  • Serdes-Image
    Serdes - (24 companies)
    SERDES macrocell circuits receive fast serial signals on the order of mbit/s or higher and de-serialize them into slower, parallel signs. They are used in high-speed communications and include a DC-balanced coding scheme such as 8B/10B encoding...
    IC Package Type
    Logic Family
    I/O Interface
  • Phase Meters-Image
    Phase Meters - (72 companies)
    Phase meters (phase testers, phase rotation meters) check the phase sequence and phase orientation in three-phase electrical systems. They are used for energy measurements, and the monitor the quality of audio and video transmissions. Correct phase...
  • Phase Converters-Image
    Phase Converters - (60 companies)
    Phase converters transform single-phase power into three-phase power for the operation of industrial motors, pumps, and other equipment. A 3-phase converter is a rotating machine, much like a motor, that converts single-phase utility power...
  • RF Phase Shifters-Image
    RF Phase Shifters - (121 companies)
    RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal. Variable phase shifters change the output signal phase by applying a variable control signal. There are two basic types of variable...
  • RF Phase Detectors and Comparators-Image
    RF Phase Detectors and Comparators - (55 companies)
    RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals. They include local oscillator (LO), radio frequency (RF), and intermediate frequency...
  •  
    Solid Phase Extraction Cartridges and Disks - (48 companies)
    Solid phase extraction (SPE) cartridges and disks are used to clean up a sample before using a chromatographic or other analytical method to quantify the amount of analyte(s) in the sample. Solid phase extraction (SPE) is a valuable sample...
  •  
    IC Phase-locked Loops (PLL) - (122 companies)
    IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator. IC phase locked loops (PLL) are closed-loop frequency controls...
  •  
    Three Phase Transformers - (101 companies)
    Three phase transformers are designed to supply electric power to three-phase systems. These electrical devices have three circuit conductors and may or may not have a neutral wire. Three phase power is used by electric power distribution grids...
  •  
    RF Waveguide Phase Shifters - (15 companies)
    RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response to an external signal. RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response...
  •  
    Phasor Measurement Units (PMU) - (14 companies)
    Phasor measurement units (PMU) record and transmit synchronized real-time phasors, which are signals that represent both the magnitude and phase angle of electrical waves flowing through the electricity grid. Phasor measurement units (PMUs...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire