-
Standards and Technical Documents - CORE, HONEYCOMB FIBROUS, ARAMID BASE, PHENOLIC COATED -- AMS3711Supplier: Accuris
Description: CORE, HONEYCOMB FIBROUS, ARAMID BASE, PHENOLIC COATED
-
Supplier: Accuris
Description: Core, Honeycomb Fibrous, Aramid Base, Phenolic Coated
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of fibrous aramid sheets and supplied in the form of blocks, slices, and ordered shapes.
-
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of fibrous aramid paper sheets and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of fibrous aramid paper sheets and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Plascore Incorporated
Description: PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing) • High strength-to-weight ratio •
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 54 to 2,145 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Norplex-Micarta
Description: RT193PM substrate is composed of a hybrid aramid material that is stronger than pure aramid. The material is impregnated with a high temperature phenolic resin system which includes a non-conducting solid lubricant. This solid lubricant facilitates the use of RT193PM as a
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Description: ISO 1833-24:2010 specifies a method using phenol and tetrachloroethane to determine the percentage of polyester after removal of non-fibrous matter, in textiles made of binary mixtures of certain polyester fibres with acrylic, polypropylene or aramid fibres. This method is not applicable to
-
Supplier: CSA Group
Description: ISO 1833-24:2010 specifies a method using phenol and tetrachloroethane to determine the percentage of polyester after removal of non-fibrous matter, in textiles made of binary mixtures of certain polyester fibres with acrylic, polypropylene or aramid fibres. This method is not applicable to
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP resins are used
- Filler: Aramid Fiber
- General Types: Casting Resin
- Features: Composite Material, Phenolics (Melamine, Furan), Thermoset
-
Supplier: Norplex-Micarta
Description: NP193PM is a sheet composed of a texturized aramid and "soft glass" fibers which are combined to make a fabric that is stronger than pure aramid and less abrasive than glass fabrics. The material is impregnated with a high temperature phenolic resin system which includes a
- Use Temperature: 329 F
- Water Absorption: 1.94 %
- Tensile Strength (Break): 9,700 to 25,600 psi
- Filler: Aramid Fiber, Fiber Glass
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Filler: Aramid Fiber
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: ARC Technologies, Inc.
Description: including phenolic, high-temperature aramid and fiberglass. Product Overview Designed to enhance antenna performance Ultra lightweight yet mechanically durable Superior electrical performance Machined to complex 3D configurations Why Honeycomb is Effective With our proprietary lossy
-
Supplier: ASTM International
Description: bismaleimide, epoxy, phenolic, poly(amideimide), polybenzimidazole, polyester (thermosetting and thermoplastic), poly(ether ether ketone), poly(ether imide), polyimide (thermosetting and thermoplastic), poly(phenylene sulfide), or polysulfone matrices; and alumina, aramid, boron,
-
Supplier: ASTM International
Description: composites, sandwich core materials, and filament-wound pressure vessels containing but not limited to bismaleimide, epoxy, phenolic, poly(amideimide), polybenzimidazole, polyester (thermosetting and thermoplastic), poly(ether ether ketone), poly(ether imide), polyimide (thermosetting and
-
Supplier: ASTM International
Description: bismaleimide, epoxy, phenolic, poly(amide imide), polybenzimidazole, polyester (thermosetting and thermoplastic), poly(ether ether ketone), poly(ether imide), polyimide (thermosetting and thermoplastic), poly(phenylene sulfide), or polysulfone matrices; and alumina, aramid, boron,
-
Supplier: ASTM International
Description: practice has utility for examination of flat panel composites and sandwich constructions containing, but not limited to, bismaleimide, epoxy, phenolic, poly(amide imide), polybenzimidazole, polyester (thermosetting and thermoplastic), poly(ether ether ketone), poly(ether imide), polyimide
-
Supplier: FX PCB Co., Ltd.
Description: one side, it achieves electrical contact through welding. Single-sided flexible PCBs can be made using polyimide, polyethylene terephthalate, aramid cellulose ester, or polyvinyl chloride as the insulating substrate. In regions where rigidity is needed, reinforcement ribs can also be added to
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
More Information Top
-
Fire Properties of Polymer Composite Materials
400 carbon/phenolic glass/ phenolic aramid /phenolic .
-
ASTM MNL36 - Safe Use of Oxygen and Oxygen Systems: Handbook for Design, Operation, and Maintenance
Phenolic aramid .
-
Ignitibility of Advanced Composites in Liquid and Gaseous Oxygen
epoxy/fiberglass epoxy/aramid epoxy/graphite phenolic/fiberglass phenolic/ aramid phenolic /graphite bismaleimide/graphite vinyl ester/fiberglass 18.3• .
-
ADVANCED TECHNOLOGY AND PARTICLE PHYSICS PROCEEDINGS OF THE 7TH INTERNATIONAL CONFERENCE ON ICATPP-7
Composite mirrors using an aramid phenolic honeycomb or foamed moulded glass as a core between layers of carbon fiber and a perspex mirror only would contribute 1 % but pose technical challenges not yet solved.
-
Flammability testing of flame‐retarded epoxy composites and phenolic composites
The LOX mechanical impact test showed that epoxy/fiberglass had the lowest ignition resistance and phenolic / aramid had the highest ignition resistance in LOX.
-
Fire‐hazard assessment of extended‐chain polyethylene and aramid composites by cone calorimetry
When charring of the phenolic and aramid components predominate, SEA decreases to zero.
-
Fire Response of Organic Polymeric Materials (Organic Materials in Fire: Combustibility)
Nylon fabric Polyurethaneflexiblefoam Polyurethane-coated nylon fabric Wool/nylon fabric Polychloropreneflexiblefoam, 1 Phenolic fabric Phenolic / aramid fabric, 1 Polyamide-imide fabric Siliconeflexiblefoam, 1 Siliconeflexiblefoam, 2 Phenolic/aramid fabric, 2 Phenolic/aramid fabric, 3 Polybenzimidazole fabric Polyphosphazeneflexiblefoam Siliconeflexiblefoam, 3 Polychloropreneflexiblefoam, 4 samples Polyamide-imide/wool fabric …
Indicates content that may require registration and/or purchase.