-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5⁄8" diameter, maximum chassis thickness 11⁄32". Cable diameter up to 5⁄16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5⁄8" diameter, maximum chassis thickness 11⁄32". Cable diameter up to 5⁄16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5⁄8" diameter, maximum chassis thickness 11⁄32". Cable diameter up to 5⁄16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
-
-
Supplier: U.S. Plastic Corporation
Description: Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE XX - Copper color, paper base phenolic laminate with good mechanical properties, high dielectrical strength
- Chemical System: Phenolics
- Form / Shape: Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: 2-3/4” 2-3/4” 3” 3” 3-1/4” There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.
- Chemical System: Phenolics
- Form / Shape: Plate, Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: Redwood Plastics
Description: Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE” grade ideally suited for high load and high impact applications.For applications that require a lower
- Tensile Strength (Break): 13,000 to 42,000 psi
- Use Temperature: 300 F
- Dielectric Strength: 0.005080000000000011 to 0.015240000000000031 kV/in
- Dielectric Constant: 5.1 to 5.2
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: U.S. Plastic Corporation
Description: Phenolic is a hard, dense material made by applying heat and pressure to layers of paper or fabric, impregnated with a synthetic resin. These phenolics are approx half the weight of aluminum and their physical toughness resists abrasion, friction, impact, and material fatigue. Special
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: This material is extremely versatile because of its unusual combination of properties. All grades are lightweight, structurally strong, and moisture-resistant. High-pressure laminates do not soften appreciably under reapplication of heat, and their high dielectric strength and strength in
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: Vlier
Description: Phenolic nose standard spring plungers are ideal for use with aluminum, brass or any soft, easily marred material. Typical Uses Positioning Indexing Ejecting Locking Latching Detents Contacts Lifters Insulators Special Features High tensile strength High dielectric strength Reinforced
- Stroke: 0.63 inch
- End Force (depressed): 7.3 lbs
- Thread Size: #8-32
- Plunger Type: Spring Plunger
-
Supplier: TelephoneStuff.com
Description: /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage: Withstands 2,000V minimum. -
- Material: Brass
-
Supplier: Allied Electronics, Inc.
Description: Chrome plated machined brass shells with threaded coupling and black phenolic dielectric. Panel receptacle mounting hole 5⁄8" diameter, maximum chassis thickness 11⁄32". Cable diameter up to 5⁄16" for cable plugs and jacks. Both male and female contacts are rated for 3 amps, 600 volts.
-
Supplier: TelephoneStuff.com
Description: Single gang faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance - Resistant to fading, discoloration, grease, oils, organic solvents and moisture scratches -
- Material: Plastic
-
Supplier: TelephoneStuff.com
Description: 7-gang Residential grade metal faceplate for toggle switch. Features: - Molded of urea or phenolic - Photoelectrically color-matched to Leviton devices - Designed for high dielectric strength and arc resistance - Resistant to fading, discoloration, grease, oils, organic solvents and
-
Supplier: TelephoneStuff.com
Description: Screw Material: #8-32 Brass /Ni plated for neutral - Ground Screw Material: #8-32 Brass, Multiple Drive (Green) - Top Material: Phenolic - Base Material: Phenolic - Power Contacts Material: .032" (.81) Brass - Mounting Screw Material: Steel-Zinc Plated - Dielectric Voltage:
-
Supplier: ASTM International
Description: resistance; dielectric breakdown; dielectric constant; dielectric strength; dissipation factor; surface resistance; comparative track index; volume resistance; and water extract conductance. Tests for combustion qualification shall also be performed to determine the flame
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Mersen
Description: Mersen Class T fuse blocks accommodate Class T fuses up to 600A. Insulators are either durable, glass-filled polycarbonate (GFPC) or phenolic with verified dielectric strength in excess of 2500V. Mersen is the only manufacturer to offer Class T blocks with copper connectors. Features
- Normal Operating Current: 0 to 600 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: phenolic with verified dielectric strength in excess of 2500V. 30, 60 and 100A fuse blocks feature a unique adder block which can be snapped onto 1-, 2- or 3-pole blocks to form multipole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity
- Normal Operating Current: 0 to 600 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Mersen
Description: phenolic with verified dielectric strength in excess of 2500V. 30, 60 and 100A fuse blocks feature a unique adder block which can be snapped onto 1-, 2- or 3-pole blocks to form multipole segmented blocks of as many poles as desired. All fuse clips are made of high conductivity
- Normal Operating Current: 0 to 600 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, UL Approval
-
Supplier: Plascore Incorporated
Description: PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing) • High strength-to-weight ratio • Corrosion
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: Protavic America, Inc.
Description: of 0.070 inch (1.8 mm) or greater. The cured materials provide long-term circuit protection and bond stability from -55?C to 125?C. PNU-46203™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards.
- Viscosity: 15,000 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
- Features: Ceramic / Glass, Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Encapsulanting / Potting, Filled / Reinforced, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Metal, OEM / Industrial, Paper / Paperboard, Plastic
-
Supplier: Protavic America, Inc.
Description: stability from -55C to 100C. PNU-46202™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-46202™ allows examination of all encapsulated components and circuit boards. PNU-46202™ is available in self-mixing MixPac ® for
- Viscosity: 8,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Protavic America, Inc.
Description: stability from -55°C to 100°C. PNU-56200™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-56200™ allows examination of all encapsulated components and circuit boards. PNU-56200™ is available in self-mixing AMPHI-PAX ®
- Viscosity: 5,000 cP
- Use Temperature: -55 to 120 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
-
Supplier: Protavic America, Inc.
Description: stability from -55C to 100C. PNU 46220™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU 46220™ allows examination of all encapsulated components and circuit boards. PNU 46220™ is available in self-mixing MixPac ® for
- Viscosity: 1,500 cP
- Use Temperature: -55 to 125 F
- Dielectric Constant (Relative Permittivity): 4.41 to 4.63
- Features: Ceramic / Glass, Conformal / Encapsulating Coating, Electrical Insulation / Dielectric Material, Encapsulanting / Potting, Filled / Reinforced, Flexible / Dampening, Metal, OEM / Industrial, Paper / Paperboard, Plastic, UV / Radiation Cured (EB, Light)
-
Supplier: OMEGA Engineering, Inc.
Description: Material: Silver cadmium oxide, gold flashed; 7.9 mm (5.16") diameter standard Dielectric Withstanding Voltage Between Open Contacts: 1500 Vrms Dielectric Withstanding Voltage Between All Other Mutually Insulated Conductive Elements: 2200 Vrms Coil Terminals: 6-32 binder head screws
- AC Coil Voltage: 120 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits improved performance
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Daburn Electronics & Cable
Description: particularly those requiring insulation system compatibility. Improved flexibility throughout a wide operating temperature range Resistant to resistant to most acids, organic solvents, oils and water and exhibit fair resistance to alkalis Compatible with modified polyester, acrylic, epoxy,
- Diameter: 0.02 to 1.036 inch
- Length: 1,200 to 3,000 inch
- Operating Temperature: -25 to 155 C
- Material: Fiberglass
-
Supplier: ASTM International
Description: 1.3 This practice is applicable to roofing and waterproofing systems incorporating electrically nonconductive rigid board insulation made from materials such as organic fibers, perlite, cork, fiberglass, wood-fiber, polyisocyanurate, polystyrene, phenolic foam, composite boards, gypsum
-
Supplier: FX PCB Co., Ltd.
Description: offers pressure and stiffness to the board. Moreover, they are not much expensive. Moreover, phenolic is useful as a base material for them. Due to this decomposition temperature of phenolic is just too low which affects in delamination of the layer if solder is located for a long
- Thickness: 0.007874015748031496 to 0.31496062992125984 inches
- Type: Rigid
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: high-frequency PCBs, which operate typically at gigahertz. Teflon or polyphenylene oxide (PPO) is used to create the boards. When selecting high-frequency single-layer PCBs, there are a few things to keep in mind, including thermal expansion, dielectric loss, water absorption, and other
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
, including: Ferrites Powdered irons Kool Mu Phenolics MPP High-flux To provide additional design and construction flexibility, we may implement other conducting materials into custom inductors, such as magnetic (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Cooper Interconnect - 80-PC2F - Audio, Video Connectors - Connectors - Allied Electronics
Chrome plated machined brass shells with threaded coupling and black phenolic dielectric .
-
Cooper Interconnect - 80-MC2F1 - Audio, Video Connectors - Connectors - Allied Electronics
connector, circular microphone, female cable plug, phenolic dielectric , 2 contact .
-
Cooper Interconnect - 80-MC2M - Audio, Video Connectors - Connectors - Allied Electronics
connector, circular microphone, male plug, phenolic dielectric , 2 contact .
-
Cooper Interconnect - 80-MC2F - Audio, Video Connectors - Connectors - Allied Electronics
connector, circular microphone, female cable jack, phenolic dielectric , 2 contact .
-
1994 Triggered Lightning Test Program: Measured responses of a reinforced concrete building under direct lightning attachments
… isolation between the walls and the floor except when they were to be intentionally connected, the bottoms of the walls where they fit into the footer pockets were encased by an insulating layer of l/Z-in-thick woven phenolic dielectric material.
-
Molex Incorporated - 38331-8004 - Rectangular/PCB Connectors - Connectors - Allied Electronics
connector,circular microphone,male plug, phenolic dielectric ,2 contact .
-
SL Power ( Ault / Condor ) - MW173KB2403B01 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
connector,circular microphone,male plug, phenolic dielectric ,2 contact .
-
Cooper Interconnect - 91-MC6M - Audio, Video Connectors - Connectors - Allied Electronics
Chrome plated machined brass shells with threaded coupling and black phenolic dielectric .
-
Cooper Interconnect - 86-CP11 - Electrical Connectors - Connectors - Allied Electronics
connector,circular microphone,male plug, phenolic dielectric ,2 contact .
-
Cooper Interconnect - 91-MC3F1 - Audio, Video Connectors - Connectors - Allied Electronics
Chrome plated machined brass shells with threaded coupling and black phenolic dielectric .
Indicates content that may require registration and/or purchase.