Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Norplex-Micarta
Description: NP843 is made from kraft paper and phenolic resin system. The cover plies use a semi-conductive phenolic resin, while the core is insulating. Applications include X-ray tables in operating rooms and other applications where X-ray clarity is required. *The use temperature
- Use Temperature: 257 F
- Coeff. of Thermal Expansion (CTE): 5.555555555555555 to 6.666666666666666 µin/in-F
- Water Absorption: 0.4 to 2.3 %
- Tensile Strength (Break): 15,000 to 22,000 psi
-
Supplier: Accuris
Description: Plastics; Thermosetting resins, Phenolic resins; Concept, classification
-
Supplier: Accuris
Description: QUALITATIVE TESTS FOR PHENOLIC RESINS
-
-
Supplier: Accuris
Description: Coating - Phosphate/ Molybdenum Disulphide/ Phenolic Resin
-
Supplier: Norplex-Micarta
Description: NP342 (NEMA C) consists of cotton sheeting and general-purpose phenolic resin. In terms of price and quality of machining, this material is an intermediate option between canvas and linen grades. The product is easy to machine and operates with less noise than metal. In addition, this
- Water Absorption: 1.8 %
- Tensile Strength (Break): 10,900 to 12,700 psi
- Form / Shape: Film / Sheet
- Features: Flame Retardant (e.g. UL 94 Rated), Other, Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked, UL Approved
-
Supplier: Accuris
Description: Varnish, Phenolic Resin Corrosion-Preventive
-
Supplier: SAE International
Description: This specification covers a colored but unpigmented varnish based on a phenolic resin.
-
Supplier: SAE International
Description: This specification covers a colored but unpigmented varnish based on a phenolic resin.
-
Supplier: Norplex-Micarta
Description: NP631 is a hot-punching thermoset composite material offering excellent electrical properties and low moisture absorption. NP631 is used for punched parts for high-voltage switches, gears, and other insulation applications requiring high electrical strength in areas of high humidity and moisture.
-
Supplier: Norplex-Micarta
Description: RT325 is composed of a fine weave cotton reinforcement combined with a phenolic resin system enhanced with a self lubricating graphite modifier. With mechanical properties similar to NEMA LE. RT325 is suitable for a variety of mechanical applications, but should not be used in
-
Description: Plastics -- Phenolic resins -- Classification and test methods
-
Description: Plastics -- Phenolic resins -- Determination of pH
-
Supplier: CSA Group
Description: This International Standard specifies two methods, using gas chromatography, of measuring the residual phenol content of phenolic resins.
-
Description: This International Standard specifies two methods, using gas chromatography, of measuring the residual phenol content of phenolic resins.
-
Supplier: CSA Group
Description: Specifies three chromatographic methods for the separation of phenolic resins into their component compounds according to molecular size or molecular weight and polarity: gel-permeation chromatography, high-performance liquid chromatography on polar and on non-polar columns. Applies to
-
Supplier: Newark, An Avnet Company
Description: PHENOLIC RESIN TOP-33.75X22.52
-
Supplier: Reid Supply
Description: Rigid Plate Casters are available in single wheel or double wheel styles for smooth straight-line movement. These casters have flat mounting plates with bolt holes configured for easy attachment to a wide variety of applications.Rigid Plate Casters with Brake are available in single wheel styles
- Load Capacity: 500 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.75 inch
- Features: Other
-
Supplier: CSA Group
Description: ISO 8987:2005 specifies methods for the determination of the B-transformation time of phenolic resins at a specified temperature and under specified conditions on a heated test plate. Two methods are described, each with a different test plate: Method A -- plate with depressions in the
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the amount of apparent free phenol in synthetic phenolic resins or solutions used for coating purposes. The test method for isolation of the free phenol applies to all the commonly used resins except those containing
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of matter in a solid phenolic resin that is volatile at 300°F (150°C). 1.2 This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this standard to establish
-
Description: ISO 8619:2003 specifies a method for the determination of the flow distance of powdered heat-setting phenolic resins for production and control. With reference to tablet formation, test temperature and angle of inclination of the glass plate, measurement of the flow distance involves
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP
- Filler: Aramid Fiber
- General Types: Casting Resin
- Features: Composite Material, Phenolics (Melamine, Furan), Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Phenolic resins are used for saturating substrates in various applications. These resins are designed to have performance properties that include: wicking, abrasion resistance, durability and moisture resistance.
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the cure rate at any specified temperature for a thermosetting phenol-formaldehyde resin. The time at that temperature required to make a fluid mixture change into a hard immovable mass indicates speed of cure. 1.2 This standard does not
-
Supplier: Georgia-Pacific Corporation
Description: and marine paint. Phenolic resins are also used as curing agents or hardeners for epoxy resins in applications such as molding materials, laminates, coatings and adhesives. The phenolic novolac resins used are non-heat reactive materials by themselves, but have
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: ASTM International
Description: 1.1 This test method covers the recommended procedure for the determination of the nonvolatile or total solids content of liquid phenolic resins used for wood laminating. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: Georgia-Pacific Chemicals LLC
Description: These phenolic novolac resins are used as curing agents for epoxy resins in molding compounds, copper clad laminates, electrical applications and potting.
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 5018 phenolic resin is used in conjunction with GP® 4839 catalyst, for the manufacture of Fiber-Reinforced Polymer (FRP) parts. Specifically developed for hand layup and filament winding, the system is also suitable for other FRP processes. By varying the amount of the catalyst
- Viscosity: 800 to 1,400 cP
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Urea-formaldehyde and phenol-formaldehyde resins are used for grit adhesion to various substrates in coated abrasives, bonded abrasives and wheels, and scrub pads. They are formulated to provide grain bonding in various substrates and high water tolerance with a light color that allows for
- Industry: Industrial
- Features: Liquid, Phenolics (Melamine, Furan), Thermoset
- Filler: Unfilled
-
Supplier: IHS ESDU
Description: ESDU Fat E.05.06 presents curves of alternating stress against endurance obtained from an analysis of 280 constant amplitude room temperature tests of joints with adherends 0.033 to 0.082 in (0.08 to 2 mm) thick (t) glued over a length (l) of 0.375 to 1.96 in (10 to 50 mm). The stress ratio lay
-
Supplier: U.S. Plastic Corporation
Description: Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE CE - Brown color, canvas base phenolic laminate having high impact strength for mechanical
- Chemical System: Phenolics
- Form / Shape: Rod / Round Stock
- Features: Thermoset / Crosslinked
-
Supplier: Interstate Plastics, Inc.
Description: struck, canvas phenolic can be used in explosion-proof environments. The material is commonly used to make gears, pulleys, rollers, and guides. Canvas phenolic is a mechanical grade and does not have electrical properties comparable to the ce grade. Canvas phenolic complies with
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Interstate Plastics, Inc.
Description: Linen "le" grade is used where better machining is needed compared to that offered by canvas grades. This product consists of a fine-weave linen fabric and general-purpose phenolic resin. Besides easy machining, linen phenolic operates with less noise than metal. In addition,
- Overall Thickness: 0.125 to 2 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is designed for use as countertops, shelving and reagent packs.
- Overall Thickness: 0.125 to 1 inch
- Form / Shape: Film / Sheet
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Specialty / Other
-
Supplier: Georgia-Pacific Corporation
Description: line of phenol-formaldehyde resins and catalysts for use in hardboard applications. Particleboard & MDF Resins – LEAF® low-emission resins for use in particleboard and MDF are offered by GP Chemicals. LEAF C2 resins can be urea-formaldehyde or melamine-urea-formaldehyde
- Industry: Building / Construction
- Chemical System: Phenolics / Formaldehyde Resin
- Substrate Compatibility: Wood / Wood Product
Find Suppliers by Category Top
Featured Products Top
-
These monomers are key monomers in the production of epoxy resins and polycarbonate plastic. These monomers have excellent mechanical properties. (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc. -
, phenolic, epoxy, resins, etc. Learn More about Magna-Tac A39 (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
, saturated polyesters, epoxies and phenolic resins. All varnishes are offered in different organic solvents as well as waterbased systems, depending on technical demand and safety as well as environmental requirement. We are providing certified solutions for the use as binders and cross (read more)
Browse Resins and Compounds Datasheets for ELANTAS North America LLC -
-in phenolic resin hardboard protection plate (accessory) safeguards the underlying electronics from the risk of damage during installation and servicing. SMART-PANEL is available in two sizes: 3.30” x 3.30” x 0.83” and 6.10” x 3.30” x 0.83”. They are molded (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
, strong chemical and corrosion resistance, and long-term dimensional stability — properties that make polyurethane thermosets, epoxy resins, and phenolic resins the standard choice for aerospace, electronics, and automotive parts where mechanical performance and heat resistance are critical, such as (read more)
Browse Plastic Tubing Datasheets for Pexco -
process is 100% reversible as no chemical bonding takes place. This characteristic allows thermoplastics to be remolded and recycled without negatively affecting the material’s physical properties. There are a variety of thermoplastic resins that offer various performance benefits, but the (read more)
Browse Datasheets for Osborne Industries, Inc. -
, compression molding, insert molding, CNC machining, and value-added assembly – supported by deep expertise in advanced engineering resins. Through precision injection and compression molding, we (read more)
Browse Uncategorized Products Datasheets for Pexco
Conduct Research Top
-
Thermosets Take the Heat and Pressure in Missile Propulsion Systems
This high performance thermoset composite material is manufactured from a woven glass fabric and a high-temperature phenolic resin system. The resulting composite material provides excellent flame resistance and high physical strength.
-
Zirconium in Organic Applications (.pdf)
, hydroxyacetic, lactic and methacrylic acids, urea, methyl methacrylate, rayon, and various alcohols and phenolic resins. The ability of zirconium to withstand high temperatures and concentrations coupled with the fact that the zirconium ions are colorless allows its use in dye manufacturing and other areas
-
University of Waterloo Skip to the content of the web site.
or Second World Wars but is investigating lighter and stronger designs using woven Kevlar fibres and a phenolic rigid resin matrix that the fibres reinforce. The work is laying the groundwork for the development of a new generation of helmets. Led by principal researcher Prof. Michael Worswick
More Information Top
-
Engineered Tribological Composites
Phenolic Resins ...................................................................183 .
-
Landolt-Börnstein
444622h phenolic resin , melamine resin, urea resin .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
AF HL-27 [Harcros] Uses: Antifoam for urea and phenolic resins , latex paints, inks, food pkg.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Antifoam for urea and phenolic resins , latex paints, inks, food pkg. adhesives/cellophane; defoamer in food-contact coatings, paper/paper- board .
-
SILICON CARBIDE CERAMICS FOR COMPACT HEAT EXCHANGERS
We have established a procedure for achieving desirable carbon properties by using carbon precursors consisting of two readily available high purity organic materials, crystalline cellulose and phenolic resin .
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Antifoam for urea and phenolic resins , latex paints, inks, food pkg. adhesives/cellophane; defoamer in food-contact coatings, paper/paper- board .
-
Plastics
Phenolic resins (Phenoplaste, PF resins).
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Schenectady Chern., Inc. Chem. Descrip.: Terpene phenolic resin Category/Applications: Tackifier for SBR, NBR, NR, and CR compounds and adhesives; lengthens bonding range .
Indicates content that may require registration and/or purchase.