Products/Services for Phosphor Bronze Cotter Pins

  • Cotter Pins and Wire Clips-Image
    Cotter Pins and Wire Clips - (75 companies)
    Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear...
  • Industrial Pins-Image
    Industrial Pins - (743 companies)
    ...such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins. Operation. Hitch pins are designed to couple mating components--such as a vehicle and trailer--often employing a locking mechanism...
  • PCB Pins and Receptacles-Image
    PCB Pins and Receptacles - (86 companies)
    Brass alloys. Phosphor bronze. Tellurium copper. Beryllium copper. Beryllium nickel. Plating materials for PCB pins including the following: Copper. Lead. Gold. Silver. Tin. Nickel. Palladium. Specifications. Some suppliers specify PCB pins...
  • Hitch Pins and Linch Pins-Image
    Hitch Pins and Linch Pins - (85 companies)
    ...an additional cotter pin inserted perpendicularly to lock the pin in position. Linch pins, detent pins, snapper pins, safety spring pins, and toggle pins all contain integral locking mechanisms. Like other pins, these devices are meant to resist shear...
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  •  
    Dowel Pins - (192 companies)
    ...cotter pins, and spring pins have their own unique Engineering360 selection guide and specification filter. A straight pin with metric or SAE threads is called a threaded rod. Drive pins have an interference fit and must be hammered into a mating...
  •  
    Specialty Pins - (127 companies)
    ...in applications that require chemical and corrosion resistance, as well as relatively high pressure ratings. Specialty pins include specialized or proprietary dowel pins, spring pins, cotter pins and wire clips, hitch pins and linch pins, and locating...
  •  
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  •  
    PIN Diodes - (93 companies)
    PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode...
  •  
    Bolts - (1302 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ZCU12
    Applications: Springs, dips, high strength electrical conductors, bolts, nails. screws, cotter pins , and parts requiring some combinations of high strength, high electrical or thermaI conductivity, or boz,high resistance to fatigue and creep, and good work- Weldability: Phosnic Bronze can be welded with the metallic arc using shielded-arc electrodes of the same material or phosphor bronze.
  • http://calhoun.nps.edu/public/bitstream/handle/10945/2855/06Mar_Black.pdf?sequence=1
    Applications: bellows, bourdon tubing, clutch discs, cotter pins , diaphragms, fasteners, lock washers, wire brushes, chemical hardware, textile machinery, welding rod. Phosphor bronze 5% Sn, UNS C51000, H06 Temper flat products .
  • ZCU696
    The recycled material can be remelted just like untinned material and used for a new cast of phosphor bronze . Applications: Typical applications include connection pins , connectors, relay springs, slide bearings, and slideways. Hardware uses include beater bars, bellows, Bourdon tubing, clutch disks, cotter pins, diaphragms, fuse clips, fasteners, lock …
  • ZCU238
    General Characteristics: Copper Alloy No. 5 10, formerly known as Phosphor Bronze 5% A, is the general purpose alloy in the seriesof phosphor bronzes . Applications: Bndge bearing plates. beater bars, bellows, Bourdon tubing, clutch disks, cotter pins , diaphragms, fuse clips, fasteners, lock washers, sleeve bushings, springs, switch parts, truss wire, wire brushes, chemical hardware, welding rods.
  • On Pumping Machinery (1897)
    The crank pins are fixed at 120deg.with each other, the high-pressure being connected to one … The rams are 22in. in diameter by 3ft. stroke, and are cottered upon the piston tail rods … The clack boxes are fitted with multiple disc valves of hard red fibre, working upon removable brass grids and spindles and phosphor - bronze involute spiral springs, loaded to '/Jb. per square inch to accelerate their action.
  • ZCU381
    Anaconda alloy (C) 521 is produced as a standard phosphor bronze and as superfrme-grainDuraflex, see Table 1. Among its many other uses are sleeve and thrust bearings, welldrilling equipment, pneumatic hammers, heavy-duty clips and fasteners, cold-headed parts, diaphragms, bellows, lock washers, clutch disks, chemical hardware, gears, pinions, welding wire, cotter pins and marine Parts.