-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: Utmel Electronic Limited
Description: 1.00mm Wire to Board Connector (SH) Terminals, Phosphor Bronze Prepunched and Tinned
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Connector Type: Wire-to-Board Connector
-
-
Supplier: Utmel Electronic Limited
Description: 3.00mm wire-to-wire connector (MX43020/43025) female end, phosphor bronze prepunched and tinned
- Voltage Rating: 250 volts
- Current Rating: 5 amps
-
Supplier: Utmel Electronic Limited
Description: 1.50 mm Wire to Board Connector (Molex 87421) Terminals, Phosphor Bronze Punched and Tinned
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
- Voltage Rating: 150 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: Connector, Standard Cable; Thermoplastic; Black; UL 94V-0; Phosphor Bronze
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- CDA Grade: 544
- UNS C Number: 54,400
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;MALE
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;FEMALE
-
Supplier: Allied Electronics, Inc.
Description: D-Sub Connector; Plug; Ribbon; PhosphorBronze; Black; Thermoplastic; 9; 1; 20
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:CC09 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Flash Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, IDC, PHOSPHOR BRONZE; Product Range:-; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:FFC Board Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTACT, PIN, IDC, PHOSPHOR BRONZE; Product Range:-; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:FFC Board Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, CRIMP, PHOSPHOR BRONZE; Product Range:AMPMODU System 50 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU System 50 FFC RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1 1mm Tin Phosphor bronze Brick nogging SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS
- Contact Pitch: 1 mm
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: I-PEX Category: Connectors, Interconnects Terminals Wire to Board Connectors Contact Finish: Tin Contact Material: Phosphor Bronze Terminal Type: Through Board Length - Overall: 0.173" (4.39mm) Alternative Parts (Cross-Reference): Cross Product
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals- Wire to Board Connectors Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Terminal Type: Through Board, Locking Hole Diameter: 0.072" ~ 0.077" (1.83mm ~ 1.96mm)
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Mount Feature : With Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector
- Current Rating: 1 amps
- Number of Contacts: 18 #
- Connector Type: Rectangular Connectors, Heavy Duty, Wire-to-Wire Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Win Source Part Number: 1332741-0901980001 Category: Connectors, Interconnects>Terminals>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Phosphor Bronze Standard Package: 10,000
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: 20 Wire Size (CMA) : 404 - 1022 Operation/Application Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
- North American (AWG): 20 to 24 AWG
- International (mm2): 0.2 to 0.52 mm2
- Features: RoHS
-
Supplier: ODG (Origin Data Global)
Description: 2 Tin 2mm -55℃~+105℃ Phosphor Bronze Standing paste SMD Wire To Board Connector ROHS
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cables, Wires - Management>Markers Product Status: Preliminary Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish:
-
Supplier: Amphenol Communications Solutions
Description: Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Plug Terminal, Phosphor Bronze, Gold Flash plating, AWG(#24-28)., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127818-112LF.
- Voltage Rating: 600 volts
- Current Rating: 3 amps
- Number of Contacts: 1 #
- Gender: Male / Plug
-
Supplier: Radwell International
Description: INDUSTRIAL COPPER CONNECTOR, PHOSPHOR BRONZE, CAT 5E, 24 AWG, 8-WIRE, BLACK, 5.22 H X 1.18 W X 3.77 D IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Connector body is high-impact, fire-retardant plastic rated UL 94V-0. Spring wire contacts are highest quality phosphor bronze, plated with 50 microinches of gold over 100 microinches of nickel for lowest contact resistance, maximum life. Connector 110 IDC contacts
-
Supplier: Hubbell Wiring Device-Kellems
Description: RUGGED NYLON (FACE/BODY) MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA APPROVAL; 125 V AT 60 HZ VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CONTACT MATERIAL PHOSPHOR BRONZE; OPERATING TEMPERATU
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Connector Accessory, Contact, Phosphor Bronze, ROHS COMPLIANT Product overview: 76357-301LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
- Voltage Rating: 1,000 volts
- Current Rating: 3 amps
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
, Green, Blue, Gray and Violet. 3 styles manufactured by Keystone. Miniature type test points are made from .010"(.25) dia. Phosphor Bronze with Silver or Matte Tin (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
-wrap posts and turret terminals making it ideal for testing circuitry on high density PCB packages This new test point is manufactured from phosphor bronze with silver plating. They can be used in both lead free solder and traditional reflow processes. They are packaged on tape and reel (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Polypropylene for increased durability. The contacts are made from Phosphor Bronze with Nickel Plating. These self-contained compact power packs may be placed on or off a board as well as between components and are suitable for consumer or industrial products. These power packs are polarized to (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
higher energy, light weight, rechargeable batteries for new generations of electronic products. Ruggedly built and durable, these compact holders feature low profile, heat resistant Nylon housings and Gold-plated Phosphor Bronze contacts. They are ideally suited for use with many consumer and (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Power Distribution (SPD): Luminance calibration; Color calibrations, such as one-color calibration, four-color calibration (depending on RGB or single-color emitters); LED and white phosphor LED calibration Lensing effects: Distortion calibration (if applicable (read more)
Browse Photometers Datasheets for Radiant Vision Systems
More Information Top
-
Loading of a surface-electrode ion trap from a remote, precooled source
Each fil- ter board is attached at its base to a 24-pin connector that mates with a connector bringing phosphor - bronze DC wires from room temperature.
-
Environmental Degradation of Telecommunication Hardware
phosphor bronze connector clip and the copper wire conductor had numerous worn areas.
-
Experimental Innovations in Surface Science
See Ethylene diamine Einzel lens, 187, 220, 472 Electrical conductivity, TiO2 single crystal, 200–201 Electrical connections band clamp, 67 cold-formed wire connector , 64 leakage, 64 phosphor bronze spring, 66 sliding metal contact, 66 tungsten-to-tungsten wrap, 61 ultrahigh resistance vacuum …
-
Application of the torsion technique for the measurement of vapour pressures in the temperature range 1500-2500°C
The lower end of the phosphor - bronze wire was joined, by means of a Perspex connector (and thus non-magnetic) to a straight 9 cm length of pure copper wire (30 thou thick).
-
Internal field strength measurements in chick forebrains at 50, 147, and 450 MHz.
It consists of a short length of 0.2-mm diameter phosphor - bronze wire mounted within a suitably modified type-SMA female connector .
-
http://www.mouser.com/catalog/catalogusd/645/170.pdf
Material Specifications: • Panel connector socket and ring: thermoplastic • Header connector : thermoplastic (UL Listed materials) • Terminals: phosphor bronze , tin plated • Wire : 24AWG, 7 strand copper, insulated • For Locking Header use Mouser Stock No.: 538-22-23-2021 • …
-
Design and performance of the LANL 158-channel magnetoencephalography system
One copper and two phosphor bronze twisted wire pairs are used per SQUID magnetometer to connect it to room temperature connectors .
-
The Band 3 receiver (84-116 GHz) for ALMA
A standard wiring hamess (36 AWG phosphor - bronze , 450mm long), consisting of twisted pair wires with MDM-25 connectors on each end, feeds the bias from 300 K to 4 K.
-
Some techniques for the electrical brain stimulation of small unrestrained animals
A loose coil of 40 SWG phosphor - bronze wire leads from the nut--to which it is soldered--to a home-made connector .
-
The UT 19-channel DC SQUID based neuromagnetometer
From the connector to the top of thc cryostat, the connec- tions for bias, modulation and external feedback are made with twisted non-magnetic phosphor bronze wire having a diameter of 64 pm.
Indicates content that may require registration and/or purchase.