Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: Compact, easy-to-use driver circuit The C9118-01 CMOS driver circuit is designed for photodiode arrays with amplifier.The C9118-01 operates a linear image sensor by just inputting two signals (M-CLK and M-RESET) and a signal +5 V supply. The C9118-01 is assembled on a
-
Supplier: Hamamatsu Photonics Europe
Description: incorporates a timing generator, shift register, charge amplifier array, clamp circuit and hold circuit, making the external circuit configured by arranging multiple arrays in a row. For X-ray detection applications, types with phosphor sheet affixed on the photosensitive
- Spectral Response Range: 200 to 1,000 nm
- Array: Array
- Photodiode Material: Silicon
- Photodiode Spectral Response: X-ray
-
Supplier: Electro Optical Components, Inc.
Description: Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in
- Maximum Output: 4 volts
- Output Impedance: 50 ohms
- Operating Temperature: 5 to 59 F
- User Interface: Front Panel and Display
-
-
Supplier: OSI Optoelectronics
Description: dynamic ranges and high open circuit voltages. These detectors are available with two 3" long leads soldered to the front (anode) and back (cathode). There are two types of photodiode chips available. "Photoconductive" series, (SXXCL) for low capacitance and fast response and
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.3 mm
- Active Area Height: 4.2 mm
-
Supplier: Hamamatsu Photonics Europe
Description: Large area photodiode integrated with op amp and TE-cooler THe S9295 is a thermoelectrically cooled Si photodiode with preamp developed for low-light-level detection. A large area photodiode, op amp, TE-cooler and feedback resistor (10 GΩ) are integrated into a single package. A
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 10.000000000000002 mm
- Active Area Height: 10.000000000000002 mm
- Photodiode Spectral Response: IR, UV
-
Description: Describes the use of the Real Frequency Technique for designing and realizing RF/microwave amplifiers and circuits This book focuses on the authors' Real Frequency Technique (RFT) and its application to a wide variety of multi-stage microwave amplifiers and active filters, and
-
Supplier: ValueTronics International, Inc.
Description: tunneling current of scanning tunneling microscopes (STM) Detection of conductive probe current for atomic force microscope (AFM) current measurement As a preamplifier for a lock-in amplifier The CA5350 programmable current amplifier is a variable gain type, current-input,
-
Supplier: Hamamatsu Photonics Europe
Description: High reliability photo IC operable at 2.2 V The S7610-10 is a photo IC comprised of a photodiode, amplifier, schmitt trigger circuit and output transistor, all integrated onto a single chip and molded with clear resin into a miniature package. An optical encoder resistant to
- Operating Temperature: -30 to 85 C
- Photodiode Spectral Response: IR
-
Supplier: Light in Motion LLC
Description: Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various
- Supply Voltage: 16 volts
- Output Type: Current Output
- Module Type: PIN Photodiode
-
Supplier: ROHM Semiconductor GmbH
Description: Analog current output type ambient light sensor IC is composed of photodiodes, amplifiers and current mirror circuits. The output current can be converted to the voltage value by external resistor.
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer
- Sensor Type: Light Sensor
-
Supplier: Light in Motion LLC
Description: Description The device consists of a photodiode, a linear amplifier, a voltage regulator, a Schmitt trigger and an open collector output transistor. The Schmitt trigger provides hysteresis for noise immunity and pulse shaping. The open collector output allows interfacing with various
- Supply Voltage: 16 volts
- Output Type: Current Output
- Module Type: PN Photodiode
-
Supplier: Electro Optical Components, Inc.
Description: PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent
- Features: Current-to-Voltage Converter, DC Current Input, Other Input
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ams
Description: The TSL3301−CL is a high-sensitivity 300-dpi, linear optical sensor array with integrated 8-bit analog-to-digital converters. The array consists of 102 pixels, each measuring 85 μm (H) by 77 μm (W) and spaced on 85 μm centers. Associated with each pixel is a charge integrator/amplifier and
- Operating Temperature: -25 to 85 C
- Array: Array
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans
-
Supplier: Renesas Electronics Corporation
Description: The ISL29009 is a light-to-current silicon optical sensor combining a photodiode and current amplifiers on a single monolithic IC. Similar to human eyes, the photodiode has peak sensitivity at 550nm and spans from 400nm to 700nm, rejecting UV light and IR light. The input
-
Supplier: PREMA Semiconductor GmbH
Description: Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.50787429 to 1.2204731 inch
- Operating Temperature: -40 to 257 F
- Output Signal: Analog Voltage, Digital: Square Wave
-
Supplier: PREMA Semiconductor GmbH
Description: Often, the regulation of a circular motion is related to the registration of the direction and the speed of the rotation. Both can be determined with an optical encoder including LED, encoder disk, mask (reticle) and photodiode (PR5101). Beside photodiodes, amplifiers are also
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.50787429 to 1.2204731 inch
- Operating Temperature: -40 to 257 F
- Output Signal: Analog Voltage, Digital: Square Wave
-
Supplier: Broadcom Inc.
Description: Avago’s RPIC-10410 ROSA is a 4x10Gb/s, 1310nm CWDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming CWDM wavelengths, four high reliability, high performance PIN photodiodes, and a quad transimpedance amplifier (TIA). The ROSA includes
- Data Rate: 10,312.5 Mbps
- Connector Type: LC
- Receiver Type: PIN
-
Supplier: Capella Microsystems, Inc.
Description: UV Sensor UV Sensor (UVS) Capella's Ultraviolet light sensor (UV Sensor, UVS) is an integrated light sensing solution measuring light in the UVA/UVB spectrums. It incorporates a photodiode, amplifiers, and analog/digital circuits into a single chip by a CMOS process. Adoption of
- Display Type: None
-
Supplier: Renesas Electronics Corporation
Description: The ISL29112 is a low cost, light-to-voltage silicon optical sensor combining a photodiode array, a non-linear current amplifier, and a micropower op amp on a single monolithic IC. Similar to the human eye, the photodiode array has peak sensitivity at 550nm and spans the
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ AFCP-R4X25PL-Series ROSA is a 4x25Gb/s, 1310nm LAN WDM receive optical subassembly, containing an optical de-multiplexer, to separate the four incoming wavelengths, four high reliability, high performance PIN photodiodes, and a quad transimpedance amplifier (TIA).
- Wavelength: 1,310 nm
- Data Rate: 25.78125 to 27.952 Gbps
- Light Source: Laser Diode
-
Supplier: Intellisense Microelectronics Ltd.
Description: The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. • The chip integrates the following features: PD photodiode receiver LED emitter driver Switched-capacitor signal amplifier Mode switching (Light ON / Dark
- Features: Photoelectric Sensors
-
Supplier: Capella Microsystems, Inc.
Description: Gesture Sensor Gesture Sensor Capella Gesture Sensor is a highly integrated optical sensor. It performs gesture, color and proximity sensing functions and incorporates multi-photodiodes, amplifiers and analog / digital circuits into a single chip by CMOS process. The best
-
Supplier: MACOM
Description: high-sensitivity highly-reliable PIN photodiodes and high performance low power consumption MACOM quad Trans-Impedance Amplifier (TIA). The ROSA is assembled in a hermetic-sealed package with an LC receptacle for optical input and two flex circuits for DC/RF electrical
- Data Rate: 28,000 Mbps
- Sensitivity: -14 dB
- Responsivity: 0.7 A/W
- Photodiode Semiconductor: InGaAs (900nm to 1700nm)
-
Supplier: Broadcom Inc.
Description: 1600 nm, with reduced performance. The amplifier low noise figure and PIN high responsivity allow for a high sensitivity and thus a high splitting ratio in branched Passive Optical Networks. Access to the RF output as well as bias of PIN and amplifier is through a flexible printed
- Operating Temperature: -40 to 185 F
- Connector Type: FC
- Photodiode Semiconductor: InGaAs (900nm to 1700nm)
- Receiver Type: PIN
-
Supplier: Capella Microsystems, Inc.
Description: ALS Ambient Light Sensor (ALS) Capella's Ambient Light Sensor (ALS) is an integrated light sensing solution. It incorporates a photodiode, amplifiers and analog/digital circuits into a single chip by a CMOS process. Adoption of Capella’s patented Filtron™ technology allows the
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Applications: Consumer
- Sensor Type: Light Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Capella Microsystems, Inc.
Description: Color Sensor Color Sensor Capella's Color Sensor (RGB sensor, RGBS) is an integrated RGB light sensing solution that can report both ambient Lux and Color Temperature. It incorporates photodiodes, amplifiers and analog/digital circuits into a single chip by a CMOS process.
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: Intellisense Microelectronics Ltd.
Description: • The ISL500KE is a highly integrated CMOS photo IC, widely used in diffuse reflection, cross beam curtain, through beam curtain, and similar applications • The chip integrates the following features: PD photodiode receiver, LED emitter driver, Switched-capacitor signal amplifier, Dual
- Features: Photoelectric Sensors
-
Supplier: ProductionLine Testers, Inc.
Description: types of devices at the fastest possible production throughput. Features • External Optics Module with visible light LED's for up to 1000Lux at 10cm • Optics also has Infrared LED and Photodiode with amplifier for PX sensing • Sync circuit catches DUT's IR pulses for peak
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 14 kHz to 13 GHz Surface Mount High Performance Low Cost Small Footprint: 1.02" x 0.64" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: Our Model SM100 Surface Mount Bias Tee is a high performance component with very
- Frequency Range: 0.000014 to 13 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
-
Supplier: Meadowlark Optics, Inc.
Description: This turnkey detector is a low noise, high sensitivity system that exceeds the performance of silicon photodiode systems over the wavelength range of 185 to 800 nm. It has a superior combination of a large, eight mm diameter, aperture and fast response of ten microseconds. The convenient
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 7 kHz to 15 GHz Clean Transient Response with 21 ps Risetime Rated 16V, 500 mA Small Footprint, .375"x.375" Applications OC-192 Telecom Systems Laser or Photodiode Biasing Amplifier Biasing The Picosecond Advantage: The SM101 is a very small footprint high performance surface
- Frequency Range: 0.000007 to 15 GHz
- DC Voltage: 16 volts
- DC Current: 500 milliamps
- Impedance: 50 Ohm
Find Suppliers by Category Top
Featured Products Top
-
single supply voltage Applications: Voltage follower/buffer/amplifier Charge integrator Photodiode amplifier Data acquisition systems High performance portable instruments Signal conditioning circuits (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Amplifying High-Impedence Sensors ? Photodiode Example
conditioning + circuit used for high-impedance sensors that act like current sensors. FIGURE 1: Transimpedance Amplifier Current sensors connect to a transimpedance amplifier Equivalent Circuit. which converts current to voltage. The design approach illustrated in this application note, using op Step 1: DC
-
Some Tips on Making a FETching Discrete Amplifier
Low-noise amplifiers for photodiode, piezoelectric, and other instrumentation applications typically call for circuit parameters such as extremely high input impedance, low 1/f noise, or subpicoamp bias currents that cannot be met with available integrated products. This article discusses
-
Using a Digital Potentiometer to Optimize a Precision Single Supply Photo Detect
Photodiodes bridge the gap between light and electronics. Many times precision applications such as CT scanners, blood analyzers, smoke detectors, position sensors, IR pyrometers and chromatographs utilize the basic transimpedance amplifier circuit that transforms light energy into a usable
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34459/70715670-MIT.pdf?sequence=2
The toroidally looking views are coupled to fast photodiode amplifier circuits that record the D, brightness at a rate of 1 MHz.
-
A wearable “electronic patch” for wireless continuous monitoring of chronically diseased patients
The minimal duty cycle that is possible, when at least 95 % of the LED power must be maintained, is given by the sampling frequency and the bandwidth of the photodiode amplifier circuit [15].
-
Cardiac electrophysiological imaging systems scalable for high-throughput drug testing
Fig. 6 Photodiode amplifier electronics and LED drive electronics. a A schematic of the photodiode amplifier circuit used to measure Vm and [Ca2+ ]i .
-
http://dspace.mit.edu/bitstream/handle/1721.1/79331/847630222-MIT.pdf?sequence=2
The detector circuit board is similar to the photodiode amplifier circuit board discussed in Chapter 4 .
-
Noise and cross talk study in an optical neural network
This non-linear output response is also caused in part because the photodiode amplifier circuits saturate at an illumination less than that produced by all 16 LEDs.
-
An integrated fiberoptic–microfluidic device for agglutination detection and blood typing
Fig. 3 Photodiode amplifier circuit .
-
CR4 - Thread: Using Photodiode Output (30-50mV) to Switch-on Power
Page 29 of this application note has a very simple photodiode amplifier circuit .
-
CR4 - Thread: IR-detector questions
I assume you plan to use an IR photo diode, so you would start with a photodiode amplifier circuit .
-
http://dspace.mit.edu/bitstream/handle/1721.1/53171/517961802-MIT.pdf?sequence=2
I was responsible for early exploration of photodiode amplifier circuits .
-
DSpace@MIT: Fast photodiode diagnostic on Alcator C-Mod tokamak to study the plasma edge/SOL structure
The toroidally looking views are coupled to fast photodiode amplifier circuits that record the D, brightness at a rate of 1 MHz.
Indicates content that may require registration and/or purchase.