-
Supplier: Microchip Technology, Inc.
Description: Up to 49 available interrupt sources Up to three external interrups Seven programmable priority levels Five processor exceptions Digital I/O Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on-Change for up to 21 pins Output
- Clock Speed: 40 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: Up to 49 available interrupt sources Up to three external interrups Seven programmable priority levels Five processor exceptions Digital I/O Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on-Change for up to 21 pins Output
- Clock Speed: 40 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 32 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: Up to 49 available interrupt sources Up to three external interrups Seven programmable priority levels Five processor exceptions Digital I/O Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on-Change for up to 21 pins Output
- Clock Speed: 40 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 32 KB
- Number of Timers: 3
-
-
Supplier: Microchip Technology, Inc.
Description: Up to 49 available interrupt sources Up to three external interrups Seven programmable priority levels Five processor exceptions Digital I/O Peripheral pin Select functionality Up to 35 programmable digital I/O pins Wake-up/Interrupt-on-Change for up to 21 pins Output
- Clock Speed: 40 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Infineon Technologies AG
Description: Total Linear Address Space for Code and Data – 1024 Bytes On-Chip Special Function Register Area (C166 Family Compatible) • 16-Priority-Level Interrupt System with 77 Sources, Sample-Rate down to 50 ns • 8-Channel Interrupt-Driven Single-Cycle Data Transfer Facilities via
- Internal RAM Size: 8 KB
- Serial Port Channels: 5
- Number of A/D Converters: 1
- Pin Count: 103
-
Supplier: Allied Electronics, Inc.
Description: 8 RAM and 256 Ã? 8 RAM respectively, 32 I⁄O lines, three 16-bit counter⁄timers, a six-source, four-priority level nested interrupt structure, a serial I⁄O port for either multi-processor communications, I⁄O expansion or full duplex UART, and on-chip oscillator and clock
-
Supplier: CSA Group
Description: massively parallel systems with through puts ranging up to more than 1012 operations per second. Scope This Standard will encompass two levels of interface, defining operation over distances less than 10 m. The physical layer will specify electrical, mechanical, and thermal characteristics of
Find Suppliers by Category Top
Featured Products Top
-
Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing As hydrogen adoption continues to expand across industrial manufacturing, clean (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
assemblies. The series combines fast fault interruption with improved surge withstand performance, helping reduce nuisance operation while protecting circuits against overloads and short-circuit conditions. Manufactured in a compact (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
resistors. The output voltage is adjustable dynamically (DVS) between 3.2 V and 16 V in 20 mV steps when using internal feedback resistors or between 3 V to 20 V when using external feedback resistors (with step size dependent on the external feedback resistor ratio) by programming the internal reference (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
Speed Access: Holsters and belt mounts position scanners at hip level so workers can quickly grab and scan without interrupting pace (read more)
Browse Barcode Scanners Datasheets for AgozTech LLC -
and service interruptions Primary system flow is maintained Common applications of this method Water, gas, and petroleum pipelines Emergency repairs, valve replacements, or tie-ins for new pipeline extensions (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
product waste. Automated valves do not depend on an operator, which allows them to continue to monitor and adjust flow through a system without interruption. Paired with battery backup systems providing an emergency power supply, they can continue to produce even during power outage events or at (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
cascading reaction. Propagation through modules can cause localized overheating in the pack, which is why managing heat transfer is a critical safety priority in EV design. Preventing thermal runaway involves two complementary safety approaches. Active systems such as cooling channels (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
local laws and industry standards is critical for protecting workers and the environment. Accessibility and Site Conditions: Limited space, weather, and underground installations can all influence equipment selection and setup. Flow Interruption (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
(8 to be exact). Here are all 8 subsections, starting with: NEC Article 680.5 This section dictates the overarching reach of Ground-Fault Circuit-Interrupter (GFCI) and Special Purpose Ground-Fault Circuit-Interrupter (SPGFCI) protection. There are 3 parts to this (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
ELECTRONICS AND ELECTRICAL ENGINEERING
If we consider a PIC32 application then each function call or frame will consume a minimum of .... Main task, which is repeatedly executed in normal priority level , this task can be interrupted by a higher priority fast task and by an interrupt tasks; .
-
The Essential PIC18® Microcontroller
High- level language (cont.). .... I/P NAND, 18 74LS138 Natural decoder, 21 74LS139 Natural decoder, 20, 39 74LS148 Priority encoder, 22 74HCT164 … Equality detector, 22 74LS74 dual D flip flop, 30, 38 MCP13301 ADC, 509 Interrupt ADC module, 210 … PIC18LF8722, 311 PIC18LFXX20, 308 ADC module, 514, 519 PIC24, 69, 272, 322, 465 PIC32 , 69 Microprocessor unit…
-
Integrating Microchip Libraries with a Real-Time Operating System (.pdf)
At the top level of the source tree, a Microsoft® Visual Studio® development system-based project, WebPages .... When the application is built for the PIC32 Starter Kit running on the I/O Expansion Board (DM320002 .... Because of the task priorities that were assigned at design time, this initialization happens after the touch screen task has been started and the result is that proper ADC interrupts are disabled.
-
Practical aspects of undergraduate education in robotics
The controller board is based on a PIC32 microcontroller. .... bit ADC; UART, SPI and I2C serial interfaces; real time clock and calendar; interrupt system with 96 .... The 1 ms task has the highest priority , the 5 ms task has the following level of priority and the 50 ms task has the .
-
Using PIC32 MCUs to Develop Low-Cost Controllerless (LCC) Graphics Solutions
In PIC32 devices with non-persistent interrupts , a timer is used as the DMA trigger source. .... // Set INT controller priority to 7 for highest priority INTSetVectorPriority(INT_VECTOR_DMA(1), INT_PRIORITY_ LEVEL _7); .
-
Mobile wireless sensor networks applied to the survey of water infrastructures
…has been supported by the Qatar National Research Fund (QNRF) under the National Priority Research Program (NPRP). .... the sensor and to guarantee its mobility, there is not the need to interrupt the normal activity … output signal amplitude ranges between 10 mV and 100 mV based on the level of the generated … numerous of-the-shelf controllers capable to perform most of these tasks, the PIC32 from Microchip Technology…
-
Embedded SoPC Design with Nios II Processor and Verilog Examples
The integer multiple and attenuation level of each harmonic can be controlled individually. .... L. Di Jasio,Programming 32-bit Microcontrollers in C: Exploring the PIC32 , Newnes, 2008. .... buffer, 27, 387 1/0 core, 266 identifier, 13 initial block, 207 instantiation, 19 interrupt , 235, 325, 333 … and routing, 31 PLL, 29, 388, 408, 418 port declaration, 16 primitive, 21 priority encoder, 66, 69…
-
Information Technology: New Generations
Janarthanan, V., Gohari, P., Saffar, A.: Formalizing Real-time Scheduling Using Priority -Based Supervisory Control of Discrete .... After the disaster at Fukushima in 2015 where a tsunami interrupted the power supply to the cooling … v4 boasts two 32-bit CPUs at 200mhz (ARM Cortex M3 & Microchip PIC32 ), Energy Efficient Digital .... and a high- level unit that handles the rest of the computing.
-
Embedded Software Development with C
unfortunately, is only for the PIC18, PIC24, dsPIC and PIC32 chips. .... See Figure 7.4 for a high- level view of the categories within the family. .... The 8051 polls the Ethernet controller for new frames instead of waiting for an interrupt . .... Priority Task Switcher .
-
CONTROLO 2016
…when temperatures goes down the value defined by the user, it assumes maximum priority , were also tested. .... near of the electrical appliances) it is expected an increase of the efficiency at the distribution level . .... A GPIO pin was configured to trigger an interrupt each time a pulse is generated by the .... Furthermore, with its 32 bit PIC32 microcontroller and four dpASP devices, it provides a powerful platform to…
Indicates content that may require registration and/or purchase.