-
Supplier: Precision Automation Co., Inc.
Description: Line Integration Services Complete systems for packaging, labeling & processing applications. Our skilled team designs, manufactures and implements efficient automation solutions for your business. Streamline Your Process A true turnkey solutions provider that implements processing, labeling,
-
Supplier: PackLine West
Description: place of pre-cut aluminum foil lids or membrane cut from roll stock heat sealing system code printing (can also be placed after the overcapper) pick and place of plastic overcap closure of plastic overcap ejection of finished product
- Machine Type: Capping Machines, Filling / Packer Machines, Sealing Machines
-
Supplier: SMARTSHIFT robotics
Description: SMARTSHIFT Robotics' Manual Electric Tool Changer is a powerful and efficient tool designed to make industrial automation more flexible, efficient, and cost-effective. One of the standout features of this tool changer is its speed and high stiffness, allowing it to work at high
- Tool Weight: 0.3969 lbs
- Pay Load or Weight: 110.25 lbs
- Applications: Material Handling, Pick and Place
-
-
Supplier: Knowles
Description: traditional pick and place equipment. Contact our sales team for High Reliability versions and custom designs, particularly for high voltage applications. Cap Arrays require drawings to specify length and width of array and chip size used. Please
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: Safety Certified capacitors comply with international UL and TÜV specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Offering the benefits of simple pick-and-place assembly, reduced board space
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: and inductors within the ‘Cap-Rack’, as well as mixing and matching capacitance values and dielectrics. Mechanical advantages include reduced board area; easier to handle; reduced placement cost; reduces component stress and decreased cycle time. ‘Cap-Rack’
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: and inductors within the ‘Cap-Rack’, as well as mixing and matching capacitance values and dielectrics. Mechanical advantages include reduced board area; easier to handle; reduced placement cost; reduces component stress and decreased cycle time. ‘Cap-Rack’
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Broadcom Inc.
Description: scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.
- Input Frequency Range: 25,000 to 45,000 MHz
- Maximum DC Output Voltage: 674 millivolts
- Maximum DC Offset Output Voltage: 63 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.
- Input Frequency Range: 2,000 to 6,000 MHz
- Maximum DC Output Voltage: 829.9999999999999 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: (GaAsCap wafer scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.
- Input Frequency Range: 6,000 to 18,000 MHz
- Maximum DC Output Voltage: 559 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: scale leadless package) which is small and ultra thin yet can be handled and placed with standard 0402 pick and place assembly equipment.
- Input Frequency Range: 15,000 to 33,000 MHz
- Maximum DC Output Voltage: 1,070 millivolts
- Maximum DC Offset Output Voltage: 62 millivolts
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF
-
Supplier: Allied Electronics, Inc.
Description: Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF
-
Supplier: Allied Electronics, Inc.
Description: Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF
-
Supplier: Allied Electronics, Inc.
Description: Features Molded Case Available in Five Case Codes Compatible with “High Volume” Automatic Pick and Place Equipment Optical Character Recognition Qualified Meets IEC Specification QC300801/US0001 and EIA 535BAAC Capacitance Range: 0.10 μF to 1000 μF
-
Supplier: Harwin Plc
Description: Single Row Surface Mount, 5.8mm mating pin height – 2 contacts. Tin finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place caps.
- Current Rating: 3 amps
- Contact Pitch: 2.54 mm
- Number of Contacts: 2 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, shrouded and single polarization with locating pegs – 10 contacts (5+5). Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place caps.
- Current Rating: 1 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 10 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, shrouded and single polarization, no locating pegs – 16 contacts (8+8). Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place caps.
- Current Rating: 1 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 16 #
- Features: Board Mount Connector, Other
-
Supplier: Harwin Plc
Description: Double Row Surface Mount, shrouded and single polarization with locating pegs – 20 contacts (10+10). Gold finish on contact area and termination. Packaged in Tape & Reel, with Pick & Place caps.
- Current Rating: 1 amps
- Contact Pitch: 1.27 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other
-
Supplier: C&K Components
Description: Features/Benefits High shear force with extended bracket Easy to pick & place with top plate tab Rubber or hard plastic actuator Press fit or snap fit caps IP 57 RoHS compliant and compatible Typical Applications Telecommunications Computer products Instrumentation Power
- Maximum AC Voltage: 32 volts
- Maximum DC Voltage: 32 volts
- Features: Dustproof, RoHS, Tape and Reel Packaging, Weather Resistant / Waterproof
- Switch Function: Momentary Contact
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Category: FFC & FPC Connectors Series: FH16 Type: FFC & FPC Connectors Pitch: 0.012" (0.30mm) Features: Pick and Place Cap, Zero Insertion Force (ZIF) Termination: Solder Voltage Rating: 30V
- Voltage Rating: 30 volts
-
Supplier: Ewellix
Description: injection presses, pick and place etc. Compact, easy and simple solution to incorporate into application (SLT) The Ewellix range of large pitch ball screws has been specially developed by Ewellix for fast linear speeds to increase productivity and represent a
- Dynamic Load Rating: 2,832.48 to 20,883.92 lbs
- Maximum Static Load Capacity: 6,699.04 to 52,850.48 lbs
-
Supplier: Win Source Electronics
Description: Vertical Termination Style: Solder Current - IEC: 12A per position Voltage - IEC: 400 V Current - UL: 10 A Voltage - UL: 300 V Color: Black Contact Mating Finish: Tin Features: Pick and Place Cap Package: Tape & Reel Housing Material: Liquid Crystal Polymer (LCP) Material
- Product Type: IC Headers
- Features: Other
- Mounting: Through-hole
-
Supplier: Coilcraft, Inc.
Description: and provides a large surface for pick and place. Flat bandwidth with high impedance to 40 GHz; ideal for use as bias Tee inductors Full-length cap protects the coil and provides a large surface for pick and place The self positioning
- Inductance Range: 2.75 microH
- DCR: 0.4 ohms
- Operating Temperature: -40 to 85 C
- Features: Chip Inductor, Standard Inductor, Coil, Choke
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Series: 173162 Number of Positions: 80 Features: Board Guide, Pick and Place Cap Connector Type: Nano-Pitch I/O Termination: Solder Contact Finish: Gold Contact
- Gender: Male / Plug
-
Supplier: IZMAC Co., Ltd.
Description: And it helps also to dissipate more shock energy by increased surface dimension. Body surface treated as alloyed black colored steel or Zn-Ni and it develop anti corrosion features highly. Stop collar is not necessary when shock absorber has steel head, and poly pad & urethane
- Absorber Stroke: 0.393701 inch
- Extended Length: 3.1102379 inch
- Maximum Force (P1): 0.85424 to 2.20304 lbs
- Energy per Cycle: 141.592920353982 In-lbs
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1.27mm (0.05inch) Pitch SIL Vertical SMT Socket Assembly 2.1mm high gold 2 contacts with pick place cap (Tape Reel packing) Product overview: M50-3130245R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial
-
Supplier: Precision Automation Co., Inc.
Description: turnkey solutions provider for your production and packaging line integration requirements. Packaging, Labeling, and Processing Systems Labeling: Primary Product, RFID, Shipping End-of-line Print & Apply Inkjet and Laser Marking Filling/Depositing Capping Collaborative,
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Industries Served: Automotive, Food / Beverage, Pharmaceutical
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, In-house Production, In-house Prototyping / Testing, On-site Support / Training, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design
-
Supplier: TE Connectivity
Description: Attachment PCB Mount Alignment : Without PCB Mount Retention : With Operation/Application Assembly Process Feature : Pick and Place Cap Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To :
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 3 #
- Features: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339600-BM04B-NSHSS-TBT(LF)(SN) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: NSH Number of Positions: 4 Features: Pick and Place Cap, Solder Retention Connector Type: Header Contact Type: Male Pin Number
- Voltage Rating: 50 volts
- Current Rating: 1 amps
- Operating Temperature: -25 to 85 C
- Contacts Pitch: 0.9906 mm
-
Supplier: TE Connectivity
Description: UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Application Assembly Process Feature : Pick and Place Cap Circuit Application :
- Current Rating: 3 amps
- Operating Temperature: -65 to 105 C
- Number of Contacts: 20
- Contacts Pitch: 2.54 mm
-
Supplier: Yamaha Corporation
Description: Affordable Price and Improved Performance Both the high operation performance and affordable price are achieved. Production equipment with high cost performance can be constructed. 06 Improved User Interface Enhanced size and numbers of air tubes and user I/O for end
- Load Capacity: 4 kg
- Reach: 400 mm
- Robot Type: SCARA Robot
Find Suppliers by Category Top
Featured Products Top
-
SMT Connectors: Robustness and Automation for Your Pick & Place Lines You may have faced this situation before: the board is ready to be designed, the components are selected, but one challenge remains. How can you find a connector that is both compatible with your pick (read more)
Browse Electrical Connectors Datasheets for Nicomatic North America -
ON DEMAND WEBINAR: Challenges and Solution for Pick and Place Automation of Thermal Gap Filler Pads (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
At APM Hexseal, quality is our number one priority. Our sealing socket head cap screws are the big thing that fits in small places! APPLICATIONS APM Hexseal’s sealing socket head cap screws are used in various applications requiring a secure and (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
At APM Hexseal, quality is our number one priority. Our sealing socket head cap screws are the big thing that fits in small places! These screws feature a barrel-shaped head with a recessed hexagonal drive. The head is dimensionally smaller than most (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
produced. Only progressive forming (bending) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming? An efficient and economical metal working process to form sheet or coil stock (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Eliminates the need for installing a capped pipe for partial build-outs or servicing. The smooth surface on the self-centering disc affects a bubble-tight seal on the valve face seal, with the same reliability and pressure rating as an end connector FEATURES: • Provides bubble (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Our Safety Top Cap products are easier to install because they come in convenient 8-foot lengths and require no special tools. Unlike corrugated coil rolls that must be unrolled and zipped into place, Safety Top Cap products are designed to simply (read more)
Browse Uncategorized Products Datasheets for Pexco -
ALPHA® Exactalloy® Preforms in tape and reel packaging are used with solder paste to selectively increase solder volume using standard pick and place equipment. The preform is placed directly into the solder paste prior to assembly reflow. Alpha (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Stud mount rollers are permanently bonded to a steel insert with the bearings held in place with snap rings. They are available in neoprene, nitrile and urethane materials and come assembled with a socket head cap (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
, Pick & Place Robotics, and Material Handling and overhead crane applications. Our online library of CAD drawings and PDF literature provides the most recent technical data and product information. From large bore hydraulic damping devices to miniature industrial shock absorbers, ITT (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
Conduct Research Top
-
A Trace-and-Track Future
array of independent drives) data storage, which provides both rapid data acquisition and automatic backup. With RAID technology, the backup is "hot, " meaning that if one hard drive broke down, others could immediately pick up the slack. "Using Internet protocols, another feature of Ethernet/server