Products/Services for Piezo Polymer Coax Cables
-
Coaxial Cables and Triaxial Cables - (866 companies)How to Select Coaxial Cables and Triaxial Cables Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer...Product CategoryCable JacketCable Conductor -
Coaxial Connectors - (611 companies)Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have... -
Composites and Composite Materials - (261 companies)Composites and composite materials usually consist of a matrix and a dispersed, fibrous, or continuous second phase. Types of Composites and Composite Materials. There are three basic types of composites and composite materials: polymer matrix composites... -
Coaxial Terminations - (109 companies)Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable. They differ in terms of frequency range, power rating, voltage standing wave ratio... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors... -
Polymers and Plastic Resins - (879 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
-
Waveguide-to-Coaxial Adapters - (58 companies)...are Coaxial Cables and Waveguides?. Coaxial cables are electrical cables with three or more layers: a conductor material within an insulating layer within a tubular shield. The term coaxial comes from the fact that the two protective layers share the same...
-
Cable Assembly Services - (930 companies)Cable assemblies services manufacture custom, connectorized cables such as coaxial, fiber optic, and multiconductor products. Cable assembly services manufacture custom, connectorized coaxial, fiber optic, and multi-conductor cables for specific...
-
Specialty Polymers and Resins - (452 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications. How to Select...
-
Cable Ties - (726 companies)Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
Product News
-
Rego Electronics Inc.
RF Coaxial Cable Assemblies Product Series -. Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables. Features & benefits -. A full range of customized products. Good RF characterization / Low cost, short lead time. Target Market - Wireless infrastructure, Automotive, Broadband, Test and Instrumentation, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission, Networking Equipment (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Rego Electronics Inc. -
Cooner Wire Company
Micro Coaxial Cables Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG micro coax to 26 AWG mini coax. Highly flexible braided and spiral shields combined with thin wall insulating technology work together to provide small diameter, silicone insulated wire, FEP insulated wire and PVC insulated wire versions of our Micro... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
PIC Wire & Cable
Aircraft Coax and Triax Cables PIC Wire & Cable provides aircraft cable solutions for new, maintenance, retrofit, and engineering/kitting customers. By consistently delivering the best overall value in network cables, data transfer cables and communications cables, PIC Wire & Cable has become a leader in commercial platform solutions worldwide. Technology is the backbone of the modern flight experience, and our products are quietly working behind the scenes to deliver a smooth, enjoyable flight experience. From in-flight... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
SCHURTER Inc
Piezo electric switch pre-assembled with cable switch ideal for use in particularly harsh and inhospitable applications. The use of switches in wet rooms, spa and pool facilities, and various sanitary applications requires not only the right choice of switch technology but can often require long cables in between actuator and appliance. SCHURTER 's elegant high-end solution, PSE with cable, with its resistance to chlorinated liquids and common pool chemicals, meets these requirements. Other applications include medical technology, food... (read more)Browse Pushbutton Switches Datasheets for SCHURTER Inc -
BRIM Electronics, Inc.
ULTRA-FLEXIBLE CO-AX CABLE Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white 90 C PVC jacket overall. MAX. OPER. VOLTAGE: 100V RMS. OPER. TEMP.: -40 C to +80 C Dielectric Strength: 1000V RMS. STD. P-U: 1000 '. RoHS compliant constructions are available (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Coaxial Cable Assemblies - Custom Capabilities! BNC Coaxial Cable Assemblies. E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available with Male BNC and Female BNC connectors, right angle BNC options and strain relief boots. BNC test cables are available with a Y-block cable splitter and come standard with a red 3 " center contact lead and a black 9 " center lead. We can provide an assortment of connectors, wire... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
The 1155 coaxial test cable assembly adapter TNC Male to Female Test Cable, RG142B/U. The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a specified length. Coaxial Cable Assemblies. E-Z-Hook 's coaxial-connectors and cables are trusted across multiple-industries. A US manufacturer of high-quality coaxial-assemblies, we offer BNC, Double-Banana, TNC, N-series, UHF, SMA and LOC connectors to meet your testing requirements. Follow us... (read more)Browse Coaxial Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Versatile Coax Cable Spools for Testing & Builds Cable Spools. Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic. Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13. Lengths: 50, 100, 500, 1000 foot spools. Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video. Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable... (read more)Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
PIC Wire & Cable
Lightweight, Flexible 50 Ohm RF Coax Cables In 2009, the aviation industry committed to an average improvement in fuel efficiency of 1.5% annually through 2020. In order to help our customers achieve the requirements, PIC Wire & Cable (R) has continually developed lighter-weight components. Saving weight is a top priority in both forward-fit and retrofit designs to reduce materials and fuel costs, while increasing payload. Our RFMATES ULTRALITE cables are low loss and lightweight to address industry demands for weight-saving technology... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
Lightweight RF Coaxial Cables Save Aircraft Weight the stress of fitting cables around tight corners by using RFMATES Ultralite coax cables! Visit our website to learn more about these ultralight cables today. (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
-
Methods to extract respiration information from ECG signals
Piezo Polymer Coax Cable .
-
Design and characterization of a highly directional photoacoustic sensor probe
A metal coated polymer block acts as backing and the second contact behind the PVDF foil. .... Parallel to the optical fiber, a thin copper wire contacts the backing and thus the piezo foil with the signal cable . .... Signal cable ( coax ) .
-
Design, fabrication, and evaluation of high frequency, single-element transducers incorporating different materials
To impedance match to the 50- R electronics, a 1:9 impedance ratio transformer was con- nected in series with an open-circuited, 15-cm long coax cable . .... No acoustic matching layer was used because of the polymer 's intrinsically low acoustic impedance. .... The LiNb03 crystal with 36"-rotated Y-cut was pro- cured from Boston Piezo -opticsInc.
-
Development and Calibration of Pvdf-hydrophone Sensors for the Remore Sensing of Marine Environments
…contribution, primarily, of the development of a new hydrophone based on this described polymer in echosounding applications .... 2 DESIGN AND REALISATION OF A HYDROPHONE BASED ON PVDF FILM WITH PIEZO -ELECTRICAL PROPERTIES. .... For the power supply of this amplifier and the transmission of the measured signals a single low noise and low cost coax - cable is used.
-
A Versatile Piezoelectric Cable
The new piezo electric cable , designated Vibetek 20* i s now commercially available i n continuous lengths in the form of a 1.5 mm OD wire, with an active polymer thickness of 0.5 mm. .... cable may be provided by a number o f means: usually Vibetek 20 coax i s coated…
-
Design considerations for piezoelectric polymer ultrasound transducers
Any length of standard shielded coax cable (e.g., RG-58, RG- 59, etc.) and source impedance may also be specified. .... The thickness and area of an active piezoelectric poly- mer resonator are important criteria for transducer op- erating frequency, bandwidth, and insertion loss. .... area, backing, and matching layers for optimizing transducer efficiency and bandwidth of inorganic piezo - electrics [18], [97].
-
Development of high frequency annular array ultrasound transducers using interdigital bonded composites
Piezo Vol. [%]. .... As a result of this modeling, the composite and matching layer thicknesses (44, and 16 µm respectively), and electrical matching coax cable at 120 cm 75Ω, 40 AWG, coaxial cables (150-0352-9NN, Precision Interconnect, Portland OR) were chosen to achieve the … developed a simple and novel method to remove the chrome/gold (Cr/Au) electrode from polymer portions of the…
-
Development of a high-frequency (> 50 MHz) copolymer annular-array, ultrasound transducer
This coax was fully characterized at 50 MHz to calculate the propagation velocity (Table VI) in order .... The transmit- time delays and the corresponding cable lengths were cal- culated based on the acoustic path .... This study shows that it is possible to fabricate a high- frequency, annular array using a single sheet of piezo - polymer material and a double-sided polyimide flex cir- cuit.
-
Performance of 50 MHz transducers incorporating fiber composite, PVDF, PbTiO3 and LiNbO3
composite is selected as a typical ceramic/ polymer . .... as a typical piezo - ceramics. .... series to a 15 cm long coax cable was implemented [9].
-
Fabrication of complex oral drug delivery forms by Three Dimensional Printing (tm)
Such fluids include polymers dissolved in ethanol, methanol, acetone, and chloroform. .... Leads are soldered onto the nickel plating on the piezo crystal. .... The leads are attached to connectors mounted on the aluminum plate to interface with the ribbon cable . .... SM-33 4 Function Generators Lodestar FG-2102AD, +15V Output, TTL output 12 Coax Cable with BNC…
Indicates content that may require registration and/or purchase.