Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies has developed a high-temperature piezoelectric sound source for a commercial man-down alarm. This component enables the Personal Alert Safety System (PASS) to sound a loud, piercing alarm whenever a firefighter becomes disabled or lies motionless for 30 seconds. The
- Device Type: Noise Source
-
Supplier: KCF Technologies, Inc.
Description: The military has experienced problems with clogging of air filters on its vehicles when operating in desert conditions such as those in Iraq and Afghanistan. The air filter in military vehicles traditionally needed to be removed periodically and tapped against the vehicle's tire several times to
- Device Type: Noise Source
- Form Factor: Rack Mount / Fixed
-
Supplier: ValueTronics International, Inc.
Description: while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: 2 Channel, 60 MHz, Multi-Channel Function Generator W/ARB, 25 MHz Pulse
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: Xidas IOT
Description: VEG generates electrical power from the small vibration frequencies that come off industrial assets (such as machines, motors, blowers, fans, etc), trains, bridges, and more!
- Output Voltage: 20 volts
- Output Power: 0.001 to 0.018000000000000033 watts
- Life Time: 10 years
- Vibration Range: 0.9 g
-
Supplier: Nordson EFD
Description: Use the PICO® Controller V2 and V3 with the PICO Toµch™ controller when multiple lines of programming are needed to achieve specific deposit patterns in some applications. These process generators allow you to program and control complex dispensing tasks by integrating Nordson EFD’s PICO
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount
-
Supplier: CSA Group
Description: integral part of a gas appliance. A piezo ignition system shall perform the following functions: Generate piezo-electric energy (spark generator); Transmit the energy (high voltage leads); and Utilize the energy to produce arcs (spark electrode). Components submitted for examination under
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies is developing a robust and efficient sound generator for separation/isolation of aerosols in HVAC filters. The primary solution is a new, high intensity piezoelectric sound generator combined with a Helmholtz resonator. Conventional piezoelectric sound
- Device Type: Noise Generator
- Form Factor: Rack Mount / Fixed
-
Supplier: Xidas IOT
Description: store energy harvested As listed above, The Xidas EHM-UNIV-1 is a small, turn-key surface mount module designed to capture small amounts of harvested energy from sources such as photovoltaic cells, piezoelectric, electromechanical, and thermoelectric generators, and continuously
- Output Voltage: 3.3 volts
- Life Time: 10 years
- Vibration Range: 0.5 g
- Frequency: 20 to 60 Hz
-
Supplier: Xidas IOT
Description: VP3 integrates energy harvesting technology that captures the energy from small vibrations in the environment (such as industrial machinery) and converts it into electrical power that trickle charges a specialized on-board battery.
- Output Voltage: 1.8 to 3.3 volts
- Output Current: 150 to 750 milliamps
- Output Power: 0.001 to 0.01 watts
- Life Time: 10 years
-
Piezoelectric Drivers and Piezoelectric Amplifiers - Compact Digital Controller Unit -- Nano Box USBSupplier: Piezosystem Jena, Inc.
Description: single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the
- Input Voltage: 24 volts
- Voltage Range: 0 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Supplier: Piezosystem Jena, Inc.
Description: single-channel piezo amplifier built in function generator 8 mA output current permanent low-noise output signal small size The nano box is designed as a single-channel piezo amplifier to control piezo electrical actuators in static and low dynamic applications. A unique feature is the
- Input Impedance: 5 kohms
- Voltage Range: 0 to 150 volts
- Number of Channels: 1
-
Supplier: PI (Physik Instrumente) L.P.
Description: Useable as actuator, sensor or energy generator Cost-effective Min. bending radii of down to 12 mm Compact design Individual solutions Patch transducer Functionality as actuator and sensor component. Nominal operating voltage from 100 up to 1000 V, depending on the active layer height. Power
- Blocked Force: 90 to 280 N
- Maximum Operating Voltage: -250 to 1,000 volts
- Capacitance: 8 to 149.99999999999997 nF
- Length: 16 to 61 mm
-
Supplier: Steiner & Martins, Inc.
Description: Bolt Clamped Langevin Transduce - 28/40 KHz±1KHz Part Number: SMBLTF2840W60 -- SIMILAR PRODUCTS Multi Frequency Bolt Clamped Langevin Transducer - DUAL FREQUENCY. It needs a dual frequency generator in order to run it. Piezo Material: SM118 Body Material: Aluminum Dimensions: 65mm X 70mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: capacitive). Optional interface module with wave generator, data recorder, digital interfaces (TCP/IP, USB, RS-232, SPI). Optional driver set for use with D/A converter boards from National Instruments and NI LabVIEW software
- Input Voltage: -2 to 12 volts
- Input Impedance: 100 kohms
- Voltage Range: -30 to 130 volts
- Capacitive Load: 1 to 2 microF
-
Supplier: PI (Physik Instrumente) L.P.
Description: profile generator and position feedforward control. Wave generator. Data recorder. Autozero. Trigger I/O. Supports all current ID chips from PI. Compact design with functional blocks for an easy derivation of OEM versions. Safety and monitoring functionalities Overtemperature
- Input Voltage: -10 to 10 volts
- Voltage Range: 24 volts
- Frequency Range: 20 kHz
-
Supplier: Piezosystem Jena, Inc.
Description: 1 channel digital piezo controller supply voltage from 10 to 30 V DC 64 MHz processor 20 µs sampling closed loop auto calibration and ASI-Function for all kinds of closed loop sensors built-in wave function generator fully programmable The line of digital piezo amplifiers (d-Drive) by
- Input Impedance: 25 kohms
- Voltage Range: -20 to 130 volts
- Frequency Range: 64,000 kHz
- Number of Channels: 1
-
Supplier: RS Components, Ltd.
Description: Signal generator
- Sound Pressure Level: 83 dB
- Operating Voltage Rating: 5 volts
- Operating Temperature: 85 C
- Technology: Piezoelectric
-
Supplier: Kistler Group
Description: the Type 5959A... are used in all areas where piezoelectric sensors need to be calibrated on-site or in a customer-site calibration laboratory. Such a calibration system typically consists of the calibrator, a pressure (or force) generator, a reference sensor and the Unit Under Test
- DC Voltage Range: 0 to 10 volts
- Software: Application Software Included
- Electrical Properties: Charge
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 200PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
- Packing Method: Bulk Pack
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 10KV 3200PF Y5U HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
- Packing Method: Bulk Pack
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 10Kvac 1000PF WL (JIS) HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency
- Capacitance Range: 0.001 microF
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 50KV 910PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling
- Capacitance Range: 0.00091 microF
- DC Rated Voltage Range (WVDC): 50,000 volts
- AC Rated Voltage (WVAC): 50,000 volts
- Operating Temperature: -25 to 100 C
-
Description: Applies to apparatus designed for therapeutic use and consisting of a generator of high-frequency electric energy and a transducer, usually a disk of piezoelectric material, for converting this to ultrasound. Provides suitable methods for calibrating the intensity and distribution of
-
Supplier: Xidas IOT
Description: The Xidas EHM-UNIV-1 is a small, turn-key surface mount module designed to capture small amounts of harvested energy from sources such as photovoltaic cells, piezoelectric, electro-mechanical and thermoelectric generators, and continuously trickle charges storage elements like
- Regulated Output Voltage (Volt): 1.5 to 3.6 volts
- Output Current (IOUT): 0 to 1 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Adjustable
-
Supplier: ValueTronics International, Inc.
Description: external output on/off control, and DC offset adjustment Applications: Driving and evaluation of piezoelectric elements Test and evaluation of display devices Power amplifier for signal or pulse generators Measurement of magnetizing characteristics (B-H curves) Driving of elastic
- DC Output Power: 20 watts
-
Supplier: Microchip Technology, Inc.
Description: The MD2134 is a high-speed source driver for use in a pulsed current waveform generator. This programmable, fast, arbitrary current level driver is designed for medical ultrasound imaging beamforming applications. It also can be used in HIFU, NDT ultrasound and other instrument applications.
- Device Type: Beamformers
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K40G, a 9 kHz to 40 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
20GA integrates both capabilities into a 9 kHz to 20 GHz benchtop RF signal generator. Its step sweep supports single or continuous operation with linear frequency spacing and configurable dwell time. Pulse modulation supports internal or external pulse sources, along with single and double (read more)
Browse Signal Generators Datasheets for Corech Microwave -
the RF signal generator modules product page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG10M6G, a 10 MHz to 6 GHz low phase noise signal generator module developed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module design combines (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the MSG9K20G, a 9 kHz to 20 GHz low phase noise signal generator module designed for OEM integration, embedded RF subsystems, and automated test platforms. Its compact module format combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech provides a low phase noise RF signal generator module designed for applications that need compact RF source integration up to 20 GHz. This module format is intended for OEM projects, embedded microwave subsystems (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
Energy Harvesting Electronics for Piezoelectric Energy Generator
Energy Harvesting taps ambient waste energy through increasingly efficient micro-energy power generators using piezoelectric elements. As circuits such as Wireless Sensor Networks (WSN) that operates on low duty cycle and high energy efficiency become more popular, demand for using micro-energy
-
How Does a Sonicator Work? (.pdf)
The ultrasonic electronic generator transforms AC line power to a 20KHz signal that drives a piezoelectric convertor/transducer. This electrical signal is converted by the transducer to a mechanical vibration due to the characteristics of the internal piezoelectric crystals. The vibration
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4579/1/Emma_Louise_Worthington_Thesis_2010.pdf
enhancement of piezoelectric generators is given, which includes both power .
-
Energy Harvesting Technologies
Basic Configurations of Piezoelectric Generators . . . . . .
-
A Survey on Piezoelectric Ceramics for Generator Applications
Piezoelectric generators enable maintenance‐free power supply for integrated electronics in smart system applications.
-
http://etd.auburn.edu/bitstream/handle/10415/1603/Shen_Dongna_6.pdf?sequence=1
Schematic diagram of the bulk piezoelectric generator [11].
-
Energy Harvesting Systems
Piezoelectric generators typically work in either 33 mode (Fig. 1.6a) or 31 mode (Fig. 1.6b).
-
Piezoelectric MEMS generators fabricated with an aerosol deposition PZT thin film
These two piezoelectric generators , a {3–1} and a {3–3} mode piezoelectric MEMS generator, were fabricated using an aerosol deposition method to the PZT layer.
-
CMOS Circuits for Piezoelectric Energy Harvesters
Therefore, a fully autonomous CMOS inte- grated interface circuit for piezoelectric generators which fulfills these require- ments is presented.
-
Engineering Solutions for Manufacturing Processes
Structural Design and Testing of a Butterfly Piezoelectric Generator with Multilayer Cantilever Beams .
-
Vibration energy harvesting system for railroad safety based on running vehicles
The piezoelectric generator called drum transducer is the key part for track vibration energy harvesting.
-
Modeling and analysis of micro piezoelectric power generators for micro-electromechanical-systems
applications
White et al [2] presented an approach to design and model the vibration generator, in which a thick-film piezoelectric generator was described and the corresponding experiment was carried out.
Indicates content that may require registration and/or purchase.