-
Supplier: StellarNet, Inc.
Description: includes a nose cone assembly with an LED kit consisting of 6 LEDs plus a White LED. LEDs can be swappped without any wiring changes, just pull one out and push the next one in. Each LED can be used to induce fluorescence in many experiments. 470nm LED works
- Lamp Power: 0.5 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 3.5 inch
- Features: LED Lamps
-
Supplier: Ushio America, Inc.
Description: Ushio brings modern technology to classic design with U-LED™ filament LED lamps. These lamps provide the timeless look of an incandescent lamp with the energy efficiency of LED technology. U-LED lamps have no visible circuit boards or heat sinks, they’re dimmable* and
- Lamp Power: 0.6 to 5 watts
- Rated Average Life: 25,000 to 40,000 hours
- Maximum Overall Length: 3 to 5.71 inch
- Color Temperature: 2,700 K
-
Supplier: Kennedy Webster Electric Co.
Description: LED - CA11 - LED2CAC/CLR
- Lamp Power: 2 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.1 inch
- Color Temperature: 2,900 K
-
-
Supplier: Kennedy Webster Electric Co.
Description: LED - CA11 - LED2CAC/W
- Lamp Power: 2 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.1 inch
- Color Temperature: 2,900 K
-
Supplier: Ushio America, Inc.
Description: Ushio America introduces the new U-LED™ Filament LED S14 lamps. Ushio brings modern technology to classic design with these LED S14 filament lamps. These lamps provide the timeless look of an incandescent lamp with the energy efficiency of LED technology. U-LED
- Lamp Power: 1.5 watts
- Rated Average Life: 25,000 hours
- Maximum Overall Length: 3.46 inch
- Color Temperature: 2,700 K
-
Supplier: Ecopower Inc.
Description: Here is the Worlds most flexible LED PAR 30 Light, with 140 Lumen/Watt LED’s. Firefly American Made LED PAR 30 Custom White Light LED Lamps Finally an LED PAR 30 Lamp that will fit all your Lighting needs! Enjoy choosing from 7 Colors of White light and up to 2
- Lamp Power: 80 to 100 watts
- Maximum Overall Length: 3.75 inch
- Color Temperature: 3,000 to 5,000 K
- Mean Lumens: 970 to 1,080 lm
-
Supplier: Kennedy Webster Electric Co.
Description: LED - CA11 - LED2CAC/W/TP
- Lamp Power: 2 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.1 inch
- Color Temperature: 2,900 K
-
Supplier: Kennedy Webster Electric Co.
Description: LED - CA11 - LED2CAM/C/TP
- Lamp Power: 2 watts
- Rated Average Life: 12,000 hours
- Maximum Overall Length: 4.5 inch
- Color Temperature: 2,900 K
-
Supplier: RS Components, Ltd.
Description: HID LED Highbay UN Special HID LED Highb
- Maximum Overall Length: 10.3543363 inch
- Features: LED Lamps
-
Supplier: Cable & Supplies, Inc.
Description: This Dimmable, Energy Saving 4-Watt LED candle light bulb provides a warm and comfortable light, perfect for use in kitchens, dining rooms, family rooms, bedrooms, and foyers. • Life: 20,000 hours (based on 3 hours/day) • Light appearance: 2700K (warm) • Energy used: 4-Watt (equivalent to a
- Lamp Power: 4 watts
- Rated Average Life: 30,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 320 lm
-
Supplier: Powell Electronics, Inc.
Description: LED Assembly, Right Angle, 3mm LED, Quad
- Features: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: led clip
-
Description: Home // Visual Signals // Panel Mount Signals // Signaling // Flashing and Steady-Burning LED Lights // LP22LED StreamLine® Low Profile LED Lights
- Rated Average Life: 50,000 hours
- Diameter: 75.94595898918216 mm
- Features: Flash Lamp, LED Lamps, Other Lamp Bases
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7361 Length: .300 [7.6] Size: T-1 LED Style: Self-Aligning Type: LED Spacer Mounts
- LED Hardware: LED Spacer
- Features: Other
- Mount Style: PCB
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Lighting Drivers PWM-dimmable single channel LED driver with integrated boost controller
-
Supplier: Lingto Electronic Limited
Description: IC LED DRIVER RGLTR DIM 24VFQFPN
- Output Current: 30 milliamps
- Type: Dimmable
-
Description: LED/GREEN
- Character Type: Alphanumeric
-
Supplier: SCHURTER Inc
Description: Description PCB Terminals angled For 3 mm LED's
- Color: Green, Red, Yellow
- LED Hardware: LED Mount
- Mount Style: Right Angle (90º)
- LED Type: T-1 (3 mm)
-
Supplier: Utmel Electronic Limited
Description: LED Lighting Drivers 16 CH LED DVR
- Input Voltage: 3.3 volts
- Output Voltage: 19 volts
- Output Current: 40 milliamps
- Features: RoHS Compliant
-
Supplier: Titan Tool Supply, Inc.
Description: power supply available that can be used from 100-240V 50/60 Hz. with the addition of the ZDM-LED UPS Universal Power Supply it can be used anywhere in the world. The LED system is rated at 320 lumens maximum output and has a built in rheostatically controlled dimmer switch. The
- Maximum Voltage: 100 to 240 volts
- Illuminator Output: 2.5 watts
- Light Source: LED
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LED PCB, 2LED, YELLOW / GREEN; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:Y 4.3mcd, G 6.3mcd; Forward Voltage / Color:-RoHS Compliant: Yes
-
Supplier: Fiberscope.net by MEDIT
Description: MEDIT’s “SPARK” LED light source is specially designed for growing demands in the NDT industry. It utilizes a newly designed LED chip which is combined with a specialized focal lens to produce 15% more light intensity then the most powerful light sources in the class. The body is
- Lifetime: 87,660 hours
- Color Temperature: 5,100 K
- Illuminator Output: 3 watts
- Light Source: LED
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LED PCB, 2-LED, YELLOW/GREEN; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:-; Luminous Intensity / Color:-; Forward Voltage / Color:Y 2.1V, G 2.8V RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 876996-LED6001 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming - 16-HTSSOP Package: Tube Package: 16-TSSOP (0.173", 4.40mm
- Form Factor: Integrated Circuit (IC)
-
Supplier: RS Components, Ltd.
Description: Intelligent LED Solutions FL-82 LED Lens
- Number of LEDs: 1
- Lead Length: 11.500000000000002 mm
- LED Hardware: LED Lens
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LED PCB, 2LED, GREEN / YELLOW; LED Color:Green, Yellow; No. of LEDs:2LEDs; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current / Color:Y 10mA, G 10mA; Luminous Intensity / Color:Y 5mcd, G 1.6mcd; Height:9.652mmRoHS Compliant: Yes
-
Supplier: Dorcy International
Description: This 12 LED Rechargeable Pistol Grip Spotlight is compact and lightweight by design. This LED spotlight contains 12 super bright 5MM LEDs for greater visibility. The 5MM LED spotlight features a high capacity sealed rechargeable battery, for longer lasting life and a
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Allied Electronics, Inc.
Description: LED; 5MM GREEN LED
-
Supplier: Patlite (USA) Corporation
Description: The CLE Working Light series uses LEDs for illumination.
- Features: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: LED; 5MM BLUE LED
-
Supplier: DigiKey
Description: LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 85mA 24-VFQFPN (4x4)
- Input Voltage: 4.5 to 36 volts
- Output Voltage: 36 volts
- Output Current: 85 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, 3528 Tape Light introduces a Revolution in Lighting with the LED Adhesive Ribbon which features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Flexible and available in
-
Supplier: Patlite (USA) Corporation
Description: The CLF Series is an LED bar light that comes in various lengths.
- Features: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: LED; 3MM RED LED
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 78597-LED7706 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
- Form Factor: Integrated Circuit (IC)
Find Suppliers by Category Top
More Information Top
-
Modal Characterization Of Fiberoptic Devices Using An Automated Mode Analyzer
Seventeen discrete, individually addressable, pigtailed LED 's located every 2.5° through a 40° arc ( ±20° from normal to fiber surface) serve as the selective excitation mechanism.
-
A low-cost multimode fiber Bragg grating sensor system
The high cost normally associated with wavelength interrogators for single mode fiber FBG sensors was overcome by the utilization of a low cost multimode fiber pigtailed LED light source.
-
Evaluation of star couplers for application to FOAM experiments
SOURCE: 62.5 urn GI PIGTAILED LED .
-
Performance Enhancement Of A Low Cost Multimode Fiber Optic Rotation Sensor
the throughput by eliminating profile mismatches anywhere in the system and will use an S.T. pigtailed fused coupler at the source /detector end of the interferometer as well as an S.I. pigtailed LED .
-
Fibre Optic Inserts For DIN 41612 PCB Connectors
to be made to pigtailed LEDs etc.
-
Fiber Optic Experiment For The Shuttle Long-Duration Exposure Facility
Each cable sample was fitted with connectors, and jumper cables were used to connect to pigtailed LED and detector components, thus providing a test of connecting devices.
-
Gamma-ray vulnerability of light-emitting diodes, injection-laser diodes, and pin photodiodes for 1.3-um-wavelength fiber optics
Some degradation in the light output appears for standard LED while new pigtailed LED present a good behavior up to nearly 50 kGy.
-
Planar Double-Heterostructure GaAlAs LED's Packaged for Fiber Optics
For a junction diameter equal to or smaller than a fiber diameter of 100 m, a pigtailed LED with a total output of 3 mW’ into air should couple, theoretically, 232 PW into a step index 0.3-NA fiber.
-
Mechatronics
Depending on the measurement conditions possible light sources, used in illu- minating module, are as follow: single light emitting diode (LED), superlumines- cent pigtailed LED , white LED with three separated sources, organic light emit- ting diode (OLED).
Indicates content that may require registration and/or purchase.