-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage Pin Brinell is the de-facto standard for economical Brinell hardness measurement. This simple-to-use and inexpensive tester can be used across the entire Brinell range (HB100 to HB700). The Pin Brinell applies force to the indenter
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Material Hardness Tester PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The material hardness tester PCE-2900 has
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Durometer PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The durometer PCE-2900 has been developed for hardness measurements on metallic
- Scale Range: 170 to 960 Points
- Test: Durometer
- Features: Type D
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: hardness units, the meter displays hardness measurements in Brinell (HB), Vickers (HV), Webster (HW) and Rockwell (HRB / HRE / HRF / HRH) hardness units. Adding to the meter's versatility is its sleek design, allowing for quick and easy one-handed operation.
- Scale Range: 0 to 150 Points
- Scale Resolution: 0.1 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Featuring a quick 2-second measurement time, this UCI hardness tester is the ideal tool for weld inspection, hardness control of metal coatings and hardness measurement of fine-grained metals, small forgings, cast materials, heat-affected zones, ion-nitrided stamping dies
- Scale Range: 20.3 to 999 Points
- Test: Brinell, Durometer, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Features: Round or Block Style
-
Supplier: ZwickRoell LP
Description: The ZHV30 low-load Vickers hardness tester covers Vickers and Knoop hardness tests to ISO 6507, ISO 4545 and ASTM E 384 in the load range from HV0.2 to HV30. For more sophisticated or for automated applications, PC controlled versions are available as semi or fully automatic
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic–LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx) -BRINtronic-PC fully
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: Foundrax BRINtronic automatic Brinell microscope. The portable Brinell hardness tester is supplied with a UKAS certificate of calibration and makes an authentic and accurate Brinell hardness test in whatever location and on whichever plane it is used.
- Test: Brinell
- Mounting: Handheld or Portable
- Test Method: Macro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The Newage KB Series is a popular, manually-controlled Brinell hardness tester that meets ASTM E-110. This lightweight, portable tester is ideal for virtually any size or shape of metal specimen.
- Test Load: 1,000 to 3,000 kg
- Vertical Capacity: 34.289981483409996 to 50.79997256801481 cm
- Test: Brinell
- Mounting: Fixtured or Permanent
-
Supplier: Tinius Olsen, Inc.
Description: EV-70H-7001 5-3000kgf Single indenter, BIOS, Excl screen EV-70H-7002 5-3000kgf Single indenter, BIOS, Incl screen EV-70H-7003 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell EV-70H-7004 0.2-3000kgf Rockwell, Vickers, Knoop, Brinell
- Test Load: 200 to 3,000 kg
- Test: Brinell, Rockwell, Vickers and Knoop
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Convenient, Accurate Micro Hardness Measurements Shimadzu’s HMV-G series of Micro Hardness Testers determine hardness by indenting a material and then measuring the size of the resulting indentation. Systems range from standalone models with manual stage movement and
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: Foundrax Engineering Products, Ltd.
Description: capable of indentation only and operating in a single Brinell hardness scale to a fully automatic machine incorporating the Foundrax ATH2 fully automatic Brinell test head with integral BRINtronic automatic Brinell microscope offering fully automatic Brinell
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Meet the B.O.S.S. This brinell optical scanning system includes high resolution video scanning head and imaging software that ensures a fast, accurate and consistent reading of all brinell impressions. Add to your personal computer or ours. Tolerances can be used and signified audibly
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: Foundrax Engineering Products, Ltd.
Description: The BRIN400 series of closed loop Brinell hardness testers represent the latest in Brinell hardness testing technology. They are robust, reliable, proven and designed to meet a customer’s most demanding requirements in harsh industrial environments such as those
- Vertical Capacity: 47.5 cm
- Test: Brinell
- Mounting: Fixtured or Permanent
- Test Method: Macro
-
Supplier: ZwickRoell LP
Description: The DuraScan micro hardness tester is ideal for solving a wide variety of test tasks providing you with an efficient laboratory companion for hardness testing. A wide variety of applications are covered through the use of templates and help settings according to the current
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ideal for economy applications, this versatile scope features a 20X magnification, pre-focused lens and narrow nose piece. Meets ASTM E-10.
- Test: Brinell
- Mounting: Handheld or Portable
-
Supplier: ZwickRoell LP
Description: The DuraVision solves a wide variety of test tasks and is known for its efficiency in macro hardness testing applications. Even in harsh industrial environments, you can count on the reliable performance of this hardness tester, and always in accordance with currently applicable
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Macro
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: The hardness tester for fast hardness testing of metallic materials, high precision, stable performance, simple operation, easy to carry. Can be measured in different directions Leeb hardness converted into Brinell, Rockwell, Vickers, Shore hardness, etc.,
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent
-
Supplier: LECO Corporation
Description: Using state-of-the-art load cell technology, this is one of the most versatile and easy-to-use Brinell hardness testers available. Operation is handled through a user-friendly touch-pad, virtually eliminating errors by removing the use of knobs and the stacking of weights
- Test Load: 62.5 to 3,000 kg
- Test: Brinell
- Mounting: Fixtured or Permanent
-
Supplier: ZwickRoell LP
Description: Robust and versatile - the key characteristics of the DuraJet. Through electronic load application and a load range of 9.8 N to 2,450 N (1 kg to 250 kg), this hardness testing machine covers the complete Rockwell hardness range. But that's not all, this hardness tester
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Test Method: Macro, Micro, Superficial
- Features: Other
-
Supplier: Johnson and Allen, Ltd.
Description: The ET3 (Equotip-3) is Proceq's flagship hardness testing unit built to include all the features needed for in-depth analysis of the material properties that influence hardness. Depending on the application, additional impactors can be equipped to tailor the ET3 to best suit the test
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
-
Supplier: United Testing Systems, Inc.
Description: In 1984, United began production of the Tru-Blue I, an all scale, computer-controlled Rockwell hardness tester utilizing a precision load cell for force application. With our second generation Rockwell tester, the Tru-Blue II, improvements were made by incorporating advanced
- Test Load: 2 to 200 kg
- Vertical Capacity: 25.399986284007404 to 45.71997531121333 cm
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent
-
Supplier: Phase II Plus
Description: Latest portable hardness tester technology. Utilizes both ultrasonic and dynamic type portable hardness testers in one unit. Can test non-destructive and handle small or thin work parts down to 2mm of thickness, as well as testing large parts. Extremely versatile, with
- Test: Brinell, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
- Test Method: Macro, Micro, Superficial
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen supply Proceq's EQ1000-B2 (Proceq Bambino) and EQ1000-P2 (Proceq Piccolo) portable pen type hardness testers. These instruments are ideal for quick verification of material hardness. For customers requiring hardness results from components under 5kg and
- Test: Brinell, Dynamic Rebound, Rockwell, Vickers and Knoop
- Mounting: Fixtured or Permanent, Handheld or Portable
Find Suppliers by Category Top
Featured Products Top
-
The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Advanced Materials and Processes II
Hardness was tested with the type HB-3000 Brinell tester . .... Abrasive wear was tested on pin disc ML-100 abrasive wear testing machine.
-
Multi-Functional Materials and Structures IV
Hardness of the sintered specimens was measured by Brinell hardness tester with the spherical indenter of 5 mm and a 306 N load. .... of the sintered SS316L/h-BN and SS316L/MoS2 composites was carried out using a pin - on-disc tribometer…
-
Processing and Fabrication of Advanced Materials
The macrohardness of sintered specimen were measured by Brinell hardness tester with the spherical indenter of 5-mm diameter and a 306 N load. .... Dry sliding wear test was carried out using pin -on-disc tribometer.
-
Effect of martensite content on friction and oxidative wear behavior of 0.42 Pct carbon dual-phase steel
have also reported that wear resistance of DP macrohardness of these samples was measured at a loadsteels of different carbon contents increases with increasing of 30 kg (294 N) in a Brinell hardness tester , while thevolume fraction of martensite. .... carbon steel of a given carbon content at Wear tests were conducted using pin samples having flat…
-
Effect of nitrogen addition on the microstructure and mechanical behavior of 317L and 904L austenitic stainless steel welds
Hardness measurements were carried out using Brinell hardness tester with 32.5 kg load. .... Flat pin loaded ten- sile specimens of 62 mm length were fabricated from transverse welds of 317L…
-
Hardness Testing: Principles and Applications
The shear force hardness tester according to Ernst controls the con- stantly acting test force by the shearing characteristics of a calibrated pin . .... The diameter of the in- dentation is then converted into the Brinell hardness by an experimentally determined…
-
Accelerated screening methods for predicting lubricant performance in refrigerant compressors: Final report
A11 surface hardness values used in th1 study are averages of at lemst two separate readings per specimen (pads and pins ) and fotlr per specimen (plates). .... C.4.2 Brinell Hardness Tester The surface hardness of the 308 die cast aluminum pads was me%tlred using a Brinell hardness tester which uses a 3000 kgf, 10 mm carbide ball. nese hardness meuurements can C-5 only be performed on…
-
The effect of the manufacturing operation on the strength of pins made of 18Kh2N4VA steel at −196° C
Tests were performed on the pins in a tensile tester (see Fig.l). .... The nuts were produced from a bar made of 18Nh2N4VA steel, 30 mm in diameter, with Brinell hardness numbers of 229-235.
-
Effects of FeCrC and FeSiCrC particles on wear behaviour of aluminium metal matrix composite
The Brinell hardness values of the specimens were measured using a ball large enough (2.5 mm in diameter at a load of 187.5 kg) to obtain an indentation which would be representative of the macrostructure of the material. .... Dry sliding wear tests were conducted using a pin on ring tester .
-
Investigation of the abrasive wear behaviour of ZA-27 alloy and CuSn10 bronze
The hardness of the alloys were determined by Brinell testing method using applied load as 31.25 kg and a ball indenter having 2.5 mm diameter. .... Fig. 1 A schematic representation of the block-on ring type wear tester . .... 1 Electronic motor, 2 control and data storage, 3 pin , 4 lever arm, 5 abrasive oil, 6…
Indicates content that may require registration and/or purchase.