-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features Long life Perfectly balanced Top quality wire Applications Cleaning metallic structures
- Outer Diameter (OD): 0.5 to 4 inch
- Width: 0.25 to 0.75 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Walter Surface Technologies
Description: Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Applications Brushing, Deburring, Removal Cleaning TIG welds, removing discoloration Cleaning pipes,
- Outer Diameter (OD): 3 to 4 inch
- Shank / Bore Diameter: 0.5 to 0.625 inch
- Width: 0.375 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Walter Surface Technologies
Description: These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North
- Outer Diameter (OD): 4 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.187 to 0.25 inch
- Rotary Speed: 20,000 rpm
-
-
Supplier: Flexovit USA, Inc.
Description: Ideal for cleaning and finishing pipes and working in recessed areas. Mounted on a standard 1/4” shank. Precision balanced for vibration - free performance. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Crimped, Circular - Flared brush is excellent for
- Outer Diameter (OD): 2.5 inch
- Shank / Bore Diameter: 0.25 inch
- Rotary Speed: 20,000 rpm
- Brush Type / Shape: End Brush
-
Supplier: Walter Surface Technologies
Description: These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for professionals throughout North
- Outer Diameter (OD): 4 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.25 to 0.375 inch
- Rotary Speed: 20,000 rpm
-
Supplier: Braun Brush Co.
Description: This is the deluxe version of our outside of pipe cleaning brush. This item features stainless steel wire that can be formed to fit any size pipe. The brush is then epoxy set into a stainless steel handle attachment. The brush is sanitary and extremely durable. Handle not
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
- Features: Janitorial, Metal, Sanitary / Hygienic, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Braun Brush Co.
Description: A Braun original. The concept of being able to reverse this brush after much use in one direction almost doubles the brush life. The polypropylene core is bonded to an aluminum tube with 1/4" female pipe threads at each end. Nylon bristles are securely fastened by a stainless steel retaining
- Outer Diameter (OD): 1 to 6 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
- Features: Janitorial, Metal, Sanitary / Hygienic, Specialty / Other
-
Supplier: Flexovit USA, Inc.
Description: Knot wire wheel brushes feature twisted wire tufts for heavy duty applications. High quality wire delivers reliable cleaning performance every time. Carbon Wire: 0.014 - For general purpose cleaning and deburring. Knot Wire Wheel, Regular Twist
- Outer Diameter (OD): 3 inch
- Shank / Bore Diameter: 0.5 to 0.375 inch
- Width: 0.5 inch
- Rotary Speed: 25,000 rpm
-
Supplier: Flexovit USA, Inc.
Description: Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Stringer Bead Wire Wheel - Narrow work face allows for easy access to confined areas. Ideal for weld
- Outer Diameter (OD): 4 inch
- Width: 0.25 inch
- Rotary Speed: 20,000 rpm
- Features: Metal Wire
-
Supplier: Tanis Incorporated
Description: Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes we offer, we
- Outer Diameter (OD): 3.5 inch
- Length: 8 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal Wire, Other
-
Supplier: Norton Abrasives
Description: & Benefits Available in two configurations For use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe Knot wire end brushes for more aggressive cutting Crimped wire end brushes for lighter brushing action and contoured
- Outer Diameter (OD): 0.75 to 2 inch
- Rotary Speed: 20,000 rpm
- Features: ANSI - CAMI / Coated, Abrasive Filament, Dry Brushing, Metal Wire, Stationary (Backstand / Machine Tool)
- Applications: Cleaning / Surface Preparation
-
Supplier: Weiler Abrasives
Description: Internal nut for use on dedicated equipment such as line traveling machines that clean and prep OD of pipe prior to coating Suitable for right angle grinder
- Outer Diameter (OD): 0.023 inch
- Shank / Bore Diameter: 2.3 inch
- Width: 3.8 inch
- Length: 3.8 inch
-
Supplier: Braun Brush Co.
Description: Four heavy stem wires provide super strength while binding a generous portion of bristle material. This is an economical solution to good pipe cleaning. Handle not included - use model No. 1687.
- Outer Diameter (OD): 1 to 9 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
- Features: Janitorial, Metal, Sanitary / Hygienic, Specialty / Other
-
Supplier: WohlerUSA, Inc.
Description: Threaded BrushesThreaded brushes are e.g. used to clean connection pipes between boiler and chimney. Comes with M10 thread and either Steel or SS Flat Wire. Instruments Downloads Accessories Technical Data with M 10 thread
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Brush Research Manufacturing provides wheel brushes for your surface finishing and deburring needs. These power brushes come in a variety of styles, sizes and abrasive types to help you with any surface finishing project. Our wire wheel brushes are perfect for pipe
- Features: Abrasive Brush, Power / Rotary Brush (Wheel, Roller)
- Brush Filament / Fill Material: Abrasive Filament
-
Supplier: Brush Research Manufacturing Co., Inc.
Description: Available in sizes from 1/2" thru 4" diameters, these flue brushes are made in carbon steel, stainless steel, nylon or brass filament. Pipe nipples are attached unless otherwise specified for use with extensions. The brushes feature four wire, double spiral construction
- Mounting: None / Handheld
-
Supplier: Maryland Brush Company, Inc.
Description: the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FS10 3/4 inch, Wire Flue, 1 inch Flue Size, .0118,
- Outer Diameter (OD): 0.75 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 3/4 inch, Wire Flue, 1 inch Flue Size, .0118,
- Outer Diameter (OD): 0.75 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FS10 2 inch, Wire Flue, 2-1/4 inch Flue Size, .0118,
- Outer Diameter (OD): 2 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Maryland Brush Company, Inc.
Description: the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 3 inch, Wire Flue, 3-1/4 inch Flue Size, .0118,
- Outer Diameter (OD): 3 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: DEPRAG, Inc.
Description: the processing of casted parts. The grin- ders that feature an extended spindle - are ideal for the cleaning of pipes and for the grinding in hard-to-reach areas. Please Note: when using these grinders for pipe-cleaning - attach lamellar sanding discs or wire
- Rotary Speed: 15,300 to 19,000 rpm
- Power: 1.34022038490282 to 1.60826446188338 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
Find Suppliers by Category Top
Featured Products Top
-
supported off the doctor blade holder can keep the wire clean but attention must be paid to design and materials for a successful installation. A southern mill now has our successful design. The washers have a 360 inch drum face but the installation space is limited to a 2 ½ inch shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
diameter. Perfect for actuation, cooling, or cleaning systems. Durable & maintenance?free – Noble metal contacts + engineering plastic structure provide long life, low wear, and corrosion (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not supply sheet or plate) (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Electrical Performance: Rated Current: Standard 2A per ring (customizable up to 30A+ using specific wire gauges). (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. This unique design eliminates the need for a specific solution measuring cell or a manifold assembly requiring flushing or cleaning of the solution lines. Operation of the instrument is through an easy-to-use touch screen user interface and nearly maintenance free. Quantification is (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
open space of the pipe can also easily get filled with dirt, debris, and trash from the environment. For facility teams, this can turn a simple fence covering into an ongoing maintenance concern. Crews may need to inspect, clean, and clear the (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
TIG question
If you use flux, I would just run a wire pipe cleaning brush or some type of ball hone through it to knock the big stuff off and call it good.
-
MITLibraries
The pipe must be cleaned by wire brushing .18s Using this product as a permanent seal is not accepted by other utilities, perhaps because of the chance of damage from backfilling or nearby excavation.
-
Scale Removal with Ultrasonic Waves
The half pipes were cleaned with a wire brush before they were used again to avoid any effects due to corrosion.
Indicates content that may require registration and/or purchase.