Products/Services for Piston Ring Shims

  • Shims and Shim Stock-Image
    Shims and Shim Stock - (221 companies)
    Last revised: December 19, 2024 Basic Information Shims and shim stock are used to fill in a space between two mating surfaces or components. Shim stock consists of thin pieces of metal, plastic or other material used to fill space between objects...
  • Piston Rings-Image
    Piston Rings - (115 companies)
    Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
  • O-rings-Image
    O-rings - (749 companies)
    ...be reciprocating (like a piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-rings provide a better seal than tapered threads used alone. A boss seal is also an O-ring, however it does not fit the standard...
  • Piston Pumps and Plunger Pumps-Image
    Piston Pumps and Plunger Pumps - (603 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  • Slip Rings-Image
    Slip Rings - (117 companies)
    Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
  •  
    Gaskets and Gasketing - (1427 companies)
    I and Q line, John Perry, etc.), and others. Spiral wound gaskets are constructed with alternating layers of a soft filler material and a formed metal wire. They may include a centering ring, an inner ring or both. The outer centering ring acts...
  •  
    Ring Gages - (115 companies)
    Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
  •  
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    Retaining Rings and Snap Rings - (279 companies)
    Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
  •  
    Solid Elastomeric Rings - (117 companies)
    Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire