Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordex AG
Description: With over 2,700 wind turbines installed, the AW1500 has a long and successful history, which has provided the basis for the evolution of all Acciona Windpower wind turbines. Proven track record With approximately 4,000 MW installed in 15 countries, the AW1500 global
- Cut-in Wind Velocity: 6.709284038881618 to 10.063926058322483 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 1,500,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Vestas Wind Systems A/S
Description: Blades Obstacle Collision Avoidance System (OCAS™) OPERATIONAL DATA Rated power 2,000 kW Cut-in wind speed 3 m/s Cut-out wind speed 22 m/s Re cut-in wind speed 20 m/s Wind class IEC IIB Operating temperature range standard turbine -20˚C to 40˚C Operating
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 49.201416285132076 miles/hr
- AC Prime Power Rating (Watts): 2,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: which effectively guarantees the reliable operation of offshore wind turbines. 3.Precise control of wind turbine pitch systems Case 3:In a large wind farm, each wind turbine's pitch system is equipped with a dedicated pitch
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: blades. This is essential for the proper functioning of pitch mechanisms and other hub controls within the wind turbine. Our advantage 1. Product advantage: Wind turbines require reliable transmission of power and data signals from the nacelle to the
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: blades. This is essential for the proper functioning of pitch mechanisms and other hub controls within the wind turbine. Our Advantage 1. Product advantage: Wind turbines require reliable transmission of power and data signals from the nacelle to the
- Features: Military Grade
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: wind power industry.The function of slip rings in wind turbines In a wind turbine, the primary function of the slip ring is to ensure power and data signals pass from the nacelle through the slip ring to the control system rotary blades. This is essential
- Features: Military Grade
-
Supplier: CSA Group
Description: ISO 10816-21:2015 specifies the measurement and evaluation of mechanical vibration of wind turbines and their components by taking measurements on non-rotating parts. It applies to horizontal axis wind turbines with mechanical gearbox and rated generator output exceeding
-
Supplier: Richardson RFPD
Description: Features and Benefits 16V DC working voltage Resistive cell balancing Compact, light weight package Screw terminals Typical Applications Wind turbine pitch control Small UPS systems
- Capacitance Range: 58,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Features: Other
- Lead Style: Screw Leads
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 160V module is designed to provide energy storage and power delivery for windturbine pitch control, short-term uninterrupted power supply (UPS) and renewable energy systems. Primarily targeted at pitch control systems for 1.5 to 3MW wind
- Capacitance Range: 5,800,000 microF
- DC Rated Voltage Range (WVDC): 160 volts
- Rated Current: 7 to 13 amps
- ESR: 240 milliohms
-
Supplier: Rotary Systems, Inc.
Description: hydrodynamic seal in the shaft/housing interface for cool running with minimal torque. Typical applications include, but are not limited to, wind turbine pitch control and off-road excavation equipment.
- Pressure Range: 100 to 2,000 psi
- Temperature Range: 300 F
- Length: 7.125 inch
- Diameter: 4.95 inch
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt,
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Moore Fans LLC
Description: Class 10000 Automatic Fans are designed for electric motor applications. Providing high efficiency operation and available in a clockwise (RH) rotation in fan diameters from 4 ft. (1.22 m) to 16 ft. (4.87 m). The automatic adjustable pitch models are for applications where precise temperature
- Number Of Blades / Vanes: 8
- Outside Diameter: 120 inch
- Bore Size: 2.875 inch
- Features: Adjustable Pitch, Other
-
Supplier: Deublin Co.
Description: Deublin offers rotating electrical slip ring connectors utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip ring connectors are designed for a variety of applications including semi-conductor production, pitch
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 16V small cell ultracapacitor module provides energy storage and power delivery in a compact, cost effective module. The modules are specifically engineered to provide cost-effective solutions for 1.5MW and smaller wind turbine pitch control, small
- Capacitance Range: 58,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Rated Current: 12 to 19 amps
- Leakage Current: 25,000.000000000004 microamps
-
Supplier: Kinematics Manufacturing, Inc.
Description: typical applications are mining equipment, digger derricks, solar trackers, wind turbines, medical bed equipment, and robotic arm positioners. Specifications Custom cut to any size from 30mm(1.18") to 400mm(15.75") gearset centerline dimension. All specs are supplied by the customer,
- Design: English, Metric
- Gear Type: Worm, Worm Wheel
-
Supplier: Kinematics Manufacturing, Inc.
Description: tooth, our hourglass worm engages 5-11 teeth on the pitch line of the ring gear from the hourglass thread. This increased tooth engagement gives the gearbox enormous strength and power. Applications Typical slewing drive applications include solar trackers, wind turbines,
- Holding Torque: 4,424.778761061942 to 162,241.887905605 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: Cessna Aircraft Company
Description: controls Fuel controls Engine start control Ignition controls Landing gear control module Lighting controls Flight hour meter ELT remote switch Environmental controls Installed on pedestal: Engine power levers Flap control handles Speed brake
Find Suppliers by Category Top
Featured Products Top
-
As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
UNE-EN IEC 61400-8:2025 specifies minimum requirements for the design of wind turbine nacelle-based structures. It focuses on the integrity of structural components within and in the vicinity of the nacelle, including the hub, mainframe, main shaft, structures associated with (read more)
Browse Datasheets for AENOR -
various systems at play within a turbine ensures that it can keep functioning reliably over a long period. Thanks to our long-standing and fruitful cooperation with our customers in the wind power sector, we are able to offer robust and tailored products for control (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
states and the country. Although valves don’t play an important part in the wind energy generation, actuators are a much more significant element in the operation of wind turbines. Actuators for blades regulation Actuators are part of the control that adjusts the rotor (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
architecture is perfectly suited for the complex electrical demands of wind turbine pitch and yaw control systems, as well as other heavy-duty automation and motion control applications. 2. Superior Environmental Resilience: Engineered for harsh operating environments, the assembly features an (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
As wind energy production methods progress and become more established, the need to capture, monitor, and control the input and output data of these systems continues to increase accordingly (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
a challenging task. As wind turbines get bigger, in increasingly harsh environments or on floating platforms, bolted connections are reaching their capacity limits and are often complex to design, install, and maintain. Traditional methods for monitoring preload, such as using torque (read more)
Browse Bolt Tensioners Datasheets for Nord-Lock Group -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
lower downtime and more economical repairs How Dexmet Lighting Strike Materials Protect Carbon Fiber Wind Blades As power output requirements increase for wind turbines, wind generator manufacturers are (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Designed for High Maintenance Environments Refinery and chemical applications include: Abrasive slurry control, amine service, butadiene service, pitch blending, sour water, and quench water control. The presence of a (read more)
Browse Control Valves Datasheets for DFT Inc. -
Renewable Energy: Used in solar tracking systems and wind turbine pitch control, ensuring efficiency and uptime (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V.
Conduct Research Top
-
Analysis of Wind Turbine Slip Rings
Wind turbine slip rings used for wind power generation, as an important part of the pitch system to provide power and transmit control signals.
More Information Top
-
Handbook of Wind Power Systems
In pitch controlled wind turbines , the angle of attack can be modified according to the pitch angle of the blades, b, which is adjusted through the pitch control system.
-
Wind Turbines
In pitch controlled wind turbines , the hub includes the compo- nents of the blade pitch mechanism and in two-bladed rotors it often has a teetering or a flapping hinge to compensate for the unfavourable load conditions.
-
Wind Turbine Control and Monitoring
(2007) A method to avoid negative damped low frequent tower vibrations for a floating, pitch controlled wind turbine .
-
Linear individual pitch control design for two‐bladed wind turbines
For three‐bladed rotors, the aforementioned method is a proven strategy to significantly reduce fatigue loadings on pitch controlled wind turbines .
-
Wind Power Plants
All concepts are found in both stall and pitch controlled wind turbines .
-
International Energy Conversion Engineering Conference (IECEC) > Novel Electro-Mechanical Mechanism for Blade Pitch-Control of Horizontal-Axis, Home-scale Wind...
Bindner6 presented a model for design and analysis of controllers for pitch controlled wind turbine to evaluate and improve pitch controllers for conventional three bladed pitch controlled wind turbines (Vestas Wind Systems WD34 400 kW).
-
Dynamics Modeling and Loads Analysis of an Offshore Floating Wind Turbine
Larsen, T. J. and Hanson, T. D., “A Method to Avoid Negative Damped Low Frequent Tower Vibrations for a Floating, Pitch Controlled Wind Turbine ,” Journal of Physics: Conference Series, The Second Conference on The Science of Making Torque From Wind, Copenhagen…
-
Influence of Control on the Pitch Damping of a Floating Wind Turbine
15 Larsen, T. J. and Hanson, T. D., “A Method to Avoid Negative Damped Low Frequent Tower Vibrations for a Floating, Pitch Controlled Wind Turbine ,” Journal of Physics: Conference Series, The Second Conference on The Science of Making Torque From Wind…
-
Fuzzy adaptive PID control of pitch system in variable speed wind turbines
Due to the nonlinear behavior of the pitch controlled wind turbines , the classical PID controller is not a suitable choice.
-
Individual blade pitch control of floating offshore wind turbines
A method to avoid negative damped low frequent tower vibrations for a floating, pitch controlled wind turbine .
Indicates content that may require registration and/or purchase.