Products/Services for Pitney Bowes Embosser
-
Embossers and Embossing Equipment - (43 companies)Embossers and embossing equipment create a three-dimensional image or design on paper, film, foil, or other ductile materials. Typically, embossing is accomplished with a combination of heat and pressure. Embossers and embossing equipment create...
-
Thrusters (marine) - (33 companies)Thrusters (marine) are marine drive systems that are used for bow or stern watercraft maneuvering or as the primary propulsion drive system for watercraft. Marine thrusters are marine drive systems used for bow or stern watercraft maneuvering...
-
Downstream Extrusion Equipment - (96 companies)Downstream extrusion equipment is used to finish and inspect parts once they have been extruded. Post-extrusion processing operations include cooling, cutting, pulling, texturing, embossing and profile inspection. Downstream extrusion equipment... -
Thermal Transfer Ribbons and Foils - (42 companies)Hot stamping foils or films are used to emboss a metallic or colored finish onto a surface, usually through a thermal bonding or hot stamping process. Width, thickness and length are important product specifications to consider. Typically, the width... -
Marking Services and Engraving Services - (531 companies)Marking services and engraving services mark and engrave products and parts. Services offered include laser marking and engraving, rotary engraving, sublimation, electro discharge machining, and embossing. Marking services and engraving services... -
Form Gages and Form Gaging Systems - (92 companies)...thickness, warp and bow are common form parameters for form gages and form gaging systems. Squareness is a measure of variation of the part's surface from a 90 angle to the reference surface. Angularity can be measured by determining the deviation...
-
Shackles - (211 companies)...to Federal Specification RRC-271D are also available. Selecting shackles requires an analysis of specifications and features. Dimensional specifications include: pin or bolt diameter, hole diameter, width at eyes, width at bow, width between eyes, inside...
-
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
-
Graphic Overlay and Front Panel Services - (109 companies)...engraving, embossing / debossing, etching / scribing, flexographic printing, hot stamping, laser marking/engraving, offset printing, pad printing, and screen printing/silk screening. Digital printing refers to the production of printed media, text...
-
Calenders and Calendering Equipment - (27 companies)...cross-axis or roll-bending methods, direct drives, pre-loaders, and motorized nip adjustments is also available. Some equipment may also include special finishing rollers for gauging and embossing. Image credit: RuldofSimon / CC BY-SA 3.0...
Product News
-
All Packaging Machinery Corporation
Tabletop Pouch Sealer with Embossing Coder Download a detailed product brochure here. TBS-3/8 with Coder and Shelf. Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position. Features: Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon. Speeds up to 45 feet per minute. Digital precise temperature controller up to?450 degrees plus or minus 2 degrees. Chrome plated... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Takachi Electronics Enclosure Co., Ltd.
Custom Graphic Overlays with CNC Embossing Machine TAKACHI ELECTRONICS ENCLOSURE has introduced a new CNC embossing machine for custom graphic overlay sheet making!. Previously, embossing on graphic overlays were performed with dies prepared for each sheet design. This resulted in high initial costs, which was not suitable for prototyping and high-mix low-volume production. With TAKACHI's new proprietary method using the CNC embossing machine, dies are no longer required. TAKACHI has a range of embossing attachments, and by selecting... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI Offers Custom Overlay for Your Operation! Short lead-time and low initial cost is possible for overlay sheet and embossing manufacture. Orders for overlay sheets only is also possible. 3 reasons for low initial costs. 1. Due to utilizing inkjet printing, the initial tooling cost may be eliminated. 2. Eliminating the cost of cutting-die manufacture by utilizing our cutting plotter machine. 3. The cost for embossing is lower due to our original method and materials. (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
All Packaging Machinery Corporation
Horizontal Conveyorized Sealing System -- 8x48 Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for "lay-flat " applications! (read more)Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Roller Chains Chain(A Series). Heavy Duty Series Roller Chain(1,2). Heavy Duty Series Cottered Type Roller Chain. Side Bow Chain. Anti-Sidebow Chain. Side Bow Chain For Pushing Window. Heavy Duty Cranked-Link Transmission Chain. Silent Chain. Self-Tooth-Forming Chain. Motorcycle Chain. "O"-Ring Motorcycle Chain. "O"-Ring Chain. "X"-Ring Chain. Engine Mechanism Chain(Timing Chain). Self-Lubrication Roller Chain. Coupling Chain. Double Pitch Transmission Chain. Double Pitch Transmission Chain With Attachments... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Rotor Clip Company, Inc.
Beveled & Bowed Retaining Ring Design . Rigid axial locking within the groove under load. 15 bevel creates self-tightening wedge engagement. Retention force increases under axial loading conditions. Resists back-out in shock and vibration environments. Provides stable positioning in shaft and bore assemblies. Rotor Clip Bowed Retaining Rings. Bowed retaining rings incorporate a preformed axial bow that introduces spring behavior into the circlip design, compensating for accumulated tolerances in an assembly. BHO internal rings apply... (read more)Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
DigiKey
DuraClik 2.00mm-Pitch Wire-to-Board SMT Connectors Molex's DuraClik connectors are available in 2 to 15 circuit sizes. The connectors come standard in embossed tape and without vacuum tape. The DuraClik family is currently available in a right-angle style, with a vertical type in development. The system is designed for on-board instrumentation applications such as steering wheels that do not require any extra terminal retainers. The DuraClik system was developed because automotive customers required more robust features that can not be found... (read more)Browse Electrical Connectors Datasheets for DigiKey -
PI (Physik Instrumente) L.P.
Active Wafer Shaping Improves Precision Piezo-Driven Active Wafer Shaping Improves Precision in Semicon Manufacturing. As semiconductor processes place increasingly stringent demands on wafer flatness and positioning, PI (Physik Instrumente) has introduced an active wafer-shaping technology that uses piezoelectric actuation to precisely manipulate wafer geometry. Introduced at SEMICON West 2026, the active wafer chuck enables controlled deformation of substrates to compensate for wafer bow, warpage and localized surface deviations... (read more)Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Waytek, Inc.
Mechanical Products Series 87 Circuit Breakers protection interrupt rating at 5,000A interrupt capacity. Ignition protected to SAE J1171 Compliance. Interrupt capacity to meet SAE J553, ABYC-E11, and UL1077. Ingress Protection: IP66 Rated. Operating Temperature: -40 F (-40 C) to 185 F (85 C). Series 87 switchable high amp crosses to industry standards circuit breakers. Ideal for DC power systems in marine as a main or branch circuit breaker, or for use with inverter, windlass, bow thruster, solar system, truck and bus systems, RV systems, accessories... (read more)Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Budnick Converting, Inc.
Tapes for Truck & Trailer Manufacturers Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and replacing them with a high bond mounting tape improves the trailer 's aesthetics as graphics can be applied and run continuously without interruption. Replacing the rivets with tape reduces potential leak points and eliminates any chances of catalytic corrosion. The ease of using the tape reduces labor costs and keeps production lines moving by... (read more)Browse Industrial Tapes Datasheets for Budnick Converting, Inc.
-
medium_dict (project1.zip)
Bootle Bordeaux Borden Borealis Boreas Borg Borroughs Bose Bostitch Boswell Bouvier Bowes Boyce Bradbury Bradford Bradley Bradshaw … … Philly Phyllis Picasso Piccadilly Pickford Pickman Pierre Pierson Pillsbury Pinehurst Pipestone Pisa Pisces Pitney Pitt Pittsburgh Pittsburghers … … embattle embattled embattles embattling embedder embezzlement embittered emblematic embolden emboldened emboldens emboss embossed embosser embossers embosses embossing …
Indicates content that may require registration and/or purchase.