Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amp-Line Corp.
Description: Plasma Power Supply System (input signal from Function Generator needed): Provides high frequency high voltage signal for plasma generation; 10K Hz - 25K Hz, 0 - 5K V rms.
- AC Output Current: 0 to 0.2 amps
- DC Output Power: 1,000.0000000000001 watts
- Output Frequency: 0.01 to 0.025 MHz
- AC Input Voltage: 120 to 230 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: When space is limited, but performance is critical, streamlined APEX RF generators offer various mounting options and power you can rely on. Chamber-, rack-, or frame-mount options for convenience and reduced power losses Superb performance enhanced with arc management 1.5 to 10
- DC Output Power: 749.9999999999964 to 10,000.000000000002 watts
- Type: DC/DC Converter, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: 3DT LLC
Description: The MultiDyne™ Plasma Treating System from 3DT is the perfect solution to adhesion problems on injection, blow molded or extruded parts. MultiDyne Plasma Treating System Scan be incorporated into existing or new production lines or operated manually. Treatment is done prior to
-
-
Supplier: Advanced Energy Industries, Inc.
Description: Wide-output frequency range Compact design Flexible communication protocol The versatile, variable-frequency LFGS generator (1250 W, 40 to 500 kHz) suits a wide variety of semiconductor and general plasma-processing applications, including sputtering, reactive ion etching,
- Output Frequency: 0.04 to 0.5 MHz
- AC Input Voltage: 187 to 240 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 15.000000000000002 to 1,250.0000000000039 watts
-
Supplier: Richardson RFPD
Description: PTL-2.5kW 902-928 MHZ SOLID-STATE HIGH-POWER MICROWAVE DESKTOP GENERATOR Key Features/Benefits Generator is controlled with utilizing an easy to use, Windows based software package allowing control of: Frequency (902-928 MHz) Pulse and Average power settings Plasma
- Minimum Frequency Range: 902 MHz
- Maximum Frequency Range: 928 MHz
- Device Type: Generator
-
Supplier: Comdel, Inc.
Description: available. Applications: This compact generator is designed to work inside an aircraft and supply RF power to lasers. It requires an input of 58amps at 48V DC. It is reliable at striking and delivering power into complex plasma loads. Features: High VSWR and dissipation
- DC Output Power: 2,000.0000000000002 watts
- Type: Laser Power Supply, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: Advanced Energy Industries, Inc.
Description: Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design Designed for use with 230 VAC, single-phase input power,
- DC Output Power: 2 to 300 watts
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power.
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 2 MHz
- DC Output Voltage: 0 to 10 volts
- DC Output Power: 5,000.000000000001 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes Customizable frequency from 400 kHz to 60 MHz and power from 100 W to 8 kW Advanced features for control optimization
- Output Frequency: 0.4 to 60 MHz
- AC Input Voltage: 200 to 208 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 1,500 to 8,000.00000000003 watts
-
Supplier: Comdel, Inc.
Description: Stable, Reliable, Low Frequency Power for Industrial Heating and Plasma Processing Applications Performance: The CLF series generators provide stable process power up to 5 kW. The CLF 500 provides 500 watts of power. The half-rack supplies operate at any fixed
- AC Input Voltage: 100 to 239 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 0.02 to 0.05 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: The CXV600S Virtual-Quad series RF generator is the ideal solution for applications requiring RF power to be delivered into one of four different locations. With four complete user interfaces, the Virtual-Quad appears as four separate RF generators to the system controller. This
- AC Input Voltage: 187 to 229 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 60 MHz
- DC Output Voltage: 0 to 10 volts
-
Supplier: PTB Sales, Inc.
Description: Ozone generators can be sold individually or as a system. Applied Science and Technology (ASTeX).
-
Supplier: PTB Sales, Inc.
Description: $7,200 ASTeX ASTRONex Fl20620 generator. 400 kHz output, 208 3φ input, 38 lbs. The MKS ASTeX ASTRONex reactive gas generator is a reactive source for chamber cleaning and other reactive gas applications. The ASTRONex uses low field toroidal plasma to dissociate input gas to
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor)
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma-moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning, Efficient Natural Gas or LP (Vapor)
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Electric Generators Direct
Description: The First Generator Intended For Alternative Energy Interaction •Designed to interact w/ off-grid renewable energy applications •Capable of tying into an inverter & battery storage system •MUST BE TIED INTO AN ALTERNATIVE ENERGY SOURCE Generac OHVI Air-Cooled Engine •Maximizes engine
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Propane
-
Supplier: Electric Generators Direct
Description: Fully Automatic Operation When Paired With Nexus Smart Switch™ Generac OHVI Air-Cooled Engine •Features plateau honed cylinder walls and plasma moly rings •Full pressure lubrication system w/ 2 year oil change interval •Aids in cooling the engine for longer life Operates On Clean Burning,
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: ESAB Welding and Cutting Products
Description: provided Blowback technology - eliminates high-frequency startups that can disrupt CNC controls and nearby computer systems Dynamic arc control - control the pilot arc when you need to cut grate or mesh material without nuisance arc outage Generator friendly - compatible to work with
- Input Current: 22 amps
- Duty Cycle: 2 %
- Output Current Range: 3 amps
- AC Input Voltage: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Description: Examines the foundation of pulsed power technology in detail to optimize the technology in modern engineering settings Pulsed power technologies could be an answer to many cutting-edge applications. The challenge is in how to develop this high-power/high-energy technology to fit
-
Supplier: Ametherm, Inc.
Description: Ametherm's MegaSurge Inrush Current Limiter is Rugged. Specially designed to withstand up to 50 Amps of Steady State Current and 900 joules of input energy. AC Motors Frequency Generators Power Supplies Plasma Cutting Tools Motor Drives ▪ MRI Machines Audio Amplifiers ▪ Toroidal
- Features: SPD
-
Supplier: Allied Electronics, Inc.
Description: >1 GHz High Resistance to Arc Over and Lightning Applications MRI Coils, Baluns and Generators Lasers RF Plasma Generators Mobile Radio RF Power Amplifiers CATV Repeater Line Extenders RF Instrumentation
-
Supplier: ValueTronics International, Inc.
Description: 1dB Maximum Class A Linear Power Output: 500W Maximum Pulse & CW Output: 1kW Drive Source Requirements: Any signal generator, function generator, or oscillator capable of 0dB (±3dB) of output into 50 ohms Input/Output Impedance: 50 ohms Input VSWR: 1.5:1 maximum Output VSWR:
- Frequency Range: 35 MHz
-
Supplier: SAE International
Description: spark and combustion initiation and propagation. Voltage and current were measured to infer the energy deposited in the spark plug gap. The dual-coil DCO\u2122 system and the nanosecond multi-pulse plasma generator at their maximum power showed an ability to extend the dilution
-
Supplier: Leybold USA Inc.
Description: available Heat treatment & plasma processes In heat treatment furnaces and plasma processes, vacuum pump technology needs to perform reliably while exposed to difficult processes. SOGEVAC NEO D advantages: Rugged industrial design with oil filter No external exhaust filter required
- Mechanical: Rotary Vane
-
Supplier: Leybold USA Inc.
Description: available Heat treatment & plasma processes In heat treatment furnaces and plasma processes, vacuum pump technology needs to perform reliably while exposed to difficult processes. SOGEVAC NEO D advantages: Rugged industrial design with oil filter No external exhaust filter required
- Mechanical: Rotary Vane
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
Find Suppliers by Category Top
Featured Products Top
-
Increased energy efficiency of high-frequency heating systems Plasma generator reflection protection prevents electrode erosion caused by reverse power overload. Communications Infrastructure 5G Base station (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
CCTV security surveillance systems Pocket projectors Micro fuel cells GPS devices Portable plasma generators Portable air-quality monitoring devices Ventilation and defrosting Mask/Helmet/Glass ventilation Solar and wind energy devices (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
incredible versatility, micro cooling solutions are customizable for applications in: Micro fuel cells Wind and solar energy technologies Portable gas detectors, particle detectors, and plasma generators Portable healthcare devices LED lighting systems (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Methods for Modeling Plasma System Stability
. This instability often manifests itself as a propensity for the plasma to extinguish or rapidly change to a lower density as system components are adjusted to facilitate optimal energy transfer from the microwave generator to the plasma. This article presents two modeling methods for demonstrating microwave
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
min, an AC electric field was created in the. microfluidic device using a combination of waveform. generation and amplification equipment. Waveforms were. produced with a function generator (GFG-3015, GW Instek,. Taipei, Taiwan), and the output was fed to a wideband. power amplifier (AL-50HF-A
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Multiphase electric-arc ac plasma generators for plasma technologies
In so doing, the values of thermal efficiency for the plasma generator power of about 500 kW are somewhat understated.
-
Strong-current arc discharges of alternating current
[1] I. A. Glebov and Ph. G. Rutberg, “ Power plasma generators ” (in Russian), M. Energoatomizdat, p. 152, 1985.
-
Transformer plasma generator as plasma-chemical reactor
The mass average temperature of argon, calculated using the heat content of the jet and the enthalpy dependences [5], amounts to 10 000 K at a flow rate of 5 g/s and plasma generator power of 20 kW.
-
Polymer membranes as separators for supercapacitors
… fabrics obtained in this way, three series of separator samples were prepared, two of which were subjected to the process of surface modification by means of low-energy plasma, each with a different value of plasma generator power (samples 1 and 2).
-
The sputtered dielectric thin film layer and their properties
The values of power plasma generators used for deposition of dielectric layers ranged from 75 W to 125 W.
-
High-voltage plasma generators of alternating current with rod electrodes stationary operating on oxidizing media
That kind of plasma generator is good for use both as self-supporting plasma generator [3], and as an injector for high power plasma generators with rail-type electrodes: IPE-4t, IPE-4Mt, IPE-10t, IPE-11t, IPE-15t, and also IPE …
-
A secondary-side phase-shifting ZVS-PWM dual full bridge DC-DC front-end converter for plasma RF power generator
Index Terms– Plasma power generator , power supply, DC– DC converter, high-frequency transformer-link, Zero Voltage Switching(ZVS), secondary-side phase shifting(SPS), Pulse Width Modulation(PWM).
-
Production of synthesis gas by conversion of methane in a steam-carbon dioxide plasma
At this stage the plasma generator power was ~80 kW, which made it possible to raise the temperature in the reactor to ~1300°C.
-
On the efficiency of gas heating by a three-phase ac sliding arc plasma generator
… residence time in the vol- ume, e.g., because of the high consumption of the plasma-forming gas, the arc channel may break and the arc may go out and decrease in length, leading to a decrease in the plasma generator power .
-
Studies into the modification of the composition of impurities of natural quartz particles in a dispersed plasma flow
The value of average rate of heating a particle in plasma jet Tm/tm depends both on the plasma genera- tor power and on the particle size and is in the range of ~2 × 105–106 K/s.
Indicates content that may require registration and/or purchase.