-
Supplier: Saint-Gobain Coating Solutions
Description: has optimized the plasma gas injection & electrode shapes to enable users to meet a wide range of thermal spray requirements for optimal performance. Whether you require high powder feed rates, high deposition efficiency or high velocity, the ProPlasma HP spray gun meets your
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Mounting: Machine / Reciprocator
- Type: Plasma Spray
-
Supplier: Oerlikon Metco
Description: Key characteristics Stable plasma arc across a wide range of gas flows, gas mixtures, and pressures Sprays all types of powder materials High throughput increases productivity Easily retrofits into existing plasma spray systems Available in 90° and 180° models
-
Supplier: Progressive Surface
Description: The 100HE is a major improvement in plasma torch design. Our patented arc root stabilization technology and efficient use of ternary gas mixtures (Ar, N & H or He) produce a high performance plasma coating process with remarkable capabilities. Able to apply plasma spray
-
-
Supplier: Oerlikon Metco
Description: The Metco 3MBTD is a heavy-duty, air-cooled plasma spray extension gun used in diverse industrial applications. Key characteristics Applies Thermal Barrier Coating (TBC) ceramics and associated bond coats Inexpensive operation using low-cost nitrogen as the plasma spray
-
Supplier: Plansee SE
Description: During plasma spraying, metal or ceramic powder is melted in a plasma arc and then propelled at high speed against the workpiece that is to be coated. In this way, it is possible to deposit impermeable, adherent layers on tools and various equipment components. When used in
- Features: Specialty / Other
-
Supplier: Oerlikon Metco
Description: controlled atmosphere plasma spray systems is comprised of: Vacuum Plasma Spray (VPS) Low Vacuum (LVPS) / Low Pressure (LPPS) Plasma Spray Low Pressure Plasma Spray-Hybrid (LPPS-Hybrid) The presence of oxygen can undesirably affect coating
-
Supplier: Accuris
Description: POWDER, PLASMA SPRAY
-
Supplier: Oerlikon Metco
Description: We engineered out 9MC plasma spray system for the specialized coating needs of the aviation industry, while still serving conventional industrial applications. The 9MC utilizes Programmable Logic Controller (PLC) technology for enhanced accuracy and control of the plasma
-
Supplier: Accuris
Description: COATING, PLASMA SPRAY DEPOSITION
-
Supplier: Accuris
Description: Coating, Plasma Spray Deposition
-
Supplier: SAE International
Description: This specification covers the procedure for applying coatings to parts by plasma spraying and the properties of the coatings so deposited.
-
Supplier: Budnick Converting, Inc.
Description: 500 is a 11 mil, one step plasma masking tape constructed of a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: SAE International
Description: This specification covers the engineering requirements for applying coatings to parts by the plasma spray process and the properties of such coatings.
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain Coating Solutions designs & produces complete turnkey plasma spray systems, providing the integrated components that deliver maximum spray rates & deposition efficiency while significantly reducing energy consumption. The system features Saint-Gobain’s patented
- Equipment Type: Complete Machine
- Options / Components: Controller / Sensing System, Feeder / Metering Unit, Power Supply
- Mounting: Machine / Reciprocator
- Type: Plasma Spray
-
Supplier: Accuris
Description: PLASMA SPRAY SYSTEMS, MANUALLY OPERATED
-
Supplier: Progressive Surface
Description: This plasma spraying cell incorporates an acoustical spray booth, ventilation system, an ABB IRB-4400 Robot, standard and extension plasma torches, and Progressive Surface's CITS closed loop plasma spray control system. The system includes dual load doors with
-
Supplier: Lanmar, Inc.
Description: Lanmar Glass Cloth Tapes (without PTFE) are perfect for electrical insulation for cables, motors, and transformers. Our double-faced glass cloth tape is used for masking parts in plasma spraying, HVOF and grit blast applications. Can also be used as a friction tape.
- Thickness: 0.011 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 260 C
- Backing: Glass / Fiberglass
-
Supplier: Budnick Converting, Inc.
Description: DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process.
- Peel Strength / Adhesion: 3.75 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
- Adhesive: Rubber, Silicone
-
Supplier: SAE International
Description: This specification covers a nickel-aluminum aggregate in the form of powder.
-
Supplier: SAE International
Description: This specification covers a nickel-aluminum aggregate in the form of powder.
-
Supplier: CSA Group
Description: ISO 13179-1:2014 specifies general requirements for plasma-sprayed unalloyed titanium coatings on metallic surgical implants. It applies to plasma spraying in air and in vacuum. ISO 13179-1:2014 does not apply to coatings made of other materials than unalloyed titanium or coatings
-
Supplier: ASTM International
Description: plasma-spraying hydroxyapatite. 1.2 A major component in plasma-sprayed HA coatings other than HA is expected to be amorphous calcium phosphate (ACP). Crystalline components other than HA that may be present include alpha- and beta- (whitlockite) tricalcium phosphates, tetracalcium
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.008 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Progressive Surface
Description: This multi-station, robotic system applies plasma sprayed coatings on piston rings. This system utilizes Progressives 100HE High Enthalpy Plasma torch for improved coating quality and deposit efficiency. Stacks of rings are loaded into the machine at an outside station. A 4-stop dial
-
Supplier: Saint-Gobain Coating Solutions
Description: \ Save Time & Money with RocDur Thermal Spray Flexicord Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused.
- Spray Technology: Flame Spray - Rod / Rokide®
- Material Type: Nickel / Nickel Alloy, Non-ferrous, Self-fluxing
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Powder
- Features: Specialty / Other
-
Supplier: Progressive Surface
Description: The Progressive Surface MPC 1100 Plasma Control offers a simple to use gas control system for operating the 100HE plasma torch or standard plasma guns. Designed for the production environment, this plasma spray control system utilizes a PLC for control of the
-
Supplier: DELFOi
Description: features SPRAY-X versatile support for different thermal spraying processes eg. cold spraying, HVOF and plasma spraying Unique spray calibration method in Delfoi SPRAY-X enables to simulate wide range of processes and materials Easy spray management tool to
-
Supplier: Budnick Converting, Inc.
Description: 500-10 is a 16 mil, silicone rubber / glass cloth plasma spray masking tape.
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: DeWAL
Description: remove cleanly. APPLICATION INFORMATION This tape is primarily used in more demanding plasma flame spray applications. This includes wire arc, HVOF and traditional plasma spray.
- Width: 0.25 to 26 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Walter Surface Technologies
Description: E-WELD PLASMA™ is a ceramic anti-spatter solution that is applied to laser and plasma cutting tables to reduce the buildup of slag over time. By using our ergonomic arm-mounted sprayer, you can quickly coat large surface areas. This simple preventative measure keeps the slag from
-
Supplier: Custom Fabricating & Supplies
Description: GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Metal Foil / Sheet
-
Supplier: Custom Fabricating & Supplies
Description: conformable Can be die cut for ease of application Construction 12 Mil Total Thickness Roll Length - 36 yards Specifications Steel Adhesion (oz/in) - 46 Elongation (%) - 10 Tensile Strength (lb/in) - 66 Dielectric Strength (kV) - 5.5 What is Plasma Spray Coating? Plasma
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable
-
Description: Standardizes the test conditions and methods for determining the main parameters and technical characteristics of electroheat equipment using one or more plasma torches. Specifies methods of test for: a)spraying, cutting and welding; b)solid, liquid and gaseous charge heating equipment.
Find Suppliers by Category Top
Conduct Research Top
-
100HE Suspension Plasma Spray (SPS) and Solution Precursor Plasma Spray (SPPS) application development
A new breed of nano-structured coatings are being developed around the suspension plasma spray (SPS) and solution precursor plasma spray (SPPS) processes. SPS and SPPS require more energy per deposited mass than conventional powder spraying because a liquid carrier must be vaporized before
-
Emerging Applications at University of Michigan - 100HE Axial Feed Liquid Precursor Plasma Spray
An overview of emerging applications using the 100HE plasma torch developed at the University of Michigan for medical implant and renewable energy programs.
-
What is Thermal Spraying
Thermal spraying is the general term used to describe a variety of coating processes. Common processes described simply as "thermal spraying" include plasma spraying, HVOF spraying, arc spraying and flame/combustion spraying.
-
Unique Thermal Spraying System at KLM
Presents a multi-process thermal spraying cell developed for KLM using arc spray, standard plasma spraying, 100HE TM high enthalpy plasma spraying, and HVOF coating technologies. This paper was presented at the 2008 International Thermal Spray Conference in Maastricht, The Netherlands.
-
DeWAL (R) High Temperature Thermal Spray Masking Tapes
DeWAL (R) high temperature thermal spray masking tapes for grit blasting, plasma spray, and HVOF operations utilize the widest variety of non-carbonizing components, providing efficiency of spray operations with quick masking and clean release.
-
Case Study No.2: Metal Processing
Considering the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS) process. Due to the characteristics of the discharged gas, both scrubber and blower need to use corrosion resistant materials. The final concentration
More Information Top
-
Thermal Spray Fundamentals
In the middle of the last century the need for coatings with materials of higher quality and melting temperature increased notably and with the development of first plasma spray torches in mid-1950s by Thermal Dynamics Corporation, by Metco, and by Plasmadyne.
-
The Science and Engineering of Thermal Spray Coatings 2nd Edition Complete Document
… 5 Masking References 3 Thermal Spraying Techniques 3.1 Introduction 3.2 Flame Spraying (FS) 3.2.1 History 3.2.2 Principles 3.2.3 Process Parameters 3.2.4 Coating Properties 3.3 Atmospheric Plasma Spraying (APS) 3.3.1 …
-
ZCP2013ITSCL
Advanced Thermal Spray Coatings Vapor Deposition of Metallic Coatings by Very Low Pressure Plasma Spraying ...............1 B.
-
Plasma-Spray Coating
Combining theory and practice from design to application, the monograph continues to provide a state-of-the-art treatise on plasma spray technology, beginning with the principles and techniques.
-
Surface Modification Technologies XIV
In Situ Formation of Titanium Carbide by Reactive Plasma Spraying with Elemental Titanium Powder ~ .10-15 .
-
Nanocomposite coatings: thermal spray processing, microstructure and performance
The thermal spray approaches to deposit nanocomposite coatings are discussed, including the conventional plasma spray and high velocity oxygen fuel (HVOF) processes and the more recently developed cold spray, suspension thermal spray (STS), and solution precursor thermal spray (SPTS) processes.
-
Selected abstracts of thermal spray literature
The used thermal spray processes are high-energetic (atmospheric plasma spraying ) and high-energetic hypersonic deposition methods (high-velocity oxygen fuel spraying).
-
Surface modification technologies VIII
Hot Isostatic Pressing of Plasma Sprayed Thermal Barrier .
-
Engineering a new class of thermal spray nano-based microstructures from agglomerated nanostructured particles, suspensions and solutions: an invited review
… main families of techniques based on producing a high- enthalpy jet [44]: an electric discharge that aims to induce the molecular dissociation and the ionization of gas species (the resulting family of processes is related to plasma spraying in air or a …
-
Thermal Spray Applications in Electronics and Sensors: Past, Present, and Future
One of the key benefits of thermal spray, notably plasma spray , is the ability to deposit refractory ceramics on metallic substrates.
Indicates content that may require registration and/or purchase.