-
Supplier: U.S. Plastic Corporation
Description: incredible 5/8" wall thickness, the Avenger is among the most durable of any tank molded on the market. The Avenger weighs in at 280 pounds and holds up to 275 gallons; it has a totally smooth interior wall with a hopper bottom for positive drain. It has a 23" drum lid opening for easy
-
Supplier: U.S. Plastic Corporation
Description: The Eagle 20 Gallon Lab Pack / Open Head Drum is constructed of yellow blow-molded high-density polyethylene (HDPE) with UV inhibitors, is durable and lightweight, weather and chemical resistant, and has a white lid with a plastic lever-lock band closure. Ideal for safe storage,
- Container Type: Drum / Barrel / Keg
-
Supplier: New Pig Corporation
Description: For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9" No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you can pour, without burps! Burpless design vents during pouring for fast, smooth flow with no dangerous splashback Lets
-
-
Supplier: New Pig Corporation
Description: Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of connecting multiple sections. The strongest standard drip deck you can buy for everyday drum storage
- Custom Application: 55 Gallon Drum
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: a wide variety of products. 55 gallon are made for metal drums but will fit a plastic drum with an ID of 22". 5 gallon will fit both metal and plastic pails.
-
Supplier: Cole-Parmer
Description: to continuously adjust stirring speeds up to 600 rpm (depending on volume and density of liquid). Built-in aluminum support system and durable polypropylene platform are engineered to withstand up to 485 lb (220 kg)- perfect when mixing in a 55-gallon plastic barrel or drum.
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to portable containers of up to and including 5 gallons (25 L) nominal capacity, made from metal or plastic and intended for the storage and transportation of petroleum fuels, but excludes containers which are integral with or attached to any
Find Suppliers by Category Top
Featured Products Top
-
solution from the “pool” using the Vortec model 2109 drum pump. The waste solution goes into a 55 gallon drum that the 2109 is mounted on, and is processed further. “The washing solution is non-hazardous” notes Kosanke. “But we have to collect it since it contains metals and (read more)
Browse Drum Pumps Datasheets for Vortec -
dust control. Three types of spray nozzles are available, all producing adjustable flow rates from 6 to 30 gallons (23 - 114 liters) per hour. Fogging: Directed spray having droplet sizes of 20 - 60 microns. Liquid viscosities up to 1100 cP Atomizing: Directed spray (read more)
Browse Nozzles Datasheets for Vortec -
. pH Sensor Storage Solution is recommended for keeping the pH sensor wet. Myron L® solutions are available in quart/1 ltr., gallon/3,8 ltr. and 2 oz./59 ml plastic bottles, ready to use. (Custom value standards only offered in gallon/3,8 ltr. size bottles.) Myron (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Determination of age and growth ofBuccinum undatum L. (Gastropoda) off Douglas, Isle of Man
The whelk pots used for sampling consisted of 40 • 25 • 25 cm high cylindrical 5- gallon plastic drums with the top removed.
-
Pollution prevention opportunity assessments, a training and resource guide
Based on Generator services process knowledge, a maximum of 25 plastic xxmuners can be placed into a 55 gallon drum .
-
Estimation of the density ofBuccinum undatum (Gastropoda) off Douglas, Isle of Man
The whelk pots consisted of 40 x 25 x 25 cm high rectangular or cylindrical 5- gallon plastic drums with the top removed.
-
Memórias do Instituto Oswaldo Cruz - Variation in Aedes aegypti(Diptera: Culicidae) container productivity in a slum and a suburban district of Rio de Janeiro ...
Plastic gallons and metal drums were large containers, generally with 25 -100 l and 200 l capacity, respectively, used to store water.
-
Cobalt Oxide Tablets Co3O4 | AMERICAN ELEMENTS ®
Typical bulk packaging includes palletized plastic 5 gallon / 25 kg. pails, fiber and steel drums to 1 ton super sacks in full container (FCL) or truck load (T/L) quantities.
-
Assessing waste management systems using reginalt software
The waste containers being used are DOE 17C 55-gallon drums, plastic liners in DOT 17H 55- gallon drums , and B- 25 steel boxes.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/8793/organizationalin00berg.pdf?sequence=1
…through a 30-foot deep, concrete-reinforced tunnel that ran under the U.S. -Mexican border; cocaine was wrapped in small plastic packets and buried inside 55- gallon drums of a toxic powdered chemical; a shipment containing 25 boxes of live goldfish…
-
Accelerator production of tritium pollution prevention design assessment
Following a period of off-gassing andor decay, the plastic -wrapped equipment will be placed into pre-approved containers (B-12, B- 25 ,55 gallon drums , 5 gallon containers, etc.) for transport to the E-Area Vaults.
-
Commercial Light Water Reactor -Tritium Extraction Facility Process Waste Assessment (Project S-6091)
Following a period of off-gassing andor decay, the plastic -wrapped equipment will be placed intopre-approved containers(B-12, B- 25 ,55gallon drum , 5 gallon containers, etc.) fortransport to theEheaVaults.
-
Removal action report on Waste Area Grouping 4 seeps 4 and 6 at Oak Ridge National Laboratory, Oak Ridge, Tennessee
…solid low-level waste (SLLW) was generated froin this removal action including five B-25 boxes and one 55- gallon drum of non-compactible grout materials, one -B- 25 box of smeltable metal … 25 boxes of incinerable plastic , and one B-25…
Indicates content that may require registration and/or purchase.