-
Supplier: KMS Bearings, Inc.
Description: A KMS 316 Stainless ball bearing should only be used when a conventional 440 Stainless or a KMS Plastic ball bearing are unsuitable. Load and speed calculations are for reference only. KMS recommends testing in actual environment to be encountered. Information
- Bore Size: 0.3543309 inch
- Outside Diameter: 1.0236226 inch
- Overall Width: 0.2755907 inch
- Dynamic Radial Load: 126 lbs
-
Supplier: Pacific International Bearing, Inc.
Description: INA Brand / Angular Contact Ball Bearing / Plastic Cage
- Bore Size: 2.9527575 inch
- Outside Diameter: 3.7401595 inch
- Overall Width: 0 inch
- Dynamic Radial Load: 3,641.9 lbs
-
Supplier: KG International FZCO
Description: Plastic or machined Brass Cage As the name indicates, the Rolling Elements of Thrust Ball Bearings are Balls. They generally have one Shaft Washer and one or two Housing Washer(s). Thrust Bearings are also available with aligning type Washer for specific
- Primary Bearing Category: Thrust Bearing
-
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: Radial insert ball bearings are single row, rady-to-fit units comprising a solid outer ring, an inner ring extended on one or both sides, cages made from plastic or sheet steel and P, R, L or T seals. Bearings with an inner ring extended on both sides undergo less
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: NSK Americas
Description: contamination in the toughest environments. Cages - Available in a range of polyamide, steel and brass cage assemblies. NSK's Range of Angular Contact Ball Bearings include: double row angular contact ball bearings, four point contact ball
- Application: Agriculture, Automotive, Ball Screw Support, Pump
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Balls, Double Row, Double Row Maximum Capacity Angular, Four Point Contact, None (Open Bearing), Other, Prelubricated, Single Seal, Single-Row Tapered
- Material / Plating: Plastic, Stainless Steel
-
Supplier: NSK Americas
Description: engineered polymer and phenolic Optional seals available within the standard ISO envelope High rotational speed Minimum friction and heat generation Controlled rigidity NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact thrust
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Automotive
- Features: Conrad / Deep Groove, None (Open Bearing), One Directional Thrust, Other, Prelubricated, Single Seal
- Material / Plating: Plastic, Stainless Steel
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bore Size: 0.50000027 to 6.00000324 inch
- Outside Diameter: 1.6250008775 to 12.00000648 inch
- Overall Width: 0.6250003375 to 2.250001215 inch
- Dynamic Radial Load: 1,701.736 to 42,679.6288 lbs
-
Supplier: Hartford Technologies, Inc.
Description: Ball and roller retainer assemblies typically consists of a retainer, which is either molded plastic or stamped metal, plus rolling elements (balls, rollers, or both). The function of the retainer is to hold the balls/rollers in relative orientation (so they don’t bunch
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability.
- Bore Size: 7.87402 inch
- Rated Speed (Oil): 4,000 rpm
- Dynamic Axial / Thrust Load: 35,968 lbs
- Application: Aerospace, Medical /Dental
-
Supplier: AST Bearings LLC
Description: The cage is plastic.
- Outside Diameter: 0.344 inch
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 0.1181103 inch
- Outside Diameter: 0.25590565 inch
- Overall Width: 0.2362206 inch
- Bore: 0.1181103 inch
-
Supplier: Radwell International
Description: BALL BEARING, ANGULAR CONTACT BALL BEARING, DOUBLE ROW, TWO SEALS, PLASTIC CAGE, 35MM BORE DIAMETER, 72MM OUTSIDE DIAMETER, 27MM WIDTH, 41000N BASIC DYNAMIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Angular Contact Ball Bearing
-
Supplier: Boca Bearings Company
Description: Needle Roller & Cage Type
- Bore: 0.2755907 inch
- Outside Diameter: 0.393701 inch
- Overall Width: 0.3149608 inch
- Bore Size: 0.2755907 inch
-
Supplier: BNB INT. Co., Ltd.
Description: High-Temperature Environment Stable working at 250 °C or higher Ceramic Bearing Components Inner/Outer ring ZrO2 (Zirconia), Si3N4 (Silicon Nitride), SiC (Silicon Carbide) Retainer (CAGE) PTFE, PEEK, UPE, PVDF, PA66, PP, SUS304, SUS316, etc. Plastic Ball Zr02 (Zirconia),
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races, Plastic, Stainless Steel
- Features: Other
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: BNB INT. Co., Ltd.
Description: It is mainly used for the hot environment, where metal and plastic are not applicable. A pull-type bearing only consists of ceramic without a cage structure. Sliding Ceramic Bearing and Other Ceramic Works A ceramic sliding bearing fully consists of ceramic
- Application: Aerospace
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races
- Features: Other
-
Supplier: BNB INT. Co., Ltd.
Description: It removes friction between balls to improve preservability. It removes conflict for low noise, and the balls are evenly aligned. Features Material: Brass, aluminum, and plastic Ball: SUJ2(JIS) Ball Hardness: 62 ~ 67 Ball Grade: G10
-
Supplier: NationSkander California Corporation
Description: 8 skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage.The Bronze material is one of least friction and less friction means higher speeds.Bearings are made of Chrome Steel, also bearings are OIL preserved. Item: 608
-
Supplier: NationSkander California Corporation
Description: 8 skateboard ball bearings 608-2RS are Oil Preserved deep groove sealed Ball Bearings with BRONZE cage.The Bronze material is one of the least friction and less friction = less heat + higher speeds + longer life.Bearings are sealed with 2 Rubber Seals,
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: contact ball bearings, tapered roller bearings or spherical roller bearings. Cylindrical roller bearings N, NU, most needle roller bearings, drawn cup needle roller bearings and needle roller and cage assemblies can only support radial loads.
-
Supplier: Hartford Technologies, Inc.
Description: greater load carrying capability vs. ball bearings. Theoretical contact is a line (needle roller bearings) compared to a point (ball bearings). Key components are a cage (also known as a separator or retainer) and needle rollers. Other components, if they
-
Supplier: NationSkander California Corporation
Description: 16 skate bearings, they are Sealed Deep Groove Oil Preserved Radial Ball Bearings with Nylon cage,The Nylon material has a low friction coefficient and less friction means higher speeds. Bearings have Rubber Seals and are made of Chrome Steel, each bearing
-
Supplier: SAE International
Description: that this method can predict the agitation torque quantitatively in practical accuracy. Using this technique, the influence of bearing cage shape on oil flow and agitation torque has been reliably investigated, resulting in further development of low-torque ball bearing.
-
Supplier: Schneeberger Inc.
Description: The N/O linear guideway with needle bearings is designed for use with needle cages. These frictionless guideways are suitable for high load applications. Combined with tightly fitted needle bearings, this guideway exhibits the highest rigidity overall by comparison. The
- Stroke or X-Axis Travel: 3.93701 to 78.7402 inch
- Rated Speed: 39.3700787401575 in/sec
- Bearing Type: Ball/Roller Bearing, Linear Guide Bearing, Needle Roller Bearing
- Orientation: Horizontal
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside diameter and
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Norplex-Micarta
Description: specifically for the manufacture of bearing cages (ball bearing retainer rings).
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Schneeberger Inc.
Description: way as Type NK. The FORMULA-S no longer requires screws thanks to the cage-centering principle. Special versions are available with ball cages (Type AK) for less sensitivity to dirt and a lower load carrying capacity, roller cages (Type EE) made of plastic seal out
- Stroke or X-Axis Travel: 0.393701 to 11.023628 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 56.2 to 3,336.032 lbs
- Base Length: 0.9842525 to 16.141741 inch
-
Supplier: Ewellix
Description: applications where lighter loads need to be moved and/or low-friction operation is required. This series is the smallest in our product range. LWJK ball units are used in conjunction with LWRB rails and are equipped with a plastic cage that serves as a ball restraint
- Guide / Rail Shape: Linear Motion Guide
- Description: Precision Grade
-
Supplier: Schneeberger Inc.
Description: application, such as in high temperature or ultra-high vacuum environments. High process reliability allows for cage control. The toothed racks are integrated directly into the carriages and guideways. The cage and pinion are made from high-quality plastic. MINISLIDE tables are
- Stroke or X-Axis Travel: 0.2362206 to 4.0157502 inch
- Rated Speed: 118.110236220472 in/sec
- Carriage Load: 136.9032 to 2,575.3088 lbs
- Base Length: 1.181103 to 5.118113 inch
-
Supplier: STEGO
Description: the special design of the hood and the use of fine filter mats. The plastic used for the hood of this filter fan is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body,
- Maximum Air Flow: 11.8 SCFM
- Maximum Sound Level: 40 dbA
- Motor Voltage: 230 volts
- Operating Current: 0.1 amps
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1 Technical data - PF 65000 - PF 66000 - PF 67000 - PFA 60000 Outside dimensions in mm 320 x 320 x 150 320 x 320 x 150 320 x 320 x 150 320 x 320 x 39 (height x width x installation depth) Bearing type ball bearings ball bearings ball bearings Fitting
- Nominal Power: 195 watts
- Application: Industrial/Commercial
Find Suppliers by Category Top
Featured Products Top
-
It is said that ‘bearings make the world go around’; indeed, many moving parts exist in highly automated semiconductor fabs. This article will look at desired properties and how a material, Ducoya by Duvelco, can help in some circumstances. For other bearing and wear (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited -
Metal and plastic cages both effectively float between the bearing’s rails and they both tend to drift away from the bearing’s longitudinal center over time, a phenomenon called cage creep. It happens when the linear bearing only makes partial strokes, especially when mounted (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
twice as long as the application’s travel length — because the two rails that contain its rollers move in opposite directions. When the bearing uses plastic cages, however, the stroke length can be longer on a given length of rail because the cage can be shorter for a given load (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
& Plastic Bearings — provides corrosion resistance and long-term reliability Valves — maintains efficient and reliable valve operation Petroleum Industry — performs reliably in high-wear and corrosive environments Craftsmanship & Precision Tools (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. Traditional metal cam followers are built for high loads, yet in many applications are used to transmit motion, not for their load bearing capacity. Rail or cam surfaces must be hardened and a manual or central lubrication system must be provided to protect the bearings and rail from failing. The plastic cam (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Custom Size and Finish Options Available Applications Bearings Plastic Components Motorcycle Fittings Bags and Cases Craftwork Components Precision Mechanical Parts Consumer Product Components (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
strength. • Versatile Roller Types for Diverse Needs: Choose from drawn cup, cage assemblies, full complement, and track roller bearings. Tailored designs cater to specific industrial demands, ensuring optimal functionality (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Operations: Handle heavy radial loads efficiently, outperforming traditional ball bearings. Long, slender rollers maximize contact area for enhanced load-carrying capability (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. Applications: Where ease of assembly is required Small installation space Harsh environments Two-Part Plastic Spherical Bearing The spherical ball is made of wear-resistant L280 polymer and the housing is made of shock-resistant reinforced (read more)
Browse Spherical Roller Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Development of Geometry Control Suspension
The initial control cam is a type of ball bearing which body is a steel frame with plastic cage supporting ball bearing .
-
Diagnosis of mechanical faults by spectral kurtosis energy
The bearing chosen is a SKF 1205 ETN9 double crown self- aligning ball bearing with plastic cage .
-
Detection of Generalized-Roughness Bearing Fault by Spectral-Kurtosis Energy of Vibration or Current Signals
The bearing chosen is an SKF 1205 ETN9 double-crown self-aligning ball bearing with a plastic cage .
-
Abstracts—Posters
These rats were housed in standard plastic shoebox cages with fluids delivered via ball - bearing sippers.
-
Plastic Bearing Fault Diagnosis Based on a Two-Step Data Mining Approach
Therefore, using the traditional bearing fundamental frequencies extracted by envelope analysis as bearing fault features will not be effective for identifying plastic bearing fault on inner race, balls , and cages .
-
Time-dependent exacerbation of amphetamine-induced taste aversions following exposure to footshock
All fluid consumption tests were conducted in home cages by in- serting 100 ml plastic centrifuge tubes with ball bearing spouts in- to the front wall of the cage.
-
Millibot trains for enhanced mobility
The planetary drive supports the inboard end of each sprocket, while a thin, custom ball bearing —12 1-mm balls in a plastic cage —supports the outboard end with minimal running friction.
-
Machine Tool Metrology
Some manufacturers utilise a synthetic plastic cage that adds some desirable properties to any recirculating ball bearing application.
-
Contributions of taste factors and gender to opioid preference in C57BL and DBA mice
During each of the 10-day presentation phases, mice were allowed a continuous free choice between two 250 ml plastic drinking bottles mounted outside each cage (non- ball bearing , angled sipping tubes protruding through the cage top).
-
The Role of Hydrogen on Rolling Contact Fatigue Response of Rolling Element Bearings
Bearing Type The bearing used in this investigation was a Deep Groove Ball Bearing ͑DGBB͒ of type 6309 with a plastic snap- cage .
Indicates content that may require registration and/or purchase.