-
Supplier: Renold Jeffrey
Description: Draw Bench chains are designed to provide the high tensile strength and toughness to withstand the severe service of draw benches. These chains are made of high grade alloy steel, which has been accurately machined and heat treated. Pins are pressed into the side bars to prevent pin
- Chain Class / Application: Engineering Chain
- Features: Other Plastic Material
- # of Strands: Single
-
Supplier: SAE International
Description: made to reduce these friction losses by optimizing the chain link profile, the geometry of the guide and tensioner arm rails, and developments towards low friction materials. This paper describes the approach taken for the development of new low-friction chain tensioner
-
Supplier: York Industries, Inc.
Description: minimum idler pulley clearance Up to 8 pounds continuous force, withstands 10 pounds peak All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .25 inches Self contained spring with 2.5 pounds continuous force, withstands 10 pounds peak Engineered and tested for over 1 million cycles All York Size 3 tensioners include Huge selection of catalog tensioners Universal - inside or outside tensioner
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Tensioner stroke of .50 inches across a 22° arc Self contained spring with 5 pounds continuous force, withstands 15 pounds peak Engineered and tested for over 1 million cycles All York tensioners include Huge selection of catalog tensioners Universal - inside or outside
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in humid environments, in contact with water or corrosive agents. Can be used as automatic chain tighteners, automatic belt tighteners, shock absorbers. It keeps appropriate performance of chain or belt drives, and improves the life of the other components in the
- Maximum Tension Rating: 10.5656 to 34.1696 lbs
- Application: Belt, Chain
- Contact: Guide Only
-
Supplier: Imao-Fixtureworks
Description: Sprocket Glass-fiber reinforced polyamide plastic Black Bearing / Retaining Ring Steel
- Maximum Tension Rating: 211.312 to 519.288 lbs
- Application: Chain
- Contact: Sprocket
-
Supplier: Imao-Fixtureworks
Description: Features This tightener is highly resistant to corrosion. It is noiseless and has high reliability. Can be used in various applications, chain or belt tighteners, shock and vibration absorbers. Technical information Working temperature : -35 to 80°C
- Maximum Tension Rating: 19.108 to 76.432 lbs
- Application: Belt, Chain
- Adjustment: Fixed
-
Supplier: Force Control Industries, Inc.
Description: package, and noise free. Positorq Brakes are rated up to 180,000 Lb. Ft. Slip Torque and 3000 Thermal Horsepower. The Positorq brakes work well in tension applications especially unwind stands where the brake is used to maintain tension on the strip. This can be paper, board, plastic, copper,
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Imao-Fixtureworks
Description: Features Available with moulded-in ball bearing.
- Maximum Tension Rating: 94.416 to 519.288 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Span Tech LLC
Description: SpanTech’s variety of innovative product handling solutions includes our versatile MiniLink® product line, which uses a single plastic chain link. The link, which is 30mm or 60mm wide, runs on a welded stainless steel I-Beam. As with all SpanTech conveyor products, MiniLink® has no
- Chain Width: 1.181103 to 2.362206 inch
- Chain Pitch: 0.9842525 inch
- Chain Types: Flat-top Chain
- Features: Flexible, Other Plastic Material
-
Supplier: Total Plastics, Inc.
Description: Dark Brown, Grey TIVAR ® Oil Filled is the material of choice for packaging, bottling, and food processing and handling applications requiring FDA and USDA compliance. Bottling conveyor cam guides Chain radius guides Chain tensioners Chain wearstrips Continuous
- Overall Width: 48 inch
- Overall Length: 120 inch
- Overall Width / O.D.: 48 inch
- Form / Shape: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: Natural and Custom Colors TIVAR 1000 sets the standard for engineered polymers with a unique combination of wear and corrosion resistance, low friction surface and impact strength. Augers Bearings Chain sprockets Chain guides Chain tensioners Chute liners Deboning tables
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Pexco
Description: quality standards – from the raw materials used in manufacturing to the finished product in your fence. Pexco is the manufacturer of the plastic slats only, we do not weave the chain link wire fabric or pre-insert these slats in the chain link fabric. For pre-woven products,
- Overall Width / O.D.: 2.8125 inch
- Overall Length: 48 to 144 inch
- Tensile Strength (Break): 4,000 psi
- Use Temperature: -70 to 180 F
-
Supplier: Techsil Limited
Description: LPS® LST Penetrant has been specially formulated with low surface tension for fast penetrating action. It's powerful foaming technique provides complete surface coverage forcing all moisture out. Suitable for many applications from bearings to bolts, to chains and many more. Please see the
-
Supplier: Pexco
Description: Slats, marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and
- Overall Width / O.D.: 1.375 inch
- Overall Length: 48 to 96 inch
- Tensile Strength (Break): 4,000 psi
- Use Temperature: -70 to 180 F
-
Supplier: Loos & Co., Inc.
Description: KobraKoils® are coiled steel cables. Either galvanized, stainless or plastic coated cables can be coiled as shown in the illu strations below. They are available in any length up to 30 ft. and if plastic coated in any color. KobraKoils® are available in a variety of Koil diameters de
- Diameter: 0.0625 inch
- Length: 360 inch
- Number of Strands: 7
- Wires per Strand: 7
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 17.984 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 40.464 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: Drive Belt Roller Set RE2, 35mm
- Application: Chain
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Maximum Tension Rating: 112.4 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley, Sprocket
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: In addition, we also offer OEM products. Simply send us a drawing or sample or template and we'll provide you with a free quotation. E-mail:export@power-transmissions.com
- Maximum Tension Rating: 16.1856 to 526.032 lbs
- Application: Belt, Chain
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in drives, as
- Maximum Tension Rating: 314.72 lbs
- Application: Chain
- Adjustment: Spring Loaded
- Contact: Sprocket
-
Supplier: Fenner Drives
Description: Ideal for use with roller chain idler sprockets
- Maximum Tension Rating: 30 lbs
- Application: Chain
- Adjustment: Spring Loaded
-
Supplier: Renold Jeffrey
Description: capability for higher chain speeds. The diagram below shows the tensioning force of a ROLL-RING® chain tensioner with its individual allocations of tensioning forces and their resulting effects. Benefits The ROLL-RING® chain tensioner provides cost effective, time
- Application: Chain
- Adjustment: Tension Ring
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: All dimensions are nominal values and for reference only
- Application: Chain
-
Supplier: Lovejoy, Inc.
Description: Cost effective, low maintenance solution Constant torque results in higher belt or chain life Constant pressure results in dampened vibrations Standard range of sizes, plus many custom options and accessories RunRight® Tensioner Technology Among the many applications for RunRight
- Maximum Tension Rating: 3.4 to 994.2 lbs
- Application: Belt, Chain
- Adjustment: Manual
- Contact: Pulley, Sprocket
Find Suppliers by Category Top
Featured Products Top
-
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Total Life Cycle-Based Materials Selection for Polymer Metal Hybrid Body-in-White Automotive Components
Plastic chain tensioner guides .
-
:: New Materials Zone ::
Iwis, a major European supplier of automotive chain systems as well as chains and components for industrial applications, uses two grades of Stanyl (PA46) from DSM Engineering Plastics for timing chain tensioners on the Porsche Cayenne engine.
-
DSM Engineering Plastics (Sittard) contact details and news
Iwis, a major European supplier of automotive chain systems as well as chains and components for industrial applications, uses two grades of Stanyl (PA46) from DSM Engineering Plastics for timing chain tensioners on the Porsche Cayenne engine.
-
Polyslide Systems Designed To Increase Chain Life
Spann-Box and Spann-Boy automatic chain tensioners from Murtfeldt Plastics complement the conveying system.
-
Polyslide Systems Designed To Increase Chain Life
Spann-Box and Spann-Boy automatic chain tensioners from Murtfeldt Plastics complement the conveying system.
-
Two-Cylinder Gasoline Engine Concept for Highly Integrated Range Extender and Hybrid Powertrain Applications
The chain drive shows a mechanical tensioner mounted on the cylinderhead to accommodate the pressure-less lubrication, chain tensioner arm and chain guide are fully plastic parts for optimized friction.
-
:: New Materials Zone ::
Looking to replace metal, consolidate parts, and reduce system costs in their chain tensioner Schaeffler turned to Stanyl TW341 from DSM Engineering Plastics .
-
CR4 - Thread: Nissan Navara Ute Engine Change
Have you checked the timing chain tensioner . the 'slack side' one is plastic and just falls apart with age.
-
DSM Coating Resins contact details and news
Looking to replace metal, consolidate parts, and reduce system costs in their chain tensioner Schaeffler turned to Stanyl TW341 from DSM Engineering Plastics .
-
CR4 - Thread: Belt Drive in a Vibrating Environment
Most motocross bike chain tensioners slide on the chain , rather than rotating (they are solid plastic blocks).
Indicates content that may require registration and/or purchase.