-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE manifolds are designed to provide superior chemical resistance and durability for a wide range of laboratory and industrial applications. Made from 100% pure teflon, this manifold is ideal for use in environments where corrosive chemicals and high purity are
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
- Industry: Semiconductors / ICs
-
Supplier: IDEX Health & Science
Description: Our PEEK Manifold Assembly can be applied for a multi-Ports mixing chamber, gas sparging splitting unions or sample injection onto multi-well plates or a multiple direction flow path union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical
- Outlet Ports: 9
- Maximum Pressure: 1,000 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 7 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (7) F-331.
- Outlet Ports: 7
- Maximum Pressure: 5,000 psi
- Size: #10-32
- Body Material: Plastic
-
-
Supplier: IDEX Health & Science
Description: union. Our manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 5 Ports and is for 1/16"OD tubing. This assembly comes with Super Flangeless Fittings (5) P-255 and (5) P-250.
- Outlet Ports: 5
- Maximum Pressure: 1,000 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: IDEX Health & Science
Description: manifold is manufactured from biocompatible PEEK giving it excellent chemical resistance. It has 5 Ports and is for 1/8" OD tubing. This assembly comes with Super Flangeless Fittings (5) P-331 and (5) P-359.
- Outlet Ports: 5
- Maximum Pressure: 500 psi
- Size: 1/4"
- Body Material: Plastic
-
Supplier: International Polymer Solutions Inc.
Description: Chemical Resistant (CR) Valves offer chemical and corrosion control through a complete fluoroplastic design and construction. All wetted surfaces are manufactured from virgin PTFE. Pneumatic Actuator, Base and Bands are constructed from PVC (standard). The polymer components selected
- Valve Size: 0.25 to 1.5 inch
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.8 to 13.5
- Pressure Rating: 10 to 60 psi
-
Supplier: Valcor Engineering Corporation
Description: The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure port
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Plastic Valves - Instrument Class Direct Acting Solenoid Valves, Gradient Manifolds -- SV74GM SeriesSupplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Versa-Matic Pump Co.
Description: Leak-free bolted construction provides a greater positive seal with Versa-Matic's E5 1/2" pump. Elima-Matic's air valve system provides the reliability you need and lets you transfer chemicals safely and confidently. Features is available in either plastic or metal supplies a
- Maximum Discharge Flow: 0 to 14 GPM
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum, Plastic, Stainless Steel
-
Supplier: Western Analytical Products
Description: " Adapt tubing outer diameter (OD) to manifold NPT ports with compression fittings 1/4 and 1/2 NPT connections Chemically resistant Polypropylene and Tefzel® For secure fluid connections to a manifold, select a fitting based on your tubing outer diameter (OD). Wrap NPT threads 3-4
- Primary Material: Polypropylene (PP)
- Features: Pressure Relief Valves
-
Supplier: Total Plastics, Inc.
Description: Grey An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting Instrument housings Plenums and manifolds Pump components Scrubbers Structural components Tanks Valve bodies Available Sizes Available in 48" x 96" sheets with
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: Xylem Applied Water Systems
Description: you can depend on these pumps to consistently, reliably deliver the highest in performance with minimal servicing, saving you time and money. Model No.: G57 Dual Flows up to 10 GPM (38 L/min) Chemical resistant Polyproplene housings with Viton® and Santoprene® elastomers Easy installation
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps
-
Supplier: Clark Solutions
Description: Model MCV-R-1 isolation valve is useful for fluidic on-off and diverting applications where chemical compatibility and feedback of valve status are considerations. Operation is simple: A shaft connected to the isolation valve plunger moves 0.7 mm upon valve actuation. The isolation valve
- Valve Size: 0.1181103 inch
- Pressure Rating: 14.50377 psi
- Number of Ports/Ways: 2
- Power: 26.4 volts
-
Supplier: Arcmed Bio-Chem
Description: which is part of the manifold. In the standard flow selection valve, both parts are made of PTFE, offering the most chemically inert solution available. For different mechanical and chemical requirements, the customer also has the option of using PEEK or PPS for the manifold
- Number of Ports/Ways: 2
- Valve Size: 0.032 to 0.054 inch
- Pressure Rating: 20 psi
- Power: 12 to 24 volts
-
Supplier: ARGAL s.r.l.
Description: Argal reversible models, namely “R” type, answer to the market demand for compact, practical and economical pumps of limited flow.Those features are obtained departing from the traditional design where the liquid is pumped through manifolds external to the opposite chambers by diaphragms
- Discharge Size: 0.375 inch
- Maximum Discharge Flow: 5.28 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Total Plastics, Inc.
Description: Natural (Stress Relieved) This crystalline material is noted for its high strength-to-weight ratio, excellent chemical resistance and high performance in thermoforming and corrosive environments. Orthotic and prosthetic devices Plating and anodizing process equipment Plenums and
- Use Temperature: 180 F
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: include on this page. If you wish to see if your chemicals are safe to use with our chemically resistant strainers see the "ASHLAND CHEMICAL RESISTANCE" chart available on their website. Materials of Construction Two Chemical Barriers: Nominal thickness 10 mils of Nexus veil,
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP
-
Supplier: Total Plastics, Inc.
Description: PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term high temperature performance and dimensional stability are a
- Chemical System: Polysulphide (PPS)
-
Supplier: Total Plastics, Inc.
Description: Amber, Semi-Transparent PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone’s properties remain
- Chemical System: Polysulphone
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is designed for
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: Valcor Engineering Corporation
Description: diaphragm isolation valves are suitable for a broad range of applications, including: · Ink jet printers · Chromatography · Clinical or chemical analyzers · Chemical mixing/dispensing · Laboratory equipment Features · Diaphragm isolation construction for high purity processes · Handles
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Features: Control Valves, Other, Single Solenoid
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: spray- and jet water High operating safety through the use of high quality materials and 100% final testing of the products Good resistance to thermal (e.g., T-medium 80 ° C / 10 minutes) and chemical disinfection. Hygiene advantage by air testing prior to delivery.
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: products Good resistance to thermal (e.g., T-medium 80 ° C / 10 minutes) and chemical disinfection. Hygiene advantage by air testing prior to delivery.
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: SANDPIPER Pump
Description: Aluminum, Cast Iron and Stainless Steel with elastomer, and TPE (thermal plastic elastomers) options in diaphragms and check valves. HDF pumps are enhanced with an extended wear package. Light Weight & Portable Weights range from 48 lbs (21 kg) Bottom Discharge For pumping out of tough areas
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 4 inch
- Power Source: Air / Pneumatic
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. Valves chambers are built in the
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Sturdy constructed die cast injection molded, welds free, aluminium alloy pump casings and manifolds. All parts assembled with interposition of static O ring seals and SUS bolts. Pump conceived from the drawing board to deliver easily and economically several optional features. Pneumatic
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 66 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: LAPP
Description: of heated components and the plastic resin in the manifold and nozzles. Hot runner systems improve productivity – but only if they are up and running cycle after cycle. Hot runners operate under extreme conditions requiring robust system components to maintain production. One key to a
- Connector Type: DIN Connector, Rectangular Connectors, Heavy Duty
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: incorporated membrane filter and cellulose pad are ready to use. After filtration, just remove the 100 ml funnel to convert the Monitor into a petri dish. Culture media for wetting the pad are available in individually sterilized, convenient plastic ampoules. Biosart® 100 Monitors are ready
- Volume Capacity: 0.02641721 gallons
- Width / Diameter: 1.8503947 inch
- Features: Other, Specialty / Other
- Container Type: Vial
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: use. After filtration, just remove the 100 ml funnel to convert the Monitor into a petri dish. Culture media for wetting the pad are available in individually sterilized, convenient plastic ampoules. Biosart® 100 Monitors are ready to use filter units designed to be placed onto the bases of a
- Sample Size: 100 cc
- Pore Size: 0.2 to 0.8 µm
- Filter Medium Material: Cellulose, Cellulose - Nitrate, Cellulose - Regenerated
- Filter Shape: Disc (Circular)
Find Suppliers by Category Top
Featured Products Top
-
as they possess high chemical resistance to the additives that are contained in the oil. O-rings and seals used in fuel injection, head, intake manifolds, and valves resist a range of chemicals when molded from fluoroelastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
A metal tube manufacturer was having issues with its previous compressed air drying devices not being able to effectively dry metal tubing prior to ink jet printing. Continue reading to see how Paxton's Centrifugal Air Blowers and Air Knives were able to solve the client's concerns.
(read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High Purity Configurable Systems VMB Valve Manifold Box JW-200-VMB-C & JW-100-VMB-C
(read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Paxton Products is committed to helping you keep your systems running at peak performance. Our comprehensive Service Program offers both on-site and remote support to ensure minimal downtime and maximum efficiency for your operations. Whether you need assistance with installation, routine maintenance, or remote support, our expert technicians are ready to help.
(read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
in washdown facilities, but Paxton’s Air Knives can be used for shearing water off bottles, cans, and food packaging, as well as removing debris, scrap, chemicals, and excess coating from a variety of materials, all while being available in custom lengths to fit your specific line needs. For (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
arms that can flex to any position, Paxton’s Spyder Manifold can be used for spot drying, or effectively drying hard-to-reach areas that need extra attention. Drying Bottles Prior to (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
packaging, the powder accumulates on the exterior of the plastic bottles. One full-time employee (FTE) had the job of wiping each bottle down after the capper and before the steam tunnel. However, the accumulated dust in the air of the plant, combined with the static charge of the bottles, meant (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
adjustable 304 Stainless Steel Spyder Manifold, combined with a PX-series centrifugal blower would be the (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
placement and the failures of the blower the automotive manufacturer was originally using. Due to the irregular surface and varying depths of the wheels, the Paxton solution included a series of custom angled Nozzle Manifolds (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company
More Information Top
-
Development of the Chemical Recycling Technology of Glass Fiber Reinforced PA6 Parts
CLARIFICATION OF ISSUES The basic process flow of the chemical recycling of the plastic intake manifold is shown in Figure 4.
-
Flow pattern variations of viscoelastic fluid flows in three‐dimensional branching channel
fluid engineering and is one of the most important flow configurations for manifold distributions, chemical plants and plastic modeling process, medical engineering and bioengineering, etc.
-
Procedures to reduce reflection on polymer surfaces
However, special efforts are required for each type of plastic to develop polymer-capable vacuum coating processes due to the manifold chemical and physical properties of optical polymers.
-
Evaluation of Automatic Fire Suppression Systems in Full Scale Vehicle Fire Tests and Static Vehicle Fire Tests
The dry chemical systems considered for these tests consisted of one pressurized reservoir, and a distribution manifold consisting metal or plastic tubes and at least two discharged nozzles mounted on the hood and directed downward.
-
Development of State Interindustry Models for Rocky Mountain Region and California
Comerical Printing Manifold Business Fom Greeting Card Publishing Printing Trade Services Industrial Chemicals Fertilizers Agricultural Chemicals, NEC Gum and Wood Chemicals Plastics Materials and Resins Synthetic Rubber Cellulosic Manmade Fibers Organic Fibers, Noncellulosic .
-
Recent advancements in the gas-phase MicroChemLab
Recent improvements in the hybrid-integrated system, using plastic , metal or silicon/glass manifolds , is described, as is system performance against semivolatile compounds and toxic industrial chemicals .
-
Recent advancements in the gas-phase MicroChemLab
Recent improve- ments in the hybrid-integrated system, using plastic , metal, or silicon/glass manifolds , is described, as is system performance against semivolatile compounds and toxic industrial chemicals .
-
Canada - Gouvernement Notice for Batch 10 (Canada Gazette, Vol. 143, No. 25, June 20, 2009)
… analysis of the costs and advantages was carried out to evaluate the economic potential impact of the ban proposed of the DEHP on manufacturers, importers, dispensers and the retailers of … … the manufacturers of raw plastics and of chemical additives serving for the …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… tnf_compound_N|3 enbrel_N|1 edecrin_N|1 sedative-hypnotic_drug_N|2 placidyl_N|1 inflammable_J|4 local_area_network_N|6 coaxial_cable_N|2 megabit_N|2 ethernet_N|2 emeside_N|1 zarontin_N|1 petit_mal_epilepsy_N|2 anesthetic_N|4 lodine_N|1 lapel_N|2 bass_horn_N|1 tuba_N|2 elation_N|7 euphoria_N|4 handbag_N|3 legendary_J|21 king_arthur_N|13 excavate_V|11 exercise_device_N|2 manifold_N|3 exhaust_pipe_N|2 burned_J|3 exhaust_ manifold _N|2 muffler_N|2 guided_missile_N|8 expectoration_N|2 chemical _change_N|5 plastic _explosive_N|2 screen_V|4 explosive_N|17 telephone_line_N|12 …
-
Leftward Shift in the Voltage-Dependence for Ca2+ Currents Activation Induced by a New Toxin from Phoneutria reidyi (Aranae, Ctenidae) Venom
High chemical -resistant Tygon Chemfluor FEP (Norton Performance Plastics , Akron, OH) and Silastic (Fisher Scientific, Ne- pean, ON) tubing was used to connect the perfusion manifold to the syringe valve.
Indicates content that may require registration and/or purchase.