Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Omni Metalcraft Corp.
Description: Omni Metalcraft Corp.'s modular plastic belt conveyors provide a positive sprocket driven, self-tracking solution. The design of these conveyors provide proper belt alignment as well as in most cases, eliminates the need for takeups. When you consider that the belts are
-
Supplier: ContiTech AG
Description: Sliding belt conveyors are used when materials are removed on the carrying side in a sliding motion, e.g. over a steel, plastic, or wooden bed. Sliding belt conveyors are particularly wearresistant thanks to a special bottom ply in the tension member. The belts have a low
- Application: General Purpose
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of FK 45 mm Aluminum Conveyors: FK Series is a compact and neat design for small items and fast transportation. It is also used for twin track application for pallet assembly line. Different Conveyor Chain Types The FK multi-flexing conveyor systems uses a
- Speed: 10 to 165 ft/min
-
-
Supplier: Dorner Manufacturing Corp.
Description: conveyor for cleaning and maintenance Safest chain in the industry with chain openings less than 4 mm even on curves Unique chain design virtually eliminates friction providing capacity for up to 4 curves on a single conveyor Specifications Belted, Cleated Belt, Modular Belt, Modular
- Maximum Load: 750 lbs
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: environments with high pressure sanitation requirements. Benefits of 7400 Ultimate AquaPruf Conveyor: Frame is designed with no horizontal surfaces for optimum cleaning. Conveyors over 10′ long consist of multiple sections which are bolted together (can be welded together on site).
- Speed: 233 ft/min
-
Supplier: Dymax
Description: CE Marked - Available in Europe Only The Dymax UVC-5 Conveyor is designed for curing UV light-curable adhesives, coatings, and inks in a variety of different industries. This conveyor system is ideal for curing smaller parts and can cure materials applied to a variety of substrates
-
Supplier: QC Industries Conveyors
Description: Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375 fpm HEAVY LOADS - up to 500 lbs. Lengths up to 30' Self Tracking Wear Strips and Center Support for INCREASED BELT LIFE and
- Maximum Load: 500 lbs
- Speed: 375 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Forbo Siegling, LLC.
Description: Straight running belts l Pitch 25.4 mm (1 in)Belts for light to medium-duty hygiene-critical applications Design characteristics Small number of eyelets ensures easy cleaning Hinges that open wide, combined with smooth, flat channels on the underside and a continuous drive bar produce an
-
Supplier: Dorner Manufacturing Corp.
Description: Conveyor lengths: 915 mm (36 in) to 12190 mm (480 in) One revolution of drive pulley moves the belt approximately 280 mm (11 in) Bolt-together 304 Stainless Steel Frame Hard chrome coated bearing with FDA H1 food grade grease FDA approved belting and plastic components Open design with
- Maximum Load: 500 lbs
- Speed: 300 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: item America, LLC
Description: Conveyor 6 40x40 E D30 in the place of existing castors. To install two braking castors, three Castors and one pair of Roller Tracks must be removed first. Note: Braking Castor Insert D32-50 has been designed for the geometry of Roller Conveyor 6 40x40 E D30 and cannot be used
- Length/Width: 1.968505 inch
- Roll Diameter: 0.9842525 inch
- Type: Brake Roller
- Application: Conveyor
-
Supplier: Span Tech LLC
Description: SpanTech’s variety of innovative product handling solutions includes our versatile MiniLink® product line, which uses a single plastic chain link. The link, which is 30mm or 60mm wide, runs on a welded stainless steel I-Beam. As with all SpanTech conveyor products, MiniLink® has no
- Chain Width: 1.181103 to 2.362206 inch
- Chain Pitch: 0.9842525 inch
- Chain Types: Flat-top Chain
- Features: Flexible, Other Plastic Material
-
Supplier: Orbis
Description: versions available for compatibility with skate wheel conveyors Stacks firmly with covers and nests securely when empty for optimum space utilization Additional versions are available for compatibility with skate wheel conveyors: NOST2821-12 for single bottom tracking and NODT2821-12
- Volume Capacity: 23.937664 gallons
- Height: 12 inch
- Length: 25 to 28 inch
- Width / Diameter: 18 to 20.6 inch
-
Supplier: item America, LLC
Description: Always stay on track! Slide Strips D30 convert any Profile Tube D30 into a conveyor line. Containers can simply be pushed along the low-friction strips made from HDPE. The installation of Slide Strips D30 does not require any drilling. Simply clip onto the profile - and it stays in
- Overall Width / O.D.: 0.787402 inch
- Overall Length: 78.7402 inch
- Form / Shape: Extruded Profile
- Features: Other, Specialty / Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: for high-precision applications is gained, which is why Nylatron® 703 XL PA6 is often favored as a solution for wear pads, conveyor components, corner tracks, and pneumatic control surfaces throughout the construction and heavy equipment markets.
- Overall Thickness: 0.187 to 4 inch
- Overall Width / O.D.: 24 to 120 inch
- Overall Length: 24 to 120 inch
- Tensile Strength (Break): 9,000 psi
-
Supplier: item America, LLC
Description: Always stay on track! Slide Strip D30 with Side Guide H13 converts any Profile Tube D30 into a conveyor line. Crates can simply be pushed along a low-friction strip made from HDPE. The raised edge will keep transported containers on a conveyor line and can also be used to create
- Overall Width / O.D.: 0.88976426 inch
- Overall Length: 78.7402 inch
- Form / Shape: Extruded Profile
- Features: Other, Specialty / Other, Thermoplastic
-
Supplier: Belt Technologies, Inc.
Description: Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-ratio. One of our core strengths that differentiates us
- Belt Thickness: 0.0029921276 to 0.01574804 inch
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: A cam follower roller bearing (also called “track follower”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries such as
- Outside Diameter: 0.875 inch
- Outer Ring Width: 0.5 inch
- Stud Diameter (stud type): 0.375 inch
- Design Units: Inch
-
Supplier: RWM Casters Company
Description: plated to protect against corrosion Mounting Plate Size 4-1/2″ x 6-1/2″ x 1/4″ Bolt Hole Spacing 2-7/16″ x 4-15/16″, slotted to 3- 3/8″ x 5-1/4″ Mounting Bolt Diameter 1/2″ APPLICATIONS Movable racks Corrugated box trucks Conveyor and drag line applications Caster mounted production jigs and
- Load Capacity: 350 to 1,400 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 10.125 inch
-
Supplier: Rotacaster Pty Ltd.
Description: row configurations Single multi-wheels only suitable for conveyor transfer use Double & triple multi-wheels come with either sealed bearing or nylon bearing option Double & triple multi-wheels can generally be fitted with fork, channel or rail mounts Fork mount (rig) options available for
- Load Capacity: 253.575 to 485.1 lbs
- Wheel Tread Width: 1.6929143 to 2.4409462 inch
- Wheel Diameter: 4.9212625 inch
- Height: 5.29527845 to 6.1023655 inch
-
Supplier: Dupont Molykote
Description: paper and woodworking industries where it can reduce wear and friction and reduce product staining from spinning frames, knives, scissors, punches, chain, conveyors or material-handling equipment For rubber and plastic industries where it can reduce sticking, pickup or product
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Metal Working, Process Equipment, Release Agent / Coating, Solid / Dry Film Release
Find Suppliers by Category Top
Featured Products Top
-
voltage requirements. A Track Record for Demanding Applications In a previous article, we discussed the various switching capabilities of (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
Conduct Research Top
-
Packaging Machine Builders Stress Performance, Flexibility
Economical Tablet Counter Handles 50 Bottles Per Minute The new DT Swiftpack Quantum electronic pill counter offers ease of use and accuracy at an economical price. This compact 12-track machine has no change parts and, for cleaning purposes, all contact parts can be quickly removed without using
More Information Top
-
Characterization of Bead Trajectories Through the Draft Tube of a Turbine Physical Model.
The calibration jig was inserted into the model from the openings at the terminus of the draft tube using a piece of plastic conveyor track that was stiff enough for insertion into the model but flexible enough to bend with the curvature …
-
roller guide - offers from roller guide manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : guide rai, slide rail, roller conveyor , plastic roller track ] .
-
conveyor rollers - offers from conveyor rollers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : guide rai, slide rail, roller conveyor , plastic roller track ] .
-
sliding rail - offers from sliding rail manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : guide rai, slide rail, roller conveyor , plastic roller track ] .
-
Conveyors Selling Leads, Conveyors Manufacturers, Conveyors Exporters & Suppliers
Sell plastic roller track .slide rail conveyor wheel guide rail for flow .
-
Material flow technique
… crane 146 head drive 199 crane 111 Kran bridge 112 Kran chassis 119 crane rail 33 scraper conveyors 216 circular conveyors 190, 217 universal joint chain 25 cross impact 10 buckets 59 ball web 264 plastic band 72 curve belt conveyors 205 .
-
Materials Handling Handbook 2nd Edition Complete Document
One manufacturer has a special soft plastic -tired wheel in his flow track conveyors that controls the gravity speed, thereby eliminating some mechanical devices.
-
Other Metals & Metal Products Companies, Other Metals & Metal Products Manufacturers, Other Metals & Metal Products Suppliers & Exporters
- Pipe(Tube) coated ABS - Stainless Pipe - Metal Joints & Plastic Joints(Connectors) - Plastic Conveyor ("Placon")(Roller Track ) - Roller Conveyor - Caster(Wheel) - Carry Trolley(Cart) - Work Table - Flow Rack, etc - ...
-
Sell conveyor component
Our main products are Flat top chain(stainless steel), Flat top chain( plastic ), Modular Belt, Sprocket, conveyor track , guide rails, clamps, wear strip and other accessories.
-
Conveying technique
… console rotating crane, 169 Kran bridge, 130 Kran chassis, 136 crane rail 244, 40 scraper conveyors, circular conveyors, 215, 245 Kreuzgelenkkette- or plug-in bolt chains, 31 cross impact 230, 10 buckets 86, 72 ball web , 296 plastic band, curve belt conveyors .
Indicates content that may require registration and/or purchase.