-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Accuris
Description: Standard Test Method for Examination of Fiberglass Reinforced Plastic Fan Blades Using Acoustic Emission
-
Supplier: Accuris
Description: Standard Practice for Examination of Fiberglass Reinforced Plastic Fan Blades Using Acoustic Emission
-
-
Supplier: Newark, An Avnet Company
Description: FAN BLADE - 8 INCH PLASTIC
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The blade pitch
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Weight: 1.4 Product Name: 36`` Plastic Blade: Teak - 5 UPC: 840506058224 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 80
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Finish: Maple Weight: 1.4 Product Name: 36`` Plastic Blade: Maple - 5 UPC: 840506058217 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 80
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Finish: Mahogany Weight: 1.4 Product Name: 36`` Plastic Blade: Mahogany - 5 UPC: 840506058200 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 80
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Finish: Mahogany Weight: 1 Product Name: 30`` Plastic Blade: Mahogany - 5 UPC: 840506058248 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 68
-
Supplier: ASTM International
Description: method will detect sources of acoustic emission in areas of sensor coverage that are stressed during the course of the examination. 1.4 This test method applies to examinations of new and in-service fan blades. 1.5 This test method is limited to fan blades of FRP
-
Supplier: ASTM International
Description: will detect sources of acoustic emission in areas of sensor coverage that are stressed during the course of the examination. 1.4 This practice applies to examinations of new and in-service fan blades. 1.5 This practice is limited to fan blades of FRP construction, with
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR EXAMINATION OF FIBERGLASS REINFORCED PLASTIC FAN BLADES USING ACOUSTIC EMISSION - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ebm-papst Inc.
Description: Fan housing with guard grille
- Air Flow Rate: 9,220 to 14,826 SCFM
- Media Temperature: -40 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 40.24 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor
- Air Flow Rate: 4,571.3241 SCFM
- Static Pressure: 0.9635132019189862 in H2O
- Media Temperature: 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor
- Air Flow Rate: 5,942.133 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor
- Air Flow Rate: 2,809.27575 SCFM
- Static Pressure: 0.6423421346126575 in H2O
- Media Temperature: 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Radwell International
Description: FAN BLADE EXTERNAL, PLASTIC, 7 BLADE, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Win Source Electronics
Description: CSA, UL, VDE Weight: 0.203 lb (92.08 g) Voltage Range: 7 ~ 13.8VDC Width: 20.00mm Air Flow: 54.6 CFM (1.53m³/min) Static Pressure: 0.138 in H2O (34.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 35.0dB(A) RPM: 2700 RPM Material - Frame: Plastic Material - Blade:
- Air Flow Rate: 54.6 SCFM
- Static Pressure: 0.13799999999999998 in H2O
- Design: Axial
- Applications / Use: Exhaust Ventilation
-
Supplier: Light Center (The)
Description: 52`` Ceiling Fan w/ Chocolate Brown Finish and Palm Type Plastic Blade LK Included
-
Supplier: TPI Corporation
Description: OFFICE TYPE WHITE POWDER COATED FINISH 40 INCH MAX. HEIGHT PLASTIC BLADE MATERIAL WHITE COLOR FAMILY WHITE MANUFACTURERS COLOR NAME 1 YEAR LIMITED WARRANTY 3 SPEED(S) 3 BLADE(S) HIGH SPEED SETTINGS YES OSCILLATING APPLICABLE STANDARD OSHA, UL CURRENT RATING 0.4 AMPERE NUMBER OF
- Material of Construction: Plastic / Polymer
-
Supplier: Generation Brands
Description: CEILING FAN TYPE BRUSHED STEEL FINISH 946.8 LB 54 INCH 6.5 FT CORD LENGTH 21-1/2 INCH MAX. HEIGHT ABS PLASTIC BLADE MATERIAL LIMITED LIFETIME WARRANTY 3 SPEED(S) 5 BLADE(S) HIGH SPEED SETTINGS YES WHISPER QUIET OPERATION NO MANUAL SWIVEL MINIMUM CEILING HEIGHT 8-3/16 FT
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans AC Axial Fan, 119x38mm, 100VAC, 105.9CFM, Flange, Terminal, Plastic Blades/Standard
-
Supplier: Nortek, Inc.
Description: 115 VAC AT 60 HZ INPUT SUPPLY RATING 150 CFM FLOW RATE EXHAUST FAN 10 INCH BLADE DIAMETER INCLUDES DUCT APPROVAL UL CURRENT RATING 0.8 AMPERE OVERALL SIZE 10 INCH H DUCT SIZE 4 OR 5 INCH HOUSING MATERIAL DURABLE POLYCARBONATE PLASTIC ILRF MODEL
-
Supplier: Win Source Electronics
Description: 0.071 lb (32.21 g) Voltage Range: 4 ~ 13.8VDC Width: 28.00mm Air Flow: 24.0 CFM (0.672m³/min) Static Pressure: 1.075 in H2O (267.8 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 54.5dB(A) RPM: 13000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature
- Application: Industrial/Commercial
-
Supplier: Win Source Electronics
Description: Power (Watts): 9.50W Lifetime @ Temp.: 70000 Hrs @ 40°C Width: 38.50mm Air Flow: 123.9 CFM (3.47m³/min) Static Pressure: 0.363 in H2O (90.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 49.3dB(A) RPM: 3500 RPM Material - Frame: Plastic Material - Blade: Plastic
-
Supplier: Allied Electronics, Inc.
Description: Backward curved centrifugal fans feature extremely long dirt and dust resistant blades with high hydraulic efficiency. Features: UL, CSA, CE Approvals Class "B" Insulation PA 6 Plastic Impeller Maintenance-Free Ball Bearings Leadwire Connections 40°C Maximum Ambient Temperature
-
Supplier: Allegro Industries
Description: This lightweight, corrosion, UV and chemical resistant polyethylene housing offers a superior design with durable construction. The carry handle is molded into the blower. This compact and super quiet unit features a polypropylene nine blade fan, a steel/powder coated grill. The bottom
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: National Fan Company
Description: Shutter Mounted Exhaust Fan General Duty : 16 in Blade 3 Speed w/Cord (2110 / 1600 / 1070 CFM) *Picture is a representation only. Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses
- Air Flow Rate: 1,070 to 2,110 SCFM
- Maximum Diameter (Fan or Blower Wheel): 16 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 12 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 28 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: fan blades. DNMF100AC, FAN150AC and FAN10A fans have male plug terminations (requires fan cords). FAN80AC fans have 11" long lead wires. Includes mounting hardware. Specifications All fan components are recognized to UL 507 All fan components with the
-
Supplier: Hunter Fan Company
Description: Turning the fan on creates a centrifugal force that deploys the blades. Switched off, fan blades automatically retract and conceal, and the unit transforms into a slim, modern pendant light. To complete the picture, this revolutionary fan features recyclable
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FAN BLADE, 509S, 7-1/2" DIAMETER, 1/4" MOUNT HOLE, PLASTIC, REPLACED BY S99020165. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
. AC Fans Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
About fan drive (technical explanation)
As for * parameter, the input shaft rotating numerical No, rp m lateral axis is several fan time 転 rpms, calculated 325 multi plastic fan made in 臼井 .
-
Design of new bluebird and merit (new car introduction)
静 し ゆ engine of plastic fan 採 circumference .
-
電装品 and 補 machine (yearbook)
At America, began to use plastic fan (1) to はか the lightweight * low noise 化 of external fan conventional alternator.
-
About research prototype concerning noise reduction such as large truck (explanation)
The plastic fan 採 ⑴ .
-
Diesel engine (yearbook)
The use of Ann's matching and plastic fan etc is being performed disposing 慮.
-
Technical development situation of four cycle gasoline engine (engine special feature)
The steel plate fan is switched in plastic fan and is aiming at noise reduction by changing wing form, cross-section shape.
-
Gasoline engine (yearbook)
And 騷 at plastic fan , alumilocker copper etc and the acoustic prevention is being figure included.
-
Optimizing Mechanical Performance of Injection Molded Multiple Gated Rotating Thermoplastic Components: Part 1 - Consideration of Structural Analysis and Knit ...
10 Kagan, V. A. , “Prediction and Extension of Fatigue Life of Plastic Fan Blades ” , Engineering Plastics Design Seminar, Honeywell International Engineered Applications & Solutions, (formerly AlliedSignal Plastics) , Morristown, New Jersey , 35 pages, 1992 .
Indicates content that may require registration and/or purchase.