Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ASBESTOS-CEMENT PLASTIC-FOAM CORE INSULATING PANELS (R 1983)
-
Supplier: ASTM International
Description: This specification covers asbestos-cement organic-foam core insulating panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board. Asbestos-cement plastic-foam core panels are normally
-
Supplier: Accuris
Description: Evaluating A) Insulated Wall or Wall & Roof/Ceiling Assemblies B) Plastic Interior Finish Materials C) Plastic Exterior Building Panels D) Wall/Ceiling Coating Systems E) Interior or Exterior Finish Systems
-
-
Supplier: ASTM International
Description: This specification covers asbestos-cement organic-foam core insulating panels consisting of a core of insulating cellular plastic sandwiched between and bonded to two sheets of asbestos-cement facing board. Asbestos-cement plastic-foam core panels are normally
-
Supplier: Allied Electronics, Inc.
Description: Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal,
-
Supplier: Allied Electronics, Inc.
Description: Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal,
-
Supplier: Creative Composites Group
Description: TRANSONITE® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats Heavy Truck Cabs, Floors and
- Thickness: 0.5 to 4 inches
- Width: 102 inches
- Skin Type: Plastic / FRP
- Features: Specialty / Other
-
Supplier: Owens Corning
Description: FOAMULAR® extruded polystyrene Insulating Sheathing (IS), is ideal for either wood or metal framing construction, and suits a variety of exterior finishes. These strong, lightweight, rigid foam panels with a film face provide the durability and damage resistance necessary to meet the rigorous
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Strongwell Corporation
Description: building panel is 3″ thick x 24″ wide (80mm x 605mm) nominal size and features a cellular construction. Panels can be connected using the 3-way connectors, 45-degree connectors, toggles and/or hangers. This uniquely designed system of interlocking components makes it possible to design
- Thickness: 3 inches
- Width: 24 inches
- Application: Building & Construction, Industrial
- Skin Type: Plastic / FRP
-
Supplier: Strongwell Corporation
Description: DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1″ x 12″ and 3″ x 24″ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. Both resin systems
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Features: Foam Core, UV / Weather Resistant
- Application: Industrial
-
Structural Insulated Panels (SIP) - Fiberglass Foam and Hollow Core Building Panels -- DURASHIELD HCSupplier: Strongwell Corporation
Description: DURASHIELD HC® is a cost-effective alternative to DURASHIELD® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building
- Thickness: 1 inches
- Width: 12 inches
- Application: Building & Construction, Industrial
- Skin Type: Plastic / FRP
-
Supplier: Steel Guard Safety Corp.
Description: Heavy Duty, 13/4" thick ABS door, ideal for any use, in Heavy Industrial, Pharmaceutical and Medical, and Retail. ¢ 50%more shell thickness than comparable doors ¢ Rotational Molded Door Body ¢ R-Value= 13 ¢ DualPane, poly carbonate windows. On 36" wide panels and smaller, 14" x 22". For
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Garage Doors, Industrial, Interior Doors
- Features: Double Doors, Insulated, Other, Window(s)
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV
- Use Temperature: 527 F
- Coeff. of Thermal Expansion (CTE): 29.444444444444443 to 81.11111111111111 µin/in-F
- Dielectric Constant: 3.84
- Viscosity: 4,000 to 6,000 cP
-
Supplier: APEM Components, Inc.
Description: Toggle switches are available with solder lug or screw terminals, 4 amp rating, and optional side terminals to reduce behind panel space.
-
Supplier: Hammond Manufacturing Company Inc.
Description: ABS plastic panel barriers. Insert vertically into the P.C. card guides. Sold individually. Refer to "Enclosures" table below for compatibility. Optional Belt Clip Black 1599CLIP Gray: 1599CLIPGY Molded from tough nylon (choice of Black or Grey). Includes 2 nylon screws
- Length / Height: 8.66 inch
- Width/Diameter: 5.5 inch
- Depth: 1.6 inch
- Height: 8.66 inch
-
Supplier: Littelfuse, Inc.
Description: For back-up, tail, stop, turn signal and cornering. Ground wire. Sockets accept incandescent or LED bulbs with corresponding bases.16AWG (1.0mm2) insulated stranded copper leads, 8" (203mm) long.Replaces: GMC 8909518, International 57121C91, Motorcraft LS-22.
- Terminal: Leads
- Material: Plastic / Phenolic
-
Supplier: Allied Electronics, Inc.
Description: Miniature Slides Switches, 1000 Megohms (Min.) @ 500 VDC Resistance Insulation Epoxy sealed terminals prevent entry of flux, solvents and other contaminants Prominent external insulating barriers increase insulation resistance and dielectric strength Specially composed silver alloy contacts for
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensors L03S***D15 Series. Open Loop Type. Panel Mounting. Molex Connector. Insulated plastic case according to UL94V0.
- Measuring Range: 500 amps
- Input Voltage: 15 volts
- Electrical Output: Analog
- Technology: Hall-Effect
-
Supplier: Plascore Incorporated
Description: PC2 polycarbonate honeycomb exhibits a unique cell structure. The core has 3 orientations vs. the 2 orientations common with other honeycomb, making its properties more uniform. Each cell has a tubular form and is inherently stable. Features: • Excellent dielectric properties • Good thermal and
- Width: 60 inches
- Length: 12.5 ft
- Application: Aerospace, Automotive
- Core Type: Honeycomb Core
-
Supplier: Plascore Incorporated
Description: Energy absorbing • Thermoformable • Temperature use to 180°F • Recyclable Applications: PP polypropylene honeycomb uses include sandwich panel cores, energy absorption and filtration media. Availability: PP polypropylene honeycomb is available in the following standard dimensions.
- Width: 72 inches
- Length: 50 ft
- Application: Aerospace, Automotive, Flooring Structure
- Core Type: Honeycomb Core
-
Supplier: Transtector Systems, Inc.
Description: IP66 enclosure panel part number TEF141207-4H0N is constructed of fiberglass reinforced polyester (FRP). Our NEMA 4 rating fiberglass reinforced polyester enclosure cabinet is gray in color. This gray fiberglass reinforced polyester (FRP) plastic enclosure box is designed to adhere to
- Length / Height: 15.5 inch
- Width/Diameter: 13.32 inch
- Depth: 8.26 inch
- Height: 15.5 inch
-
Supplier: General Plastics Manufacturing Co.
Description: are certified to support compressive loads up to 1,000 psi at 2% deflection. R-9335 and R-9340 blocks will support higher loads at similar 2% deflection Applications: Thermal Column-bearing Roof Isolations Perimeter Fall Protection Pre-cast or Tilt Concrete Wall Walk-in Floor Panel
- Shear Strength: 640 to 654 lbs/in
- Application: Building & Construction
- Skin Type: Plastic / FRP
- Core Type: Solid Plastic Core
-
Supplier: Chase Doors
Description: EISA Energy Bill. Advantages Monolithic Construction Rotationally molded panel design offers exceptional durability in a traffic door along with lightweight construction. Door panels are impervious to moisture penetration or panel separation. Impact Resistance Standard tests for
- Application: Commercial, Industrial, Interior Doors
- Type: Impact Doors
- Features: Insulated, Window(s)
- Material: Plastic
-
Supplier: OMEGA Engineering, Inc.
Description: • Double Insulated Plastic Housing
- Maximum Operating Temperature: 140 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 140 F
- Applications: Drying
-
Supplier: Tamura Corporation of America
Description: L34S***D15 Series Hall Effect Current Sensors Features: Open Loop type Panel mounting Bipolar power supply Large aperture Insulated plastic case according to UL94V0 Advantage: Excellent accuracy and linearity Wide nominal current range Low temperature drift No insertion loss
- Measuring Range: 200 to 1,500 amps
- Input Voltage: -15 to 15 volts
- Frequency Range: 50,000 Hz
- Response Time: 3 µs
-
Supplier: Southco
Description: The M4 Modular Latching System provides consistent, compressive sealing under high pressure is designed for safe, simple and secure latching of thick panels or insulated doors, such as those found on pressurized HVAC equipment. This highly adjustable latch can accommodate a wide range
- Latch Types: Cam Latch
- Features: Other
- Materials: Plastic
-
Supplier: Chase Doors
Description: panel construction makes this door ideal for washdown applications. It will retain an attractive appearance in the most difficult conditions. Door Panel – Constructed with a 1/8” thick outer skin of rotationally molded polyethylene with an ultra high density, NON-CFC urethane
- Type: Entry Doors
- Application: Industrial, Interior Doors
- Features: Insulated, Other, Window(s)
- Material: Plastic
-
Supplier: Allied Electronics, Inc.
Description: transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor
-
Supplier: Pexco
Description: cell seals and separators, solar panel (photovoltaic) modules and surface protection liners. Pexco is specified as the supplier of PTFE Skived Sheets under Boeing specification BMS8-121 as well as Bombardier/Airbus specification BAMS533-001.
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV
- Viscosity: 9,000 to 15,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.21
Find Suppliers by Category Top
Featured Products Top
-
properties makes this polymer the perfect alternative to metals and thermoplastics. pDCPD is widely used for: Large truck and bus body panels Instrumentation housing Equipment parts in agriculture Large waste containers Recreation parts (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Agricultural, Industrial, Wastewater, and Chemical-Processing Industries. Applications like large truck and service vehicle body panels, construction parts, shipping containers, fan shrouds, septic and water treatment equipment, and numerous other (read more)
Browse Datasheets for Osborne Industries, Inc. -
and a wide range of reinforcement options, RTM services have long been a popular method of fabrication for composite parts, and a variety of industries have taken interest in its benefits. Aerospace and transportation manufacturers can use RTM molding for control panels and wheel covers, medical (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
other thermosetting plastics. It functions well even after repeated impacts, along with exposure to chemicals and heat. Due to its lightweight, vehicles with components like bumpers, fenders, and body panels made from DCPD are also more (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
HVAC manufacturers require reliable plastic components with optimized designs, consistent quality, and efficient production processes to reduce tooling risks and accelerate product development. Poor part design, uneven wall thickness, or molding defects can lead to costly modifications and (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. XtraForm 3D Matt is now available for integration into a wide range of automotive interior functional and trim components, including dashboards, door panels, steering wheels, and center consoles. Thicker gauge XtraForm Matt is also available for larger parts including full (read more)
Browse Plastic Sheet and Plastic Film Datasheets for MacDermid Alpha Electronics Solutions -
, and aesthetically pleasing appearance is required. The thermosetting material is widely used for large equipment body panels and housings, construction and industrial equipment, chemical processing equipment, fan shrouds, fenders, and much more. As a liquid thermoset composite, DCPD is (read more)
Browse Datasheets for Osborne Industries, Inc. -
Applications That Utilize Our Products Nozzle closures/weather seals on rocket boosters Easily machinable undersea buoyancy products Reactive tank armor Ballistic panels for vests and helicopter seat bottoms Flight Systems – space (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
ADVANTAGES OF LIGHTWEIGHT PLASTIC COMPOSITES Corrosion-resistant material such as thermosetting plastic polydicyclopentadiene (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
plastic material used for industrial components must be able to perform, but also endure, in real-world applications under the most abrasive conditions. PEEK, UHMW, Acetal, and pDCPD are all good examples of ‘hard (read more)
Browse Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Dielectric Materials for Use in Radomes
. BACKGROUND: Polyurethanes are a family of versatile industrial materials made from polyisocyanates and polyols, forming a cellular plastic. Polyurethanes are used to make flexible foams, coatings, rigid foams and other materials. The diversity of potential formulations of polyurethanes allows
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/78523/01939965-MIT.pdf?sequence=2
The floor is 6" thick, including 4" of foamed plastic insulation panel installed .
-
RILEM Technical Committee 195-DTD Recommendation for Test Methods for AD and TD of Early Age Concrete
The conditioning system is located on the outer face of the panels and it consists of grooved (6-mm channels) insulating plastic panels glued against the aluminum .
-
States > Ohio > State > Regulations > 4101 - Department of Commerce > 1 - Board of Building Standards: Ohio Building Code > [OAC 4101:1-1] 001 - Administration
However, a foam plastic insulation panel that is constructed, listed and labeled in accordance with section 2603, is required to comply with this section if structural, electrical or other components not covered by section 2603 are enclosed within the panel).
Indicates content that may require registration and/or purchase.