Products/Services for Plastic Parabolic Reflectors
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Optical Mirrors - (299 companies)...an excellent reflector in the upper UV, visible and near-infrared (IR) regions. Optical mirrors with bare gold and protected gold coatings are used in the near-IR to far-IR regions. Silver coatings provide better reflectance than aluminum; however... -
Telescopes - (59 companies)Types. Telescopes come in three major optical types: refractor telescopes, reflector telescopes, and catadioptric telescopes. In a refracting telescope, light enters through the eyepiece lens and is bent as it passes through the objective lens... -
Antennas - (1286 companies)...periodic antennas are often utilized in broadband applications. Parabolic reflectors, or dish antennas, consist of reflector backed arrays. An active element in the focal point of the array radiates or receives signals that bounce off the reflector... -
Parabolic Mirrors - (21 companies)Parabolic mirrors offer excellent correction of spherical aberration. Parabolic mirrors can either be on-axis or off-axis. On-axis parabolic mirrors produces collimated reflected light. Off-axis parabolic mirrors focus reflected light to a focal... -
Plastic Tubing - (606 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Optical Diffusers - (38 companies)Optical diffusers scatter incident light, thereby reducing the sensitivity of a detection system to slight positional or angle changes in an incoming beam.
-
Spherical Mirrors - (49 companies)...uncoated), bar aluminum, enhanced aluminum, protected aluminum, dielectric, bare gold, protected gold, rhodium, and silver. Aluminum is an excellent reflector in the upper UV, visible, and near infrared regions; however, the surface is soft and must...
-
Plastic Sheet and Plastic Film - (858 companies)Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
-
Lamps - (1862 companies)Features. Other types of lamps include projection lamps, spectral lamps, and stage lamps. Projection lamps use a built-in reflector to concentrate light in a particular direction. These types of lamps are used in a variety of applications. Examples include...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Off-Axis Parabolic Mirrors . This integrated approach ensures tight tolerances and consistent performance across even the most demanding optical systems. Related Content. Reflective Optics. Case Study - Large OAP Mirrors. Optical Coatings. Enhancing Telescope Image Clarity with Parabolic Mirrors. Choosing Between Parabolic and Spherical Mirrors. Optical Design Services. Off-Axis Parabolic Mirrors. OAP Mirrors: Applications Across Industries. Precision Fabrication and Integration of Off-Axis Parabolic Mirrors... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MP Metal Products
Roll formed aluminum light reflector. Roll Formed Construction Parts. Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Custom... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
CRYSTECH, Inc.
>97% Reflective Ceramic Laser Reflectors Flash lamp-pumped laser systems demand reflectors that maintain high optical efficiency under intense thermal and radiation stress. These durable ceramic reflectors deliver over 97% reflectivity, maximizing light utilization while ensuring long-term structural stability inside laser cavities. Manufactured from high-quality ceramic materials, they provide consistent performance in demanding industrial and scientific environments. High Optical Efficiency. Reflectivity > 97%. Optimized light... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Protomatic, Inc.
Plastic Prescription Cutting Tool Engineering magazine is highly focused for machinists and offers insight for developing new, competitive manufacturing methods. This article featuring the manufacture of three plastic medical parts describes some of the industry solutions (and secrets) to machining these flexible materials. Although plastics are perceived to be easier to machine than aluminum, they are, in fact, more difficult since the thermal conductivity of plastic is lower than aluminum. Plastic typically has... (read more) -
Backer Marathon, Inc.
Understanding Plastic Melt Temperature Understanding Plastic Melt Temperaturefor Packaging and Processing. Reaching the plastic melt temperature is a crucial step in the plastic packaging and processing industries, as it allows manufacturers to mold, shape, or extrude plastic materials effectively. The process requires precise control over temperature and heating methods to ensure that the polymer reaches its designated melting point without degrading. In this blog, we explore how to reach plastic melt temperatures, the types... (read more)Browse Air Heaters Datasheets for Backer Marathon, Inc. -
ExxonMobil - Polypropylene Products
Performance polymers in plastic pallets ExxonMobil TM PP and Vistamaxx TM performance polymers can help to improve pallet durability while helping to enable incorporation of mechanically recycled content. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polypropylene Products
-
Solar energy: Economics and engineering research at the university of Wisconsin
This point may be illustrated by reference to a recently developed reflective type solar cooker comprising a conveniently supported plastic parabolic reflector large enough to deliver heat to a grill at a rate of 600 to 800 watts.
-
The Gibbons
…by T. Geissmann, with a UHER REPORT 4200 tape recorder and a NIVICO IVC directional microphone by M. Kappeler, and with a SONY TDC-D8 DAT recorder and two SONY electret condenser ECM 150 microphones with plastic parabolic reflectors by B. Merker.
-
Inventive Thinking through TRIZ
However, we have enough facts to formulate the idea of a net with special, integrated mesh shaped like spherical and parabolic plastic reflectors .
-
Characterization of curved plastic surfaces
Many commercial lighting applications utilize parabolic plastic reflectors that are metalized with aluminum and protected with a clear coating.
-
Gas Cell Work at the Space Technology Laboratories
is mounted in a small plastic parabolic reflector which makes efficient use .
-
Agonistisches behavior, territorial behavior and Balz of the dwarf trappe (Tetrax tetrax)
The sound expressions of the dwarf trappen were received Sennheiser MD 21 with a transportable tape recorder Uher 4000 Report monitor and the microphone by use of a glass fiber- plastics - parabolic reflector (diameter 60 cms).
-
Harnessing Solar Heat
…geometry, 47 length improvement, 48, 50 optimal flat reflector/glazing angles, 47, 48 glass, 40 Hottel-Whillier-Bliss characteristics, 91, 92 incident angle modifier, 91, 92 non-linear collector efficiency equation, 91, 92 parabolic reflectors (see Parabolic reflectors ) plastic materials, 40–41 rating tests…
-
RSA Key Extraction via Low-Bandwidth Acoustic Cryptanalysis∗
To this end, we placed the Brüel&Kjær 4145 microphone capsule at the focal point of a parabolic reflector ( plastic , 56 cm diameter, 10 cm focal distance, $40 from eBay), held by a self-built holder (see Figure 5).
-
Alternative Energy Systems in Building Design > AIR POLLUTION ABATEMENT
By spreading inside the bioreactor by means of parabolic mirror reflectors and plastic fiberoptic cables, it was found that the algae devoured the toxic gases and thrived in the process.
-
Sustainable Energy Systems Engineering: The Complete Green Building Design Resource > POLLUTION ABATEMENT
By spreading the algae inside the bioreactor by means of parabolic mirror reflectors and plastic fiber-optic cable, it was found that the algae devoured the toxic gases and thrived in the process.
Indicates content that may require registration and/or purchase.