-
Supplier: HardwareSource, Inc.
Description: Hinge can be used for trash receptical doors, pet doors or any small pivot door. Made from steel base material. Concealed pivot hinge is for inset doors with a maximum door thickness of 1". Drill 7mm (9/32") hole for plastic bushing. Pan head wood screws are
-
Supplier: HardwareSource, Inc.
Description: Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring loaded pin housing measures
-
Supplier: HardwareSource, Inc.
Description: For cabinets with a face frame Steel base material with plastic spring mechanism Matching wood screws are included SKU numbers 399950, 399960 and 399965 are for overlay doors These hinges are not handed If you are trying to match an existing hinge look for the style number
-
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Light Gray Weight of Item (g) 90 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 48.2 Height of Item (in) 1.9375 Width of Item (mm) 19.6 Width of Item (in) 0.8125 Max. Torque (kgf-cm/ea) 30.6 Max.
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Light Gray Weight of Item (g) 90 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 48.2 Height of Item (in) 1.9375 Width of Item (mm) 19.6 Width of Item (in) 0.8125 Max. Torque (kgf-cm/ea) 10.2 Max.
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Light Gray Weight of Item (g) 90 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 48.2 Height of Item (in) 1.9375 Width of Item (mm) 19.6 Width of Item (in) 0.8125 Max. Torque (kgf-cm/ea) 10.2 Max.
-
Supplier: Sugatsune America, Inc.
Description: Material Plastic (ABS) Finish Light Gray Weight of Item (g) 90 Length or Depth of Item when closed (mm) 80 Length or Depth of Item when closed (in) 3.1875 Height of Item (mm) 48.2 Height of Item (in) 1.9375 Width of Item (mm) 19.6 Width of Item (in) 0.8125 Max. Torque (kgf-cm/ea) 20.4 Max.
-
Supplier: HardwareSource, Inc.
Description: Installs easily without boring through glass doors. Opening angle is 110 degrees. For left or right hand installations. For glass thicknesses to 1/4" (6.5mm). Visible height is 20 mm (Approx. 25/32"). Outside diameter of pivot point bushing is 5/16". Made from steel base material. Includes
-
Supplier: General Digital Corporation
Description: rack while occupying only 1U of rack space (2U for the 20" model). The slides also allow the display head to pivot up (standard) or down 90 degrees for optimal operation. The Rack Mount Hinge™ requires no assembly or disassembly to operate – simply pull out and pivot 90° to use.
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 16.06 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: Space The unique design of the Rack Mount Hinge Solar™ LCD Monitor results in an enclosure that occupies an ultra low profile one vertical rack unit (1U or 1.75") when stowed. When deployed, the monitor pivots 90° on a robust hinge for operation and extends only a short distance
- Diagonal Screen Size: 15 to 19 inch
- Screen Width: 11.97 to 14.81 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
-
Supplier: TFC Ltd.
Description: Used in transformers, lighting equipment and many other applications Useful in pivoted and hinged points of attachment Prevents electrolytic corrosion from being produced when incompatible metals are to be joined together Material: Nylon 6 Colour: Natural
- Material: Plastic
- Type: Stand-off Insulator
-
Supplier: Hager Companies
Description: ANSI A5702 - Includes head and floor pivots and door release - Plastic cinch anchors furnished for masonry floor - Wood or metal doors up to 135 lbs - Doors not over 3' 6" x 7' (1067 mm x 2134 mm) - Wood or metal frames
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges, fairleader
- Inside Diameter: 0.375 to 4 inch
- Outside Diameter: 0.46875 to 4.1875 inch
- Length: 0.375 to 4.75 inch
- Operating Temperature: -40 to 230 F
-
Supplier: Bowman International Ltd.
Description: Recommended for applications involving intermittent operation or boundary lubrication, such as: Automotive: suspension joints, kingpin assemblies and stub axles of tucks, automobile driving joint hinges, steering and other linkages, articulation joints, rear chassis hinges, fairleader
- Bore: 0.4724412 to 2.0472452 inch
- Outside Diameter: 0.9448824 to 3.0708678 inch
- Thickness: 0.9448824 to 3.0708678 inch
- Design Units: Metric
-
Supplier: Waterman Industries, Inc.
Description: The heavily reinforced hinge arm of the Model AF-41 is fastened to the pivot lug by means of heavy stainless steel hinge pins inserted through a durable non-metallic bushing. The hinge pin is arranged in a double shear configuration at extremely close tolerances thus
- Valve Type: Gate / Knife Valves
-
Supplier: Allied Electronics, Inc.
Description: integral hinged lever and roller actuators are available in choice of two pivot positions. Actuator lengths are dimensioned from centerline of switch mounting hole as shown. Terminals. Subminiature series available in three standard terminal types. UL Recognized and CSA Certified
-
Supplier: Allied Electronics, Inc.
Description: hinged lever and roller actuators are available in choice of two pivot positions. Actuator lengths are dimensioned from centerline of switch mounting hole as shown. Terminals. Subminiature series available in three standard terminal types. UL Recognized and CSA Certified
-
Supplier: Allied Electronics, Inc.
Description: hinged lever and roller actuators are available in choice of two pivot positions. Actuator lengths are dimensioned from centerline of switch mounting hole as shown. Terminals. Subminiature series available in three standard terminal types. UL Recognized and CSA Certified
-
Supplier: Allied Electronics, Inc.
Description: hinged lever and roller actuators are available in choice of two pivot positions. Actuator lengths are dimensioned from centerline of switch mounting hole as shown. Terminals. Subminiature series available in three standard terminal types. UL Recognized and CSA Certified
-
Supplier: Rehrig Pacific Company
Description: recycling programs the flexibility and cost savings of bi-weekly collection. An internal, hinged bottom assembly for the 65 Gallon and 95 Gallon carts pivots to prevent trapped debris during dumping. Vents are optional equipment on most Roll-out Carts. See individual Roll-out Cart pages for
-
Supplier: igus® inc.
Description: removable lids along outer radius of Energy Tube 7. Lateral glide surfaces for side-mounted operation 8. Wide, rounded plastic crossbars - cable friendly 9. KMA mounting brackets with attachment points on all sides 10. Locking or pivoting mounting brackets available 11. Energy Chain® also
- Inside Width: 1.968505 to 15.74804 inch
- Inside Height: 1.2598432 inch
- Mounting Height: 7.086618 to 25.7874155 inch
- Bend Radius: 2.4803163 inch
-
Supplier: General Digital Corporation
Description: disassembly to operate – simply pull out, pivot up 90° on the robust hinges and commence operation. Keyboard / Pointing Device & Ergonomics The low profile enclosures occupy minimal vertical rack space, and pivot 90° for operation. This allows the device to be easily located at
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: igus® inc.
Description: Series 14040, E-Chains® with crossbars every link 1. Wide, rounded plastic crossbars - cable friendly 2. Hinged snap-open removable lids along outer radius of Energy Tube 3. Closed and open styles can be combined 4. Lateral glide surfaces for side-mounted operation 5. Crossbars on Energy
- Inside Width: 1.968505 to 23.62206 inch
- Bend Radius: 5.3149635 to 19.68505 inch
- Material: Nonmetallic
- Carrier Type: Open Style
Find Suppliers by Category Top
More Information Top
-
Design, fabrication, and implementation of self-sealing suction cup arrays for grasping
The collar acts as a pivot for the plastic hinges located inside the cup, causing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81753/860902486-MIT.pdf?sequence=2
The exterior frame of the tank is not directly exposed to water and electrically isolated from the test section by plastic washers in the hinged pivots .
-
Bill of Materials - Samsung SyncMaster 2233BW LCD Monitor
Mounting Bracket, Hinge Pivot - Injection Molded Plastic .
-
Bill of Materials - LG W2242S-SF 22 inch LCD Monitor
Mounting Bracket, Hinge Pivot - Injection Molded Plastic .
-
The World Trade Center 9/11 Disaster and Progressive Collapse of Tall Buildings
These figures also denote where the first plastic hinge is formed in the pivot floor or in the pivot floor-column joint node for the weak floor and strong floor collapses.
-
Burr Prevention and Minimization for the Aerospace Industry
The pivoting point stage represents the formation of a stationary plastic hinge in the radial direction.
-
Complementarity framework for non‐linear dynamic analysis of skeletal structures with softening plastic hinges
In analysis cases 1 and 2, the pivot algorithm with residual and Lemke starts finds solutions with identical plastic hinge profiles.
Indicates content that may require registration and/or purchase.