-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, PC-04 SERIES, 3/4UN BORE, 3/8IN STROKE, PLASTIC END CAPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bansbach Easylift®
Description: That means we can help you with any application. · Round cylinder · Clamping cylinder · Short stroke cylinder · Compact cylinder · Mini cylinder
- Stroke: 7.87402 inch
- Rated Load/Force: 242.55 lbs
- Operating Pressure: 87.02262 to 145.0377 psi
- Shaft Diameter: 0.787402 to 1.968505 inch
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, STAINLESS STEEL ROD, PC-17 SERIES, 1-1/2 IN BORE, 15 IN STROKE, DOUBLE-ACTING, PLASTIC END CAP, 100 PSI AIR, (2) 1/8 IN NPT THREADED PNEU PORTS, 1/16-20 (MALE) THREADED ROD, 1-14 THREADED (BOTH ENDS), UNIVERSAL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, END COVER, FOR MY1B GUIDED CYLINDER, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Euchner-U.S.A., Inc.
Description: The EUCHNER Cylinder Switch is a solid state Inductive Proximity Switch designed for sensing piston position in pneumatic or hydraulic cylinders. With sensing probe capable of sustaining repeated shock pressures up to 5000 psi (350 bar, rise time 500 msec), it is suitable for
- Operating Distance: 0.072 to 0.088 inch
- Operating Temperature: -4 to 158 F
- Power Requirements: AC Powered, DC Powered
- Body Shape: Cylindrical
-
Supplier: SAF-T-CART
Description: Built with an ergonomically designed T-handle, the 935-8S carries medium oxygen and acetylene cylilnders. Its 8 steel-hubbed, semi-pneumatic wheels carry this cart easily and keep it running at free. The 935-8S comes with steel hubbed wheels; the 935-8P is hubbed in plastic.
- Width: 21 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
- Tires: Pneumatic
-
Supplier: Festo Corporation
Description: Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing
- Operating Pressure Range: 50.763195 to 101.52639 psi
- Linear Stroke: 0.393701 inch
- Operating Temperature: 41 to 140 F
- Shaft or Table Diameter: 0.1574804 inch
-
Supplier: DEPRAG, Inc.
Description: Low-vibration Low noise level Optimal design of the open-pored plastic grip High repeatability The low-vibration impulse screwdriver allows the fast tightening of fasteners without any tangible torque reaction. The ergonomic inline or pistolgrip design enables fatigue-free operation despite
- Torque Range: 2.94985250737463 to 88.4955752212389 Ft-lbs
- Rated Free Speed: 3,000 to 4,000 rpm
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with plastic and
- Stroke: 0.0393701 to 236.2206 inch
- Rated Load/Force: 676.648 lbs
- Operating Pressure: 65.266965 to 116.03016 psi
- Operating Temperature: 50 to 104 F
-
Supplier: SAS Automation, LLC
Description: Square body for secure mounting Cylindrical head fits in to tight spaces
- Tubing / Pipe Diameter: 0.10236226 to 0.393701 inch
- Tool Weight: 0.418871252204585 to 1.30070546737213 lbs
- Features: Other
- Power: Pneumatic Tools, Power Tools
-
Supplier: Air Compressors Direct
Description: Weighs Only 8.2 Lbs. •Lightweight and well balanced for easy maneuverability 2-Valve Cylinder Drive System •Provides quick driving efficiency Side Load Magazine •Makes it easy to quickly replenish nails Hardened Aggressive Toenail Push Lever •Resists wear for prolonged life Open Nose Design
-
Supplier: Gemu Valves
Description: switch gear cubicles or as a valve manifold near the pneumatic components to be controlled. Features Suitable for the control of pneumatic equipment such as valves, cylinders or motors Suitable for the control of commonly used inert compressed gases Normally closed ATEX marking:
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Brushless motors are incorporated for maximum tool life Ergonomic grip offers greater operator comfort and increased maneuverability Clear plastic torque adjustment cover provided as standard accessory Grounded bit system standard
- Torque Range: 0.0225 to 1.1833333333333333 Ft-lbs
- Rated Free Speed: 700 to 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: Hallite Seals International Ltd.
Description: plastic anti-extrusion rings and a nitrile synthetic rubber sealing member. Under pressure, the seal exerts a wedging action on the anti-extrusion ring, reducing the clearance between the cylinder bore and the piston, thus minimising the possibility of extrusion of the seal.Wear rings
- Shaft O.D. or Seal I.D.: 1.125 to 7.25 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 8 inch
- Axial Cross Section or Thickness: 0.452 to 0.78 inch
- Maximum Operating Speed: 90 ft/min
-
Supplier: Design Tool, Inc.
Description: manufacturers. We also offer fixtured platen assemblies on DC tools for integration into automated assembly machines as well as robotic assembly processes. The fixtured platen assemblies mount the drivers on linear bearings and advance the screwdrivers using pneumatic cylinders.
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: Eraser Company, Inc.
Description: Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to provide clean,
- Tubing / Pipe Diameter: 0.01 to 1.25 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Pneumatic Tools, Power Tools
- Tubing / Pipe Material: Polymer / Plastic, Rubber / Elastomer
-
Supplier: Southland Equipment Service
Description: Daylong comfort with enduring qualities. 12 Year "Intensive Use" (Lifetime Guarantee on Cylinders) warranty. Ergonomic chairs feature heavy duty construction, pneumatic seat height adjustment, an adjustable back and sturdy 5 leg base in reinforced plastic or tubular steel with
-
Supplier: C & C Lift Truck, Inc.
Description: Daylong comfort with enduring qualities. 12 Year "Intensive Use" (Lifetime Guarantee on Cylinders) warranty. Ergonomic chairs feature heavy duty construction, pneumatic seat height adjustment, an adjustable back and sturdy 5 leg base in reinforced plastic or tubular steel with
-
Description: The well-known series of ET electro-thrust cylinders, which is widely used in thousands of different applications was completely redesigned and enhanced. With the new ETH electro thrust cylinder, we succeeded in setting new standards in power density and lifetime of electromechanic
- Stroke or X-Axis Travel: 62.99216 inch
- Rated Speed: 66.9291338582677 in/sec
- Material: Aluminum
- Device Type: Hydraulic/Electrohydraulic Thruster
-
Supplier: Pump Solutions Group
Description: 10 and 200 l/min. The picture above shows a FUTUR 50 E and a FUTUR 20 H. For every pump size and material are appropriate pulsation dampers available. The illustration shows the function principle. All FUTUR pumps are self-priming pneumatic diaphragm pumps which may run dry. The pumps have a
- Pump Type: Diaphragm Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Measurement Range: 13.779535 inch
- Linearity: 0.11 ±% Full Scale
- Sensor Technology: Linear Encoder
-
Supplier: Southland Equipment Service
Description: air circulation, greater comfort and ease of cleaning. Pneumatic seat height adjustment and adjustable back. 5 legged base in reinforced plastic or tubular steel with welded chrome footing and standard mushroom glides or rubber cushion metal glides. Model H7501D features seat and
-
Supplier: Golden Collar Technology Co., Ltd .
Description: PTFE wear rings are used in a variety of industries due to their excellent characteristics, such as high chemical resistance, low slipping, and wide temperature tolerance. Common applications include: Valves Compressors Mixers and Agitators Hydraulic and Pneumatic Cylinders Rotating
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and door
- Inside Diameter: 1.157 inch
- Outside Diameter: 1.187 inch
- Length: 1.5 inch
- Operating Temperature: -250 to 200 F
-
Supplier: Parker Hannifin / Seal Group
Description: Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Double-acting
- Shaft O.D. or Seal I.D.: 1.5 to 19.882 inch
- Maximum Operating Pressure: 49,312.818 psi
- Operating Temperature: -22 to 249.8 F
- Action: Double Acting
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: paper craft machines, plastic film fabricating machines, textile machines, etc. Press control - Combination with BF cylinders: Grinding machines, friction testing machines, soil tester, cutter, etc. Volume booster - Valve regulators relating to instrumentation devices, etc. Set
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: TE Connectivity
Description: Gc IP66/IP67 IP Rating : IP67, IP66 Operation/Application Operational Use Specification : Pneumatic Cylinders Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Operating Temperature: -4 to 140 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 5 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far that integration in appropriate components, while using a minimum amount of space, is given. Positive
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 7 in monostable (latching) version, to be used particularly in electronically controlled sanitary fittings. The design outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given.
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
-
Supplier: FTL Technology
Description: Pneumatic cylinders Medical apparatus
- Operating Temperature: -436 to 500 F
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
24?Circuit Electrical + 1?Channel Pneumatic Hybrid Slip Ring (Ø16 Air Path) Key Advantages & Benefits True hybrid integration (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Festo Corporation manufactures custom air cylinders to match your specifications. Their expertise and technology in cylinder design and manufacture is a big advantage. They are able to design and build special purpose cylinders in a short space of time to suit customer's requirements. (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
Compact Automation manufactures custom guided cylinders to match your specifications. Features: 20mm Bore 100mm stroke Custom tooling plate Special bearing rail Heavy duty piston shaft assembly (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Smaller systems yet greater performance. This balancing act is not a problem with the compact cylinders ADN-S. They are extremely small and light and deliver excellent performance with small movements. All thanks to the one-piece, compact housing. Minimal fitting space Extra light (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
The COMPACT® Round Line (RL) Cylinders are manufactured to the highest standards of quality and reliability in a small, durable, and configurable package. Featuring a precision rolled body construction, this line is designed for long life, leak-free, low maintenance performance. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)
Browse Air Cylinders Datasheets for Compact Automation -
A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT® Our COMPACT® Composite Cylinders are your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is (read more)
Browse Air Cylinders Datasheets for Compact Automation
More Information Top
-
Design of an MRI compatible robot for wrist rehabilitation
Plastic pneumatic cylinder manufactured by Beco[23] . . . . . . .
-
Time delay controller for the position control of a MRI-compatible pneumatic actuation with long supply lines
In an attempt to minimize alterations to the MR environment a commercially-available plastic pneumatic cylinder is employed while long supply lines are used to keep the control hardware outside the scanner room.
-
Effect of robotic guidance on motor learning of a timing task
The plastic pneumatic cylinder of TAPPER assists in flexing the right wrist to push a button located 20˚ away from the initial wrist position.
-
Comparison of error-amplification and haptic-guidance training techniques for learning of a timing-based motor task by healthy individuals
A proportional control valve (Festo; MPYE-5-1/8-LF-010-B) and a pressure sensor (SenSym; ASCX100AN) are con- nected to each of the two chambers of the pneumatic cyl- inder by plastic tubing.
-
Depicting the inner and outer nose: The representation of the nose and the nasal mucosa on the human primary somatosensory cortex (SI)
Each pair of tubing was connected to the two ends of a double acting, full- plastic , pneumatic - cylinder (Type 1108; PSK Ingenieursgesellschaft mbH, Erfurt, Ger- many).
-
Automatic testing of metallized ceramic-polyimide (MCP) substrates
When that row is empty, a photocell detects its condi- tion and plastic chains driven by a pneumatic cylinder ad- vance the trays until the photocell detects the next row containing parts.
-
RoboCup-98: Robot Soccer World Cup II
An electrically triggerable valve gives air into a pneumatic cylinder , which carries a plastic paddle at its end that actually exerts force onto the ball.
-
Swirl evaluation of directly spray diesel engine and that generation method (research paper)
The air is inhaled in transparent cylinder made of plastic from intake port by means of blower.
-
An ElectroHydraulic Actuated Ankle Foot Orthosis to Generate Force Fields and to Test Proprioceptive Reflexes During Human Walking
The hybrid drive system is composed of two pneumatic cylinders connected reciprocally by low mass plastic pneumatic hoses (21 g/m).
-
Technological Developments in Networking, Education and Automation
When the photo eye sensor detects the metal or plastic object on the loading area, the pneumatic cylinder then pushes the object to the part-detecting sensor (proximity sensor) (See Figure 3).
Indicates content that may require registration and/or purchase.