-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The
-
Supplier: Cincinnati Fan
Description: Industrial Fan Blades, Axial Fan Blades, or Propellers There are typically four criteria used in the design of propeller blades or fan blades. The material it is made from. The number of blades. The blade shape. The
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Finish: Cherry Weight: 1.4 Product Name: 36`` Plastic Blade: Cherry - 5 UPC: 840506058194 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 80
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Weight: 1.4 Product Name: 36`` Plastic Blade: Teak - 5 UPC: 840506058224 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 80
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Finish: Cherry Weight: 1 Product Name: 30`` Plastic Blade: Cherry - 5 UPC: 840506058262 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 68
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 0.25 Length 0.25 Bulb Finish: Maple Weight: 1.4 Product Name: 36`` Plastic Blade: Maple - 5 UPC: 840506058217 Category: Blades Safety Listing: Wet Manufacturer's Warranty: Lifetime Blade span: 80
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 11 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 9 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 15 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion resistance in most environments. Being left handed, they will pump in a downward direction when
- Number Of Blades / Vanes: 3
- Outside Diameter: 13 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 10,589.94 SCFM
- Static Pressure: 1.4051234194651883 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact axial
- Air Flow Rate: 6,754.0284 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Berner International Corporation
Description: blade propeller fan w/OSHA approved inlet guards Aluminized steel cabinet with gray baked on enamel finish Wall mounting bracket with angle adjusting rod Five year parts warranty Crafted with Pride in the USA
- Height: 192 inch
- Type: Air Doors
- Features: Automatic
- Application: Exterior Doors, Industrial
-
Supplier: Hartzell Air Movement
Description: on the Series 37 is vinyl ester with antimony oxide added to achieve a Class I flame spread rate of below 25, per ASTM E84 tunnel test standards. Fan construction conforms to ASTM Standard D4167 for fiber-reinforced plastic fans and blowers, when specified. Series 57: The unit
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Drive Type: Belt Drive, Direct Drive
- AMCA Class: Class I
Find Suppliers by Category Top
Featured Products Top
-
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The Hartzell Propeller Ring Fan can be manufactured, standard or reverse flow, direct or belt driven and they are available in a wide range of sizes. The fan is packaged completely assembled and ready to install. The fan propeller is an airfoil design, cast of 319 aluminum in compliance with (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA is introducing more new ETRI cooling fans to the U.S. market. The new ETRI 125D-A Series DC axial fan family delivers higher airflow with no increase in noise thanks to its saber-shaped winglet blade (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
airstreams, FRP fans—fiberglass reinforced plastic—are often the ideal choice. Offering superior durability and cost-effectiveness compared to metal fans, FRP fans excel in harsh environments where maximum corrosion resistance is required. This guide explores five reasons why FRP fans are (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
therefore important to understand the effects of fan blade design on these characteristics to select an appropriate fan for a specific application. Axial fans Axial fans have blades that look like propellers that can be forward-swept or backward-swept. The performance of these fans (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
manufacture industrial fans, not aircraft propellers. But we still recognize a story that proves what engineering integrity really looks like—especially when things go wrong. A friend recently shared a powerful story (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
. AC Fans Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
More Information Top
-
Mosquito Ecology
The fan was originally a two-bladed plastic propeller that was boiled for a few minutes to soften the plastic, and while still hot the two blades .
-
SHARED TECHNOLOGY TRANSFER PROGRAM
…762 Piezoelectric Polymer Antifouling Coating and Method of Use and Application 39 Plastic Waste Disposal 715 Platinum … Propelled Cable Fairing 590 Propeller Unit with Controlled Cyclic and Collective Blade Pitch 124 Propulsion Nacelle … and Efficient High-Pressure Fan Assembly 763 Quiet Impulse…
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: COMPONENTS—FANS, COILS, FILTERS, AND HUMIDIFIERS
In a propeller fan , an impeller having 3 to 6 blades is mounted within a circular ring or an orifice plate, as shown in Fig. 15.11a. .... The blades are generally made of steel or molded plastic and sometimes may increase in width at…
-
CR4 - Thread: VFD fan control vs fan outlet vane control
Next in Forum: Conductive Plastics offer EMI Noise Solutions. .... You might be interested in: Rotary Vane Vacuum Pumps and Systems, Fan and Blower Repair Services, Fan Blades and Propellers .
-
$90-$100 HVAC and Refrigeration - Grainger Industrial Supply
Housing Width, Housing Length 11-1/2 In., Outlet Height 3 In., Outlet Width 6-1/2 In., Housing Color Gray, Housing Material ABS Plastic , Number of Blades 51, Propeller Material ABS. .... Portable Blower Fan , Pivoting Yes, Number of Speeds 3, Blower Wheel Dia.
-
THORGREN Fan Blade,3 1/2 In - Plastic Fan Blades - 5C160|350C187C1 - Grainger Industrial Supply
• Fan Blades and Propellers . .... • Plastic Fan Blades .
-
CR4 - Thread: chevy cavalier (2000)
Next in Forum: Why epoxy did not stick to plastic housing? .... You might be interested in: Fan and Blower Repair Services, Fan Blades and Propellers , Motor Starters and Contactors .
-
AIR KING products - Grainger Industrial Supply
Housing Width, Housing Length 15 In., Outlet Height 3 In., Outlet Width 11 In., Housing Color Blue, Housing Material ABS Plastic , Number of Blades 56, Propeller Material ABS, Power Cord Length 10 ft. .... Portable Blower Fan , Pivoting Yes, Number of Speeds 3, Blower Wheel Dia.
Indicates content that may require registration and/or purchase.