Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: PLATINUM IN FRESH PLATINUM-RHENIUM CATALYSTS BY SPECTROPHOTOMETRY
-
Supplier: Accuris
Description: PLATINUM DISPERSION ON PLATINUM OR PLATINUM/TIN CATALYST BY HYDROGEN-OXYGEN TITRATION
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1007 CAS#:7440-06-4 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Catalyst for reductions 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size 40-200 mesh Properties No properties.
- Function: Catalyst
- Features: Reagent
-
-
Supplier: Accuris
Description: PLATINUM IN SPENT CATALYST
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1006 CAS#:7440-06-4 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Catalyst for reductions 20-40 mesh. See Royer product information section. Specification TEST 1. Mesh size 20-40 mesh Properties No properties.
- Function: Catalyst
- Features: Reagent
-
Supplier: ASTM International
Description: This method is for determining platinum in fresh gamma-alumina catalysts containing rhenium but not molybdenum. Elements that produce colored ions in the color-development step, such as rhenium, constitute a positive interference, however, compensation for these interfering elements is
-
Supplier: ASTM International
Description: This method is for determining the dispersion of alumina supported platinum (Pt) on fresh or regenerated catalyst containing Pt alone or Pt plus tin. Catalyst, such as presulfided or spent, containing sulfides, carbon, or greater than 1.5 mass-% chlorides, cannot be reliably
-
Supplier: Accuris
Description: PLATINUM IN FRESH CATALYSTS BY SPECTROPHOTOMETRY
-
Supplier: ASTM International
Description: This method is for determining platinum in spent catalysts or catalyst residues at concentrations from approximately 0.05 to 1.0 mass-% by spectrophotometry. The method is applicable to catalysts that may range from gamma- or alpha-alumina to pure silica, aluminum
-
Supplier: ASTM International
Description: Platinum in Fresh Catalysts by Spectrophotometry
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Form & Features: Inorganic Chemical / Salt
- Features: Other
- Function: Reagent
-
Supplier: SAE International
Description: A typical diesel exhaust emission control system for meeting the US EPA 2010 regulations includes one or more platinum-group metal (PGM)-containing catalysts, located upstream of an SCR unit. However, as was previously reported in literature, under certain operating conditions PGM
-
Supplier: Umicore Materials
Description: CAS Number: 52785-06-5 CAS Number 2: 1314-15-4 Metal: Platinum Product class: Oxides Application: Agrochemicals Fine Chemicals Heterogeneous Catalysts Pharmaceuticals Reaction type: Oxidation Reduction Chemical properties Chemical formula O2Pt x n H2O Empirical formula PtO2 x n H2O
-
Supplier: Umicore Materials
Description: CAS Number: 39373-27-8 CAS Number 2: 52785-06-5 Metal: Platinum Rhodium Product class: Oxides Application: Agrochemicals Fine Chemicals Heterogeneous Catalysts Homogeneous Catalysts Chemical properties Chemical formula O3Rh2/O2Pt x n H2O Empirical formula Rh2O3 / PtO2 x n H2O
-
Supplier: Cole-Parmer
Description: • Extension Tubing for use in Catalyst FH10 Pumps • For use in the FH10 Catalyst Peristaltic Pump. • Four formulations offer wide range of chemical compatibility. • Use as extenstion tubing for stopped autoanalysis links / assemblies.
- Maximum Inside Diameter / Size: 0.055905542 inch
-
Supplier: Cole-Parmer
Description: • Extension Tubing for use in Catalyst FH10 Pumps • For use in the FH10 Catalyst Peristaltic Pump. • Four formulations offer wide range of chemical compatibility. • Use as extenstion tubing for stopped autoanalysis links / assemblies.
- Maximum Inside Diameter / Size: 0.081102406 inch
-
Supplier: Cole-Parmer
Description: • Extension Tubing for use in Catalyst FH10 Pumps • For use in the FH10 Catalyst Peristaltic Pump. • Four formulations offer wide range of chemical compatibility. • Use as extenstion tubing for stopped autoanalysis links / assemblies.
- Maximum Inside Diameter / Size: 0.109842579 inch
-
Supplier: Cole-Parmer
Description: • Extension Tubing for use in Catalyst FH10 Pumps • For use in the FH10 Catalyst Peristaltic Pump. • Four formulations offer wide range of chemical compatibility. • Use as extenstion tubing for stopped autoanalysis links / assemblies.
- Maximum Inside Diameter / Size: 0.035039389 inch
-
Supplier: SAE International
Description: This paper discusses the poisoning of a selective catalytic reduction (SCR) catalyst by trace levels of platinum originating from an upstream diesel oxidation catalyst (DOC). A diesel aftertreatment system consisting of a DOC, urea based SCR Catalyst and a DPF was aged
-
Supplier: SAE International
Description: 850°C. Under these conditions, precious metal (especially Pt) can be volatized and then deposited on a downstream SCR catalyst. In this paper, the impact of ultra-low contamination of platinum group metals (PGM) on the SCR catalyst was studied. A method based on precious metal
-
Supplier: Techsil Limited
Description: working time and cure rate obtainable through choice of concentration by weight used. DBT can be used from 0.1% to 0.5% by weight. DBT is not suitable for addition cured (platinum) silicone materials.
- Function: Catalyst
-
Supplier: Techsil Limited
Description: working time and cure rate obtainable through choice of concentration by weight used. DBT can be used from 0.1% to 0.5% by weight. DBT is not suitable for addition cured (platinum) silicone materials.
- Function: Catalyst
-
Supplier: Techsil Limited
Description: working time and cure rate obtainable through choice of concentration by weight used. DBT can be used from 0.1% to 0.5% by weight. DBT is not suitable for addition cured (platinum) silicone materials.
- Function: Catalyst
-
Supplier: Cisco
Description: Converge wired and wireless The Catalyst 9400 is the next generation of the industry’s most widely deployed enterprise switching platform. These modular access switches are built for security, Internet of Things (IoT), and the cloud. They deliver state-of-the-art high availability, support up
- Number of Ports: 240 to 384 #
- Data Rate: 480 Gbps
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Cisco
Description: Get advanced services in a compact form factor The Catalyst 9500 Series is the first 40-Gb switch purpose-built for the enterprise campus. Designed for security, the Internet of Things (IoT), and the cloud, the Cisco Catalyst 9500 Series is the next generation of the most widely
- Number of Ports: 12 to 40 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Gelest, Inc.
Description: Application Oxidative addition product with I2 photodissociates in CCl4.1 With Fe(CO)5 forms high coactivity nanoparticles suitable for magnetic storage.2 Catalyst for photopatterned carboxosilanes employed as sensors.3 Forms Pt 3d-Transition Metal Nanocubes in presence of W(CO)6.4 Reference
-
Supplier: SAE International
Description: oxide and titanium oxide were examined as cathode and anode support materials, respectively, since these materials are more stable under high potentials than carbon. Membrane electrode assemblies (MEAs) with titanium oxide- and tin oxide-supported platinum (Pt) catalysts were prepared
-
Supplier: Umicore Materials
Description: CAS Number: 873311-51-4 Metal: Platinum Product class: Homogeneous CatalystsM-CDiene/Dienyl Ligands Homogeneous CatalystsM-CN-Heterocyclic Carbene LigandsSIPr Homogeneous CatalystsM-CVinylsiloxane Ligands Application: Homogeneous Catalysts Polymers Silicones Reaction type:
-
Supplier: Umicore Materials
Description: CAS Number: 849830-54-2 Metal: Platinum Product class: Homogeneous CatalystsM-CDiene/Dienyl Ligands Homogeneous CatalystsM-CVinylsiloxane Ligands Application: Homogeneous Catalysts Polymers Silicones Reaction type: Hydrosilylation Chemical properties Chemical formula C35H54N2OSi2Pt
-
Supplier: Ellsworth Adhesives
Description: XIAMETER™ RTV-4133-M2 Curing Agent for use with SILASTIC™ RTV Base Rubber products. Dow SILASTIC™ M-3 RTV Silicone Rubber is an addition cured (platinum catalyzed); high durometer silicone rubber. Curing agent only. 20.4 kg Pail.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Curing Agent ( Hardener / Curative)
- Form & Features: Liquid / Solution
-
Supplier: Bluestar Silicones USA Corp.
Description: Properties Viscosity 50 Description an accelerator for platinum cure, polyaddition silicone moldmaking compounds. It can be used with many of Bluestar Silicones addition cure products to customize the de-mold time to as short as 2 hours, allowing multiple molds to be made each day per master.
- Features: Colloid / Dispersion
- Function: Curing Agent ( Hardener / Curative)
- Applications: Elastomers / Rubbers
- Form & Features: Liquid / Solution
-
Description: Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer,
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer,
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
Find Suppliers by Category Top
Featured Products Top
-
CHT's heat cured 1-part silicone adhesives cure in minutes, reducing production time and improving output. Platinum catalysts do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. To learn more, please visit our (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
, plastics, metals, ceramics and wood. Different cure mechanisms will produce by-products such as acetic acid, alcohol and acetone. Heat Cured Silicone Adhesives Heat cured 1-part silicone adhesives cure in minutes, reducing production time and improving output. Using platinum (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
(PEMELs) have emerged as a more compact option. Still, they require using costly and rare materials, such as platinum and iridium – and some have questioned how scalable this technology truly is. However, new research on a different method indicates these materials might not be needed after (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
Using Centrifuges in Catalyst Recovery
Catalysts are chemical substances that speed up the rate of a reaction and without undergoing any change themselves. They can be recovered and recycled. This is important because catalysts like platinum, cobalt and manganese for instance are simply too valuable to be used just once. Additionally
-
University of Waterloo Skip to the content of the web site.
and fertilizer industries and includes petroleum, petrochemicals, poisons and anti-toxins. Gugelchuk has been studying 'stereoselectivity' in the reactions of certain 'transition' metals such as nickel, platinum, paladium, chromium, with organic molecules -- where these metals act as catalysts
More Information Top
-
PEM Fuel Cell Electrocatalysts and Catalyst Layers
So far several key innovations, such as low platinum catalyst loading, novel membranes, and new bipolar plates, make the application of PEMFC systems more or less realistic.
-
Handbook of Heterogeneous Catalytic Hydrogenation for Organic Synthesis
Brown and Brown prepared an active platinum catalyst by in situ reducing chloro- platinic acid (I mI ofO.2M solution) in 40 ml oUtanol by injecting 5.0 mI of 1M sodium borohydride in ethanol; the excess borohydride is destroyed by injecting …
-
Fuel Cells: Problems and Solutions 2nd Edition
Platinum Catalyst Poisoning by Traces of CO in the Hydrogen, 54 .
-
Fuel Processing
It can act as a hydrogen carrier when converted into toluene, which takes place at a reaction temperature of approximately 380 C, preferably over a platinum catalyst [3]: .
-
Encyclopedia of Applied Electrochemistry
The use of platinum catalyst makes the cell too expensive and is not needed for the relatively low-rate applications for miniature Zn–air.
-
Handbook of Industrial Catalysts
BASF operated first pyrites contact process plant using platinum catalyst .
-
Metal-Catalysed Reactions of Hydrocarbons
The volumetric method has very often been used with platinum catalysts for which quite satisfactory results are generally obtained: it is usual to assume that the monolayer volume or amount, obtained as just described or by extrapolation corresponds to an H:Ms …
-
Encyclopedia of Catalysis 6 Volume Set
Purification is also required to remove sul- fur contaminants which are also typically present in natural gas, since platinum catalysts , like other noble metal catalysts, are highly susceptible to poisoning by sulfur.
-
Advances in Catalytic Reforming
Although a platinum catalyst may be able to function well with up to 10 ppm sulfur, a Pt-Re catalyst typically requires less than 1 ppm sulfur in the feed (482762).
-
Catalysts
The first major use of platinum catalysts was the Ostwald plants for the oxidation of ammonia to nitric acid before World War I and has continued to the present day with many improvements.
Indicates content that may require registration and/or purchase.