-
Supplier: Renesas Electronics Corporation
Description: The ISL15110 is a dual port differential line driver developed for Power Line Communication (PLC) Multi Input Multi Output (MIMO) applications. MIMO PLC requires transmission on one or two pairs of Phase, Neutral, and Ground wires. The device is designed to drive
-
Supplier: Microchip Technology, Inc.
Description: The Le87100 device is a single-channel differential amplifier designed to drive PLC high-power signals. The Le87100 device contains a pair of wide-band amplifiers designed with Microchip’s HV15 bipolar SOI process for high-power output with low-power consumption. Line driver
-
Supplier: Renesas Electronics Corporation
Description: The ISL15100 is a single port differential line driver developed for Power Line Communication (PLC) applications. The device is designed to drive heavy line loads while maintaining the high level of linearity required in OFDM PLC modem links. With 15.5dBm of
-
-
Supplier: Microchip Technology, Inc.
Description: The Le87511 is a single channel line driver designed to work in home network G.hn power line communication systems. The Le87511 contains a pair of wideband amplifiers designed with Microchip's HV30 Bipolar SOI process for low power consumption. The line driver gain
-
Supplier: Microchip Technology, Inc.
Description: The Le87502 is a dual channel line driver designed to work in Home Plug Alliance HPAV2 systems. Each channel can be enabled independently allowing multiple-in, multiple-out (MIMO) or single-in, single-out (SISO) operations. When each channel is enabled, the operating level can be set
-
Supplier: Utmel Electronic Limited
Description: Low Power ADSL and PLC Line Driver 20-SOIC -40 to 85
-
Supplier: Utmel Electronic Limited
Description: Low Power ADSL and PLC Line Driver 24-VQFN -40 to 85
-
Supplier: Microchip Technology, Inc.
Description: The Le87612 is a dual channel differential amplifier designed to work in Home Plug Alliance HPAV2 systems with very low power dissipation. The Le87612 contains two pairs of wideband amplifiers designed with Microchip's HV15 Bipolar SOI process for low power consumption. The line driver
-
Supplier: Utmel Electronic Limited
Description: PLC Single Channel Line Driver 16-Pin QFN EP Tray
-
Supplier: VAST STOCK CO., LIMITED
Description: Buffers & Line Drivers PLC Mimo Line Driver
-
Supplier: Utmel Electronic Limited
Description: PLC Dual Channel Line Driver 28-Pin QFN EP T/R
-
Supplier: Renesas Electronics Corporation
Description: The ISL1571 is a dual operational amplifier designed for PLC line driving in OFDM and SSC based solutions. This device features a high drive capability of 750mA while consuming only 6mA of supply current per amplifier and operating from a single 4.5V to 12V supply. The driver
-
Supplier: Renesas Electronics Corporation
Description: on Intersil’s HS30 Bipolar SOI process for low power consumption in Asymmetric Digital Subscriber Line (ADSL) and Power Line Communications (PLC) systems. This process also provides for very rugged protection against lightning induced surges on the line. The supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5V, Motor Drivers, Controllers. This listing supports
- Supply Voltage (DC): 5.25 volts
- Operating Temperature: -20 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLC DRIVER MODULE, REMOTE I/O, MEMOCON-SC, LED INDICATION, SINGLE LINE PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: NX IO LINE DRIVER NPN 4 CH
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor / Motion / Ignition Controllers & Drivers Motion Control IC Product overview: HCTL-1100#PLC from Broadcom is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
-
Supplier: Radwell International
Description: PC BOARD, LINE DRIVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: NX IO LINE DRIVER NPN 4 CH
-
Description: 500-mA Dual Differential DSL and PLC Line Driver 20-SO PowerPAD -40 to 85
-
Supplier: Visumatic Industrial Products
Description: Our bestselling Power Driver configured for nut driving with our exclusive "X-Thread Eliminator" for linear robot or weldment mount assembly processes. Machine builders appreciate the simple integration of the VNPD automatic nut driver system. The spindle nosepiece is designed with our
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface
- Data Rate: 1,000 kbps
- TJ: -40 C
- Pin Count: 44 #
- Features: Other, RoHS Compliant
-
Supplier: Visumatic Industrial Products
Description: Transfer sensor gives the PLC feed confirmation Nut driver tooling designed to fit your nut and part stack up Nut locking socket options provide the ability to whip at high speeds and the flexibility to insert horizontally or at multiple angles. Driver slide position sensors
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
Supplier: Rochester Electronics
Description: THS6182 Low Power ADSL and PLC Line Driver
- Features: Other
- Package Type: SOIC
- Packing Method: Tube
-
Supplier: Quarktwin Technology Ltd.
Description: Telecom IC PLC Line Driver 20-QFN (4x4)
- TJ: -40 to 125 C
- Supply Voltage: 1.2 V
- Features: Other, RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: Differential IC Data Concentrators, Differential DSL Line Drivers, Home Networking PLC Wafer
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Differential IC Data Concentrators, Differential DSL Line Drivers, Home Networking PLC 24-VQFN (5x4)
- Pin Count: 24
- Device Type: Differential Amplifiers
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLC DRIVER MODULE, REMOTE I/O, MEMOCON-SC, LED INDICATION, SINGLE LINE PORT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dynapar Corp.
Description: A pre-wired cable or terminal screw connections are included with either servo clip or face mounting options.Its bidirectional and optional marker pulse, current sink or differential line driver outputs are compatible with most electronic counters, instruments, PLC's, robot
- Resolution (counts per revolution): 100 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 2.3 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
-
Supplier: Sensata Technologies
Description: 28 VDC. Up to eight Optical Isolator Modules can be daisy-chained to provide multiple, simultaneous outputs to controllers or PLC’s. This Optical Isolator can help clean up noisy signals by converting to a different line driver output. It has a 1 MHz throughput capability and
- Signal Conditioning: Signal Isolator
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement. The nuts can be
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
-
Supplier: BEI Sensors
Description: provides single ended or differential outputs in either an open collector or line driver configuration. It accommodates all standard operating voltages from 5 to 28 VDC. Up to eight Optical Isolator Modules can be daisy-chained to provide multiple, simultaneous outputs to controllers
- Analog Input Channels: 3 #
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
- Application: General Lab and Industrial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Power ADSL and PLC Line Driver 20-SO PowerPAD -40 to 85 Product overview: THS6182DWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Clear Automation, LLC
Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark,
- Industries Served: Aerospace / Aeronautics, Automotive, Computer, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Medical, Microelectronics / Semiconductor, Telecommunications
- Assembly Process: Automatic Insertion, Insert Drivers, Riveting, Impact, Riveting, Nonimpact, Screwdriving / Nutdriving, Seal / O-ring Installation
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, In-house Prototyping / Testing, Manufacturing Cells, On-site Support / Training, Process Development, Systems Design / Integration, Turnkey Systems
- Configuration: Carousel Systems, Continuous Motion, Inline Indexing, Multi-station, Nonsynchronous, Rotary / Dial, Synchronous, Walking Beam Transfer
-
Supplier: Infineon Technologies AG
Description: OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module 2EDB7259K | Gate driver ICs XDPP1100-Q024 | Digital Power Controllers ISC060N10NM6 | N-Channel Power MOSFET 2EDL8023G3C | Gate driver ICs S70FL01GSDPBHVC13 | Quad SPI Flash BSC028N06NS | N-Channel Power MOSFET
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
Find Suppliers by Category Top
Featured Products Top
-
readings per second, per module. Via the interface module, you can then output any module reading to a computer, PLC, or network. For PC’s, Solartron offers free software drivers, which provide sample programs and coding to communicate with the probes via SPC (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
storage to production tools without compromising personnel safety or environmental integrity. For aggressive acids like Hydrofluoric (HF), custom engineering often utilizes PFA-lined piping or high-grade 316L electropolished stainless steel to prevent corrosion and metallic ion leaching. In (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
make the sensor suitable for component counting, rotating cam detection, machine-cycle monitoring, conveyor sequencing, and production-line position feedback. However, total system response also depends on target geometry, target speed, PLC scan time, input filtering, and the control program (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
How New Technology Helps You Cope It wasn't all that long ago when inventory management was just a level sensor with a 4-20 mA output sending a distance measurement to a PLC in the control room. There was lots of wiring and not a lot of data. Then about a decade (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
. The device belongs to the STM32F103 medium-density performance line. ST currently lists the STM32F103C8 as an active product in volume production, making it suitable for maintaining established equipment and developing products that require a mature, widely supported MCU platform. The (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Operational Amplifiers
PLC Line Driver , 2 Amp Evaluation Board - NCS5651MNSGEVB Test Procedure .
-
Data Sheet: Operational Amplifiers
2 Amp PLC Line Driver .
-
Page 5. Semiconductor parts with 565 in root number
2 Amp PLC Line Driver .
-
http://www.onsemi.com/PowerSolutions/product.do?id=NCS5650&pdf=Y
NCS5650: PLC Line Driver , 2 A .
-
Operational Amplifiers
PLC Line Driver , 2 Amp Evaluation Board - NCS5651MNSGEVB Test Procedure .
-
Operational Amplifiers
PLC Line Driver , 2 Amp Evaluation Board - NCS5651MNSGEVB Test Procedure .
-
Operational Amplifiers
PLC Line Driver , 2 Amp Evaluation Board - NCS5651MNSGEVB Test Procedure .
-
Operational Amplifiers
PLC Line Driver , 2 Amp Evaluation Board - NCS5651MNSGEVB Test Procedure .
-
Data Sheet: Amplifiers & Comparators
2 Amp PLC Line Driver .
-
Data Sheet: Amplifiers & Comparators
2 Amp PLC Line Driver .
Indicates content that may require registration and/or purchase.