-
Supplier: Witte Pumps & Technology GmbH
Description: From now on, WITTE PUMPS & TECHNOLOGY also offers the suitable control for its pumps. Together with Blue Automation, a specialist for automation technology, the WITTE Core Command control was developed. This type of control is specially designed for use with WITTE gear pumps,
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Features: Datalogger
- Interface: Digital Front Panel, Ethernet / Networkable
- Standards and Compliance: Other
-
Supplier: Innovative Technology
Description: controllers to PLC based Quadraplex controllers with pressure transducer input.
-
Supplier: Price Pump Company
Description: VFD Drive - 1/8 to 10 HP; cost effective; simple to use. Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs,
- Number of Inputs: 5 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Switch / Relay Output
- Interface: Computer Programmable, Ethernet / Networkable, Web Enabled
-
-
Supplier: Schneider Electric
Description: Industrial Machine Controllers (PLC) Programming software for Twido Nano PLC with a focus on HVAC and pumping control solutions The Modicon M258 high-performance PLC is made to control large and complex machines. Programs with SoMachine software. Uses TM5 expansion I/O.
- Total Number of Points: 42
- Number of Inputs: 32
- Number of Outputs: 32
- Power: 12V DC, 24V DC
-
Supplier: Smith & Loveless, Inc.
Description: Delivering simplified operation yet powerful pump station control, QUICKSMART™ Station Controls provide unparalleled ability to monitor and adjust all of your pump station functions. The easy to use, intuitive layout makes control modifications, screen navigation and viewing of
- Features: Datalogger, PLC Controller, Rate Indication / Control, Totalizer
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
-
Supplier: SKF/Global
Description: The Electric Cartridge Pump ECP was developed to lubricate bearings and linear guides in small machines. It includes an integrated pressure-relief. This electrically driven piston pump uses 24 V DC and is controlled by an external programmable logic controller (PLC) for
- Maximum Discharge Flow: 0.00317 GPM
- Maximum Discharge Pressure: 552 psi
- Pump Type: Canned Motor Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Designed to Meet Variable Flows in High-Rise, Commercial, Municipal and Industrial Buildings UL Labeled Pressure Sensing Control Panel PLC Pump Sequence Controller Vertical Stackable Pumps Vertical Configurations Easy to Select, Install, Start-up Trouble-Free
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 346 psi
- Pump Type: Booster Pumps
-
Supplier: Atos North America
Description: from PLC or from the machine controller. They are available with separate driver or with integral electronics. New PES digital controllers, integrated to the pump, realize alternate closed loop controls of pressure, flow and max power limitation. The P/Q controls are also
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Power Source: DC Powered
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body.The system maintains high precision
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant flow pump body. FSH-CF series is a high efficiency, high precision, high reliability
- Maximum Discharge Flow: 1.9020387789885334 GPM
- Horsepower: 2.14435261584451 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Description: FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface and a pulse free constant flow pump body. System Features UL/ATEX
- Maximum Discharge Flow: 0.63401292632951 GPM
- Horsepower: 1.07217630792226 to 2.9484848467862 HP
- Power Source: AC Powered
- Pump Type: Injection Pumps, Metering Pumps, Rotary Vane Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet (
60 db for liquids) With the variable speed rate controller, pumps feature multiple control - Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet (
60 db for liquids) With the variable speed rate controller, pumps feature multiple control - Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: remote and analogue control as above, status outputs as above, plus second analogue or keypad speed scaling, 4-20mA pump speed feedback RS232 network control for industrial-standard connectivity to PC, PLC or other plant controller, comprehensive calibration, including choice of
- Maximum Discharge Flow: 0.9239999999999999 GPM
- Maximum Discharge Pressure: 30 psi
- Discharge Size: 0.06299216 to 0.37795296 inch
- Power Source: AC Powered
-
Supplier: Radwell International
Description: PROCESS CONTROL MODULE, IO 351 B IS USED FOR ONE TO SIX GRUNDFOS PUMPS WITH FIXED SPEED AND/OR PUMPS CONTROLLED BY EXTERNAL FREQUENCY CONVERTERS,100-240VAC 50/60HZ 9W. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy,
- Maximum Discharge Flow: 0.00005283441 to 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet (
60 db for liquids) With the variable speed rate controller, pumps feature multiple control - Maximum Discharge Flow: 0.7666272891 GPM
- Maximum Discharge Pressure: 45 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for liquid and vapor refrigerant recovery, water sampling/treatment, and volatile chemicals • Oil-free and leak-proof • Only one moving part and two check valves • Compact and quiet (
60 db for liquids) With the variable speed rate controller, pumps feature multiple control - Maximum Discharge Flow: 0.0174353553 GPM
- Maximum Discharge Pressure: 130 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Bronkhorst USA
Description: features an integrated batch counter function together with the facility to directly control shut-off valves, proportional valves or (gear) pumps. Due to this technology, Bronkhorst can offer compact assemblies of (mini) CORI-FLOW™ instruments combined with a valve or pump, capable of
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: VACUUBRAND, Inc.
Description: The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 5 outputs
- Interface: Computer Programmable, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: Jet Edge
Description: hydraulic pump. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. A programmable logic controller (PLC) monitors and controls all machine functions, and
- Blast / Jet Pressure: 55,000 psi
- Power: 75 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Motor Drive Controller 5V 44-Pin PLCC Product overview: HCTL-1101-PLC from Broadcom is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing
- Supply Voltage (DC): 5.25 volts
- Operating Temperature: -20 C
-
Supplier: Air Power Products Limited
Description: its thermocouples pre-wired to the panel. Each panel includes a multi-pin receptacle for "plug and play" back the main panel. The plug sets are wired to, and shipped with the main control panel with the necessary length of conduit. The main panel includes motor circuit controllers,
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Remote Control Technology
Description: Applications for the WMSC include: Wireless Pump Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The WMSC consists of a 15-key, handheld transmitter and a 16-output (12 VDC),
- Number of Inputs / Outputs: 16
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Form Factor: Handheld
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: and GSM Cell Modems Send Alarms as Text Messages or E-mails Using Cell Modem Text Message Setpoints to the M3 and M3C Wireless RF Remote Control Module: Wireless Remote Control Inputs for the M3 and M3C Lights — Gates — Doors — Motors — Pumps — Alarms
-
Supplier: Allied Electronics, Inc.
Description: The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available
-
Supplier: Allied Electronics, Inc.
Description: The Millenium 3 logic controller can be used to automate small devices requiring between 10 and 50 I/O. Millenium 3's logic functions can be used in numerous applications, including packing, access control, vending, irrigation, pump management and HVAC control. Millenium 3 is available
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Cleaver-Brooks
Description: the ADAC’s HMI user-friendly menu system and setup screens. Features: Complete DA control and monitoring PLC Controlled Flexibility and custom applications Communications On/off or VSD control of pumps
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: Cleaver-Brooks
Description: pump control on hot water firetube applications Built in intelligence for system control
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Stand-Alone
-
Description: bio-medical reagent filling and other high precision low volume fluid application. FSH-SK08 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has
- Pump Type: Injection Pumps, Metering Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: and digitally displayed in bar or Psi. Error messages for filling level and motor current are also monitored. External signals can be connected via I/O ports to a PLC for control in automated lines. A wide variety of dosing programs with part management are storable.
- Interface: Digital Front Panel
- Controller Type: Flow Controller
- Media: Liquid
- Features: Rate Indication / Control
-
Supplier: LSI Controls Inc.
Description: The LSSC-1 is a low cost, small footprint, high efficiency, low-voltage control signal conditioner. Typical application is to unify differing control signals for HVAC, Industrial Pump Control, and PLC signal management. The LSSC-1 reduces controller inventory by serving as a
- Form Factor: Circuit Board
Find Suppliers by Category Top
Featured Products Top
-
process chemicals daily, these systems rely on sophisticated PLC (Programmable Logic Controller) controls to ensure both precision and safety. The integration of PLC automation allows for a “set-and-forget” operational model. The system continuously monitors flow rates, line (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
modern automation environments. Our JS, FTR?MY, FTR?LY, NY, and FTR?K1?HT relay series support the four core roles of interface relays: galvanic isolation, signal amplification, voltage conversion, and signal multiplication. This enables PLCs and controllers to safely operate (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Integration Unlike analog fluid systems, the ZIMM ZA Series interfaces directly with modern PLC architectures, digital drive controllers, and smart sensors. This enables instant access to real-time diagnostic data, automated multi-axis synchronization, simplified (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional performance. Features & Benefits: (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering additional (read more)
Browse Datasheets for Fuji Electric Corp. of America -
regulator that can control a process variable such as pressure, temperature, level, or flow using feedback from an external sensor. For example, in a pumping system, a pressure transducer can send an analog signal to the drive. The internal PID controller then (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Out-of-tank evaporator demonstration. Final report
…be easily and quickly removed for repair or replaced, thus minimizingthe amount of time spent in a radiation area in the event of failure during operation It is recommended that the interface between the pump module PLC controller and the OTE system…
-
Centralized Lubrication
for the Food & Beverage
Industry
s Choice of reservoir, drum or container type pumps s PLC controllers with ASI-Bus (Actuator Sensor Interface) that minimizes wiring and ensures maximum efficiency .
-
LCLS XTOD Tunnel Vacuum Transport System (XVTS) Final Design Report
The XVTS includes the pipes, pumps, stands, gauges, the associated electronics (power supplies, racks, pump controllers , PLC ), and control software.
-
Leader in pump station management technology
Legacy telemetry systems, simple pump controllers , PLC ’s and generic RTU’s offer very little functionality to assist in managing network intelligently.
-
Tordis Subsea Separation Boosting and Injection (SSBI) Project: Project Presentation and Description of the Production Control System
The pump control system will be held within one floor- mounted cabinet with one off industrial PLC as the pump controller .
-
Final Report - Wind and Hydro Energy Feasibility Study - June 2011
GENERATOR 120kW Horizontal Synchronous 1200 RPM, 480 Volt, Single Phase Common Turbine-Generator Frame, Coupling one TURBINE CONTROLLER/ OIL PUMP UNIT PLC Electronic Controller Hydraulic Oil Unit for Turbine & Inlet Valve Actuation one .
-
Effective Use of LEO Satellites for Well Data Collection
ESP Electrical Submersible Pump PLC Programmable Logic Controller RF Radio Frequencies S-Band Frequency range from 2 to 4 GHz SBC Single Board Computer Introduction Low Earth Orbit (LEO) satellites differ from more familiar Geosynchronous Earth Orbit (GEO) satellites in that they…
-
Question: how to program comm. over rs-485 - Entries - Siemens Industry Online Support – Siemens AG
The pump controller has an rs-485 interface, and I could/should buy comm. modules for the S7-1200 to establish an rs-485 link between the PLC and the pump controller .
-
The Development of the Vapor Phase Catalytic Ammonia Removal (VPCAR) Engineering Development Unit
The second rack contains the reduction reactor, condensing heat exchanger, the vacuum pump and the PLC controller and associated controller hardware.
-
Real-time Monitoring of Recirculating Sand and Peat Filters
It appears that using standard motor contactors and individual resettable circuit breakers for each pump and the PLC controller on the Orenco units has contributed to improving the units’ overall reliability.
Indicates content that may require registration and/or purchase.