-
Description: The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse valves. The clean side bag removal provides easier filter bag
- Airflow: 852 to 2,130 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Filter 1 Clean Air Consultants
Description: Maximizing the Work Environment The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 1,200 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Railing Top (SPJ-RT) Collector is designed for easy top bag removal from the clean side while maintaining low headroom. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids
- Filter Cleaning: Pulse-jet
-
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors' Supersonic Pulse Jet Top Removal (SPJ-T) Collector is designed with a full walk-in plenum for easy bag access from the clean side. It utilizes the patented supersonic nozzle cleaning system as well as a high-side inlet so that the heavier
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Applications: Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Filter Cleaning: Pulse-jet
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 300 Portable Welding Fume Extractor with dust plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 450 Portable Welding Fume Extractor with Dust Plenum provides a simple and highly efficient respiratory engineering control for a variety of welding applications. The dust plenum design enables this system to be used for heavy loading applications with an
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Air Impurities Removal Systems, Inc.
Description: When accommodating a single machine or enclosure, the E-600 collects and filters contaminated air, then exhausts clean air and drains collected liquids. The E-600 is available with a number of filter options to accommodate additional applications such as smoke, dust, and chemical fume
- Efficiency: 95 %
- Airflow: 600 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: Air Impurities Removal Systems, Inc.
Description: accommodate countless applications such as: fume, dust, smoke, and vapor removal. If you aren’t sure what filter works best for your application, contact us. Included With Product Inlet plenum with 8” Ø collar Mounting brackets Filter Monitoring Pressure Gauge Drain assembly Features &
- Airflow: 1,500 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Efficiency: 95 %
- Airflow: 6,000 SCFM
- Collector Type: Ambient
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 200 Mounted Sentry with Outlet Plenum most commonly exhausts filtered air to a remote location or to create positive pressure environment. The 4” diameter exhaust collar allows air to be exhausted outside or into your central exhaust system or ducting. This unique system when
- Airflow: 100 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Metcal
Description: Low noise unit No external ducting or compressor needed Unit easily fits on any bench-top or under-bench 12” wide (300mm) plenum Innovative adaptor transforms the plenum into an arm Powerful 85m3/hr-airflow rate Immediate extraction of fumes, particles and vapors Two filtration
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Metcal
Description: system Low noise unit No external ducting or compressor needed Unit easily fits on any bench-top or under-bench 12” wide (300mm) plenum Innovative adaptor transforms the plenum into an arm Powerful 85m3/hr-airflow rate Immediate extraction of fumes, particles and vapors Two filtration
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BCPL Plug Fan allows for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers, kilns,
- Air Flow Rate: 690 to 57,900 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BEPL Plug Fan allows it to be used for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators,
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: FLSmidth
Description: Fly ash continuously discharges from all dust collector hoppers simultaneously. Ash becomes fluidized within the Airslide® conveyor and flows rapidly down the slope via gravity. Fluidization air is heated to further ensure proper ash flow to the Fuller®-Kinyon pump. The pump acts as a
Find Suppliers by Category Top
Conduct Research Top
-
MICRO AIR RP8-12 (96 Cartridge Collector) on a Large Blasting Room
through a common fan. As with any blasting application, Reed Industrial was worried about long term abrasion of the dust collector and asked. Micro Air to collaborate on some customized abrasion resistant intake plenums.
More Information Top
-
Applying modern technology in a step by step approach to improve the capacity and efficiency of a preheater/calciner kiln system
… IBAURaw Feed Silo Installed an Air-to-Air Heat Exchanger on the clinker cooler vent system Relocated the Kiln Exit Bypass Take-off Installed Air Cannons on the Preheatermiln Riser Duct Installed an Alkali Bypass Dust Collector ( Plenum Pulse Unit) ConvertedKiln No …
-
Bottom-up Representation of Industrial Energy Efficiency Technologies in Integrated Assessment Models for the Cement Sector
Compressed air systems are used in different parts of the plants, i.e. mixing of slurry (in wet process plants) and in the baghouse Pulse-Jet or Plenum Pulse dust collector filters and other parts.
-
Promoting Energy Efficiency in Cement Making: The ENERGY STAR(R)for Industry Program
The baghouse pulse jet or plenum pulse dust collectors are a major consumer of compressed air in virtually all cement plants, whereas compressed air is also used at other miscellaneous areas in the plants.
-
Energy Efficiency Improvement and Cost Saving Opportunities for Cement Making. An ENERGY STAR Guide for Energy and Plant Managers
Compressed air systems are used in different parts of the plants, i.e. mixing of slurry (in wet process plants) and in the baghouse Pulse-Jet or Plenum Pulse dust collector filters and other parts.
-
Energy Efficiency Improvement Opportunities for the Cement Industry
Compressed air systems are used in different parts of the plants, i.e. mixing of slurry (in wet process plants) and in the baghouse Pulse-Jet or Plenum Pulse dust collector filters and other parts.
-
Highlights of Hercules Cement's modernization
three plenum pulse dust collectors to de- .
-
Differential Pressure: What it is and why you should care
Differential pressure is the difference in pressure from the dirty side (filter side or dirty air plenum) to the clean side (clean air plenum ) of a dust collector .
-
PCFB Repowering Project 80 MW plant description
Dust- laden air will be directed to the inlet plenum at the dust collector units through ductwork.
Indicates content that may require registration and/or purchase.