Products/Services for Plug Valve Grease Guns

  • Lubricators and Lubrication Systems-Image
    Lubricators and Lubrication Systems - (517 companies)
    ...grease, oil, and air and oil. Operation or actuation mechanisms include electric, electrochemical, gravity, hydraulic, manual, mechanical, and pneumatic. Delivery methods for lubricators and lubrication systems include constant level, full flow...
    Lubrication Media
    Operation
    Reusable or Single Use?
  • Grease Fittings-Image
    Grease Fittings - (67 companies)
    Grease fittings are used to lubricate assemblies and parts. By applying pressure to a ball valve in the fitting, grease flows into the lubricating chamber but cannot flow out. Grease fittings are used to lubricate parts and assemblies. By applying...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1010 companies)
    ...diaphragm valves. gate or knife valves. globe valves. needle valves. pinch valves (for both industrial and medical applications). plug valves. control valves (1/4 turn --isolation and multi-turn, throttling). pressure relief valves. AC and DC solenoid...
  • Plug Valves-Image
    Plug Valves - (479 companies)
    Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position. Plug valves, also called cock or stop-cock valves or quarter-turn valves, date back to ancient times...
  •  
    Gas Valves - (538 companies)
    ...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control...
  •  
    Air Blow Guns - (133 companies)
    ...if the gun is dropped or the lip is blocked. Integral pressure relief valves are used to blow off excess pressure before discharge. In the United States, products that meet or exceed standards from the Occupational Safety and Health Administration (OSHA...
  •  
    Drains and Drain Systems - (372 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  •  
    Globe Valves - (800 companies)
    ...the edge of the disk and the seat. The flow rate for the media is determined by the distance between the valve plug and the valve seat. Globe Valve Function. Globe valves are commonly used as an on/off valve, but they may be used for throttling systems...
  •  
    Hydraulic Valves - (686 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire