-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LCD - Black Characters Display Panel Mount
- Voltage Range: 5 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANEL METER, LCD DISPLAY, 24 VDC, 240 X 128. FREE 2 YEAR RADWELL WARRANTY
- Voltage Range: 24 volts
-
Description: PM-ezLCD-101 Specifications: Full ezLCD Command Set 10.4" 640x480, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 400 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c
- Features: Adjustable Display, Displays Digits, Horizontal Mount, Other, Vertical Mount
- Display Type: Combination
- Display Technology: LCD
- Display Colors: Multicolor
-
-
Supplier: ValueTronics International, Inc.
Description: heads. Inputs: Rear panel HEAD connectors and rear panel IEEE-488 connector standard. Outputs: Rear panel PWR/REF connector, 0dBm, 50 MHz. Rear panel RECORDER BNC connector, 0 to 10V into 1mW. Output impedance is 9.09kW. May be operated into 1kW or 1V fs Emulation: HP437,
-
Supplier: Newark, An Avnet Company
Description: HMI TOUCH PANEL, 4.3 INCH, TFT-LCD; Meter Display Type:TFT LCD Touch Screen; Display Size:128mm x 102mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:19.2VDC; Supply Voltage Max:28.8VDC; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GRAPHIC SCREEN, 3.2IN, LCD, 128X64 PIXEL; Meter Display Type:LCD; Display Resolution:128 x 64 Pixels; Pixel Size (H x W):-; Screen Size:3.2"; Panel Display Interface:USB; Memory Size:4MB; Supply Voltage Min:19.2V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER METER, TFT LCD COLOUR, 415VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 415VAC, 110VDC to 415VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM8000 Series; Operating Temperature Max:70°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: GRAPHICS PANEL; Meter Display Type:LCD Monochrome; Display Size:67mm x 32mm; Display Resolution:128 x 64 Pixels; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:-; Operating Temperature Max:- RoHS Compliant: Yes
-
Description: Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors 300 cd/2m (nits) Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via Mini-USB connector) Serial (RS232) Integrated SD/MMC (Secure
- Features: Adjustable Display, Displays Digits, Horizontal Mount, Other, Vertical Mount
- Display Type: Combination
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: Fargo Controls, Inc.
Description: The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 16,666.665 hours
- Number Input Channels: 1
- Maximum Count Frequency: 0.01 kHz
-
Description: Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via Mini-USB connector) Serial (RS232), I2c Integrated SD/MMC (Secure
- Features: Adjustable Display, Displays Digits, Horizontal Mount, Other, Vertical Mount
- Display Type: Combination
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: OMEGA Engineering, Inc.
Description: The PHH-128 indicator combines 5 meters into one easy-to-use wall mounting continuous monitor, featuring a large, duallevel, backlit LCD display. This meter can display the EC/TDS/CF (conductivity factor) of your solution together with the choice of either pH (probe sold
- pH Range: 0 to 14 pH
- Accuracy: 0.1 ±pH
- ORP / Redox Range: 0 to 1,999 millivolts
- Process Media Temperature: -58 to 158 F
-
Supplier: 4D Systems Pty. Ltd.
Description: Smart Home Automation display panels. Consumer appliance devices. Security and Access control panels. Air conditioner control panels. Lighting control panels. Vending machine panels. Power meter panels. Gaming equipment. And much more. 3.9", 480x128
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: ValueTronics International, Inc.
Description: panel LEDs, from left to right and from top down. Control Panel The control panel consists of an LCD display area and a keypad. The control panel enables preliminary configuration and basic monitoring of the device. It is usually used for standalone devices. Air
Find Suppliers by Category Top
Featured Products Top
-
The PM880 hygrometer is a complete, intrinsically safe, portable system with options and accessories to meet all industrial moisture measurement needs. This hygrometer is small, lightweight, and easy-to-use. The large LCD displays moisture readings in dew point (°C or (read more)
Browse Moisture Meters Datasheets for Panametrics -
simply walk or drive up to the C-100 to review level data from level sensors from one to 128 silos, all from a single console. Its rugged NEMA 4X enclosure can be mounted indoors or outside. The local display eliminates (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc. -
easily made at the bottom of the analyzer. Efficient Operation Reduces Maintenance The PrevEx's all inclusive design is easily operated and maintained. The front panel includes a set of status indicators and an eight-character alpha-numeric LCD display. Using just two (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp.
More Information Top
-
Electronics for engineers and natural scientists
…assembly, 91 components, 91 BCD code, 731 BCD system, BCD number system, BCD counters , 476 acceleration-sensor .... Switching resistance 128 , 223 Einschicht-capacitor, Einstein-relation, 74 Adjustable resistor, 113 clocking in-flow transducers, 792 .... Field effect transistor, 204, 217, 218 field effect transistors as switch for analog signals 112, 218 field plate , window method, 493 Fermi energy, 65, 67, 68 fermi … 590 flip-flop, 573, 591, 743 liquid crystal display ( LCD ), 315, 326, 327, 331 … 158 pin-photodiode, plasma-display (PDP), 326, 327 PLD, 657, 661 PLL, 642 PM core, 281 PN…
-
Messages, pp. (A584-A655)
The basic module of the components integrated the control panel installation in Normgehausen fur (96 x 48 mms) represents the SPK 40 (statistics-panel meters with comparator). .... /... on Europe-board 100 x 160 mm rnit of faceplate 50 x 128 mms, fur serves … becquerel (Bq), in Bq/cm2 or in pulses / s (ips) on a groBformatigen LCD -display (84 x .... The bias of the 50 PM of thick membrane is vollstandig gleichmaBig and gewahrleistet an optimal temperature…
-
Snappily meters Rollout
The wrong installation would probably have come into the counter panel into the frame of the technical transfer to the Vorschein into our implied example. .... EAM / PM . .... PRIME (PoweRline of Intelligent Metering of evolution)-technology a theoretical data transmission of 128 kbit/s allows, to .... - ALC _ LCD .
-
Sensor technique
Vaulters, Berlin Herwaarden AWv, Sarro PM of (1986) Thermal sensor based on the seebeck effect. .... housing and further for attachment and contact of the housing on a circuit board or the like .... 128 . .... Meter . .... needs the high process temperatures that require expensive substrates e.g. in the manufacture of LCD -screens.
-
Dubbel
…offline, visually or acoustically Mobile terminals, the withdrawal informations (infrared / radio) (Dockingstations) ( LCD -displays) (Pick-by … the availability of the warehouse management computer (e.g., RAID drives or mirror plates ) (e.g., mirror … numerical (UPC / EAN, Interleaved 2/5), they can numbers and letters contain (code 128 , code 39) or .... The reading distances by passive transponders of several meters can reliably be realized. .... up to some 10 millimeters can dissolve the path changes up to 500 PM (corresponds to an…
-
Manual electrical engineering
…the series representation (Cr and RCr or Lr and RLr in a row) on an LCD -screen. .... Measure two voltmeters with phasenempfindlichem rectifier the voltage over the component and the Inphase component of the .... B magnetic flux density in Vs / m2; d plate thickness in m. .... Blocking transmission with start-stop-operation, maximally 128 byte per block transmission rate. .... PM .
-
Gas measuring technique in theory and practice
In the example of Abb. 7.85, the total length 2 LCD CL0 amounts. .... But only with these structures, allow themselves Extend to realize of < 1 meter . .... Abb. 7.99 Optical path of a light beam through a planparallele plate of the thickness d. .... The saturation vapor pressure ps D 56; 128 hPa allow themselves directly of the tab. .... IM D F z Ä Pm.H2O / M.H2O / C Pm.O2 / M.O2 / (10.21) .
-
Power electronics
LCD -circuit. .... 1912 conductor path 2472 - as antenna 1185 Leiterdicke(-höhe) -, optimization 1172, 1905 circuit board 2472 2560 as .... -, bandwidth 571 -, center frequency 571 measuring functions 796 meters 1148 measuring halls 2532 measuring cabin 2544 measuring … Phasenfrequenzgang(-verlauf) phase shifts (phase position) 1 301ff. 444ff. 475ff. 493ff. 1506ff., 63ff., 128 , 190, 194, 203 … system 1725, 1743 pulsating power 1662 pulsating voltage 588 pulse lengths -, symmetry 1752 pulse modulation ( PM ) 2533f.
-
Dubbel
' a Dnı a = well Dkı ab=kab setting ratio shaft a ( 128 ). .... higher in lines (e.g., curve disc and roller) or in points (e.g., ball on plate ). .... Nenndurch- blade . .... In the power P1 D PM ht1 flows the mass flow PM with its specific energy ht1 … finds there LEDs e.g. in the indicating technique by the Hinterleuchtung of LCD -displays and in…
-
Gerthsen physics
997 Lawson criterion 979 LCAO method 878 LCD (liquid crystal device) 555 Le Chatelier brown-principle 266 … Luminiszenz 940 Lummer, Ernst (1850-1941) 575 Lummer Brodhun cubes 572 Lummer Gehrcke plate 541 Lummer Pringsheim … statics 362 magnetostriction 197 magnetic pole starch 363 magnetic resonance 482 Magnus effect 128 , 138 macromolecule 953 .... 847 Mercalli scale 203 meson 970, 1003, 1004, 1019 measuring region switching 322 meters , electrical 322 measuring .... 9,87 PM .
Indicates content that may require registration and/or purchase.