-
Description: ▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: South-Tek Systems, LLC
Description: Designed for efficiency and quickly fills up to 900 gallons within 30 minutes (0-40 PSI)2hp piston, oil lubricated with aftercooler 17 gal. accumulator tank with pneumatic auto drain Compressed air flow output of 7.6 SCFM at 125 PSI Vibration isolator pads
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 7.6 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Chicago Blower Corporation
Description: To meet specific applications, PA fans can be built with stainless steel or alloy construction. Split housings facilitate wheel removal without disturbing connecting ductwork. Integral inlet boxes, pre-spin inlet dampers and opposed-blade outlet dampers all control air flow. Belt guards and
- Air Flow Rate: 440,000 SCFM
- Static Pressure: 514.7871674924571 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 20 to 100 inch
-
-
Supplier: Radwell International
Description: WATER COOLER FILTER, FOR BLUV-MPW AND BLUV-MP. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from
- Drying Capacity: 60 to 75 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.26497245048577 HP
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 143 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 142 to 492 SCFM
- Horse Power: 100 HP
- Power Source: AC Single Phase
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment temperature, cold temperature
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Air Compressors Direct
Description: approved for your safety 20 Gallon Air Tank •Rated to 150 PSI; 5.6 CFM @ 90 PSI Sturdy Pneumatic Tires •Easy handling & manuverability Efficient Heat Removal From Pulley-Fan •For cooler running and longer life Sturdy Metal Belt Guard •Protects you and the belt during operation &
- Flow Capacity: 5.6 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: approved for your safety 24 Gallon Air Tank •Rated to 150 PSI; 5.6 CFM @ 90 PSI Sturdy Pneumatic Tires •Easy Handling & manuverability Efficient Heat Removal From Pulley-Fan •For cooler running and longer life Sturdy Metal Belt Guard •Protects you and the belt during operation &
- Flow Capacity: 5.6 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power 11 CFM @ 90 PSI Dependable 6 HP Robin Subaru OHV Engine •Easy to start, works hard, lasts a long time 2 Individual & Removable Cylinders •Smoother & cooler operation 10 Gallon Capacity Twin Wheelbarrow Style Tanks •Largest in the industry; powers tools up to 11 CFM
- Flow Capacity: 11 SCFM
- Horse Power: 6 HP
-
Supplier: SAE International
Description: ad supplying a blanket of helium pressure to the transfer tank. Each PTU consists of a piping system with appropriate propellant and pneumatic valves, regulators, relief valves, filters and a propellant pump. Various components such as a scrubber, bubbler, propellant cooler (heat
-
Supplier: Radwell International
Description: PNEUMATIC BULB THERMOSTAT, HEATING, DIRECT ACTING ( FIELD CHANGEABLE ), 230 DEGREE SAFE BULB TEMPERATURE, 3/32"X 54" AVERAGING BULB, DIAL MARKED: COOLER-WARMER, 30-90 DEGREE, ADJUSTABLE 5-25 DEGREE THROTTLING RANGE, 15 PSIG SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Busch Vacuum Solutions
Description: The Busch MM series positive displacement pressure pumps feature a compact rotary claw design that is air-cooled, dry running and non-contacting. These features, along with quality construction, result in a pump that offers extremely high reliability and a long service life. Features
- Inlet Temperature: 104 F
- Discharge / Operating Pressure: 11 to 31 psi
- Flow Capacity: 135 to 200 SCFM
- Horse Power: 10 to 28.6 HP
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 100 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 50 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 75 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed air has many
-
Supplier: Xylem Applied Water Systems
Description: tubing can be used in some installations, which reduces the amount of beer wasted when cleaning lines The air/gas used to power the pump never comes into contact with the beer, providing protection from flat or tainted beer due to impure air contamination or oxidisation Capable of
- Maximum Discharge Flow: 5 GPM
- Maximum Discharge Pressure: 90 psi
- Discharge Size: 0.5118113 inch
- Media Temperature: 120 F
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas
- Inlet / Suction Pressure: 25 to 11,250 psi
- Discharge / Operating Pressure: 1,050 to 39,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat exchangers • Honeycomb™ brazed plate heat exchanger • MEA liquid cooler
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel pneumatic-driven gas
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Associated Pacific Machine Corp.
Description: Gravity roller on outboard conveyor Stainless steel grid plate feeding device to help feed flimsy abrasive material out of the cutting area External line filter Photocell safety guard Two roll tension adjustable heavy duty material stand Air cooled oil cooler
- Capacity / Operating Force: 30 tons
- Daylight / Open Height: 8.3 inch
- Sheet / Working Length (R to L): 19.6 inch
- Sheet Width / Working Depth (F to B): 82.7 inch
-
Supplier: Spirax-Sarco
Description: filtered air supply (¼" NPT), which should be free of oil and water, and a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
-
Supplier: Aries Engineering Co., Inc.
Description: Design… At the heart of all HyperCyl Presses is a self-contained hydra-pneumatic cylinder system providing from 1-200 tons of output force using an ordinary plant air supply. Designed as an alternative power source to conventional hydraulic systems. HyperCyl is a clean, quiet and safe
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Haida International Equipment Co., Ltd.
Description: equipped with the late heater and cooler.The heater can Provide the temperature of the high temperature chamber at 0℃ up to 100 ℃ in about 10 minutes.and the cooler can reduce the temperature of low temperature chamber to -60 ℃ by air cooling ways. High and low temperature cycle
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Pressure Washers Direct
Description: Heavy Duty 2-HP, 120V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Heavy Duty 5-HP, 230V Induction Motor •Outperforms other electric motors •Gas-like performance without fuel emissions or noise ETL Approved to UL & CSA Standards •Secure steel vented cover keeps water out & air circulating Can Be Used Indoors And Outdoors •Great for commercial
- Water Jet Pressure: 2,900 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: ABB Measurement & Analytics
Description: All-in-one sample gas conditioning with compact 1/2-19" design Complete sample gas conditioning in connection with the SCC-C sample gas cooler Flow rate display and adjustment Rotameter 10 to 100 l/h with needle valve (metal-free) Service-friendly due to easily accessible modules Six
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
- Type: DC Voltage Input
-
Supplier: Caterpillar Oil & Gas
Description: hydraulic, pneumatic, electric configurations; air cleaner, single element canister type with service indicator and rain cap; dry aluminum compressor housing Cooling System Closed cooling system with air blast radiator and charge air cooling, marine radiator with full
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Shutoffs General Paint — Cat yellow Crankshaft vibration damper and drive pulleys Lifting eyes G3408 Optional Equipment Air Inlet System Air cleaner — dual element Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
More Information Top
-
Charging of combustion engines
Quality degree of the charging air cooler .
-
Room climate technique 2, band
Air cooler , Entfeuchter...........,............................................................
-
Dubbel
The with * gekennzeichnetenLösungen are used today in the climate region, that means, the insert occurs in refrigerating installations on the condenser side for discharging or in evaporator cycles for supply of the air coolers .
-
Dubbel
The apparatuses with currents without phase change are distinguished (preheaters rauchgasbeheizter, air cooler , superheater and other) and such with phase change (capacitors, evaporating-apparatuses, evaporation cooler and other).
-
Dubbel
The apparatuses with currents without phase change are distinguished (preheaters rauchgasbeheizter, air cooler , superheater and other) and such with phase change (capacitors, evaporating-apparatuses, evaporation cooler and other).
-
Manual diesel engines
The influence quantities for a and β are by air pressure and temperature also relative air humidity, cooling water entry temperature on the charging air cooler as well as mechanical efficiency (ηm = 0,8 if not notably).
-
Combustion engines
Charging air cooler .
-
Influence of the charging air temperature on the spark ignition engine
14 Abb. 8: heat transmitter types of recuperative charging air coolers [86].........................................................
-
Vie path manual motor vehicle technology
The charging air coolers differ from aerodynamic point of view not from water coolers.
-
Thermodynamics for engineers
The total system compressed air installation is the intake manifold in partial systems (1), air compressor (2) and air cooler (3) divides.
Indicates content that may require registration and/or purchase.