-
Supplier: SAS Automation, LLC
Description: solution when compared to bladder grippers and automated or magnetic clamps. Single acting spring return internal diameter gripper. 2 ID ranges with the same body; secures 26-32mm and 32-38mm. Requires one compressed air line; spring return. Extremely strong for its size -- jaws
- Gripping Size: 26 to 38 mm
- Gripping Torque: 40 N-m
- Number of Grips: 1
- Features: Internal and External Gripping
-
Supplier: RS Components, Ltd.
Description: SMC MHZ2-10DN Pneumatic Gripper
- Number of Grips: 2
- Action: Double Action
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into
- Gripping Force: 294 N
- Stroke: 20 mm
- Gripping Size: 20 mm
- Operating Temperature: 14 to 140 F
-
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Branham, W.C. Inc.
Description: Since 1982, Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out.
- Angular Stroke: 6 degrees
- Style: Angular
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
-
Supplier: PHD, Inc.
Description: Compact size is ideal for handling small parts in confined areas. Units provide true parallel jaw travel with no arching motion for easy tooling design. Advantages: Small size, pneumatic service, two jaw travels, two jaw styles, spring assist, and switches.
- Stroke: 2 to 6.5 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: PHD, Inc.
Description: Series GRS Grippers feature an angled cam drive mechanism for achieving higher grip forces and incorporate a low profile design to fit limited space applications. Available with two jaw travels per size, the Series GRS Grippers provide adaptability to meet a wide variety of
- Gripping Force: 213 to 1,770 N
- Stroke: 2.25 to 22 mm
- Operating Temperature: -20 to 180 F
- 180°: 180° Open
-
Supplier: Radwell International
Description: AIR GRIPPER, MHC2 SERIES, ANGULAR STYLE, 25 MM BORE, DOUBLE ACTING, 2X AUTO SWITCHES. FREE 2 YEAR RADWELL WARRANTY
- Actuation: Pneumatic
-
Supplier: Kitagawa - NorthTech Inc.
Description: High quality, durable standard model with a large thru-hole Large Through-hole suitable for attaching fixtures Lightweight & compact Swarf protection and improved maintenance High gripping force for stable gripping of heavy workpieces Lightweight and compact body not limiting the load capacity of
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Description: P5GC Series Universal Grippers Parallel Grippers Radial Grippers Angular Grippers Sizes 10, 16, 20 and 25 mm Double acting with concentric clamping Accurate guiding device (patented) Tapped holes on jaw carriers Slots on 4 faces for sensors mounting Stainless steel Jaw
- Gripping Force: 86 N
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Action: Double Action
-
Supplier: ANVER Corporation
Description: Item Number: B-001.0063, Outer Diameter: 75 mm, Inner Diameter: 46 mm, Inner Height: 76.5 mm.
- Gripping Size: 45.974 to 74.93 mm
- Number of Grips: 1
- Action: Double Action Spring Assist Open
- Features: Encapsulating Jaws, Other
-
Supplier: Effecto
Description: Multi-jaw pneumatic grippers can be customized with a variety of unique fingers to handle just about anything. Jaws move in a synchronous motion, opening and closing toward the central axis of the gripper body, providing more contact with the part to be grasped and more accurate
- Gripping Force: 160.142348754448 N
- Stroke: 0 to 101.6 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: Camozzi Group
Description: Wide opening parallel gripper-32mm bore-120mm stroke
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: AGI - American Grippers Inc.
Description: gripper's jaws to comply to the part's centerline versus the gripper's centerline.
- Gripping Force: 578.291814946619 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: GIMATIC S.r.l.
Description: 3-jaw parallel-acting self-centering pneumatic gripper series TH • Double acting with optional springs (normally closed or normally open) • Long stroke or short stroke • Possibility of front fastening with through screws • High efficiency force transmission • Optional magnetic or
- Gripping Force: 15 to 14,979 N
- Stroke: 3 to 16 mm
- Operating Temperature: 41 to 140 F
- Number of Grips: 3
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass,
- Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: Fully HNBR-coated jaws allow for gentle gripping without scratching the workpiece Gripper with wide opening jaws for large sprues Gap-free closing for flat sprues Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 22 N
- Gripping Size: 10 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ASCO
Description: The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism.
- Gripping Torque: 99 N-m
- Angular Stroke: 0 to 90 degrees
- 180°: 180° Open
- Number of Grips: 2
-
Supplier: Pneumax S.p.A.
Description: Pneumatic grippers from the 6300 series are typically used in complex systems such as assembly machines, robots, manipulators etc.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Zimmer Group
Description: Pneumatic drive combined with IO-Link technology Up to 50% reduction in cycle times and up to 90% less compressed air usage Connection over just one pneumatic line and IO-Link cable Integrated valve technology, sensor technology, status display, pressure monitoring and temperature
- Number of Grips: 3
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: DESTACO
Description: Designed for assembly manufacturing cells, packaging applications, and general purpose gripping. Compact cam lever designed, general purpose gripper. Pneumatic and hydraulic operation options. Spring assist option for part retention in case of air pressure loss. Standard and extended
- Actuation: Hydraulic, Pneumatic
- Style: Parallel
-
Supplier: AGS Automation Greifsysteme Schwope GmbH
Description: AGS Automation's Magnetic Gripper, also known as MGR, is a perfect solution for handling ferromagnetic components with ease. This gripper is specially designed to handle weights ranging from 200g to 3000g per gripper. The magnetic gripper is available in both electrically
- Actuation: Electric, Pneumatic
-
Supplier: ROHM GmbH
Description: Universal gripping of round and square workpieces with two parallel gripper fingers for handling with robots or portals.
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: OnRobot A/S
Description: The flexible arms and adjustable vacuum enables the VG10 to handle a range of objects in varying sizes. Seamless integration with Universal Robots and support of generic robot interfaces make the VG10 ideal for all types of robots. The gripper comes with dual grip functionality, tool changer
- Actuation: Electric, Pneumatic
-
Supplier: OMEGA Engineering, Inc.
Description: DPDS Series Pneumatic Gripper is a small parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are attached to the bottom and are supported throughout the length of the body. Dowel holes are located in
- Gripping Force: 62 to 445 N
- Stroke: 2.4 to 6.4 mm
- Operating Temperature: 30 to 180 F
- Number of Grips: 2
-
Supplier: Reid Supply
Description: Pneumatic parallel grippers operate with compressed air and are designed for automated pick-and-place applications. Available in 20 sizes with stroke options from 5mm to 50mm and fast actuations from 60ms. These grippers offer easy installation, low maintenance, and finger
- Gripping Force: 260 N
- Operating Temperature: -31 to 176 F
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Kosmek USA Ltd.
Description: Compact Body with High-Gripping Force Ability to Install Auto Switches for Gripper Detection
- Gripping Force: 28.4 to 302 N
- Stroke: 10 to 60 mm
- Number of Grips: 2
- Style: Parallel
-
Supplier: VersaBuilt Inc.
Description: MultiGrip Gripper
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Coval Vacuum Technology Inc.
Description: The CVGL335XA50C1 vacuum gripper provides a unique solution for the handling of products in various industrial sectors: Packaging Plastics Metal Glass Composite Wood
- Actuation: Pneumatic
-
Supplier: Robotiq
Description: Robotiq Vacuum Grippers can handle a wide range of applications and are ideal for picking up uneven and even workpieces made of different materials, such as cardboard, glass, sheet metal (dry) and plastic. Because of the customizable bracket and unique air nodes, Robotiq Vacuum
- Actuation: Electric, Pneumatic
-
Supplier: R&I Manufacturing Co.
Description: • Full range of sizes • Adjustable finger stroke • Robust design • Durable construction with few moving parts • Top and side mounting • Optional cap styles • Sensors Availabl
- Gripping Torque: 101.7 to 389.172 N-m
- Angular Stroke: 5 degrees
- Operating Temperature: -30 to 300 F
- Number of Grips: 2
-
Supplier: Kitagawa - NorthTech Inc.
Description: Thin 2-jaw parallel gripper with measuring capability Possible to measure gripping length The thin body enables flexible system design The high restoration accuracy by utilizing workholding technology of lathe chucks NPGT achieves higher gripping force than the similar stroke model. Close
- Operating Temperature: 41 to 140 F
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Schmalz Inc.
Description: Universal gripper with integrated, pneumatic vacuum generation, for handling workpieces regardless of size, geometry, material and surface Handling of workpieces made from various materials, such as wood (coated or unplaned), packaging (boxes, bags or cans), metal sheets, glass,
- Actuation: Pneumatic
-
Supplier: GIMATIC S.r.l.
Description: One finger angular pneumatic grippers for clamping, series OF • Single acting. • Optional magnetic sensors. • Food grade grease FDA-H1.
- Gripping Torque: 19 to 1,250 N-m
- Angular Stroke: 95 degrees
- Operating Temperature: 41 to 140 F
- Number of Grips: 1
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Finger Actuation Technologies
Pneumatic bladders are in use as conformal industrial robotic grippers .
-
A low-cost gripper for an apple picking robot
inflatibn and deflation of-the bladders of the gripper are controlled by the robot controller by opening and closing the pneumatic valve.
-
Magnetic Assembly of Soft Robots with Hard Components
… gripper in manipulating centimeter-sized object, we used the tentacle to position the gripper above the target (Figure 6c), actuated the gripper to pick up the sphere (Figure 6d), re- positioned the gripper with the tentacle using pneumatic con- trol, and released … After the robot moved forward over a short distance, we remotely disconnected the magnetically attached containers from the quadruped by inflating the integrated blad- ders , and thus completed the delivery of its cargo (Figure 6h and Video S4).
-
Over the influence toxizitätsherabsetzender and desensitizing measures by the Salvarsaneinwirkung on the Spirochäten
Laterally k0nnen 2 with grippers provided to be inserted ~ ederklammern that holds the round cover glass … That with the cover glass becomes T ~ serum beschiekte of opfen under prevention yon air bubbles (by a low iJbung and Teehnik well nieht heavy) on the base gedriickt, to see 5 known rewtonsehen color rings show on the l ~ …
-
Flexible Tooling for Wing Box Rib Clamping and Drilling
… design of vacuum holding, use zero points to hold wing box rib, mechanical grippers for holding ribs … Furthermore, pneumatic off the shelf bladder clamps, custom built do-nut type bladder clamps and Combination of both magnets and Bladder Clamps will be investigated.
-
Virtobot—a multi‐functional robotic system for 3D surface scanning and automatic post mortem biopsy
Finally, the pneumatic actuator, which is the retracted position prior to this point, is fully extended to … Once the target point is reached, the needle is released by the gripper and the robot returns … … needles to guide standard biopsy needles, or liquid sampling from the heart or bladder , which is not …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/97015
tive compression garments comprised of SMA coil actuators would vastly improve performance over traditional compression garments, which typically take the form of either static elastic garments (that are difficult to don and doff) or pneumatic bladders (that are bulky and require dedicated … Typical MEMS applications that require significant actuation (e.g., micro- grippers , micro-valves, micro-pumps, tactile displays …
-
Getting a (Gentle) Grip
Unlike most other clamps and grippers , bladder clamps distribute force evenly over the entire contact area and conform to mildly irregular surfaces. Bladder clamps are inexpensive compared with automated mechanical, pneumatic , and magnetic clamps.
-
Glastechnische manufacture errors
… mold carrier plate, individual stations, Druckluft- and vacuum distributor plate, reverse head, withdrawal grippers and cooling table. … the adjustable cover, Druckluft- and vacuum channels are milled in, that the compressed air or the vacuum … Preform (mouth molding through vacuum, pre bubbles through compressed air .
-
Plastics and its properties
… strand-granulator 285 water jet cutting edges 288 282 needle grippers 286 needle grippers 288 Plastifikatstrang-In … … forms of 391 391-molded 387 cups, 391 lasting use temperature 392 compressed air 393 compressed air … … 394 deformation windows 388 package semi-finished products 388 package parts 388 pre bubbles 389 stretching dies …
Indicates content that may require registration and/or purchase.