Products/Services for Pneumatic Gate Openers

  • Entry Gates-Image
    Entry Gates - (291 companies)
    ...with decorative features such as wrought iron fixtures. Automated gates are access control systems that incorporate electric or electronic gate openers. Typically, these entry gates are used at apartment buildings, parking garages, and commercial...
    Type
    Material
    Features
  • Pneumatic Valve Actuators-Image
    Pneumatic Valve Actuators - (475 companies)
    Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would...
  • Door Operators-Image
    Door Operators - (173 companies)
    Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...
  • Valve Actuators-Image
    Valve Actuators - (917 companies)
    Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
  • Gate Valves-Image
    Gate Valves - (1169 companies)
    Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
  •  
    Logic Gates - (220 companies)
    Logic gates are electronic circuits that combine digital signals according to boolean algebra. Logic gates are circuits with electronically controlled switches that combine digital signals according to Boolean algebra. In binary math, bits have only...
  •  
    Gate Drivers - (225 companies)
    Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
  •  
    Industrial Safety Gates - (108 companies)
    ...specifications for industrial safety gates include power or actuation method, height and width, and materials of construction. There are four choices for power: electric, hydraulic, pneumatic, and manual. Height and width are specified in either U.S. or metric...
  •  
    Pneumatic Lubricators - (149 companies)
    Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Analytical bulletin of the committee of Coordination of the Télécommunications of the French Union
    (Sweden) (1952) 29, no 2, pp. 34-42, 20 fig.-Presentation of the original provisions appliqu~es by Ericsson during the installation of a large suddoise bank: pneumatic opening of the fi control lectrique photograph ~ doors , tdl ~ phone for confdrenees .
  • Bases of the control technique
    …114 negation 13, 15, 16, 17 14 Negated conjunction 14 non-gate 13, 15 NORIAN (ODER- non-gate) 14, 18, 46, 48, 161 OR gate 13, 15, 161 openers 139 okay valley system … 1 16 oscillator 101 Pneumatic control 173 Pneumatic energy…
  • Aldon Company Inc
    Wheel blocks, wheel chocks, warning signs, portable friction rail skids, wagon stops, bumping posts, electric and pneumatic wagon shakers, winch-type wagon pullers, electric wagon haulers, power wagon movers, wagon door wrenches and pullers, automatic bulk wagon gate openers and retarders.


Product Announcements
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems