Products/Services for Pneumatic Oscillator Pump Controllers
-
Pump Controllers - (256 companies)Last revised: October 18, 2024 Reviewed by: Scott Orlosky, consulting engineer Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump...Controller InputsControl Signal OutputControl Technique -
Motor Controllers - (796 companies)...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database... -
Oscillators - (647 companies)Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators... -
LCD Drivers - (120 companies)...backlighting and brightness. Some examples of LCD controller specifications include screen resolution and operating temperature. Automatic image scaling and contrast enhancement may also be available. A super twist pneumatic (STN) driver is capable... -
Motion Controllers - (498 companies)...and GPIB or IEEE-488 or HPIB. Matching the Parts. Choices for motor drive style for motion controllers include DC brush servo, DC brushless servo, AC servo, stepper, and hydraulic or pneumatic. A motor or amplifier drive acts as an interface between... -
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Optical Parametric Oscillators - (10 companies)Optical parametric oscillators (OPO) use parametric amplification in nonlinear crystals to produce optical gain. The output of an OPO can be varied over wide spectral ranges. Optical parametric oscillators (OPO) use parametric amplification...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Pneumatic Valve Actuators - (475 companies)...and an actuator mounted on a valve. The actuator receives a control input signal from the controller or positioner and adjusts closure element position accordingly. Failsafe position determines whether pneumatic valve actuators open or close the valve...
-
Centrifugal Pumps - (1170 companies)...but many other types exist. AC powered pumps operate on a form of alternating current (AC) voltage, typically from an AC motor. DC powered pumps operate on a form of direct current (DC) voltage, typically from a DC motor or battery. Air (pneumatic...
Product News
-
Running Industry Co., Ltd
pneumatic fitting . hydraulic valves,. hydraulic pumps,. pipe fittings &pneumatic parts,. hydraulic couplings,. hydraulic components,. steering wheel, etc. surface treatment?zinc plating, dacromet,. post machining: we supply the assemble for these parts with O-ring, fastener,plastic, bearing, spring,etc. (read more) -
Interquip Electronics Co., Ltd.
Programmable Oscillators for wearables and ADAS signals for portable devices and computer systems. SONET/SDH, FTTx:Ensures precise data transmission in communication networks and fiber optic systems. IoV, Navigation, Powertrain, Domain Controller, ADAS:Delivers accurate clock signals for vehicle information systems, navigation, and autonomous driving applications. The P-Series Programmable Oscillator offers engineers a flexible, high-performance solution that supports rapid product deployment across a wide array of industries, ensuring... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Aerzen USA Corp.
AERZEN's Pneumatic Conveying Solutions Product Overview. Control Technology. Accessories. Pneumatic Conveyance of Powder, Bulk and Solids Material. Versatile, Efficient and Reliable. Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are used in pumping stations. They are used to unload freighters and have a capacity of up to 1,000 tons an hour. Compressing Process Air with unparalleled Efficiency and Reliability. Pneumatic... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
Solutions for pneumatic conveying applications Pneumatic Conveyance of Powder, Bulk and Solids Material. Versatile, Efficient and Reliable. Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are used in pumping stations. They are used to unload freighters and have a capacity of up to 1,000 tons an hour. Compressing Process Air with unparalleled Efficiency and Reliability. Pneumatic Conveyance of powder, bulk and solids material... (read more) -
SiTime Corporation
Oscillator -Superior Stability, Smallest Footprint nnovation has turned science fiction into reality. Today you can monitor stress, fitness and sleep quality with a ring you slip on your finger. A handheld game controller opens doors to expansive virtual worlds. You can hold advanced computing capabilities in the palm of your hand. More things are becoming smarter, mobile and interconnected. But to bring all this innovation to life, data must move faster and more efficiently through complex electronic systems with diverse component parts. One... (read more)Browse Oscillators Datasheets for SiTime Corporation -
Win Source Electronics
PC602 Pneumatic Fittings – Efficient & Durable to install and maintain, without complex pumps or filters. Cost-effective: Offers a lower cost of installation and maintenance compared to hydraulic and electrical options. Versatility: Compatible with a variety of hoses and tubing sizes, eliminating the need for specific connectors. The AIRTAC PC602 pneumatic fitting offers an ideal balance of performance, durability, and cost-effectiveness, ensuring engineers can design, maintain, and operate systems with confidence. (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Aerzen USA Corp.
Pneumatic Conveyance of powder, bulk and solids How important is it to optimize pneumatic conveying for the Food & Beverage Industries today? Watch our free webseminar here. Pneumatic Conveyance of Powder, Bulk and Solids Material. Versatile, Efficient and Reliable. Our products Delta Blower, Delta Screw and Delta Hybrid are powerful universal geniuses: The smallest units can be mounted on silo vehicles. The largest machines are used in pumping stations. They are used to unload freighters and have a capacity of up to 1,000 tons an hour. You... (read more)Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
Interquip Electronics Co., Ltd.
Programmable Crystal Oscillators from 1M to 200MHz FTTx, IoV, navigation, automotive powertrain, domain controllers, and ADAS modules. Rapid Development:Integrated PLL technology shortens lead time, helping engineers and product teams meet tight schedules and bring products to market faster. How It Helps Engineers: Simplifies frequency customization for multiple applications. Reduces system design risk with stable and reliable oscillation. Provides compatibility across low-voltage, high-speed, and automotive-grade systems. (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Bansbach Easylift®
In-line Actuators with Integrated Controllers Advantages of Intelligent Integrated Controller: Forces up to 10,000N. Stroke: 50-750mm (others on request). Very compact design with integrated controller. Programmable controller for easy setup. Internal stroke limitation. Adjustable current limit. Position sensing with Hall signal. Internal heat protection circuit. MODBUS RTU on RS485 to synchronize up to 128 actuators. Adjustable start ramp and stop ramp. Plug & Play solution with iConnect-Box - Up to 8 actuators synchronized. Motor... (read more)Browse Linear Actuators Datasheets for Bansbach Easylift® -
Micro Crystal AG
Low Power Oscillators These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption. Extended temperature range: -40 to 125 C. All products are qualified according to AEC-Q200 or implantable medical. (read more)Browse Crystals Datasheets for Micro Crystal AG
-
Handbook of Machine Olfaction Complete Document
21.2 Sensors Sensor chamber Internal tubing Pneumatic components Sample channels Electronics List of … … 10 cm 3 Stainless steel Peristaltic pump , flux:0 – 0 … … 1 output Eight ‘Pierce Oscillators ’ at large dynamics Motherboard: micro controller (Motorola HC05) and programmable …
-
http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
… NT2 electric controllers NT2 flow regulators NT3 baffles NT3 valves NT4 relief valves NT4 water faucets NT2 fluidic control devices NT2 humidistats NT2 hydraulic control devices NT2 pneumatic controllers NT2 pressure regulators NT2 … … NT3 alternators NT3 flux pumps NT3 homopolar generators NT3 … … lasertrons NT4 magnetrons NT4 travelling wave tubes NT3 squid devices NT2 multiplexers NT2 oscillators NT3 blocking oscillators …
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
assemblies; air-turbine pump systems; lubrication pump assemblies; turbine engine pumps; lube pump shafts; turbine stators; vacuum … … tube and bezel assemblies; magnetron tubes; diodes; microwave power transistors; transistors; semiconductor devices; light-emitting diodes; surface-mount semiconductors; oscillators ; microcircuits; masks; IC switches … … brake rotor piston housings; pneumatic actuators; spacer retainers; computer … … bearing housings; body thermostats; controllers ; generator control units; relief …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… drain valve piping kits; cover assemblies; cartridge weight scales; air guns; mechanical jacks; trolley hoists; universal joints; socket adapters; pneumatic barring over tools; hydraulic main bearing wrenches; hydraulic pump kits; pinion pullers; pin … … computers; toughbooks; tablets; embedded controllers ; desktop computers; network servers … … unmounted transistors; white light assemblies; 120VAC pilot lights; LED lamps; digital isolators; quartz oscillators ; LED lens holders …
-
Federal Register > Thursday, November 19, 2015 > [80 FR 72412] Foreign-Trade Zone (FTZ) 45-Portland, Oregon; Notification of Proposed Production Activity; Lam ...
… diaphragm pumps for liquids and gases; centrifugal pumps for liquids and gases; syringe and other pumps; parts of centrifugal pumps; vacuum pumps; fans; parts of fans- metal wires, pump actuators; heat exchange units … … solenoid, liquid control, electric, pneumatic , bellows, butterfly, ball and … terminals and terminal blocks; conduit assemblies, backshells, buses, and similar connectors; control apparatus- assemblies, couplers, cards, valve cards, drivers, load ports, terminal boards, programmable controllers , and motion controllers; connector sockets; tungsten … … magnetron tubes; diodes; transistors; LED lamps, oscillators , photo sensors and fiber …
-
Compact Source of EPR Entanglement and Squeezing at Very Low Noise
Frequencies
The OPO is actively locked on the pump resonance by the Pound-Drever-Hall technique: we detect by reflection a 12 MHz modulation and the error signal is sent to a home-made proportional-integral con- troller . … within the mK range and an optical table isolated from floor vibrations by pneumatic feet (Newport I … The 1064 nm laser output is used as a local oscilla- tor for homodyne detection of the generated state.
-
On-chip control of pneumatic-based bistable valve switch
The chip pumping mechanism was actuated by a series of on-chip vacuum-powered oscillators . In this paper, we present pneumatic -based, bistable valve (BSV) switches for immediate on-chip fluid-flow manipulation without the need of external micro controller circuitries.
-
Long-term passive stabilization of the carrier-envelope phase of an intense infrared few-cycle pulse source
… ð24:0 Æ 0:1Þ C, and localized heat sources, such as equipment controller units, are positioned … Furthermore, mechanical vibrations are minimized by pneumatic suspension of the optical table hosting the experimental setup. … two regenera- tive Ti:sapphire amplifiers are seeded from the same Ti:sapphire oscillator , and provide 1 … The pump pulses for the regenerative amplifiers are delivered by commercially available diode-pumped, Q-switched Nd …
-
A Device for Calibration of Semiautomatic and Automatic Apparatuses for Measuring Arterial Pressure and Pulse Rate
The pressure pulsation controller consists of a crystal oscillator 4 and an electromagnet 5. The device for cuff pumping is connected to the pneumatic system via an adapter 9 (T-joint, if the device is built-in, or a cross coupling, if external).
-
Electronics in automotive engineering
Quantity control, 363 quartz oscillator , 143 mercuries, 208 transverse dynamics, 377 … diversitäre, 353 Refactoring, 302 reference voltage, 155 Reflow furnace, 316 reformers, 18 Refresh- controllers 229, 140 control … PID-, 230 regression test, 266 degrees of maturity, 328 series pump , 51 series motor 340 Relay Attack … … Scrum, S-file, XXVI Second of source, 281 Seed & Key 10 secondary air , 275 secondary battery …
Indicates content that may require registration and/or purchase.