Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: PNEUMATIC TEST PUMP KIT, 0 TO 600 PSI/40
- Power Source: Air / Pneumatic
- Pump Type: Positive Displacement Pumps
-
Supplier: Watson McDaniel Company
Description: The PMPBP is an extremely high-capacity pressure motive pump for applications requiring large transfer of condensate or other liquids. The internal operating mechanism function identically to other pumps in the PMP series.
- Media Temperature: 366 F
- Power Source: Air / Pneumatic, None, Pump Only, Steam
- Pump Type: Condensate Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: SANDPIPER Pump
Description: Air-Powered Single Diaphragm High Pressure Metallic Pumps deliver discharge pressure twice the inlet pressure, up to 250 PSI (17.2 BAR). Designed for filter press feed and applications requiring higher discharge pressures. Available in Aluminum, Cast Iron and
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 to 2 inch
- Power Source: Air / Pneumatic
-
-
Supplier: Versa-Matic Pump Co.
Description: Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow design
- Maximum Discharge Flow: 0 to 90 GPM
- Maximum Discharge Pressure: 238 psi
- Discharge Size: 2 inch
- Power Source: Air / Pneumatic
-
Supplier: Williams
Description: The “V” Series pump is a range of compact, self-contained, pneumatic metering pumps suitable for injecting a wide variety of chemicals. The pump comes standard with a MK XIIA Controller (pneumatic air motor) which has an adjustment knob with a range of 3-45 strokes
- Maximum Discharge Flow: 0.0011666666666666668 to 0.15133333333333335 GPM
- Maximum Discharge Pressure: 13,100 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: FLSmidth
Description: Kompact II pump incorporates the latest design features of the Fuller®-Kinyon line of pumps. Its two-piece screw design reduces maintenance and provides greater stability during operation. Newest pump technology Totally fabricated steel design Capacities up to 3300 ft3 /hour
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Transcat, Inc.
Description: silmultaneously display the INPUT and OUTPUT current. Accuracy: 0.025% FS for all pressure ranges Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI Pressure Source: 0 to
- Environmental Properties: Pressure / Vacuum
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -14 to 1,000 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -14 to 1,500 psi
- Features: Other
-
Supplier: Keller America, Inc.
Description: Negative pressures/vacuums and pressures of up to 25 bar (max. 40 bar) can be generated with this pneumatic hand-pump. Thanks to the fine adjustment valve (which is integrated in the pump) and the relief valve, a calibration pressure can be set accurately
- Maximum Discharge Pressure: -14.50377 to 435.1131 psi
- Pump Type: Hand / Foot Pumps, Testing / Calibration Pumps
- Power Source: Manual
-
Description: The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100°C). The FA-2E pump is for precise chemical delivery for flow rates up to 0.5 gpm (2 L/min). The FA-40 pump is excellent for
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 41 to 212 F
- Power Source: Air / Pneumatic
-
Supplier: SensorsONE, Ltd.
Description: The PGS40 mid pressure handpump can be used in conjunction with a precision pressure gauge or indicator for pressure testing or calibrating pressure gauges, pressure sensors, pressure switches and pressure indicators. A volume adjuster is incorporated
-
Description: Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of these pumps - in fact, the pumps are manufactured in a class 10,000
- Maximum Discharge Flow: 11.4 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 50 to 212 F
-
Supplier: Cole-Parmer
Description: action pump mechanism, making pressure generation above 5,000 psi easier. The STP1 pneumatic pump generates pressure to 600 psi and vacuum to 28â€Hg on the same unit. Made with no plastic parts these pumps are designed to endure harsh environments unlike our
- Features: Other
-
Description: Iwaki America's best known bellows pumps, the FF-H Series, offers a full temperature range (20 to 180°C) in three sizes, encompassing most wet bench recirculation pump requirements. High purity and exceptional performance are central to the design mission of these pumps - in
- Maximum Discharge Flow: 5.8 GPM
- Discharge Size: 0.75 inch
- Media Temperature: 48 to 356 F
- Power Source: Air / Pneumatic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: Air / Pneumatic
-
Supplier: General Pump
Description: Unloading eliminates high pressure in the pump Adjusted pressure can be set ON or OFF by means of the double-acting pneumatic cylinder Reduces pump start-up load Protects the system from over pressurization Suitable for automatic systems and remote control
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -6 to 6 psi
- Features: Other
-
Description: accumulate. A wide variety of fittings can be easily attached. Intelligent sensor technology is a standard FF series feature: pressure, stroke and speed are optimized, maintaining accurate chemical delivery and extending pump life. Leak detection ensures immediate response to hazards.
- Maximum Discharge Flow: 5.8 GPM
- Discharge Size: 0.75 inch
- Media Temperature: 41 to 212 F
- Pump Type: Bellows Pumps, Positive Displacement Pumps
-
Supplier: Carlisle
Description: Name: DVP (Basic pump) Part Number: DVP-AN-USA Family: Diaphragm Pumps Type: DVP Max Output Pressure: 100 psi Ratio: 1:1 Wetted Materials: Anodized Aluminum and Teflon coated Air In: 1/4" NPS(m) Fluid In: 1/2" NPTf) Fluid Out: 3/8" NPS(m) Flow Curve: 1.9 gpm@60 cycles per minute
- Maximum Discharge Flow: 1.9 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual Pressure Systems - Regulated Plant Air to 100 PSI / 7 Bar - Integral Electric Pump to 300 PSI / 20 Bar Pressure Accuracy up to ±0.025% Reading Built-In Loop Calibrator with 24V Loop Power, ±0.015% Reading External Pressure Module Interface to
- Environmental Properties: Pressure / Vacuum
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Pump Type: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Well Stimulation Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Carlisle
Description: Name: MX4-12 Bare Pump Part Number: MX4-12 Family: MX Series Type: 2-Ball Piston Pump Flow(GPM @ 20 c/m: 13 Max Output Pressure: 1392psi Ratio: 12:1 Wetted Materials: Stainless Steel, Hard Chrome, Nylon, PTFE, UHMWPE, WC Air In: 1/4" or 3/8" NPS (m) Fuild In: 1/2" NPS (m) Fuild
- Maximum Discharge Flow: 13 GPM
- Maximum Discharge Pressure: 1,392 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
-
Supplier: Bijur Delimon International
Description: Air-operated barrel pumps are used where medium to heavy duty service conditions exist and rapid build-up of lubricating system pressure is desired in either air-operated central stations or bulk transfer of lubricants. Air-operated barrel transfer pumps are normally used to
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Techcon
Description: Extrusion pump is a best tool use to feed fluid from bulk containers such as 5-gallon pail or 55-gallon drum to a dispensing valve. The TS1400 Series pumps are workhorses - able to deliver viscous adhesives, sealants, caulking and heavy lubricants to the application point at the
- Maximum Discharge Flow: 0.74 to 1.9 GPM
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Haskel International LLC
Description: support, our pneumatic pumps are consistently recognized as the most reliable in the industry. Proven to be safe, robust, reliable, compact, and easy to maintain, Haskel pneumatic-driven liquid pumps provide a number of operational benefits: Safe pneumatic
- Maximum Discharge Flow: 1.0296 to 2.112 GPM
- Maximum Discharge Pressure: 8,000 to 15,000 psi
- Horsepower: 10 HP
- Power Source: Air / Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air control option ... add
- Maximum Discharge Pressure: 9,135 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: Savino Barbera Srl
Description: advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems and are equipped with patented internal coaxial
- Maximum Discharge Flow: 1.32 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Diaphragm Pumps, Double Diaphragm Pumps, Positive Displacement Pumps
Find Suppliers by Category Top
Featured Products Top
-
integral safety relay that could directly shut down the PC pump. With the analog signal connected to the VFD and the embedded logic solver and relay providing redundant safety shutdown of the PC pump, the external power supply, relay and added enclosure were eliminated. An additional digital signal (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
company in South America adopted a new approach to pump overpressure protection in remote oilfields. Read Article (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Both surge and pulsation in a fluid processing system are the result of uncontrolled pressure waves caused by an abrupt change in fluid velocity. Fluid contained in an enclosed piping system has a physical volume and, therefore, its mass can be calculated. We can then determine acceleration (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Hydraulic, Pneumatic, Hydrostat & Pressure Testing Whatever pressure testing you need, E-Labs has the facilities to accommodate large tanks up to 8 ft long and 3 feet in diameter. Rigorous field test conditions (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
Transient events (also referred to as “surge” or “water hammer”) occur in all fluid pump systems, the magnitude of which is determined by changes in fluid velocity, fluid density, pressure wave speed, and elevation changes. They can happen during pump start-up or shut (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
Blacoh Surge Control offers comprehensive and customized solutions for surge protection, pressure regulation, storage, and pump control utilizing large pressure vessels. What sets us apart? Our system modeling and proof of design to ensure that each vessel is engineered specifically for each unique application and configuration. (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc.
Conduct Research Top
-
Rotork Pneumatic Actuators Installed on Canadian Well Pads
Over 80 Rotork CP, GP and RC200 pneumatic actuators have been installed on well pads in Alberta, Canada where they will be part of an in situ steam assisted gravity drainage (SAGD) oil sand extraction project. SAGD technology is used to extract bitumen oil from 800 metres below the surface
-
Introduction to Piezoelectric Pressure Sensors
Dynamic pressure sensors are designed to measure pressure changes in liquids and gasses such as in shock tube studies, in-cylinder pressure measurements, field blast tests, pressure pump perturbations, and in other pneumatic and hydraulic processes. Their high rigidity and small size give them
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
More Information Top
-
Optimal Pressure Regulation of the Pneumatic Ventricular Assist Device With Bellows‐Type Driver
Mean Pneumatic Pressure Pump Output .
-
For question the air and the so-called water-air-Douchen
Which succeeded it particularly the Luftdruck7 through the air pressure pump ftir the [nhalationen are generated for attempts to use.
-
Lesson education in the horizon of the culture genesis
Indeed, some few devices come here for insert (vacuum pump, simple air pressure pump ) and on the edge, the technical problem of the limited sucking height of an air pump is mentioned.
-
BioMEMS and Biomedical Nanotechnology
…sample purification, 321 materials, 312 electrokinetic pumping, 312 plastic devices, 312 device fabrication, 316 pumping and detection, 316 protein analyses, 311 enzymatic digestion for protein mapping, 324 isoelectric focusing for studying protein interactions, 323, 326 Pneumatic pressure pumps , 312 Polarizability factor, 108…
-
Hut nature
Through air pressure pump F, air or a suitable gas through tube f \ in the retort helmet C3 is pressed.
-
Fuels, fire boxes
Through air pressure pump F, air or a suitable gas through tube f \ in the retort helmet C3 is pressed.
-
Does the inhalation of fine dusts have an immediate influence on breathing and the gas metabolism?
…of the scraping head K l ~ iBt falls its underside the dust within a groove l ~ ngs of which a Prel ~ luftstrom in the central RShre J which we obtain by a connected Leybold air pressure pump mitreiBt it.
-
Wavelets in Neuroscience
Air pulses were generated by a pneumatic pressure pump (Picospritzer III, Parker Inst. TX) and delivered via a silicon tube of diameter 0.5 mm, positioned at 10–12 mm perpendicularly to the vibrissa: .
-
Direct Printing of Reduced Graphene Oxide on Planar or Highly Curved Surfaces with High Resolutions Using Electrohydrodynamics
A pneumatic pressure pump was connected to the nozzle to help the inks to reach the nozzle tip.
-
Proceedings of the FISITA 2012 World Automotive Congress
It should be reminded that the fuel return line was connected before the high pressure pneumatic pump , which had a pressure of 1.5 MPa as mentioned in the experimental setup section.
Indicates content that may require registration and/or purchase.