Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34 (90 mm) motors
- Static / Holding Torque: 73.62831858407073 to 4,361.061946902656 In-oz
- Rotor Inertia: 0.00154 to 0.47 oz-in-sec²
- Shaft Speed: 3,000 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a complete shut of function. The stepper
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: MFP Automation Engineering
Description: Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to high power hydraulic motors used in earth
- Features: AC Servomotor, Geared, Stepper Motor
-
-
Supplier: Radwell International
Description: ELECTRIC ACTUATOR, GUIDE ROD, BALL BUSHING, 2 PHASE STEPPER MOTOR TYPE, 6 MM LEAD SLIDE SCREW, 50 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Brovind Vibratori S.p.a.
Description: The material is picked in small quantities and lifted to the outlet point through a system of counter plates. Once at the outlet, a custom-built vibratory channel feeds and orients the parts. These feeders can be built with a pneumatic or motor-driven control in standard or customized
-
Supplier: Festo Corporation
Description: Servo pneumatic controllers as CPX module, supports pneumatic actuators with piston rod actuators, rodless actuators, and quarter turn actuators Force and position control Use with all fieldbus/Ethernet and controllers CEC available on CPX Easy commissioning thanks to auto
- Other DC Voltage: 24 VDC
- Operating Temperature: 23 to 122 F
- Standard DC Voltage: 24 Volt
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to apply
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to apply
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to apply
-
Supplier: Gilson Company, Inc.
Description: remains stationary during testing. After shearing failure has occurred and force measurements have been determined, the direction of shear force can be reversed to determine residual shear values. Tabletop units with pneumatic vertical loading use the patented CONBEL® loading system to apply
-
Supplier: BELL-MARK Corporation
Description: Linear twin track slide design, PLC stepper motor, disposable cartridge
- Printing / Marking Width: 50.799972568014816 mm
- Printing Width: 50.799972568014816 mm
- Features: Air / Pneumatic, Automatic, Industrial Metal Housing, Labels, Other
- Technology: Pad Printer
-
Supplier: BELL-MARK Corporation
Description: PLC controlled stepper motor, disposable ink cartridge, no part replacement
- Features: Air / Pneumatic, Automatic, Industrial Metal Housing, Labels, Other
- Technology: Pad Printer
- Media Handling: Plastics
-
Supplier: Nitto Seiko America
Description: Desktop Robot for Micro Screw Applications - Desktop Robot for Micro Screw Applications. The robot incorporates X-axis, and Y-axis. X and Y axes are powered by stepping servo motors, while the screwdriver stroke is powered by a pneumatic cylinder or AC servo motor, and
- Number of Axes: 3 #
- X-axis Travel: 190 mm
- Y-axis Travel: 335.00000000000006 mm
- Z-axis Travel: 50 mm
-
Supplier: Festo Corporation
Description: Controlled piston spool valve Digital actuation Integrated pressure sensors for monitoring function and force control With auto identification Diagnostic function Integrated digital output, e.g. for a clamping/brake unit Suitable for servo-pneumatic applications with stepping
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 122 to 32 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: Festo Corporation
Description: With rotary vane Integrated rotary potentiometer Suitable for servopneumatic applications with stepping motor driver CPX-CMAX, end-position controller CPX-CMPX, or SPC11 and measuring module CPX-CMIX Compact design
- Supply Voltage: 10 volts
- Shaft / Table Axial Load Capacity: 11.24 lbs
- Shaft / Table Radial Load Capacity: 26.976 lbs
- Operating Temperature: 14 to 140 F
-
Supplier: Bluetools
Description: rotates the fastener until resistance overcomes motor power and the motor stalls. Torque output on the Master Power air screwdriver is set by adjusting the air pressure. With high parts interchangeability, Master Power tools can be easily repaired, keeping tool costs down. Max Torque
-
Supplier: Southland Equipment Service
Description: 8000IS Indicator - for "EX" rated areas. Add $3750.00 Anti-Drift Motor Brake (FCR Clamp only-recommended for suspending load for long periods). Add $1225.00 Lifts are built in the USA to fit customer's needs. Contact dealer to discuss your application.
- Capacity: 1,000 lbs
- Length: 47 inch
- Width: 34.5 inch
- Actuation: Air / Pneumatic
-
Supplier: PI (Physik Instrumente) L.P.
Description: The F-141 is a cost-optimized multi-axis precision alignment system designed for fast and accurate motion in X, Y, Z & Theta-Y directions. It consists of three V-141.040 three-phase motor-driven, crossed roller bearing stages stacked in a XY+Z arrangement with a custom voice-coil
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 43.30708661417325 in/sec
- Features: Electrical
- Motor Type: Stepper
-
Supplier: Mountz, Inc.
Description: reverse. Engineered for high volume manufacturing applications the brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management
- Torque Range: 2.8916666666666666 to 7.233333333333333 Ft-lbs
- Rated Free Speed: 250 to 500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF assembly tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in
- Torque Range: 0.725 to 3.6166666666666667 Ft-lbs
- Rated Free Speed: 400 to 1,100 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall
- Torque Range: 0.5083333333333333 to 2.533333333333333 Ft-lbs
- Rated Free Speed: 500 to 1,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: brushless motor design ensures durability and reduces the standard maintenance costs associated with brush type electric screwdrivers. The YF power tool is ESD certified, ensuring less than 1 Ohm at the bit tip. ESD management assures product quality, cost savings and a reduction in overall
- Torque Range: 2.8916666666666666 to 7.233333333333333 Ft-lbs
- Rated Free Speed: 250 to 500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Sunstone Engineering
Description: select the desired drive unit. These heads can be configured with a manual foot pedal actuation, a pneumatic/air actuation, or a servo motor driven actuation. Each drive unit offers unique advantages. If you are unsure what configuration you need, please
- Process Capability: Welding Equipment
-
Supplier: Sunstone Engineering
Description: the desired drive unit. These heads can be configured with a manual foot pedal actuation, a pneumatic/air actuation, or a servo motor driven actuation. Each drive unit offers unique advantages. If you are unsure what configuration you need, please
- Process Capability: Welding Equipment
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: signal shielding and wiring technology to make sure no packet loss and avoid bit error rate. The slip ring can be suitable for servo motor/encoder of SIMEMS, YASKAWA, Panasonic, Mitsubishi, and can be customized for work with all kinds of forregn & domestic servo motor/stepper
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
- Operating Temperature: -40 to 149 F
-
Description: This actuator is often used as an intelligent alternative where pneumatic cylinders may have been considered. It offers better controllability, no slamming end stops, and no need for an air supply, hoses, valves, etc. Frame size 46 (46mm) TLS actuators are available in both IP40 and IP65
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 6.88976377952756 to 39.3700787401575 in/sec
- Rated Force: 31.472 to 134,880 lbs
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
-
Supplier: DEPRAG, Inc.
Description: Efficiency High drive capacity and precision highly dynamic EC motors with up to 90% efficiency rating lower screwdriver operating temperature power density is increased by factor 2 extremely compact footprint: 50 Nm with screwdriver diameter 36 mm Reliability Torque measurement transducer
-
Supplier: ATS Automation
Description: tables or hung from the ceiling Meets Class 10 Clean Room standard Quiet and smooth ride for the parts transported Other Standard Accessories Infra-red (IR) or Radio Frequency (RF) Tag readers Pneumatic or Electric Rotators Pneumatic or Electric Shuttle Transfers Pneumatic or
- Maximum Load: 8.82 lbs
- Speed: 19.685039370078748 to 55.118110236220495 ft/min
- Features and Options: Anti-static, Sanitary
- Conveyor Type: Pallet / Puck Conveyor, Roller Conveyor
-
Supplier: Kollmorgen Corporation
Description: pneumatic applications at a low cost, within a small frame size, while achieving excellent performance. Features Max stroke length: 200 mm (7.9 in) Max thrust: 667 N (150 lbf) Ball screw driven with 3.175 mm lead Stepper, brushless servo and custom motor options Bearing/drive housing:
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Open Date Systems, Inc.
Description: Simple, reliable operation Stepper motor Driven PLC Control Accurate print position Wide Range Print options
- Printing Width: 76.2 to 381.00000000000006 mm
- Printing / Marking Width: 76.2 to 381.00000000000006 mm
- Features: Air / Pneumatic, Automatic, Electric, Labels, Other
- Applications: Bar Codes
-
Supplier: igus® inc.
Description: problem either. Alternatively, it is also possible to operate each axis individually with a control system. For example, with our igus® D1 dryve motor control system. With this control architecture, you need one motor control System per linear axis or motor and an additional
- Number of Axes: 3 #
- Load Capacity: 5 kg
- Reach: 660.0000000000001 mm
- Drive System: Electric
-
Supplier: Nordson EFD
Description: Ideal for applications that require specific flow rates or precise meter mixing of viscosity-changing fluids, the Nordson EFD Ultimus™ IV Series provides positive displacement dispensing. These electronically-operated units use stepper motors and patented technology to produce accurate,
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Prosys
Description: Inpres Federal CCP Sapona Automatic Filling Station LB30 Heated product hopper (3 gallon) LB30 Positive displacement heating filling head LB60 Heated product hopper (5 gallon) LB60 Two Positive displacement heating filling head Touch screen adjustable fill level control (stepper motor)
- Rate: 60 Pieces / Min
- Closing Method: Cap / Lid
- Industry: Cosmetics / Perfumery, Industrial / General Use
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Gullco International Limited
Description: Microprocessor based pulse width modulation motor control. Standard and Programmable models are available. The welding positioner is driven by a low voltage permanent magnet motor and gearhead power unit assembly. The microprocessor motor control enables operator interface of
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: through the communication port. 4) Automatic zero set point of the transducer compensate various thickness of the paper board. 5) Length of paper board is adjustable from 50 to 300 mm. Make use of a stepping motor ,left/right turn ball screw, the change of paper board length is much
- Mechanical Test: Flexure / Bending
- Display / User Interface: Video / Graphic Display
Find Suppliers by Category Top
Featured Products Top
-
Brushless DC Motors Optimize Ventilator Performance Ventilators provide critical airflow to patients whose natural breathing is insufficient to sustain life. They are also utilized as a preventative measure to counteract the imminent failure of other bodily functions or (read more)
Browse DC Motors Datasheets for Portescap -
large wheels; appropriately stepped-down gears reduce the rotary speed in proportion to wheel size. Velocity and traction are thus kept independent of wheel diameter; the operator at the service vehicle can work as accustomed. A secure stance is provided by a pneumatic cylinder that presses the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of existing motors and gears, but most applications are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
existing motors and gears, but most applications are included into those two categories. PNEUMATIC AND HYDRAULIC ACTUATORS IN A NUT SHELL These actuators have a relatively simple mechanism. Small to medium size devices are built with a rack and pinion mechanism and larger (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
existing motors and gears, but most applications are included into those two categories. PNEUMATIC AND HYDRAULIC ACTUATORS IN A NUT SHELL These actuators have a relatively simple mechanism. Small to medium size devices are built with a rack and pinion mechanism and larger (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
the capacity requirement for an electric or pneumatic hoist we must not only consider the weight of the heaviest load to be lifted, but we must also determine the Mean Effective Load ( MEL) and apply the MEL factor of .65. Selecting a Suspension Type Chain hoists can be (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
reduce the risk of serious injury due to electric shock, most electric hoist controls do not run on the full line voltage that is supplied to the hoist motors. Instead, they utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
each step of the blending cycle. Running within these speeds, the ribbon agitator promoted vigorous flow and a good exchange of materials from different parts of the blender without generating excessive dust or breaking down the irregularly-shaped pellets. It was found that spraying the oil (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
SELECTING A DRIVE MADE EASY - A 6-STEP GUIDE FOR DESIGN ENGINEERS
Right from the initial selection of a drive, a designer has to make careful considerations when looking for the optimal motor for his application. Determining the torque and speed, selecting a pneumatic motor from a supplier catalog and clarifying the size and connections required for the machine
More Information Top
-
2007 Index IEEE/ASME Transactions on Mechatronics Vol. 12
A New Type of Motor: Pneumatic Step Motor ; T-MECH Feb. 2007 98-106 Su, K. L., see Luo, R. C., T-MECH June 2007 274-281 Su, T.-M., see Hu, J.-S., T-MECH June 2007 339-344 Sugita, N…
-
OSA | Enabling freehand lateral scanning of optical coherence tomography needle probes with a magnetic tracking system
D. Stoianovici, A. Patriciu, D. Petrisor, D. Mazilu, and L. Kavoussi, âA new type of motor: pneumatic step motor ,â IEEE/ASME Trans.
-
Comparative Assessment of Several Nutation Motor Types
Abstract—A new type of pneumatic stepping motor , named a nutation motor, has been developed.
-
Design of an MR-compatible biopsy needle manipulator using pull-pull cable transmission
A ratchet- like pneumatic system with pistons as actuators for intra-MRI abdominal interventions has also been reported.8 The PneuStep9,10 is a clever pneumatic step motor that solves issues both of motor MR- compatibility and pneumatic actuator controllability.
-
Journal of Spacecraft and Rockets > NASA Contributions to Fluidic Systems
Nuclear rocket engine reactor rod control requirements led to the development by Lewis Research Center of a pneumatic stepping motor with a proportional fluidic control system2 featuring two of the .
-
TELEOPERATED MRI‐GUIDED PROSTATE NEEDLE
PLACEMENT
[17] D. Stoianovici, A. Patriciu, D. Petrisor, D. Mazilu and L. Kavoussi, "A new type of motor: pneumatic step motor ," Mechatronics, IEEE/ASME Transactions on, vol.
-
A Rotary Actuator Using Shape Memory Alloy (SMA) Wires
…capability, has been widely utilized for several types of high-torque rotary actuator or mo- tors such as magnetic cycloid motor [20], electromagnetic wob- ble motors [21], eccentric-motion electrostatic actuators [22], piezoelectric cycloid motors [23], and pneumatic stepping mo- tors [24].
-
MRI-Safe Robot for Endorectal Prostate Biopsy
We have also developed a motor for the MRI, the Pneumatic Step Motor , PneuStep [29].
-
Biomedical Engineering: Frontier Research and Converging Technologies
Another research group in Johns Hopkins University has developed a new pneu- matic step motor (60) to actuate their robot (59, 61) for biopsy and brachytherapy in MR environment.
-
Intraoperative Imaging and Image-Guided Therapy
The first pneumatic step motor , PneuStep, sequentially pressures the ports of the motor using pulsed pressure waves.
Indicates content that may require registration and/or purchase.