-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL; SUMP, PNEUMATIC-MOTOR-DRIVEN, 210 GPM AT 25 FOOT TOTAL HEAD
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL: SUMP, PNEUMATIC-MOTOR-DRIVEN, 210 GPM AT 25 FOOT TOTAL HEAD
-
Supplier: Accuris
Description: Pumps, Centrifugal; Sump, Pneumatic-Motor-Driven, 210 GPM at 25 Foot Total Head
-
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL; SUMP, PNEUMATIC-MOTOR-DRIVEN 210 GPM AT 25 FOOT TOTAL HEAD
-
Supplier: Watson McDaniel Company
Description: The PMPSP Sump Drainer uses the identical internal mechanism as the standard PMP models. The piping configuration is such that the liquid is discharged vertical upwards as opposed to horizontally out the side. This allows the unit to be easily positioned inside of a sump area.
- Discharge Size: 2 inch
- Media Temperature: 366 F
- Power Source: Air / Pneumatic, None, Pump Only, Steam
- Pump Type: Condensate Pumps
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: SANDPIPER Pump
Description: SANDPIPER's Air Operated Double Diaphragm pumps are ideal for the Oil & Gas market, specifically in the applications listed below. Lube Oil Transfer Glycol Recirculation / Heat Trace Flare Knockout Glycol Transfer / Water Make-Up Sump / General Transfer Tank Bottom Recirculation /
- Maximum Discharge Flow: 260 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: Vortec
Description: The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of a
- Maximum Discharge Flow: 33 to 37 GPM
- Maximum Discharge Pressure: 50 to 100 psi
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Armstrong International
Description: The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C)
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 2 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Armstrong International
Description: The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 0.5 to 3 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Armstrong International
Description: The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200˚F (93˚C) limit of
- Maximum Discharge Pressure: 125 psi
- Discharge Size: 2.25 inch
- Power Source: Air / Pneumatic, Steam
- Pump Housing Material: Cast Iron
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Features of the
- Pump Type: Positive Displacement Pumps
-
Supplier: EXAIR
Description: Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and directional valve to “empty” for it to pump out clean coolant/liquid. All the chips and other
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Stainless Steel
- Pump Type: Wastewater Treatment Pumps
-
Supplier: EXAIR
Description: steel pump quickly empties the drum. The High Lift Reversible Drum Vac has the extra power you need to move liquids from below grade work areas, sumps or tanks up to 15 feet! A safe, powerful, and maintenance-free way to recover: Coolant Hydraulic oils Liquid spills Sludge and chips
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: EXAIR
Description: spills or overfilling. Drum Vac Systems include two-way pump assembly (1/4 NPT), shutoff valve, 10' (93m) flexible vacuum hose (1-1/2"/38mm) I.D.) with 90deg; quick release elbow connection and (1) aluminum wand (drum not included, except with Model 6196-5 Mini Reversible Drum Vac). Coolant
- Maximum Discharge Flow: 30 GPM
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps, Wastewater Treatment Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Filtertech, Inc.
Description: Automatic Pressure Filter model APF is designed specifically for this type of application by creating an extremely large pressure differential across the filter media. Mode of Operation The Model APF Automatic Pressure Filter is fed with dirty solution by an optional feed pump from the dirty
- Features: All Pressure Filters
- Equipment Type: Automatic Pressure Filter
-
Supplier: Caterpillar Oil & Gas
Description: visit www.catoilandgasinfo.com G3412 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Governor — Woodward PSG mechanica Governor control — positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler water
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System
- Horse Power: 255 to 400 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
More Information Top
-
Chinese Pneumatic Pump, Chinese Pneumatic Pump Exporters, Chinese Pneumatic Pump Selling Leads from Chinese Pneumatic Pump Exporters, Manufacturers & Suppliers...
Sell Pneumatic Sump Pump .
-
Centrifugal pumps
The running to line ensures the uniform speed profile on the pump entry the elbows in different planes avoid rectifiers provide In extremis avoid the pump sump air drawing end of vortices the floor vortices avoid twist obstacles against part load recirculation …
-
CR4 - Thread: procedure for testing and precommissioning of an instrument power gas package
This assembly on skid is a utility on the wellhead platforms with the main objective of supplying instrument gas to various gas users and power gas to operate the new chemical injection pneumatic pumps ,the sump pump, fresh water wash down pump …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4031/KalyanChakraborty2010.pdf?sequence=1
Emergency panel for fire alarm control, EPABX, emergency lighting in each floor, fire pumps, sump pumps and hydro pneumatic systems • .
Indicates content that may require registration and/or purchase.