-
Supplier: Mecmesin Corporation
Description: supllied in pairs complete with 3m long tube and footswitch for convenient operation. Recommended air pressure 6 bar (maximum 8 bar) Capacity 1000N (100kgf, 225lbf) Applications: Used for tensile testing of: Plastics Heavy-duty film Paper and card Rubber Textiles Light metals / alloys
- Force / Load Capacity: 224.8 lbs
- Operation: Air / Pneumatic
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Morris Coupling Company
Description: 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available
- English Size: 2.75 inch
- Features: Coupling, English, Sanitary / Food Grade Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: WPT Power Corporation
Description: Marine, and various Industrial functions. Maintenance Benefit Options: Patented Extended Hub Teeth Wave Springs to replace standard coil spring sets Standard or quick change driving adapters Split Air tubes and Friction Discs Demountable back plate
- Torque Rating: 17,385 Ft-lbs
- Rotational Speed: 2,000 rpm
- Maximum Pressure: 100 psi
- Bore Diameter: 3.375 inch
-
-
Supplier: Morris Coupling Company
Description: 12" IPS Standard 4" length for single grippers and 9-1/2" length for dual grippers Gum rubber or silicone gaskets available
- English Size: 4.5 inch
- Features: Coupling, English, Sanitary / Food Grade Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: Radwell International
Description: 232 MAX PSI SAFETY EXTENSION TUBE PISTOL GRIP BLOW GUN 1/4 NPT, 20" TUBE LENGTH, POLYACETATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or vacuum
- Fitting Type: Hose Fitting, Reducer, Tee, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or vacuum
- Fitting Type: Elbow, Hose Fitting, Reducer, Tube Fitting
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Radwell International
Description: MANIFOLD, G 1/4, 4 MM CONNECTION 2 TUBE OUTSIDE DIAMETER, STAINLESS STEEL GRIP RING, ANODISED ALUMINIUM BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DME Company
Description: Pistol Type Pneumatic Grease Gun Compact trigger-release design for easy reach in to recessed and hard-to-reach fittings. Three way loading for versatility: o Standard 14-oz cartridge (not included) o Load with a pressure filler o Bulk load 24 inch flexible hose for extended working reach 1/4
- Container Size: 414.0294144 cc
- Dispensed From: Barrel / Syringe, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or vacuum
- Fitting Type: Elbow, Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Cole-Parmer
Description: handling and dispensing, vacuum service, low-pressure hydraulic and pneumatic systems, ink and dye transfer, lubricant and coolant lines, and chemical handling. The fitting includes an elastomer O-ring for positive compression on tubing to provide a reliable seal for pressure or vacuum
- Fitting Type: Elbow, Hose Fitting, Tube Fitting, Union
- Features: Pneumatic Fitting
- Connection Type: Push-to-Connect / Push-On
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controlles, pipe tapping,
- Length: 12.5 inch
- Weight: 12 lbs
- RPM: 650 rpm
- Pneumatic Motor Power: 0.8 HP
-
Supplier: CS UNITEC
Description: High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping,
- Length: 9.75 inch
- Weight: 4.6 lbs
- RPM: 90 to 850 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry cutting
- Thickness Capacity: 1.181103 inch
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.81103 inch
- Type: Complete / Turnkey System
-
Supplier: Mi-T-M Corporation
Description: interrupter (GFCI) Frame: 1-inch powder coated steel tube handle for easier pulling · Solid steel axle · Pneumatic tires with tubes for longer life · Dual rubber isolators · Powder coated and welded steel base plate · Convenient gun/wand holder and hose wrap Unit Includes:
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Nordbo Robotics
Description: tool flange. The optional I/O coupling, can further enable tool-changing between electrical grippers. For applications unsuited for pneumatics, the NTC-E10 is the perfect choice.Increase your cobot’s flexibility, efficiency, and productivity with a magnetic tool changer! Improved ROI
-
Supplier: SAE International
Description: the end effector eliminates the need for pneumatic feed tubes in addition to limiting input sensors to cartridge identification only. By reducing pneumatics, sensors, and controls, less maintenance is expected for the fastener storage system. When a fastener is requested by the
-
Supplier: Pressure Washers Direct
Description: •Pneumatic tires manuver easily over rough terrain Adjustable Pressure •Change the spray pressure to suit the job On-Board Storage For Tips, Spray Gun & Hose •5 quick connect spray tips mount right on the frame •Professional spray gun has comfort grip to fight fatigue •50 feet of
- Water Jet Pressure: 3,200 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: •Pneumatic tires manuver easily over rough terrain Adjustable Pressure •Change the spray pressure to suit the job On-Board Storage For Tips, Spray Gun & Hose •5 quick connect spray tips mount right on the frame •Professional spray gun has comfort grip to fight fatigue •50 feet of
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Features •25 feet of steel wire braided hose lasts longer than PVC hose •36 inch insulated spray lance for hours of comfortable cleaning •Quick connect nozzles in 0°, 15°, 40°, and soap nozzle •Convenient on-board spray tip storage •10 inch tubed pneumatic tires handle rough terrain
- Water Jet Pressure: 2,500 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: tubed pneumatic tires absorb vibration & manuever easily •Rubber feet absorb vibration & keep the unit from "walking"
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: ASTM International
Description: This specification establishes the performance characteristics required for mechanically attached fittings (MAFs) for use in piping and tubing systems. These fittings directly attach to pipe or tube by mechanical deformation of the pipe or tube or fitting, or a combination thereof,
-
Supplier: PressureParts.Com
Description: AR pump with ceramic plungers Thermal relief valve Adjustable pressure Stainless-steel and brass unloader In-line water strainer Forged brass manifold Dual rubber isolators Patent Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger gun with
-
Supplier: PressureParts.Com
Description: Pending isolation plate for less frame vibration Pneumatic tires with tubes for longer life Quick connect nozzles (0,15,25,40 deg) 3/8" X 50' non-marking hose with quick connects, swivel and bend restrictors 36" lance with rubber grip Professional-grade insulated trigger gun with
-
Supplier: FORREST Technical Coatings
Description: two-part epoxy is available in bulk as well as cartridges. The cartridge and gun system mixes the product at the moment of application to greatly reduce preparation time and eliminate waste. Each tube is 10 OZ and must be applied using a double-barrel caulking gun. FORREST sells a rugged
- Substrate: Asphalt, Concrete / Masonry, Wood
- Form: Cartridge
- Features: Coating, Other
- Location / Orientation: Exterior, Pavement / Walkway
-
Supplier: General Pipe Cleaners
Description: The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 75 ft
- Drain Cleaning Machinery Type: Electric
- Features: Interchangeable Cutter, Stationary, Variable-Speed Cable Feed, Wheeled
-
Supplier: Robotphoenix LLC
Description: end-effector joint (A6) capable of rotating up to 780°/s, supporting fast tool orientation changes. The robot also features 12 signal lines and 4 integrated pneumatic air tubes (5 bar) at the wrist, allowing flexible integration of grippers, dispensers, or welders without
- Number of Axes: 6 #
- Load Capacity: 3 kg
- Reach: 570 mm
- Robot Type: Articulated Robot
-
Supplier: Lift Products, Inc.
Description: (1) 65 gallon tank or (2) 35 gallon tanks mounted and secured to the platform by rolled steel tubes. Liquid is dispensed from the tank up to 7 GPM at 60 PSI from a self-priming diaphragm pump which flows through an in-line meter with a +/- 1% accuracy rating and out of a 3/4" farm nozzle with
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Higher Power Supplies, Inc.
Description: long life • General heavy duty direct drive or belt drive triplex plunger pumps. • Thermal relief valve • Aircraft aluminum cart - lightweight, and rust free with rubber feet. 10in. tubed • pneumatic wheels with 3/4" ball bearing axles • Gates brand 50' High Pressure internal steel braid hose
- Operation: Cleaning / Surface Preparation
-
Supplier: RS Components, Ltd.
Description: PINCE OUVERTURE PARALLELE SERIE MHZ2
- Number of Grips: 2
- Style: Parallel
- Actuation: Pneumatic
-
Supplier: Festo Corporation
Description: design-inspired rigidity, the parallel gripper can even transport large workpieces. It can also grip internally and externally. And last but not least, the high repetition accuracy is maintained throughout the gripper’s entire life. Cost-effective combinations Versatility is built into
- Gripping Force: 176 N
- Stroke: 32 mm
- Gripping Size: 16 mm
- Operating Temperature: 14 to 140 F
-
Supplier: Branham, W.C. Inc.
Description: Since 1982, Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out.
- Angular Stroke: 6 degrees
- Style: Angular
- Action: Double Action
- Actuation: Pneumatic
-
Supplier: Compact Automation
Description: Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is
- Gripping Force: 6.67259786476868 to 600.533807829182 N
- Number of Grips: 2
- Jaw Material: Aluminum
- Features: Encapsulating Jaws, Internal and External Gripping
-
Supplier: Compact Automation
Description: Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required
- Gripping Force: 57.8291814946619 to 10,418.1494661922 N
- Number of Grips: 2, 3
- Jaw Material: Aluminum
- Style: Angular
Find Suppliers by Category Top
Featured Products Top
-
plus counterbalance function ensures that all components are optimally protected. MT-S comes with several gripper styles and easy to change inserts that match part geometrical needs. The unit’s power source can be either pneumatic (air through the spindle) or hydraulic (coolant supply (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
Jergens Introduces NEW MT-S Gripper! Automatic Workpiece Change: Seamlessly switches workpieces from the tool magazine to the clamping device. Pneumatic Actuation: Operates using compressed air routed (read more)
Browse Grippers Datasheets for Jergens, Inc. -
often increases tool forces and accentuates the difficulty of securing uniform movement of material over the tooling.However, in some operations, such as stretch forming, friction is necessary between the grips and the blank (read more)
Browse Datasheets for Everlube Products -
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
What is the Zero Point System? This revolutionary technology allows you to fix, position and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
What is the Zero Point System? This revolutionary technology allows you to fix, position and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Pneumatic Cylinder - Pneumatic Cylinder Manufacturers, Suppliers
Related Searches : air cylinder, cylinder, pneumatic component, pneumatic, mini cylinder, pneumatic tools, standard cylinder, solenoid valve, air fitting, hydraulic cylinder, pneumatic actuator, compact cylinder, pneumatic tool, pneumatic components, custom cylinder, air source unit, thin cylinder, pneumatic gripper , cylinder tube , aluminum cylinder tube More..
-
SAN ONOFRE NUCLEAR GENERATING STATION, UNIT I. FINAL ENGINEERING REPORT,AND SAFETY ANALYSIS. VOLUME I
The v e r t i c a l mast c o n s i s t s of a long tube with a pneumatic gripper , which i s lowered down out of t h e m a s t , t o …
-
Robot architecture for a contactless industrial pick-and-place machine
Therefore, in the demonstrator, a steel sheet provides the electrical grounding means to the static world, which also serves as guidance to the pneumatic tubing (for the vacuum gripper ).
-
Development of microgripper system
The next technique uses the micro tube for development of pneumatic gripper and can be used for objects greater than 70 μm.
-
Generative production with plastics
The flange carrier plate stroke cylinder Screws the gripper modules griffin maintainers compressed air connection hose support threaded inserts .
-
Horizontal Rivet Injector Design Used on A320 Upper Panel
… shave spindle - Shave skin side rivet head flush to panel Unclamp and move to next fastener position PREVIOUS RIVET GRIPPER Previous designs for transferring the rivet from the feed tubes to the panel have utilized a pneumatic gripper located on the front …
-
Robot Grippers
The gripping hook bar is positioned by gripper closure through a pneumatic cylinder thus prehending the tubes internally.
-
An integrated device for saffron flowers detaching and harvesting
… the fan to generate the vacuum to inhale the detached flower, the suspender (3), allowing to perform the harvesting without bending, the integrated pneumatic pipe to supply the pneumatic actuator assembled in the gripper body, the vacuum tube (6) to collect the …
-
Californium-252 source technology, scientific and industrial applications
The machine is an electro-pneumatic device containing two vibra- tory parts feeders which present the seeds and plastic spacers alternately to a pivoting pneumatic gripper which takes the piece and presents it to the plastic tube for loading.
-
Conveying technique
By conveying devices with central, hydraulic or the cylinder of the gripper can directly be supplied pneumatic power supply via a flexible hose line with the medium (oil or air).
Indicates content that may require registration and/or purchase.