-
Supplier: RS Components, Ltd.
Description: Crouzet 84150215 Visual Indicator
-
Supplier: Newark, An Avnet Company
Description: PNEUMATIC INDICATOR BLUE -ATEX-EXII2GDCIIB65°CT6
-
Supplier: Radwell International
Description: PNEUMATIC ACTUATORS, NAMUR ACCESSORY MOUNTING, SPRING RETURN AND DOUBLE ACTING, VISUAL INDICATORS, OPTIONAL SS CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
-
Supplier: Radwell International
Description: VISUAL PRESS INDICATOR, PNEUMATIC INDICATOR 316 S.S., 23CM1. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: VISUAL INDICATOR, PRESSURE INDICATOR, PNEUMATIC, 22 MM, PLASTIC BEZEL, 5/32 INCH INSTANT CONNECTION, ON INDICATOR, WHITE. FREE 2 YEAR RADWELL WARRANTY
- LED Color: White
-
Supplier: McWane Plant and Industrial
Description: multifunctional, NAMUR compliant position indicator offers a simple and clear visual indication. It also easily connects to a variety of accessories.
- Features: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: set for consistent output torque. The base of the actuator has an ISO output drive and bolt circle for easy mounting to quarter turn valves. The top of the actuator has a visual position indicator and a NAMUR mounting pad to accommodate mounting accessories. The air ports are ¼" NPT
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with visual indication available. Actuators
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication, Pneumatic
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
Supplier: Radwell International
Description: FILTER, 5 MICRON, NO DRAIN, NO VISUAL INDICATOR. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Assured Automation
Description: Pneumatic positioner accepting a 3-15 psi control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The P5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Pneumatic Input Signal Range: 3 to 15 psi
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: Festo Corporation
Description: Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air
- Maximum Pressure: 1.450377 to 116.03016 psi
- Temperature Range: 14 to 140 F
- Type: Barb / Rib
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Assured Automation
Description: Spring Return models Direct mounting to ball and butterfly valves Multiple ISO drillings on each actuator NAMUR DVI/DVE 3845, DIN 3337, ISO 5211 Namur Solenoid and Limit Switch Mounting Removable drive insert for diamond or square config Visual Position Indicator (Open/Closed)
- Actuator Torque: 40,000 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: Asahi/America, Inc.
Description: springs that safely avoid potential hazards during maintenance. The base of the actuator has an ISO output drive and bolt circle for easy mounting to quarter turn valves. The top of the actuator has a visual position indicator and a NAMUR mounting pad to accommodate mounting
-
Supplier: Festo Corporation
Description: Visual indicator Indicator colors: red, blue, yellow, or green Aluminum or polymer Operating medium: compressed air
- Application: General Purpose, Pneumatic (Compressed Air)
-
Supplier: Asahi/America, Inc.
Description: for a smooth torque profile throughout the actuator stroke. The base of the actuator has an ISO output drive and bolt circle for easy mounting to quarter turn valves. The top of the actuator has a visual position indicator and a NAMUR mounting pad to accommodate mounting accessories.
-
Supplier: Assured Automation
Description: Electro-pneumatic positioner accepting a 4-20mA control signal. This unit features a NAMUR drive shaft and visual indicator to identify the unit's position. The E5 is a modular design unit, so additional options like feedback modules and gauge ports can be added.
- Maximum Supply Pressure: 150 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -4 to 185 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: KSB AG
Description: patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuating quarter-turn valves. ACTAIR is equipped with a visual position indicator and adjustable travel stops for open/ closed position as standard. Manual override can be provided on request.
- Actuator Torque: 176.99115044247787 to 155,752.21238938053 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting (Air to Air)
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
-
Supplier: KSB AG
Description: patented Amri yoke kinematics provides output torques of up to 8000 Nm which are ideal for actuating quarter-turn valves. Reset to fail-safe position is effected by means of spring assemblies if control air supply is interrupted. DYNACTAIR is equipped with a visual position indicator
- Actuator Torque: 141.5929203539823 to 77,876.10619469026 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
- Operation: Modulating
-
Supplier: IMI Bimba
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure switches, air
- Valve Size: 0.25 to 1.5 inch
- Pressure Rating: 15 to 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: The Type-14 diaphragm valve is available with an optional pneumatic actuator for operation via a pressurized air supply. The pneumatic actuator is available in both air to air (double acting) and air to spring (single acting) styles. The actuator replaces the valve bonnet and is an
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: Newport MKS
Description: The S-2000A-116 Stabilizer 16 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-122 Stabilizer 22 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The S-2000A-128 Stabilizer 28 inch pneumatic vibration isolator includes a patented self-centering pendulum design and laminar flow damping system to deliver unmatched vibration isolation performance (leveling valve not included with this part number). It incorporates enhanced leveling
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: and compensates for non-level floors. Built-in leveling indicators provide visual feedback ensuring the table is properly floating at the correct level.
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Wichita Clutch
Description: 'Mistral' Tension brake For light to medium tensioning applications Modular actuation and choice of friction co-efficient to provide excellent controllability Fully guarded Integral cooling fan for long life Visual wear indicators 3 bolt mounting and easy service connections Air
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA FlexiGuard c-frame fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, Capital Safety Gen. Mfg. Req. standards. This part comes with the following: 17.5 to 28.7 ft adjustable height x 15 ft width C-Frame, 16 in pneumatic wheels, Visual level
- Type: Fall Rescue
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA FlexiGuard c-frame fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, Capital Safety Gen. Mfg. Req. standards. This product comes with the following: 12 1/2 to 19 ft adjustable height x 10 ft width C-Frame, 16 in pneumatic wheels, Visual
- Type: Fall Rescue
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA FlexiGuard c-frame fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, Capital Safety Gen. Mfg. Req. standards. This part comes with the following: 17.5 to 28.7 ft adjustable height x 20 ft width C-Frame, 16 in pneumatic wheels, Visual level
- Type: Fall Rescue
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA FlexiGuard c-frame fall arrest system is packaged 1 per case, comes in yellow and meets OSHA 1926.502, Capital Safety Gen. Mfg. Req. standards. This SKU comes with the following: 12 1/2 to 19 ft adjustable height x 20 ft width C-Frame, 16 in pneumatic wheels, Visual level
- Type: Fall Rescue
-
Supplier: Air Logic
Description: allows various combinations of pneumatic accessories to be assembled together The Pneumatic Accessories include the modular manifold block, the modular precision pressure and preset regulators, pressure or vacuum switches, and pressure or vacuum gauges. By combining the
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 150 psi
- Temperature Range: 40 to 150 F
-
Supplier: Assured Automation
Description: solenoid mounting pad Compact assembly Visual indicator High Cycle-Life Actuator rotates 360° Complete line of accessories Typical Applications Steam Applications Air Drying Equipment Sterilizers Autoclaves Process Control Applications Laundry Equipment Textile Dyeing & Drying Bottling
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.68 to 77.72
-
Supplier: Air Compressors Direct
Description: Adjustable Exhaust Port •Directs air exhaust away from the user during use Visual Nail Reload Indicator To Prevent Blank Drives •Alerts the user when nail quantities are low Elastomer Grip •Adds comfort and reduces user fatigue
-
Supplier: ASCO
Description: MicroAir valves are designed for miniature automation applications blending high performance in a miniature package size. MicroAir offers high flow (Cv= .13) in a compact size - only 15 millimeters wide. Many plug-in features include a plug-in solenoid and optional speed control sandwich.
- Supply Ports: 1 to 12
- Outlet Ports: 5
- Maximum Pressure: 150 psi
- Temperature Range: -10 to 150 F
-
Supplier: Gemu Valves
Description: Standard Features Coated actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless steel valve body Integral buttweld tube extensions or triclamp
- Valve Size: 6 inch
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 302 F
- Number of Ports/Ways: 2
-
Supplier: Gemu Valves
Description: Standard Features Reinforced polymer actuator Fail closed, fail open, double acting Compact low maintenance design EHEDG certified sealing concept Visual position indicator Second generation PTFE or EPDM diaphragms 316L stainless steel valve body Integral buttweld tube extensions or
- Valve Size: 0.375 to 0.75 inch
- Pressure Rating: 0 to 87.02262 psi
- Media Temperature: 176 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
position indicator is built into the Series SP to simplify visual inspection. For more information on Bonomi SP Series smart valve positioners or other Bonomi products, contact Bonomi North America at (704) 412-9031 or visit online at http://www.bonominorthamerica.com. (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
less audible signs than visual, but there are still a few key indicators you can hear. Audible signs of a pipeline leak can range in volume depending on how big or small the leak is. You might hear a quiet hissing, a medium blowing sound, or a loud roar. These sounds usually indicate a gas leak, so be (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual position indicator and polyester powder coating. Quarter Turn Electric (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
override and position indicator. Quarter Turn Electric Actuators Quarter-turn electric actuators use electrical energy to open, close, or throttle valves that require highly accurate positioning. They are (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
The NASA High Intensity Radiated Fields Laboratory
Once the doors are closed, a pneumatic visual indicator changes from green to red to indicate proper inflation.
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_93/Cobra_chain_lubricator.pdf
150 bar For chain speeds up to 20 m/min Manual Start/Stop or optional automated (electro pneumatic ) Visual monitoring via indicator pin No control cabinet required (for the standard version .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Spray_and_Special_Systems.pdf
150 bar For chain speeds up to 20 m/min Manual Start/Stop or optional automated (electro pneumatic ) Visual monitoring via indicator pin No control cabinet required (for the standard version .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_88/Chain_lubrication_General_Industry_W-128-EN-0609.pdf
150 bar I For chain speeds up to 20 m/min I Manual Start/Stop or optional automated (electro pneumatic ) I Visual monitoring via indicator pin I No control cabinet required (for the standard version .
-
Forum: Chem. Ing. Tech. 4/2006
To the further characteristics of the sample switching system of the series SSV, a specific ventilated air gap belongs and other view and tactile actuating displays as well as for confirmation of the function of the system, inlet and venting connections that …
Indicates content that may require registration and/or purchase.